-
Supplier: RS Components, Ltd.
Description: Legris 0138 18 00 Sealing Washer
- Thickness: 0.05905515 inch
- Operating Temperature: -4 to 176 F
- Material: Copper
- Features: Other
-
Supplier: Festo Corporation
Description: sealing ring O-3/8 Made of hard PVC. Nominal tightening torque=38,5 Nm, Tolerance for nominal tightening torque=± 20 %, Materials note=(* Free of copper and PTFE, * Conforms to RoHS)
-
Description: Product Overview: Metal O-ring is a high-strength metallic tube designed to be used in harsh working conditions. It's an ideal sealing choice for high-pressure and high-temperature applications with little spring back. Metal O-rings may be utilized in high temperatures
- Temperature: -454 to 1,472 F
- Pressure: 0 to 43,511.0518071591 psi
- Outside Diameter: 0.2362206 to 177.16545 inch
- Application / Industry: Aerospace, Chemical & Processing, Cryogenic Application, MIL-SPEC, Nuclear, Oil & Gas, Power Generation, Semiconductor, Vacuum Application
-
-
Description: to 800°C), cryogenic (down to -270°C), high pressure (up to 1500kgf/cm2), high vacuum (up to 1E-9 mmHg), and other extreme static sealing conditions due to their unique structure and composition. Spring Energized Metal O-Ring Seal is an advanced Metal O-Ring Seal. Spring
- Temperature: -454 to 1,472 F
- Pressure: 0 to 21,755.52590357955 psi
- Outside Diameter: 0.2362206 to 177.16545 inch
- Application / Industry: Aerospace, Chemical & Processing, Cryogenic Application, MIL-SPEC, Nuclear, Oil & Gas, Power Generation, Semiconductor, Vacuum Application
-
Description: Product Overview: Balanced Metal O-Ring seals are high-strength metallic tubes developed for use in harsh working conditions. It's a sealing solution for high-pressure/high-temperature applications with little spring back. Metal O-rings can be utilized in high
- Temperature: -454 to 1,472 F
- Pressure: 0 to 21,755.52590357955 psi
- Outside Diameter: 0.2362206 to 177.16545 inch
- Application / Industry: Aerospace, Chemical & Processing, Cryogenic Application, MIL-SPEC, Nuclear, Oil & Gas, Power Generation, Semiconductor, Vacuum Application
-
Supplier: Trelleborg Sealing Solutions Americas
Description: Wills Rings® O are metal O-Rings for static face-sealing applications that give reliable performance over a large temperature range for gases and liquids. Extreme high pressures and vacuums can be sealed with Wills Rings® O giving long life and excellent
- Shaft O.D. or Seal I.D.: 0.3149608 to 118.1103 inch
- Maximum Operating Pressure: 145,036.839357197 psi
- Operating Temperature: 1,562 F
- Features: Other
-
Supplier: Lapp Tannehill
Description: LAPP's SKINTOP® SKINDICHT® BL-M is a brass blind plug for closing pre-threaded holes. Easily assemble with a screwdriver. This sku includes an o-ring. Article numbers ending in "LF" are lead-free product alternatives with the same product properties. "Lead-free" articles do not contain
-
Supplier: Lapp Tannehill
Description: LAPP's SKINTOP® SKINDICHT® BL-M is a brass blind plug for closing pre-threaded holes. Easily assemble with a screwdriver. This sku includes an o-ring. Article numbers ending in "LF" are lead-free product alternatives with the same product properties. "Lead-free" articles do not contain
-
Supplier: Lapp Tannehill
Description: LAPP's SKINTOP® SKINDICHT® BL-M is a brass blind plug for closing pre-threaded holes. Easily assemble with a screwdriver. This sku includes an o-ring. Article numbers ending in "LF" are lead-free product alternatives with the same product properties. "Lead-free" articles do not contain
-
Supplier: Lapp Tannehill
Description: LAPP's SKINTOP® SKINDICHT® BL-M is a brass blind plug for closing pre-threaded holes. Easily assemble with a screwdriver. This sku includes an o-ring. Article numbers ending in "LF" are lead-free product alternatives with the same product properties. "Lead-free" articles do not contain
-
Description: Nor-Cal copper sealed manual valves have a vacuum range of 1x10-10 Torr. Nor-Cal poppet valves are fully opening for increased conductance. Valve bodies are electropolished for better corrosion resistance and optimal conductance.
- Port Size / OD: 0.375 to 3 inch
- Type: Angle Valve
- Port Flange & Seal Type: Conflat®
- Valve Seat Seal: Elastomeric Seal / O-ring, Metal Seal, None
-
Description: Nor-Cal copper sealed pneumatic gate valves have a vacuum range of 1x10-10 Torr. Nor-Cal gate valves have a slim profile, shorting the gas path. Nor-Cal gate valves are electropolished inside and out to improve corrosion resistance.
- Operating / Bake-out Temperature: 392 F
- Port Flange & Seal Type: Conflat®
- Valve Seat Seal: Elastomeric Seal / O-ring, Metal Seal
- Type: Gate Valve
-
Description: Nor-Cal copper sealed pneumatic gate valves have a vacuum range of 1x10-10 Torr. Nor-Cal gate valves have a slim profile, shorting the gas path. Nor-Cal gate valves are electropolished inside and out to improve corrosion resistance.
- Operating / Bake-out Temperature: 302 to 392 F
- Port Flange & Seal Type: Conflat®
- Valve Seat Seal: Elastomeric Seal / O-ring, Metal Seal
- Type: Gate Valve
-
Description: Nor-Cal copper sealed manual valves have a vacuum range of 1x10-10 Torr. Nor-Cal poppet valves are fully opening for increased conductance. Valve bodies are electropolished for better corrosion resistance and optimal conductance.
- Port Size / OD: 0.375 to 3 inch
- Operating / Bake-out Temperature: 302 to 399.2 F
- Port Flange & Seal Type: ANSI ASA, Conflat®, ISO
- Valve Seat Seal: Elastomeric Seal / O-ring, None
-
Supplier: Allied Electronics, Inc.
Description: Fuseholder, Panel Mounting Style, Nickel Plated Material These fuseholders comply with the watertight construction requirement of MIL-PRF-19207 and the shock-safe requirements of IEC 60065 and 60127-6 A rubber o-ring and conductive gasket maintain RF shielding and watertight
-
Supplier: Watts
Description: Watts Drainage LF15M2-DR Series lead free* pre-charged copper water hammer arrestor with polypropylene piston, EPDM o-ring seal, and brass NPT threaded connection. OPERATING PRESSURE: Designed to operate on all domestic and commerical lines up to 150psi (10.6 bar) working
-
Supplier: Conax Technologies
Description: sets come with junctions pre-made, thermocouple wires twisted into pairs, having thermocouple connectors pre-installed on the wires, etc. Connection to your chamber can be via standard NPT threaded connection or via flange or straight thread with O-ring seal as shown.
- Features: Electrical
- Feedthrough Mount: Flange Mount, Threaded Mount
-
Supplier: ASTM International
Description: systems. The fittings shall be made from one of the following metals: cast copper alloys, machined brass, forged brass, crimp rings, or o-rings. Insert fittings shall be joined to the tubing by compression of a copper crimp ring around the outer
-
Supplier: Cole-Parmer
Description: feature a precision-machined plunger and barrel assembly. The internal polyurethane multi-ring seals prevent fluid leakage far superior to single O-ring pipettors. Pipettors are color-coded to help you keep track of the proper dispensing volume
an excellent choice for a - Pipette Volume: 19.997887963663892 µl
- Configuration: Pipettor
-
Supplier: Radwell International
Description: SHOWER NOZZLE, W/ O-RING, DIAMETER: 0.039(1.00), COPPER. FREE 2 YEAR RADWELL WARRANTY
- Media: Air / Gases
-
Supplier: VAT, Inc.
Description: Soft-start valves consist of two halves of throttle flaps supported on a common axis and maintained in the open position by a spring. The axis is held in an ISO-KF centering ring that is formed as a body with valve seat. When mounting them between two ISO-KF flanges (instead of a centering
- Port Size / OD: 0.625 to 2 inch
- Operating / Bake-out Temperature: 302 F
- Valve Seat Seal: Elastomeric Seal / O-ring, Metal Seal
- Port Flange & Seal Type: Metal Seal (Wire / Copper Gasket)
-
Supplier: Radwell International
Description: DIAPHRAGM & SEALS KIT (421-RA), CONTAINS: HEX NUT (1/4-28) (QTY2), O-RING, DISC , GASKET - COPPER (QTY2) , DIAPHRAGM. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: OMEGA Engineering, Inc.
Description: • 2000 psi Pressure Rating • Copper and Thermocouple Wire • 8 Wire Pairs for 8 Thermocouples • PFA Insulated Wire • Nitrile O-Ring and Jam Nut • Each Unit Tested for Reliability
- Vacuum Rating: 0.000000010000007222288326 torr
- Temperature Range: -40 to 120 C
- Feedthrough Mount: Nut Mount
- Features: Other
-
Supplier: Radwell International
Description: CONDUIT OUTLET BOX WITH COVER, 3 INCH COVER OPENING DIAMETER, COPPER-FREE ALUMINUM, B SHAPE, 3/4 INCH, INCLUDES O-RING GASKET AND GROUND SCREW. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Conductix-Wampfler
Description: Explosion-Proof Revolving Unit (XRU): The "XRU" is a copper-free aluminum cast enclosure that completely contains the slip ring assembly. It is available in 1.5", 2.5", and 3" O.D. shaft sizes. The cover threads onto the base (entrance ring) with an "O" ring
- Operating Speed: 125 rpm
- Slip Ring Design: Capsule (Compact)
- Configuration: Drum Type
-
Supplier: United Equipment Accessories, Inc.
Description: offers this smaller bore slip ring that possesses all the attributes of our larger bore products. This slip ring has an O.D. of 4.50" which makes it ideal for satellite applications, rotating lighted displays, robotic machinery, laminating equipment and more. Silver or standard
- Number of Circuits: 1 to 50
- Operating Speed: 150 rpm
- Maximum Voltage: 25 to 600 volts
- Maximum Current: 7.5 to 40 amps
-
Supplier: Appleton Electric
Description: TAPPED THREAD TYPE DIE-CAST COPPER FREE ALUMINUM (BODY AND NUT), BUNA-N (O-RING), POLYPROPYLENE (INSULATOR), STAINLESS STEEL (GROUND SCREW) MATERIAL 5.45 INCH DIA X 2.5 INCH L SIZE RIGID/IMC CONDUIT USED ON UL 514B, CSA C22.2, NEMA APPROVAL 4 INCH TRADE SIZE WATERTIGHT,
- Material: Aluminum
- Features: Other
-
Description: Polypropylene Bag Filter, 4.85-inch outer diameter x 99.13-inches long, Buna O-Ring Top, Flat Sewn Bottom with Copper Ground Wire for RFT, RFW, HPH, HPT, HPW and other brands of baghouse collectors.
- Length: 99.13 inch
- Width / Ring Size: 7.62 inch
- Operating Temperature: 199.4 F
- Construction: Bag Filter
-
Description: Polyester Singed Bag Filter, 4.85-inch outer diameter x 99.13-inches long, Buna O-Ring Top, Flat Sewn Bottom with Copper Ground Wire for RFT, RFW, HPH, HPT, HPW and other brands of baghouse collectors.
- Length: 99.13 inch
- Width / Ring Size: 7.62 inch
- Operating Temperature: 275 F
- Construction: Bag Filter
-
Description: Dura-Life Bag Filter, 4.62-inch outer diameter x 123.13-inches long, Buna O-Ring Top, Flat Sewn Bottom with Copper Ground Wire for RFT, RFW, HPH, HPT, HPW and other brands of baghouse collectors.
- Length: 123.13 inch
- Width / Ring Size: 7.26 inch
- Operating Temperature: 275 F
- Construction: Bag Filter
-
Supplier: Radwell International
Description: POWER PANEL CONNECTOR, INSERT PANEL / M40, HOUSING ENCLOSURE, IP67, UNSHIELDED, 2 CONTACT, COPPER-ZINC ALLOY / NICKEL SURFACE, FRONT WALL INSTALLATION TYPE, O-RING SEAL, SCREW LOCKING, 44.2 MM LENGTH. FREE 2 YEAR RADWELL WARRANTY
-
Description: Polyester Glazed Bag Filter, 4.85-inch outer diameter x 99.13-inches long, Buna O-Ring Top, Flat Sewn Bottom with Copper Ground Wire for RFT, RFW, HPH, HPT, HPW and other brands of baghouse collectors.
- Length: 99.13 inch
- Width / Ring Size: 7.62 inch
- Operating Temperature: 275 F
- Construction: Bag Filter
-
Description: sealing. Specifically, Spring Energized Metal C-Ring is an enhanced Metal C-Ring. With a spring inside the substrate, Spring Energized Metal O-Ring can bear much greater loads for rough surfaces and can also achieve much lower leakage rates. Applications: Aerospace
- Temperature: -454 to 1,472 F
- Pressure: 0 to 21,755.52590357955 psi
- Outside Diameter: 0.2362206 to 177.16545 inch
- Application / Industry: Aerospace, Chemical & Processing, Cryogenic Application, MIL-SPEC, Nuclear, Oil & Gas, Power Generation, Semiconductor, Vacuum Application
-
Supplier: Appleton Electric
Description: STRAIGHT, 2-PIECE TYPE COPPER FREE ALUMINUM (BODY/SLEEVE/NUT), STAINLESS STEEL (GROUNDING SPRING), HALOGEN FREE LSF-TPE (BUSHING), NYLON (END STOP WASHER), VITON (O-RING) MATERIAL 3.66 INCH 1-1/2 INCH HUB SIZE JACKETED METAL CLAD CABLE TYPE 1.65 TO 2 INCH CABLE SIZE UL
- Standards / Certifications: CSA Mark
- Type / Features: Watertight
-
Supplier: PHOENIX CONTACT USA
Description: Ring cable cutter, with ratchet function, for copper and aluminum up to 50 mm Ø, for steel-armored CU/AL cables, for stranded steel cables up to 12 mm in diameter
- Technology: Hand Tools
- Form Factor: Handheld
- Tool Type: Wire Cutter / Scissor
Find Suppliers by Category Top
Featured Products Top
-
O-105 5" Diameter, O-105 25 roll formed lighting bezel. This ring is roll formed in 0.021" cold rolled steel and then polished and chrome plated. End holes are included for fastener connections. A range of other diameters is (read more)
Browse Rolled Rings Datasheets for MP Metal Products -
Spring Energized Metal O-Ring Seal is a high-strength metallic tube that is meant to be used in harsh working conditions. It is a sealing solution for high-pressure/high-temperature applications with minimum (read more)
Browse Metal Ring Seals Datasheets for Sonkit (Shanghai) Industry Technology Co., Ltd. -
O-Ring seals are high-strength metallic tubes developed for use in harsh working conditions. It's a sealing solution for high-pressure/high-temperature applications with little spring back. Metal O-rings can be utilized in high temperatures (up to 800°C), cryogenic (down (read more)
Browse Metal Ring Seals Datasheets for Sonkit (Shanghai) Industry Technology Co., Ltd. -
Sonkit Gas Energized Metal O-Ring: Gas Capacity Test Gas Energized Metal O-Ring is an enhanced type of Metal O-Ring, which can be applied in high temperature environment. When the working environment is high, the gas inside Metal O-Ring will expand and increase (read more)
Browse Metal Ring Seals Datasheets for Sonkit (Shanghai) Industry Technology Co., Ltd. -
O-Ring is a high-strength metallic tube designed to be used in harsh working conditions. It's an ideal sealing choice for high-pressure and high-temperature applications with little spring back. Metal O-rings may be utilized in high temperatures (up to 800°C), cryogenic (down to -270°C), (read more)
Browse Metal Ring Seals Datasheets for Sonkit (Shanghai) Industry Technology Co., Ltd. -
O-Ring is a high-strength metallic tube designed to be used in harsh working conditions. It's an ideal sealing choice for high-pressure and high-temperature applications with little spring back. Metal O-rings may be utilized in high temperatures (up to (read more)
Browse Metal Ring Seals Datasheets for Sonkit (Shanghai) Industry Technology Co., Ltd. -
O-106 7" Diameter x 0.75" wide, O-106 roll formed stainless pocket ring. This ring is roll formed in 0.019" stainless steel, such that the finished part is free of foreign material. Notches and tabs are included to assist with mounting and clamping. A (read more)
Browse Rolled Rings Datasheets for MP Metal Products -
Spring Energized Metal O-Ring Seal is a high-strength metallic tube that is meant to be used in harsh working conditions. It is a sealing solution for high-pressure/high-temperature applications with minimum springback. Metal O-ring seal may (read more)
Browse Metal Ring Seals Datasheets for Sonkit (Shanghai) Industry Technology Co., Ltd. -
O-110 O-110 0.008" x 0.8" wide Stainless Steel Retainer Ring. This ring is roll formed in 0.008" type 304 stainless steel, such that the finished part is free of foreign material to pass a copper sulfate solution test and meet (read more)
Browse Rolled Rings Datasheets for MP Metal Products -
. Key features: Robust copper-clip leaded LFPAK packaging offering high power density. Balanced switching with excellent spiking & ringing for high-frequency 48 V applications. Low RDS(on) for greater efficiency. Reliable thermal performance for demanding automotive environments. 2x AEC-Q101 qualified for superior fault tolerance (read more)
Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Nexperia B.V.
More Information Top
-
Torsional piezoelectric crystal viscometer for compressed gases and liquids
The lid is sealed with a silver-platted, solid copper O ring , compressed by 12 stainless-steel bolts.
-
TEMPERATURE DISTRIBUTION AND THERMAL STRESSES IN RADIATION-COOLED CIRCULAR CYLINDERS
DIAMETER COPPER O - RINGS .
-
Experimental Investigation on the Effects of Coolant Concentration on Sub-Cooled Boiling and Crud Deposition on Reactor Cladding at Prototypical PWR Operating ...
Copper O - rings [Duniway, 2006] prevent leakage from the test chamber on the bulk heater end.
-
The thermal conductivity of filler materials and permeability of a cement sealant for deep borehole repositories for high level nuclear waste
The bottom of the pipe was sealed with a conflat, and both sets of conflats used copper O - rings to ensure a liquid-tight seal at the flanges.
-
Spectral measurements of hydrogen Lyman-alpha in the atmospheres of Venus and Jupiter using a sounding rocket and the Hubble Space Telescope
Copper O - ring performance exceeds that of Viton and rubber O-rings if vacuum grease is not used.
-
Recent developments in toroid cavity autoclave engineering
However, 19 F spectroscopy, higher pressure limits, or, especially, higher temperature limits may require polyimide or even copper O - rings as the seal.
-
DEVELOPMENT OF THE UNDER-SODIUM ULTRASONIC SCANNER.
A solid electrolytic copper O - ring was used to seal each of the transducers.
-
ODTX Measurements and Simulations on Ultra Fine TATB and PBX-9502
A copper o - ring , if present, provides approximately 150 MPa of confinement pressure when the two knife-edges on the aluminum anvils compress it.
-
PBXN-9 Ignition Kinetics and Deflagration Rates
Copper O - Ring .
-
Effect of cold working on the hydrogen trapping phenomena in pure iron
To maintain high vacuum between specimen and reactor at high temperature, a copper O - ring seal was used.
Indicates content that may require registration and/or purchase.