-
Supplier: RS Components, Ltd.
Description: Legris 0138 18 00 Sealing Washer
- Thickness: 0.05905515 inch
- Operating Temperature: -4 to 176 F
- Material: Copper
- Features: Other
-
Supplier: Allied Electronics, Inc.
Description: Fuseholder, Panel Mounting Style, Nickel Plated Material These fuseholders comply with the watertight construction requirement of MIL-PRF-19207 and the shock-safe requirements of IEC 60065 and 60127-6 A rubber o-ring and conductive gasket maintain RF shielding and watertight
-
Supplier: Radwell International
Description: CONDUIT OUTLET BOX WITH COVER, 3 INCH COVER OPENING DIAMETER, COPPER-FREE ALUMINUM, B SHAPE, 3/4 INCH, INCLUDES O-RING GASKET AND GROUND SCREW. FREE 2 YEAR RADWELL WARRANTY
-
-
Supplier: VAT, Inc.
Description: Soft-start valves consist of two halves of throttle flaps supported on a common axis and maintained in the open position by a spring. The axis is held in an ISO-KF centering ring that is formed as a body with valve seat. When mounting them between two ISO-KF flanges (instead of a centering
- Port Size / OD: 0.625 to 2 inch
- Operating / Bake-out Temperature: 302 F
- Valve Seat Seal: Elastomeric Seal / O-ring, Metal Seal
- Port Flange & Seal Type: Metal Seal (Wire / Copper Gasket)
-
Supplier: Oil-Rite Corp.
Description: window sight may be screwed into a tapped hole. The provided Buna-N o-ring fits between the window sight and tank, preventing leakage past the threads. This unit tolerates up to 50 PSI and 225° F. The body of this window sight is brass. The inner glass sight is secured between Buna-N
- Thread or Flange Size: 2 inch
- Circular Diameter, Oblong Length: 1.53125 inch
- Pressure Rating: 50 psi
- Body / Housing: Copper Alloy (Brass / Bronze)
-
Supplier: Radwell International
Description: DIAPHRAGM & SEALS KIT (421-RA), CONTAINS: HEX NUT (1/4-28) (QTY2), O-RING, DISC , GASKET - COPPER (QTY2) , DIAPHRAGM. FREE 2 YEAR RADWELL WARRANTY
-
Description: Nor-Cal manufactures a complete line of ISO vacuum fittings. The tube portions are fabricated from 304 stainless steel. For increased resistance to corrosion in downstream semiconductor processes, Nor-Cal now stocks some ISO flanges and fittings in 316L material. Nor-Cal makes its own elbows, and
- Features: All Ports Same Type, Reducing
- Flange System & Fitting Seal: Elastomeric Face Seal / O-ring, Metal Seal (Wire / Copper Gasket)
- Port Type: Flange
- Materials: Steel - Stainless
-
Description: Nor-Cal manufactures a complete line of ISO vacuum fittings. The tube portions are fabricated from 304 stainless steel. For increased resistance to corrosion in downstream semiconductor processes, Nor-Cal now stocks some ISO flanges and fittings in 316L material. Nor-Cal makes its own elbows, and
- Features: All Ports Same Type, Reducing
- Component Type: Cross - 4-Way
- Flange System & Fitting Seal: Elastomeric Face Seal / O-ring, Metal Seal (Wire / Copper Gasket)
- Port Type: Flange
-
Description: Nor-Cal's double-sided flanges are identical to standard CF flanges except the same gasket-sealing detail is machined into both faces of the flange. These flanges can be inserted between like-sized flanges as spacers, orifice plates, or when radially drilled, as custom penetrations into
- Flange OD: 1.33 to 2.75 inch
- Operating / Bake-out Temperature: -328 to 842 F
- Features: All Ports Same Type
- Flange System & Fitting Seal: Conflat
, Elastomeric Face Seal / O-ring, Metal Seal (Wire / Copper Gasket)
-
Description: Nor-Cal's double-sided flanges are identical to standard CF flanges except the same gasket-sealing detail is machined into both faces of the flange. These flanges can be inserted between like-sized flanges as spacers, orifice plates, or when radially drilled, as custom penetrations into
- Flange OD: 1.33 to 14 inch
- Operating / Bake-out Temperature: -328 to 842 F
- Features: All Ports Same Type
- Flange System & Fitting Seal: Conflat
, Elastomeric Face Seal / O-ring, Metal Seal (Wire / Copper Gasket)
-
Supplier: VAT, Inc.
Description: Analysis of the residual gases at base pressure with the gate valve open. Line of sight between analyzer and process chamber. With bypass valves Pressure reduction of the process gas by means of two bypass valves with orifice Analysis of the residual gases at base pressure with the gate valve open
- Features: Actuator Shaft / Stem Bellows
- Valve Seat Seal: Elastomeric Seal / O-ring, Metal Seal
- Type: Gate Valve
- Port Flange & Seal Type: Metal Seal (Wire / Copper Gasket)
-
Supplier: Littelfuse, Inc.
Description: O-ring and gasket seals, this IP67-rated automotive battery disconnect switch is ideal for use in heavy-duty trucks, emergency vehicles, buses, and other commercial vehicles.This configuration features copper studs and an intermittent current rating of 1000 A at 30
- Operating Voltage: 24 volts
- Poles: 1 Pole
- Power: DC
-
Supplier: VAT, Inc.
Description: Analysis of the residual gases at base pressure with the gate valve open. Very compact. Gate valve: see section «A», Mini UHV gate valves Series 010. Bypass valves exchangeable: type NUPRO with seat made of Kel-F (bakeable to 90°C), with manual actuator: type SS-4BKT, with pneumatic actuator,
- Features: Actuator Shaft / Stem Bellows
- Valve Seat Seal: Elastomeric Seal / O-ring, Metal Seal
- Vacuum / Pressure Range: Elevated Pressures (> 760 torr), Ultra-high Vacuum (< 10-8 torr)
- Type: Gate Valve
-
Supplier: VAT, Inc.
Description: These gate valves are well suited for vacuum systems requiring extremely low particle count and virtually shock-free operation. Modular design: configurable for vacuum, high vacuum, corrosive processes, etc
- Port Size / OD: 2.5 to 8 inch
- Operating / Bake-out Temperature: 482 F
- Port Flange & Seal Type: ANSI ASA, ISO, Metal Seal (Wire / Copper Gasket)
- Features: Actuator Shaft / Stem Bellows, Position Indicator
-
Supplier: O-Z/Gedney
Description: STYLE (3) SIDE HUB LOCATION EXTERNAL HUB TYPE 3 INCH COVER OPENING DIAMETER INCLUDES O-RING GASKET APPLICATION PULLING OF WIRES, CONNECT CONDUIT LENGTHS AND CHANGE DIRECTION OF CONDUIT RUNS, PROVIDE ACCESS FOR MAINTENANCE GUAT MODEL
- Material: Aluminum
- Fitting Type: Outlet Box
-
Supplier: TE Connectivity
Description: Silver, Silicone Elastomers Number of Panel Mounting Holes : 2 Packaging Features Packaging Method : Package Product Type Features Connector Seal Type : Gasket, O-Ring Connector System : Cable-to-Panel RF Connector Style : Plug RF Interface : OSP Sealable : Yes Usage Conditions
- Frequency Range: 18 GHz
- Gender: Male / Plug
- Features: RF and Microwave Connector
-
Supplier: R. STAHL, Inc.
Description: Features Copper Free Aluminum - High Strength, light weight and corrosion resistant. Stainless Steel - Best material solution for challenging enviornmental conditions Gasketed Flange - "O" ring gasket is located inside the cover bolts. Flat Cover - Provides space for
- Length / Height: 9.25 to 28.74 inch
- Width/Diameter: 9.25 to 28.74 inch
- Depth: 10.24 to 13.39 inch
- Material: Aluminum, Stainless Steel
-
Supplier: Materion Corporation
Description: Beam pipes can be made from beryllium sheets that are hot-formed and seamed with a longitudinal splice, or from sections of machined seamless Be tube, welded circumferentially to make longer pipes. Finished pipes can be tested withdifferential pressures while subjected to long-term vacuum
- Nominal Size: 12 inch, 14 inch, 18 inch, 24 inch
- Flange / Fitting Types: ANSI ASA, Bolted, Conflat®, Elastomeric (O-ring / Gasket), ISO-BF (Bolted), ISO-CF (Metal Seal), ISO-KF / ISO-NW (Small Clamped, <2"), ISO-MF (Multi-fastener / Universal), Metal Seal (Wire / Copper Gasket), Threaded / NPT, Weld / Braze Stub
- Chamber Material: Aluminum, Stainless Steel
- Features: Other
-
Supplier: Hubbell Electrical Products
Description: ELECTROSTATICALLY APPLIED POWDER COATED GRAY COPPER FREE ALUMINUM (BOX, COVER), NITRILE COMPOUND (O-RING GASKET), STAINLESS STEEL (SET SCREW) MATERIAL ROUND SHAPE 1 INCH HUB SIZE 2 HUB(S) UL E83969, CSA LR11716 APPROVAL LUG MOUNTING CLASS I DIV 1 AND 2 GROUP B C D, CLASS
- Material: Aluminum, Stainless Steel, Steel
- Fitting Type: Outlet Box
-
Supplier: Hubbell Electrical Products
Description: CAST COPPER FREE ALUMINUM COVER MATERIAL OFFSET FEED THROUGH HUB LOCATION ELECTROSTATICALLY APPLIED SILVER EPOXY POWDER PAINTED BODY FINISH KILLARK[R] BRAND INCLUDES NEOPRENE RUBBER O-RING SEALING GASKET HK MODEL
- Material: Aluminum
- Type: Terminal and Junction Boxes
-
Supplier: O-Z/Gedney
Description: SHAFT/HANDLE MATERIAL INCLUDES O-RING GASKET, SLOTTED MOUNTING FEET NE MODEL
- Rated AC Voltage: 240 to 480 volts
- Rated DC Voltage: 125 to 250 volts
- Continuous Current Rating: 30 amps
- Rated Breaking Capacity (Icn): 14,000 to 18,000 amps
-
Supplier: Waytek, Inc.
Description: Category: Battery Disconnects Manufacturer: OptiFuse Switch Type: Mechanical Circuitry: SPST Continuous Rating: 300A 24VDC Intermittent Rating: 2000A for 5 seconds Switch Function: Off-On Water-resistant design, sealed with gasket and O-Rings Completed Sealed to: IP66 Contact
- Current Rating: 100 amps
- Operating Voltage: 12 volts
- Power: DC
-
Supplier: Waytek, Inc.
Description: Bracket & Lever Handle Category: Battery Disconnects Manufacturer: OptiFuse Switch Type: Mechanical Circuitry: SPST Continuous Rating: 300A 24VDC Intermittent Rating: 2000A for 5 seconds Switch Function: Off-On Water-resistant design, sealed with gasket and O-Rings Completed
- Current Rating: 250 amps
- Operating Voltage: 12 volts
- Power: DC
-
Supplier: Hubbell Electrical Products
Description: BOLTED COVER TYPE 40 HP AT 600 VAC POWER RATING 3 POLE(S) EXPLOSIONPROOF ROTARY HANDLE OPERATOR TYPE FEED THROUGH ENTRY TOP AND BOTTOM HUB LOCATION NON-FUSIBLE FUSE PROVISION INCLUDES 316 STAINLESS STEEL COVER BOLT, SILICONE O-RING GASKET FINISH GREY POWDER POLYESTER PAINTED
- Current Rating: 60 amps
- Operating Voltage: 600 volts
- Poles: 3 Poles
- Power: AC
-
Supplier: Waytek, Inc.
Description: Mounting Bracket Category: Battery Disconnects Manufacturer: OptiFuse Switch Type: Mechanical Circuitry: SPST Continuous Rating: 500A 12VDC, 300A 24VDC Intermittent Rating: 2000A for 5 seconds Switch Function: Off-On Water-resistant design, sealed with gasket and O-Rings
- Current Rating: 500 amps
- Operating Voltage: 12 to 24 volts
- Power: DC
-
Supplier: Mueller Company
Description: working pressure, 180F temperature rating. ACCESS CAP - on all MUELLER Dual Check Valves provides quick access to internal parts for inspection or replacement. O-RING - seals access cap. HEAVY BRASS COMPONENTS - constructed of brass for strength and durability.
- Valve Size: 1.5 to 2 inch
- Pressure Rating: 175 psi
- Valve Type: Check Valves
- Features: Double Check Valves
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: incorporates a one-piece, grey iron block, featuring generous ribbing for stiffness and heavy bearing bulkheads for rigidity and strength. Caterpillar also has moved away from pipe thread ports to straight-thread, o-ring connection points, reducing the potential for leaks. This new
- Features: Other
-
Supplier: UL Standards & Engagement
Description: Applies Applies 7.2.3 7.2.3 Alternative qualification for elastomeric sealing O-rings Applies Applies 7.3 7.3 Resistance to ultraviolet light Applies Applies 7.4 7.4 Electrostatic charges on external non-metallic materials 7.4.1 7.4.1 Applicability Applies Applies 7.4.2 7.4.2 Avoidance
-
Supplier: UL Standards & Engagement
Description: Applies Applies 7.2.3 7.2.3 Alternative qualification for elastomeric sealing O-rings Applies Applies 7.3 7.3 Resistance to ultraviolet light Applies Applies 7.4 7.4 Electrostatic charges on external non-metallic materials 7.4.1 7.4.1 Applicability Applies Applies 7.4.2 7.4.2 Avoidance
-
Supplier: RS Components, Ltd.
Description: Gasket,Flange Receptacle,for 1 way,APD
- Material: Copper, Nitrile (NBR - Buna-N)
- Features: Other
-
Supplier: Phelps Industrial Products
Description: Phelps Style 9310 is a single-jacketed metal gaskets, which is typical used in low pressure applications include boilers, compressors, pumps, and diesel and gasoline engines. This gasket is also ideal for smooth surface applications, with comparatively narrow flange widths in circular
- Maximum Operating Pressure: 150 to 2,500 psi
- Material: Aluminum, Copper, Steel
- Features: Other
-
Supplier: Phelps Industrial Products
Description: Phelps Style 9310 is a single-jacketed metal gaskets with overlap, which is typical used in low pressure applications include boilers, compressors, pumps, and diesel and gasoline engines. This gasket is also ideal for smooth surface applications, with comparatively narrow flange widths
- Maximum Operating Pressure: 150 to 2,500 psi
- Material: Aluminum, Copper, Steel
- Features: Other
-
Supplier: Phelps Industrial Products
Description: Phelps Style 9012 are available in circular, obround, and oval shapes, and and come in the standard thicknesses of 0.175". This style largely alleviates the need for sealing compound and are especially suitable where old and pitted faces have rendered other gasket ineffective. These metal
- Thickness: 0.175 inch
- Material: Aluminum, Copper, Steel
- Features: Other
-
Supplier: Phelps Industrial Products
Description: Phelps Style 9320, a double-jacketed gasket, has good compressibility and resilience and is perhaps the most popular jacketed gasket. This gasket is designed for high pressure and temperature applications including boiers, heat exchangers, high pressure valve bonnets, vacuum
- Thickness: 0.125 inch
- Maximum Operating Pressure: 150 to 2,500 psi
- Material: Aluminum, Copper, Steel
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
to withstand temperatures ranging from -85°F to 275°F. Its hardness durometer ranges from 40-90 and has a hardness rating of 70 Shore A. These features make Buna O-rings and gaskets commonly found in low temperature military equipment and off-road equipment (read more)
Browse O-rings Datasheets for Arizona Sealing Devices, Inc. -
O-rings offer superior sealing capabilities compared to traditional gaskets. Their versatility and cost-effectiveness make them an ideal choice for applications ranging from fuel lines to oil seals on engines. They can also be manufactured with different materials, making them one of the (read more)
Browse O-rings Datasheets for Arizona Sealing Devices, Inc. -
particular, are circularly molded elastomers used to create an airtight seal between two machine elements. These simplistic mechanical gaskets provide a low-cost method of preventing fluid or gas leakage. On the other hand, Military-Specification O-rings, also known as Mil-Spec O-rings, are (read more)
Browse O-rings Datasheets for Arizona Sealing Devices, Inc. -
Precision Polymer Engineering (PPE) designs, develops and manufactures high performance molded rubber seals (elastomer seals), rubber gaskets and rubber components for industries around the world. Our seal design experts can work with you to select the best materials and optimize customized (read more)
Browse O-rings Datasheets for Precision Polymer Engineering Ltd. -
O-105 5" Diameter, O-105 25 roll formed lighting bezel. This ring is roll formed in 0.021" cold rolled steel and then polished and chrome plated. End holes are included for fastener connections. A range of other diameters is (read more)
Browse Rolled Rings Datasheets for MP Metal Products -
Named for their standard circular shape, O-rings are versatile elastomer gaskets that form a tight seal between two mechanical components. However, while O-rings largely look alike and function similarly, there are actually key (read more)
Browse O-rings Datasheets for Arizona Sealing Devices, Inc. -
applications, including gasketing, weather stripping, dust sealing, sound deadening, tubing and O-Ring cord. Rubber-to-Metal Bonding: Atlantic Rubber expertly bonds all elastomers to metals for your applications requiring high-strength elastomeric bonds (read more)
Browse Rubber and Elastomer Molding Services Datasheets for Atlantic Rubber Company, Inc. -
? Food-grade O-rings and gaskets are manufactured based on strict requirements established by the FDA. For food (read more)
Browse O-rings Datasheets for Arizona Sealing Devices, Inc. -
introduce any contaminants into the water supply during purification and transport. In wastewater plants, it is equally important that the wastewater flow does not escape through openings in piping. O-rings are a type of water pipe gasket or seal with a cross-section shaped to fit a specific (read more)
Browse O-rings Datasheets for Arizona Sealing Devices, Inc. -
Spring Energized Metal O-Ring Seal is a high-strength metallic tube that is meant to be used in harsh working conditions. It is a sealing solution for high-pressure/high-temperature applications with minimum (read more)
Browse Metal Ring Seals Datasheets for Sonkit (Shanghai) Industry Technology Co., Ltd.
More Information Top
-
Pacific Northwest Laboratory Monthly Activities Report APRIL 1966 on AEC Division of Reactor Development and Technology
Testing to date has indicated that there would be no corrosion problems to the PRTR process tube o r copper O - ring gaskets located in the process tube bellows assembly.
-
Development of a Two-Stage Pneumatic Repeating Pellet Injector for the Refueling of Long-Pulse Magnetic Confinement Fusion Devices
1 Interface flange to the extruder cryostat 2 Brass ring 3 Stainless steel valve body 4 Reducing socket 5 Spring holder 6 Shutter 7 Copper gasket 8 O - ring 9 Spring .
-
CR4 - Thread: Who Knows About Chevy 348s
If I remember right, it had a Crane R322 Roller cam, triple valve springs,1.2 ratio rocker arms,11.5 pistons,high volume oil pump,ported polished heads, copper o - ring head gaskets ,and 2 Holly 780 Carbs.,with the double …
-
X-Band Dipole Mode Deflecting Cavity for the UCLA Neptune Beamline
The stainless steel cavity prototype design incorporates a knife-edge vacuum seal machined directly into the mating faces of the cells, which can accommodate a copper gasket or o - ring .
-
Metal Container Instead of Glass Bulb in Tritium Measurement by Helium-3 Ingrowth Method
Glass bulbs and metal containers were fitted to the inlet system via O - ring and copper gasket .
-
New products
They can be adapted to any vacuum chamber using either viton O - rings or copper gasket -sealed flanges, and are usually available from stock.
-
Specimen Handling, Preparation, and Treatments in Surface Characterization
mid 10–10 Torr, depending on whether the pump is sealed with O - rings or copper gaskets .
-
Determination of the emissivity of materials. Interim final report, July 1, 1959--December 31, 1962
Gold O - rings , copper gaskets , and Teflon seals are used for sealing the various vacuum chamber components.
-
Ecotec 2.0 Liter Race Engine
This aids in the sealing of combustion with the copper head gasket and o - ring .
-
Analysis of Excitation and Ionization of Atoms and Molecules by Electron Impact
Copper gaskets and Viton o - rings are used to vacuum seal the flanges.
Indicates content that may require registration and/or purchase.