Products/Services for Copper Spring Metal Weather Stripping
-
Weatherstripping - (94 companies)Weatherstripping also includes spring metal strips and self-sticking spring metal varieties. Spring metal weatherstripping may be V-shaped or single construction and are available in bronze, copper, stainless steel, and aluminum. Self-sticking spring metal...MaterialAdhesive Backed
-
Towers, Masts, and Poles - (275 companies)Towers, masts and poles elevate, support and/or position personnel and equipment such as antennas, lighting, surveillance cameras or sensors, wind turbines, weather instruments, and power lines. Towers, masts, and poles are used to provide elevation... -
Metal Strip - (294 companies)How to Select Metal Strip. Metal strip is narrow, thin stock that is usually 3/16 in. (4.76 mm) or less in thickness and under 24 in. (609.6 mm) in width. Metal strips are formed to precise thicknesses and/or width requirements. How Is Metal Strip... -
Weather Instruments - (327 companies)...of mercury (inHg or mmHg). Aneroid barometers are a type of analog barometer constructed with a small, flexible beryllium/copper capsule called an aneroid cell. The cell is attached to a strong spring. Changes in atmospheric pressure cause the cell to expand... -
Cores and Tubes - (41 companies)...provide open-end tubes and cores. Metal cores and tubes are more durable than paper or plastic cores and tubes. Materials of construction vary, but most are made of continuous metallic strips that are selected for durability and plasticity. Product...
-
Gaskets and Gasketing - (1426 companies)...and gasketing include sheet or die-cut, gasket strip, sanitary gasket, spiral wound, spring finger, tape, window gasket, cured-in-place (CIP), and formed-in-place (FIP). In a sheet or die cut gasket the gasket material is a flat sheet that can be cut prior...
-
Copper, Brass, and Bronze Alloys - (597 companies)Copper, brass, and bronze alloys are non-ferrous metals with excellent electrical and thermal conductivity as well as good corrosion resistance, ductility and strength. How to Select Copper, Brass, and Bronze Alloys. Copper, brass, and bronze alloys...
-
Flat Springs - (104 companies)Flat springs are flat strips of material that, when deflected by an external load, store and release energy. Flat springs are small, stamped metal components that function like a spring by controlling deflection within small or restricted spaces...
-
Doors - (1347 companies)Image Credit: Goffs Enterprises, Inc. Doors are swinging or sliding barriers that can be opened or closed to allow or deny entry. Generally, doors are grouped with other building supplies. Types. Doors are made of wood, plastic, metal, or composite...
-
Overhead Doors - (177 companies)Aluminum overhead doors are lightweight, rust-resistant products that can be painted and sealed. Steel doors are long-lasting and durable. Fabric enclosures and fabric storm panels provide privacy and weather-resistance while allowing for light...
Product News
-
Coiling Technologies, Inc.
Beryllium Copper Springs Coiling Technologies specializes in manufacturing Beryllium Copper springs. The springs showcased are Helical Double Torsion springs, made from C25 Beryllium Copper (UNS designation C17200). This alloy is known for its exceptional strength and hardness after heat treatment, along with its excellent conductivity and resistance to corrosion. Each spring has the following specifications: Bar diameter: 1 inch Round Bar. Free length: 16.375 inches. Outer diameter: 2 inches. Weight: 9.90 lbs or 21.82... (read more)Browse Torsion Springs Datasheets for Coiling Technologies, Inc. -
Sonkit (Shanghai) Industry Technology Co., Ltd.
Spring Energized Metal C-Ring: External Pressure Specializing in Metal Ring Seals, Sonkit presents high-quality, cost-effective metal seals. Spring Energized Metal C-Ring is based on a metallic "C" substrate, designed to be applied in extreme working conditions. By default, Spring Energized Metal C-Ring for internal pressure or external pressure are system pressure energized, they require a high bolting load and have good spring back. Due to its special structure and material, Spring Energized Metal C-rings can be used in working conditions... (read more)Browse Metal Ring Seals Datasheets for Sonkit (Shanghai) Industry Technology Co., Ltd. -
Sonkit (Shanghai) Industry Technology Co., Ltd.
Spring Energized Metal C-Seal with gold plating Cost Less, Deliver fast. Specializing in Metal Ring Seals, Choose us to secure your sealing solution. Sonkit presents high-quality, cost-effective metal seals. Spring Energized Metal C-Seal is an enhanced Metal C-Seal. With a spring inside the substrate, Spring Energized Metal O-Seal can bear a much greater load for rough surfaces, and can also achieve a much lower leakage rate. With gold plating, the corrosion resistance is much stronger than regular platings such as silver or tin... (read more)Browse Metal Ring Seals Datasheets for Sonkit (Shanghai) Industry Technology Co., Ltd. -
Sonkit (Shanghai) Industry Technology Co., Ltd.
A Glance at Spring Energized Metal C-Seal Ring Specializing in Metal Ring Seals, Sonkit presents high-quality, cost-effective metal seals. Spring Energized Metal C-Ring is based on a metallic "C" substrate, designed to be applied in extreme working conditions. By default, Spring Energized Metal C-Ring for internal pressure or external pressure are system pressure energized, they require a high bolting load and have good spring back. Due to its special structure and material, Spring Energized Metal C-rings can be used in working conditions... (read more)Browse Metal Ring Seals Datasheets for Sonkit (Shanghai) Industry Technology Co., Ltd. -
Sonkit (Shanghai) Industry Technology Co., Ltd.
Spring Energized Metal U-Ring, Axial Pressure Specializing in Metal Ring Seals, Sonkit presents high-quality, cost-effective metal seals. Spring Energized Metal U-Ring is based on a metallic "U" substrate, designed to be used for static and low-cycle dynamic shaft seals. By default, Spring Energized Metal U-Rings for axial pressure are system pressure energized, they require a high bolting load and have good spring back. Due to its special structure and material, Spring Energized Metal U-rings can be used in working conditions such as high... (read more)Browse Metal Ring Seals Datasheets for Sonkit (Shanghai) Industry Technology Co., Ltd. -
Sonkit (Shanghai) Industry Technology Co., Ltd.
Spring Energized Metal C-Seal for High Pressure Costs Less, Delivered fast. Specializing in Metal Ring Seals, Sonkit presents high-quality, cost-effective metal seals. Spring Energized Metal C-Ring is based on a metallic "C" substrate, designed to be applied in extreme working conditions. By default, Spring Energized Metal C-Ring for internal pressure or external pressure are system pressure energized, they require a high bolting load and have good spring back. Due to its special structure and material, Spring Energized Metal C-rings can... (read more)Browse Metal Ring Seals Datasheets for Sonkit (Shanghai) Industry Technology Co., Ltd. -
Sonkit (Shanghai) Industry Technology Co., Ltd.
Spring Energized Metal O-ring - Sonkit Seal Specializing in Metal Ring Seals, Sonkit presents high-quality, cost-effective metal seals. The Spring Energized Metal O-Ring Seal is a high-strength metallic tube that is meant to be used in harsh working conditions. It is a sealing solution for high-pressure/high-temperature applications with minimum springback. Metal O-ring seal may be utilized in high temperatures (up to 800 C), cryogenic (down to -270 C), high pressure (up to 1500kgf/cm2), high vacuum (up to 1E-9 mmHg), and other extreme... (read more)Browse Metal Ring Seals Datasheets for Sonkit (Shanghai) Industry Technology Co., Ltd. -
Sonkit (Shanghai) Industry Technology Co., Ltd.
Spring Energized Metal O-Seal - From Sonkit Specializing in Metal Ring Seals, Sonkit presents high-quality, cost-effective metal seals. The Spring Energized Metal O-Ring Seal is a high-strength metallic tube that is meant to be used in harsh working conditions. It is a sealing solution for high-pressure/high-temperature applications with minimum springback. Metal O-ring seal may be utilized in high temperatures (up to 800 C), cryogenic (down to -270 C), high pressure (up to 1500kgf/cm2), high vacuum (up to 1E-9 mmHg), and other extreme... (read more)Browse Metal Ring Seals Datasheets for Sonkit (Shanghai) Industry Technology Co., Ltd. -
MP Metal Products
B-123 Siding Starter Strip for Secure Installs 2 materials in a single process, i.e. incorporate vinyl weather stripping into metal carrier. An ideal process for adding caulking beads, adjusting symmetrical widths, combining shapes, and so on. Why Custom Roll Forming?. Enjoy technical proficiency in tooling/product design,packaging, and production. Have no investment in capital equipment. Gain the flexibility and versatility of numerous lines. Avoid the need to purchase and inventory raw materials. Have access to a wide range of related... (read more) -
MP Metal Products
Roll formed copper electrification bar . Combine 2 materials in a single process, i.e. incorporate vinyl weather stripping into metal carrier. An ideal process for adding caulking beads, adjusting symmetrical widths, combining shapes, and so on. Why Custom Roll Forming?. Enjoy technical proficiency in tooling/product design,packaging, and production. Have no investment in capital equipment. Gain the flexibility and versatility of numerous lines. Avoid the need to purchase and inventory raw materials. Have access to a wide range of related... (read more)
-
Advertisement
Applications Among the varied applications where Metex "Electronic Weather Stripping " has already proved its effectiveness and econ- omy are … craft pulse modulator shields, wave-guide choke-flange gaskets, shielding metal housings, replacing beryllium- copper fingers and springs on TR or ATR…
-
Federal Register > Monday, April 8, 2013 > [78 FR 20888] Foreign-Trade Zone (FTZ) 161-Sedgwick County, Kansas; Notification of Proposed Production Activity; Si...
…resins; putties; adhesives; anti-corrosion coatings; plastic tubes/washers/hoses/seals/sheets/tape/bags/containers; bushings; funnels; weather strips ; hydraulic hoses; rubber gaskets/o … labels; fasteners; bolt extenders; springs ; rings; bushings; flanges; hatches … brackets; support adapters; base metal mountings; wire; nets; trays; adjustable chains; filters; copper pipes/adapters/fasteners/reducers; aluminum plates/flanges/covers; locks…
-
Federal Register > Thursday, September 10, 2015 > [80 FR 54519] Foreign-Trade Zone (FTZ) 133-Quad-Cities, Iowa/Illinois; Notification of Proposed Production Ac...
…wheel knobs; handles; spacers; tool boxes; joints; insulators; clamps; clips; retainers; strips; trim; seals; washers; and gaskets); articles of rubber (gaskets; insulation; pads; weather strips and sheets; weather strip profile shapes; insulation; non … and hoses without fittings; metal reinforced hose and hose .... ; nuts; plugs; rods; retainers; rings; latches; washers; shims; pins; pin assemblies; rivets; springs ; clamps; brackets; supports; racks; tool boxes; clips; and flanges); copper ground straps and cables; washers; and rivets; hex wrench sets; hammers; gathering chain tool assemblies; wrenches; latches; locks; catches…
-
The radial transmission line as a broad‐band shielded exposure system for microwave irradiation of large numbers of culture flasks
a) All RTLs were located in a warm room with double sheet- metal walls. .... walls had not been con- nected electrically but, where possible, the seams were sealed with copper tape. .... The door was modified so that the closed door was sealed to its frame by spring bronze weather stripping .
-
Advertisement
Metex Gaskets also assure resilient metal-to- metal contact between flanges, and can be combined with :rubber .... Applications in which "Electronic Weather Strips " have already proved their eftectiveness include pulse modu- lator shields, wave-guide choke-flange gaskets, replacement of beryllium- copper fingers and springs on TR and ATR tubes.
-
Federal Register > Wednesday, February 26, 2014 > [79 FR 10765] Foreign-Trade Zone (FTZ) 247-Erie, Pennsylvania; Notification of Proposed Production Activity, ...
…plated door handles; paper sheet holders; crew pack holders; operator cab card holders; plastic knobs; neoprene raw materials; rubber tape; NBR/PVC thermal insulation; neoprene protection blankets; rubber insulation strips ; rubber hoses; radiator hoses … floor cab material; window weather seals; rubber gaskets; plastic … wires; steel mesh screens; journals; connecting links; handbrake chain assemblies; chain steel links; steel staples; wood screws; J-hook screws; self-tapping screws; steel rivets; stainless steel pins; springs ; hot air blowers; steel … rings; steel binding wires; copper wire, bars and raw … cadmium batteries; OCU finish batteries; lithium ion batteries; sodium hydride batteries; UPS batteries; metal halide batteries; storage…
-
Federal Register > Wednesday, February 3, 2016 > [81 FR 5704] Foreign-Trade Zone (FTZ) 196-Fort Worth, Texas; Notification of Proposed Production Activity, Gen...
…assemblies; fire extinguishers; fire protection system arrangements; fire suppression controllers; first aid kits; copper fittings; fuel line … structures; frame weldments; front plates; fuel drain valves; fuel filters; fuel gages; fuel heater assemblies; fuel line assemblies; fuel pumps; fuel tank assemblies; fuses; fuse holders; gages; gas spring assemblies; gaskets; gate drive … electrical switch guards; neoprene strip guards; operator cab assembly … elbows; manifolds; manifold assemblies; manifold blocks; marker lights; marking labels-electronic rack assemblies; metal conduits; metal tubing … supports; support assemblies; support blocks; support brackets; switches; swivels; tags; tap blocks; all weather tape; glass tape…
-
The Centurion 18 telescope of the Wise Observatory
The dome shutter opening mechanism receives its 12V DC electrical supply from two spring contacts that touch metal pads on the dome inner circumference. .... These spring con- tacts are made of slightly elastic copper strips twisted into rings and are fixed to the dome. .... elec- trical contacts to the dome shutter and may prove dangerous when bad weather arrives in case…
-
The Centurion 18 telescope of the Wise Observatory
The dome shutter opening mechanism receives its 12 V DC electrical supply from two spring contacts that touch metal pads on the dome inner circumference. .... These spring con- tacts are made of slightly elastic copper strips twisted into rings and are fixed to the dome. .... elec- trical contacts to the dome shutter and may prove dangerous when bad weather arrives in case…
-
Federal Register > Thursday, November 13, 2014 > [79 FR 67414] Foreign-Trade Zone (FTZ) 127-West Columbia, South Carolina; Notification of Proposed Production ...
…electric terminal caps; plastic clamps; plastic clips; rubber foam sheets; sponges; rubber pads w/adhesive; rubber weather strip; rubber weather strip seals; rubber hoses no … hoses w/fittings cover w/ metal wire; rubber hoses reinforced … application; washers, iron helical spring ; washers, alloy; rivets; cotter … lights; resistor assemblies for wheel loaders; resistor assemblies for forklifts; fuses, plastic & copper ; relays, electric system…
Indicates content that may require registration and/or purchase.