-
Supplier: Hamilton Products, Inc.
Description: Braided Wire
- North American (AWG): 3 AWG
- Cable Conductor: Copper Clad Steel
- Features: Other
-
Supplier: Lapp Tannehill
Description: Continental Cordage's Tinned Copper Tubular Braid is manufactured to provide shield coverage of 90% minimum (70% for 0.078in and smaller) at nominal diameters. Made in compliance with AA59569 (formerly QQB575) specifications where applicable, the raw material meets ASTM B33
- Material: Copper
- Sleeving: Mesh / Braided Sleeving
- Features: Other
-
Supplier: Lapp Tannehill
Description: Continental Cordage's Tinned Copper Tubular Braid is manufactured to provide shield coverage of 90% minimum (70% for 0.078in and smaller) at nominal diameters. Made in compliance with AA59569 (formerly QQB575) specifications where applicable, the raw material meets ASTM B33
- Material: Copper
- Sleeving: Mesh / Braided Sleeving
- Features: Other
-
-
Supplier: Lapp Tannehill
Description: Continental Cordage's Tinned Copper Tubular Braid is manufactured to provide shield coverage of 90% minimum (70% for 0.078in and smaller) at nominal diameters. Made in compliance with AA59569 (formerly QQB575) specifications where applicable, the raw material meets ASTM B33
- Material: Copper
- Sleeving: Mesh / Braided Sleeving
- Features: Other
-
Supplier: Lapp Tannehill
Description: Continental Cordage's Tinned Copper Tubular Braid is manufactured to provide shield coverage of 90% minimum (70% for 0.078in and smaller) at nominal diameters. Made in compliance with AA59569 (formerly QQB575) specifications where applicable, the raw material meets ASTM B33
- Material: Copper
- Sleeving: Mesh / Braided Sleeving
- Features: Other
-
Supplier: BRIM Electronics, Inc.
Description: TINNED COPPER TUBULAR shielded braiding, round, per MIL Spec. QQ-B-575R, A-A-59569C. Shielding coverage of 95% min. Used in military or critical commercial applications where maximum shielding coverage is required against electrostatic interference. Also useful as grounding wire/cable,
- Material: Copper
-
Supplier: Heilind Electronics, Inc.
Description: TUBULAR METAL BRAID TIN COATED COPPER
-
Supplier: Cooner Wire Company
Description: Flexible flat braided ground strap or flexible tubular braided wire meet AA 59569 (formerly QQB575) and are available in tinned copper, and silver plated copper constructions. Cooner Wire’s braided copper strap provides high performance, high flexibility and is available
- North American (AWG): 16 AWG
- Number of Strands: 32
- Cable Conductor: Copper and Copper Alloys
- Features: Other
-
Supplier: Newark, An Avnet Company
Description: TUBULAR BRAID, TINNED COPPER, 6MM. ROHS COMPLIANT: YES
-
Supplier: BRIM Electronics, Inc.
Description: STAINLESS STEEL TUBULAR shielded braid manufactured with type 304 soft drawn Stainless Steel. Used where higher temperatures & or greater mechanical strength is needed. STD. P-U: 100 feet.
- Material: Copper
-
Supplier: Newark, An Avnet Company
Description: TUBULAR BRAID, TINNED COPPER, 12.5MM ROHS COMPLIANT: YES
-
Description: Individual wires have 50 micro-inches of Nickel Plating over copper. Recommended for high temperature applications up to 400°C or if special corrosion resistance is required.
- North American (AWG): 30 to 36 AWG
- Cable Conductor: Copper and Copper Alloys
-
Supplier: Allied Electronics, Inc.
Description: BRAID, TUBULAR, 25/32 INCH, 6AWG EQUIVALENT, TINNED COPPER CLEAR (TRANSPARENT)
-
Supplier: Allied Electronics, Inc.
Description: BRAID, TUBULAR, 11/64 INCH, 13AWG EQUIVALENT, TINNED COPPER CLEAR (TRANSPARENT)
-
Supplier: Allied Electronics, Inc.
Description: BRAID, TUBULAR, 1/8 INCH, 14AWG EQUIVALENT, TINNED COPPER CLEAR (TRANSPARENT)
-
Supplier: Accuris
Description: BRAID, WIRE (COPPER, TIN-COATED OR SILVER-COATED, TUBULAR OR FLAT)
-
Supplier: Allied Electronics, Inc.
Description: Braided Wire Shielding and Bonding Cables, 250 ft. Length, Tinned Copper
-
Supplier: Newark, An Avnet Company
Description: SLEEVING, TUBULAR WIRE BRAID, 19.05MM, TIN, 50FT; Sleeving / Tubing Type:Braided; Sleeving Material:Copper, Tin Plated; Sleeving Colour:Tin; Internal Diameter:-; Length - Metric:15.24m; Length - Imperial:50ft; Product Range:- RoHS Compliant: Yes
-
Description: Federal Specification QQ-B-575C, dated September 22, 1993 was cancelled on November 20, 2000 and replaced by Commercial Item Description (CID) A-A-59569. This CID covers tin- or silver-plated copper wire braids supplied in tubular or flat form intended for use as shielding over
- North American (AWG): 30 to 36 AWG
- Cable Conductor: Copper and Copper Alloys
-
Supplier: Newark, An Avnet Company
Description: SLEEVING, TUBULAR WIRE BRAID, 4.318MM, TIN, 50FT; Sleeving / Tubing Type:Braided; Sleeving Material:Copper, Tin Plated; Sleeving Colour:Tin; Internal Diameter:4.32mm; Length - Metric:15.24m; Length - Imperial:50ft; Product Range:- RoHS Compliant: Yes
-
Description: silver-plated copper wire braids supplied in tubular or flat form intended for use as shielding over electrical conductors, controller contacts and grounding bonds. USE: Silver plating, in lieu of tin plating, is necessary when the shielding is to be subjected to temperatures
- North American (AWG): 30 to 36 AWG
- Cable Conductor: Copper and Copper Alloys
-
Supplier: DigiKey
Description: "Tubular Ground Braid 0.236"" (6.00mm) - Inner Dia X 32.8' (10.00m) 36 AWG"
- North American (AWG): 36 AWG
- Strap Types: Braid
- Material: Copper
- Shape: Tubular
-
Supplier: Alpha Wire
Description: Alpha Wire braid is an exceptional, low resistance option to create a point-to-point ground strap. In retrofit applications, braid is an ideal way to install additional shielding to your cable. Try our newest addition to FIT family, Brass Braid Sleeving. Featuring tough,
- North American (AWG): 3 AWG
- Current Capacity: 145 amps
- Strap Types: Braid
- Standards and Certifications: RoHS Compliant
-
Supplier: Win Source Electronics
Description: COPPER BRAID TIN PLATED 12.5MM / Cable Accessories Braid Copper Tin T/R
- North American (AWG): 36 AWG
- Strap Types: Braid
- Material: Tinned Copper
- Shape: Tubular
-
Supplier: BRIM Electronics, Inc.
Description: TINNED COPPER TUBULAR shielded braiding, round, per MIL Spec. QQ-B-575R, A-A-59569A. Shielding coverage of 95% min. Used in military or critical commercial applications where maximum shielding coverage is required against electrostatic interference. Also useful as grounding wire/cable,
- Conduit Diameter: 0.5625 to 1.5 inch
- Shielding Product: Cable Shielding / Shielded Braiding, Conduit / Sleeving
- Form Factor / Shape: Tubing
-
Description: miniature coax and braid-reinforced tubing. Braid Reinforced Tubing: Thin-wall extrusion and fine wire braiding for high quality braid reinforced tubing such as catheters and working channels. Scope Braids: High quality stainless steel braids in various tempers for
- North American (AWG): 2 to 22 AWG
- Cable Conductor: Copper and Copper Alloys
-
Supplier: Zippertubing Co. (The)
Description: SHX-2 (SnCuFe) is a flexible 2 layer knitted wire mesh EMI shielding material that is made of tin plated, copper clad steel wire. The knitted mesh design creates a highly flexible shield that unlike many tubular braids will not change attenuation performance when articulated.
- Metal: Copper / Brass / Bronze, Steel
- Features: Other Metal
-
Supplier: Zippertubing Co. (The)
Description: SHX-4 (SnCuFe) is a flexible 4 layer knitted wire mesh EMI shielding material that is made of Tin plated, Copper clad Steel wire. The knitted mesh design creates a highly flexible shield that unlike many tubular braids will not change attenuation performance when articulated.
- Metal: Copper / Brass / Bronze, Steel
- Features: Other Metal
-
Supplier: Ryan Electronics Corporation
Description: APPLICATIONS: Tin or silver-plated copper wire braids in round (tubular) or flat form used for protection and or shielding of wires, wire harnesses, flat ribbon and cable assemblies. CHARACTERISTICS: Flat Braid QQ-B-575: Tinned copper strands tightly woven, and
-
Supplier: Ryan Electronics Corporation
Description: APPLICATIONS: Tin or silver-plated copper wire braids in round (tubular) or flat form used for protection and or shielding of wires, wire harnesses, flat ribbon and cable assemblies. CHARACTERISTICS: Flat Braid QQ-B-575: Tinned copper strands tightly woven, and
- Standards / Approvals: MIL-SPEC
-
Supplier: Paragon Industries, L.P.
Description: distribution over large fused panels. The Pearl-44 has firebrick sidewalls and bottom and a 3”-thick ceramic fiber top. For long life, the firebrick sidewalls include expansion joints. The heavy tubular frame gives the firing chamber rock-steady support. These are some of the reasons the
- Temperature Range: 1,700 F
- Capacity: 7.279999999999999 cubic feet
- Application: Industrial
Find Suppliers by Category Top
Featured Products Top
-
BRIM Electronics' Tinned Copper Tubular Shielded Braiding, round, per MIL Spec. QQ-B-575R, A-A-59569C is used in military or critical commercial applications where maximum shielding coverage is required against electrostatic interference. Also useful as (read more)
Browse Grounding Straps Datasheets for BRIM Electronics, Inc. -
Flexible flat braided ground strap or flexible tubular braided wire meet AA 59569 (formerly (read more)
Browse Bare Conductor Wire and Cable Datasheets for Cooner Wire Company
More Information Top
-
Alpha Wire - 2176 SV005 - Wire - Hook-Up - Allied Electronics
Tinned Copper Tubular Braid , For Point-to-Point Ground Path, Wire⁄Cable Shielding .
-
The radial transmission line as a broad‐band shielded exposure system for microwave irradiation of large numbers of culture flasks
… to the bottom plate by strips of copper adhesive tape (type CST-15, Alpha Wire, Elizabeth, NJ) while its upper edge was kept in electromagnetic proximity to the top plate by a flattened ring of tubular copper braid fastened to an enamel …
-
Teach Yourself Electricity and Electronics, 5th Edition > Acoustics and Audio Fundamentals
In a shielded cable, all the signal-carrying conductors are surrounded by a tubular copper braid that's electrically grounded through the connectors at the ends of the cable.
-
Optical and pressure diagnostics of 4-MV water switches in the Z-20 test Facility
We therefore sheathed the sensors in tubular braided copper grounds to decouple the pressure signature from the EMI.
-
Infrastructure for the modification and maintenance of legacy undersea cables
A length of tubular copper braid soldered to the copper tape restores the shield tape.
-
Wind Turbine Lightning Protection Project: 1999-2001
25/32” tinned copper braid , tubular b .
-
Journal of Spacecraft and Rockets > Spacecraft discharge electromagnetic interference coupling models
Thin solid brass Double braid Triple braid Solid tubular copper Single braid Single braid Single braid Double braid .
-
http://dspace.mit.edu/bitstream/handle/1721.1/93485/83rr012_full.pdf?sequence=1
passes through many parallel tubular braids of copper to a low temperature .
-
Measured electromagnetic shielding performance of commonly used cables and connectors
Measured surface transfer impedance of 1-M long, tin-plated copper , tubular - braided shields.
Indicates content that may require registration and/or purchase.