-
Supplier: Accuris
Description: STANDARD SPECIFICATION FOR CORROSION-INHIBITING ADHESIVE PRIMER FOR ALUMINUM ALLOYS TO BE ADHESIVELY BONDED IN HONEYCOMB SHELTER PANELS
-
Supplier: Accuris
Description: Standard Specification for Corrosion-Inhibiting Adhesive Primer for Aluminum Alloys to Be Adhesively Bonded in Honeycomb Shelter Panels
-
Supplier: Accuris
Description: Standard Specification for Low Volatile Organic Compound (VOC) Corrosion-Inhibiting Adhesive Primer for Aluminum Alloys to be Adhesively Bonded
-
-
Supplier: Accuris
Description: Standard Specification for Low Volatile Organic Compound (VOC) Corrosion-Inhibiting Adhesive Primer for Aluminum Alloys to Be Adhesively Bonded
-
Supplier: SAE International
Description: This specification and its supplementary detail specifications cover corrosion-inhibiting, modified epoxy primers in the form of ready-to-use sprayable liquids.
-
Supplier: ASTM International
Description: This specification covers corrosion-inhibiting adhesive primers for use on aluminum alloys that are to be adhesively bonded in the fabrication of honeycomb sandwich panels for tactical shelters. When applied to a properly cleaned surface of aluminum alloy, the
-
Supplier: ASTM International
Description: This specification covers pigmented, sprayable, low volatile organic compound (VOC) corrosion-inhibiting adhesive primers for use on aluminum alloys that are to be adhesively bonded in the fabrication of panels for tactical or relocatable shelters. When applied to a
-
Supplier: SAE International
Description: This specification and its supplementary detail specifications cover corrosion-inhibiting, modified epoxy primers in the form of ready-to-use sprayable liquids.
-
Supplier: ASTM International
Description: This specification covers pigmented, sprayable, low volatile organic compound (VOC) corrosion-inhibiting adhesive primers for use on aluminum alloys that are to be adhesively bonded in the fabrication of panels for tactical or relocatable shelters. When applied to a
-
Supplier: SAE International
Description: This specification covers a corrosion-inhibiting, modified epoxy primer in the form of a ready-to-use, sprayable liquid.
-
Description: 3M™ Scotch-Weld™ Structural Adhesive Primer EC-3960 is a sprayable corrosion inhibiting adhesive primer. It provides a high degree of protection against corrosive environments both inside and outside the adhesive bondline. It is suggested for use with
- Substrate: Aluminum, Metal
- Features: Coating, Corrosion Inhibiting / Rust Preventive, Other, Primer, Specialty / Other, Sprayable
- Chemistry: Epoxy, Resin Base / Polymer Binder
- Form: Liquid
-
Supplier: SAE International
Description: This specification covers a corrosion-inhibiting, modified epoxy resin primer in the form of a ready-to-use, sprayable liquid.
-
Description: 3M™ Scotch-Weld™ Metal Primer EC-3901 is a primer for 3M™ Scotch-Weld™ film and liquid adhesives in those applications where it is desired to obtain improved metal and glass adhesion. 3M™ Scotch-Weld™ Metal Primer EC-3901 improves resistance to environmental exposure with
- Features: Brush / Roll-on, Coating, Corrosion Inhibiting / Rust Preventive, Other, Primer, Protective, Specialty / Other, Sprayable
- Form: Liquid
- Substrate: Metal
- Industry: OEM / Industrial
-
Supplier: Henkel Corporation - Industrial
Description: LOCTITE EA 9658 AERO ● Increased toughness with high temperature performance ● Designed for composite, metal or honeycomb ● State of the art flow control to minimize hole blockage and excess flash/flow ● Thermally stable ● Offered with a companion low VOC water based corrosion
- Industry: Aerospace
-
Supplier: Sanchem, Inc.
Description: Sanchem’s SafeGard® CC-3400 is a RoHS compliant chromate-free chemical conversion coating that leaves an electrically conductive clear or gold protective surface treatment on wrought aluminum, aluminum castings, magnesium, stainless steel, zinc and galvanized steel. You can use this corrosion
- Substrate: Aluminum, Steel
- Features: Coating, Corrosion Inhibiting / Rust Preventive, Exterior, Heat Resistant / High Temperature, Other, Primer, Protective, Specialty / Other
- Chemistry: Conversion Coating, Inorganic (Ceramic, Conversion, Glaze)
- Cure / Setting Technology: Film Drying / Air Setting
-
Supplier: FORREST Technical Coatings
Description: Rust-inhibitive barrier coatings for use on interior or exterior steel substrates and compatible with various top coats. These versatile primers are recommended for use on machinery, structural steel, agricultural equipment and fabricated metals. Most products are available in standard white,
- Features: Base Coat, Coating, Corrosion Inhibiting / Rust Preventive, Exterior, Interior, Paint, Primer, Protective, Specialty / Other, Sprayable, Touch-Up
- Cure / Setting Technology: Film Drying / Air Setting
- Form: Liquid, Solvent Based, Water Based
- Industry: Machine Tools, OEM / Industrial, Process Equipment
-
Supplier: FORREST Technical Coatings
Description: A high solids, 3.5 VOC or lower phenolic modified alkyd primer with non-lifting properties. Rust-inhibitive pigments protect against corrosion. Appropriate for use on interior or exterior steel substrates and compatible with alkyd, acrylic, vinyl, epoxy or urethane top coats. A 2.8 VOC
- Coverage: 275 to 738 ft²
- Wet / Applied Thickness: 0.00325 to 0.00575 inch
- Cure / Dry Temperature: 40 to 85 F
- Chemistry: Alkyd / Oil Based, Formaldehyde Resins (Phenolic, Furan, Melamine), Resin Base / Polymer Binder
-
Supplier: FORREST Technical Coatings
Description: A fast-drying universal phenolic modified alkyd primer with non-lifting properties. Rust-inhibitive pigments provide excellent corrosion prevention and good weathering characteristics for protection during storage, transit or construction. Appropriate for use on interior or exterior
- Coverage: 250.00000000000003 to 609 ft²
- Wet / Applied Thickness: 0.003 to 0.008 inch
- Cure / Dry Temperature: 50 to 80 F
- Form: Aerosol, Liquid, Solvent Based
-
Supplier: FORREST Technical Coatings
Description: A low-VOC, low-HAPS phenolic modified alkyd primer with fast-drying, rust-inhibitive, non-lifting properties. Acceptable top coats include alkyd, acrylic, vinyl, epoxy, or urethane products. All products in this line are less than 3.5 VOC and low HAPS.
- Coverage: 175 to 529 ft²
- Wet / Applied Thickness: 0.0045 to 0.009 inch
- Cure / Dry Temperature: 40 to 85 F
- Features: Base Coat, Clear Coat / Top Coat, Coating, Corrosion Inhibiting / Rust Preventive, Exterior, Interior, Paint, Primer, Protective, Specialty / Other, Sprayable, Touch-Up
-
Supplier: R. S. Hughes Company, Inc.
Description: Krylon Industrial Coatings paint primer comes in red oxide and is packaged 1 each. Uses alkyd enamel as the base. Designed to have corrosion-resistant properties.
- Chemistry: Alkyd / Oil Based, Resin Base / Polymer Binder
- Features: Coating, Corrosion Inhibiting / Rust Preventive, Enamel Paint, Primer
-
Supplier: R. S. Hughes Company, Inc.
Description: Krylon Industrial Coatings Rust Tough K0011 paint primer comes in gray and is packaged 1 per case. Uses alkyd enamel as the base. Can be used with aluminum, metal, steel, wood. Designed to have chemical-resistant, corrosion-resistant, rust-resistant properties.
- Chemistry: Alkyd / Oil Based, Resin Base / Polymer Binder
- Features: Coating, Corrosion Inhibiting / Rust Preventive, Enamel Paint, Primer
-
Description: by strong solvents in high performance coatings. Recommended Usage For industrial application on steel to protect against atmospheric corrosion. Interior/exterior use. A premium shopcoat primer. For use under a variety of coatings, including high performance topcoats. Rail Cars
- Wet / Applied Thickness: 0.003 to 0.0065 inch
- Cure / Dry Temperature: 40 to 120 F
- Operating / Use Temperature: 40 to 120 F
- Chemistry: Alkyd / Oil Based, Resin Base / Polymer Binder
-
Description: Zinc Clad® 200 is a three-component, polyamide epoxy, zincrich coating formulated to meet the SSPC Paint Spec 20. Meets the composition and performance requirements of SSPC Paint Spec 20. Light and moderate corrosive atmospheric exposure Provides cathodic protection Damaged film exhibits
- Wet / Applied Thickness: 0.0055 to 0.009 inch
- Cure / Dry Temperature: 40 to 120 F
- Operating / Use Temperature: 40 to 300 F
- Features: Brush / Roll-on, Coating, Corrosion Inhibiting / Rust Preventive, Exterior, Heat Resistant / High Temperature, Other, Primer, Sprayable
-
Supplier: Sanchem, Inc.
Description: Stop rust and corrosion before it starts with SafeGard H water based coating. In just one coat, corrosion control is achieved by using a waterborne barrier coating that contains a balanced corrosion inhibitor system. This corrosion prevention product dries to a
- Coverage: 650 to 700 ft²
- Wet / Applied Thickness: 0.0015 inch
- Features: Brush / Roll-on, Coating, Corrosion Inhibiting / Rust Preventive, Exterior, Primer, Protective, Specialty / Other, Sprayable
- Cure / Setting Technology: Film Drying / Air Setting
-
Primers and Adhesion Promoters - SIGMACOVER -- Two-component, Solvent-free Amine Cured Epoxy FillerSupplier: PPG Protective & Marine Coatings
Description: High-performance, tin-free antifouling system SIGMA ALPHAGEN is the family name of a range of tin-free, self-polishing antifoulings, based upon a pure organic binder system. The SIGMA ALPHAGEN range has built a successful and extensive track record both in new-building, maintenance and maintenance.
- Features: Clear Coat / Top Coat, Coating, Corrosion Inhibiting / Rust Preventive, Primer, Protective
- Chemistry: Epoxy, Resin Base / Polymer Binder
- Industry: Marine, OEM / Industrial
-
Supplier: Coatings For Industry, Inc.
Description: Siloxseal 385 is a high temperature silicone-epoxy resin coating, shipped in single component, available in aluminum and colors.
- Coverage: 363.00000000000006 ft²
- Cure / Dry Temperature: 300 to 400 F
- Operating / Use Temperature: 500 F
- Features: Brush / Roll-on, Chemical / Oil Resistant, Coating, Corrosion Inhibiting / Rust Preventive, Primer, Protective, Sprayable
-
Supplier: Rust-Oleum Corporation
Description: Modified silicone aluminum & colored finishes, high heat exposed surfaces
- Coverage: 370 to 640.0000000000001 ft²
- Wet / Applied Thickness: 0.0025 to 0.006 inch
- Cure / Dry Temperature: 70 to 80 F
- Operating / Use Temperature: 300 to 800 F
-
Supplier: Sanchem, Inc.
Description: is a low odor solvent based rust preventative that leaves a brown, firm, highly corrosion resistant wax coatings that melts at over 300 F. For protection of finished and semi-finished metal parts and metal stock of all types. Protection is afforded for interplant domestic shipment or export
- Operating / Use Temperature: 300 F
- Features: Brush / Roll-on, Coating, Corrosion Inhibiting / Rust Preventive, Exterior, Primer, Protective, Specialty / Other, Sprayable
- Cure / Setting Technology: Film Drying / Air Setting
- Substrate: Metal
-
Supplier: R. S. Hughes Company, Inc.
Description: Krylon Industrial Tough Coat paint primer comes in red and is packaged 12 per case. Uses acrylic enamel as the base. Can be used with metal. Designed to have corrosion-resistant, moisture-resistant properties.
- Chemistry: Acrylic / Latex, Resin Base / Polymer Binder
- Form: Aerosol
- Features: Coating, Corrosion Inhibiting / Rust Preventive, Enamel Paint, Primer
-
Supplier: PPG Protective & Marine Coatings
Description: High-performance, tin-free antifouling system SIGMA ALPHAGEN is the family name of a range of tin-free, self-polishing antifoulings, based upon a pure organic binder system. The SIGMA ALPHAGEN range has built a successful and extensive track record both in new-building, maintenance and maintenance.
- Chemistry: Acrylic / Latex, Metal / Metal Filled, Resin Base / Polymer Binder
- Substrate: Aluminum
- Features: Coating, Corrosion Inhibiting / Rust Preventive, Primer, Protective
- Industry: Marine, OEM / Industrial
-
Supplier: Minerallac Company
Description: CORROSION INHIBITOR, RUST CONTROL TYPE INDUSTRIAL, HEAVY DUTY PAINTING PROJECT, INDOOR/OUTDOOR APPLICATION AEROSOL CONTAINER TYPE 16 OZ CONTAINER CAPACITY RED OXIDE COLOR/SHADE 15 MIN DRYING TIME SPRAYON[R], KRYLON[R] BRAND NET FILL WEIGHT 12 OZ PACKAGING QUANTITY 12 PER PACK
- Form: Aerosol
- Features: Corrosion Inhibiting / Rust Preventive, Primer
- Industry: OEM / Industrial
-
Description: Dura-Plate® UHS PRIMER is an ultra high solids epoxy amine formulated specifically as a primer for use under Dura-Plate® UHS topcoat. For use in immersion service in ballast tanks, oil tanks, and refined fuel storage tanks. Dura-Plate® UHS Primer provides excellent surface
- Wet / Applied Thickness: 0.004 to 0.008 inch
- Cure / Dry Temperature: 40 to 77 F
- Operating / Use Temperature: 40 to 110 F
- Features: Brush / Roll-on, Coating, Corrosion Inhibiting / Rust Preventive, Heat Resistant / High Temperature, Interior, Other, Primer, Sprayable
-
Description: Recommended Usage Direct to stainless steel or carbon steel Can be applied to hot substrates up to 500°F (260°C) Cyclic service up to 500°F (260°C) with temperature spikes up to 600°F (316°C) Power plants Refineries Chemical facilities Offshore/Marine Pulp & Paper
- Wet / Applied Thickness: 0.0035 to 0.004 inch
- Cure / Dry Temperature: 50 to 77 F
- Operating / Use Temperature: 50 to 500 F
- Chemistry: Acrylic / Latex, Resin Base / Polymer Binder, Silicone
-
Supplier: Dampney Company, Inc.
Description: Pheonxy Zinc Rich Primer
- Wet / Applied Thickness: 0.007 to 0.01 inch
- Cure / Dry Temperature: 40 F
- Operating / Use Temperature: -40 to 300 F
- Features: Brush / Roll-on, Chemical / Oil Resistant, Coating, Corrosion Inhibiting / Rust Preventive, Exterior, Interior, Primer, Protective, Sprayable
-
Supplier: Crosslink
Description: coating based on electroactive polymers. When corrosion begins to occur, chemical changes in the makeup of the metallic surface create an electric charge. Crosslink's smart coating senses this charge and releases an additive that neutralizes the chemical reaction, preventing further
- Features: Coating, Corrosion Inhibiting / Rust Preventive, Primer, Specialty / Other
- Form: Liquid
Find Suppliers by Category Top
Featured Products Top
-
Epoxylite® Hi-Temp adhesives for aerospace and aviation Specialty adhesive primers Chemistry From our strong focus on chemistry and innovation, ELANTAS has developed a variety of adhesive products (read more)
Browse Epoxy Adhesives Datasheets for ELANTAS North America LLC
More Information Top
-
Handbook of Adhesives and Sealants, Second Edition > SPECIFICATION AND STANDARDS
Specification for Corrosion Inhibiting Adhesive Primer for Aluminum Alloys to be Adhesively Bonded in Honeycomb Shelter Panels .
Indicates content that may require registration and/or purchase.