Products/Services for Cosmo Th 104 Economizer Thermostats
-
Thermal Switches and Thermal Protectors - (627 companies)...or break the connection of two conductors in two separate circuits. Most DPDT switches have six terminals and are available in either momentary or maintained contact versions. Thermostats and thermal switches with more than two poles are designed to split...Switch Type: Switch TypeContact Configuration: Switch TypePoles -
Economizers - (49 companies)Economizers are mechanical devices that are designed to reduce energy consumption, or to perform other useful, energy-related functions (such as preheating fluids). Economizers are mechanical devices that are designed to reduce energy consumption... -
Thermostats - (215 companies)Thermostats monitor air temperature and regulate an HVAC system to achieve a desired temperature set point. Thermostats regulate ambient air temperature or the air temperature of a closed system to a desired set point. They range from simple...
-
PC/104 Modules - (124 companies)PC/104 modules are tied to the integrated system architecture (ISA) bus standard that is used mainly in embedded systems. Modules are 3.6 " x 3.8 " and can be self-stacked to save space. PC/104 modules are tied to the ISA-Bus standard that is mainly... -
Fieldbus Communications Computer Boards - (43 companies)...peripheral component interconnect (PCI), PC/104, and PC/104-Plus. VersaModule Eurocard (VME). They are also suitable for use with PCMCIA devices or PC cards, credit card-sized peripherals used mainly in laptop and notebook computers. The specific size... -
Variable Air Volume (VAV) Units - (29 companies)Variable air volume (VAV) units are manufactured assemblies of air valves and dampers contained in a single enclosure. As HVAC system components, they regulate airflow to a room or zone in response to a thermostat or other signaling device...
-
CPU Cards and Modules - (110 companies)...and bus type as well as other features and applications built in to the card. Types of CPU Cards and Modules. CPU cards and modules include: peripheral component interconnect (PCI) cards. modular PC/104 cards. industry standard architecture (ISA) cards...
-
Serial Communications Computer Boards - (76 companies)...use a 68-pin host socket, while PC/104 cards use a 104-pin socket. A PC card and slot on a laptop. PCI. Peripheral component interconnect (PCI) is a local bus system capable of 32 or 64 bit transfer rates at a clock speed of 33 MHz. CompactPCI buses...
-
Mixing Valves - (188 companies)...valves are the simplest of the mixing valve family. They produce a variable mixture of hot and cold water at a variable flow rate under control of a single manual handle. Thermostatic mixing valves mix hot and cold water to produce a constant...
-
Tempering Valves and Thermally Actuated Valves - (102 companies)...and tempering valves consist of an operating valve and a thermostatically-controlled bypass valve. Water that enters a fixture at a desired temperature flows through the operating valve and then out the fixture. Water that enters a fixture...
Product News
-
Keystone Electronics Corp.
Easy-Mount Kits for PC/104 & PC/104-Plus Modules A new series of Hardware Mounting Kits for PC/104 and PC104-Plus Bus Drives ideal for limited space design/installation applications is among the latest developments from Keystone Electronics Corp. Engineered to ease assembly of new modules and multi-board stacks, the PC/104 and PC/104-Plus kits may be used with any of the more than one hundred different PC/104 modules available in the marketplace. Each of Keystone's PC/104 hardware mounting kits includes all the hardware required to mount... (read more)Browse Posts, Spacers, and Standoffs Datasheets for Keystone Electronics Corp. -
MacDermid Alpha Electronics Solutions
MacuSpec VF-TH 300 MacDermid Alpha Electronics Solutions, a global leader in specialty materials for electronics, announces the release of MacuSpec VF-TH 300, a new addition to the award-winning VF-TH series electroplating processes widely utilized in mSAP HDI manufacturing. As the 5G standard is growing outward from the highest tier smartphones, board manufacturers of these devices need to increase high density layers beyond the capability of regular HDI and into the realm of more difficult to build modified... (read more)Browse Plating Chemicals and Anodizing Chemicals Datasheets for MacDermid Alpha Electronics Solutions -
Portage Electric Products, Inc.
Creep Action Thermostat with a Difference The PEPI Model B is a creep action thermostat with a shunted type bimetal design. This lowers the current sensitivity and reduces the cycle rate of this device. This device has a higher contact rating making it well suited for motors, transformers, and appliance applications. (read more)Browse Thermal Switches and Thermal Protectors Datasheets for Portage Electric Products, Inc. -
Finder S.p.A. con unico socio
Panel thermo-hygrostat and thermostats The 7T Series comprises a range of thermo-hygrostats and thermostats which ensure performance of components and instrumentation in control panels and enclosures, and can prolong product life. Features include (according to Type): Small, compact, 17.5mm wide. Wide temperature setting range. 35mm rail (EN 60715) mount (read more)Browse Thermostats Datasheets for Finder S.p.A. con unico socio -
STEGO
Electronic thermostat DCT 010 Data sheet. Electronic thermostat. DCT 010. Electronic thermostat with integrated switch module for controlling DC devices in enclosures and switch cabinets. Switches all common loads in enclosure applications: Heating, fans, signal transmitters, etc. Normally open versions (NO) in two versions with a wide temperature setting range. Contact breaker versions (NC) with secondary switch function: 65 % RH fixed setting. Internal switch module with high DC switching performance. Adjustable... (read more)Browse Thermostats Datasheets for STEGO -
ThermOmegaTech®
Thermostatic Solutions for Aerospace & Defense ThermOmegaTech (R) offers self-actuating, thermostatic valves for applications where temperature control is critical. These valves provide precise and reliable temperature control for navy shipyards, FMTVs, Howitzer, airplanes, F-16 aircraft, spacecraft and more. Click here to see examples of projects where our technology has been used. Download Aerospace, Defense, & Government Facilities Brochure. For more information about our products, check out our Products Page. (read more)Browse Control Valves Datasheets for ThermOmegaTech® -
Powell Electronics, Inc.
3100 Series Hermetic Thermostats 3100 Series Hermetic Thermostats. The 3100 Series consists of a single pole, single throw switch activated by a snap-action bimetal disc. Temperature calibrations are pre-set at the factory and each unit is 100% thermally and mechanically inspected. It is available to open or close on temperature rise. The case is laser welded to form a hermetically-sealed steel housing with a glass-to-metal seal at the terminal junction. It is manufactured and tested to meet or exceed critical commercial... (read more) -
Portage Electric Products, Inc.
Low-Cost Thermostat with Crimp Terminations The popular PEPI Model A & AA creep-action thermostats are designed for use on low-current, 120 VAC loads. The crimp connections allow fast, easy terminations. Model A has same end terminations, while the Model AA has opposite end terminations. For full details, visit: http://pepiusa.info/a-aa/ (read more)Browse Thermal Switches and Thermal Protectors Datasheets for Portage Electric Products, Inc. -
ThermOmegaTech®
Self-Operating, Thermostatic Drain Valve The GURU PC® ¾" and 1 " valves are self-contained and drain water bearing systems automatically before freeze damage can occur by monitoring ambient temperatures. Completely mechanical, with no outside power required, its high flow design allows for rapid draining, eliminating costly freeze damage. A plug-in heater is available to allow for quick refilling of the water system to get the passenger car back into service as soon as possible. Benefits. Eliminates costly freeze damage in passenger... (read more)Browse Tempering Valves and Thermally Actuated Valves Datasheets for ThermOmegaTech® -
Finder S.p.A. con unico socio
Versatile, simple and sleek - 1T.T1 thermostat Versatile, simple and sleek are the three characteristics that define the Type 1T.T1, a new arrival to the Finder thermostat and chronothermostat range. With its sleek, elegant design and matt white finish it looks great! It can be installed in recessed wall boxes, including the 503, the 502, and 65 mm round boxes (with adaptors included in the pack). It matches almost all decors, and has an ultra-thin body, just 5 mm thick. Like BLISS, The new Type 1T.T1 thermostat has a backlit LED matrix... (read more)Browse Thermostats Datasheets for Finder S.p.A. con unico socio
-
International Energy: Subject Thesaurus. Revision 1
.Mode/s( Cosmo /ogica/). .... Bnt, th Gila Corporattoft Pro©eat. .... BT1 Thermostats . .... ECZEMA [01] ECONOMIZERS . .... USE Element 104 .
-
ASTM MNL58 - Petroleum Refining and Natural Gas Processing
Cosmo oil Co. .... Because car- bonate is known to be unstable over TiO2 [ 104 ], deactivation by this route would be .... TH . .... vapor condensing can result in corrosion because dissolved O2 and CO2 can attack economizer tubes, air preheaters .... Components malfunctioning ( thermostat , spectrum, etc.) .
-
Renewable Energy in the Service of Mankind Vol I
(2004) Economics benefits of an economizer system, energy. .... PLEA 2008–25 th Conference on Passive and Low Energy Architecture, Dublin, 22–24 October 2008 3. .... in the first stage, the comfort criteria and standards, through investigation of current thermostat settings and reviews .... Build Environ 40: 89– 104 5. .... Curtis J, Cosmo V Di, Deane P .
Indicates content that may require registration and/or purchase.