Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Abrisa Technologies
Description: SCHOTT Xensation™ is a high-quality alumino-silicate glass with outstanding resistance to breakage and scratches for all cover and touch applications, including capacitive, resistive, optical, and acoustic. SCHOTT Xensation™ Cover is a high-quality Alumino-silicate glass
- Length: 18.7007975 to 45.275615 inch
- Width / O.D.: 22.6378075 to 37.401595 inch
- Thickness / Wall Thickness: 0.021653555 to 0.0787402 inch
- Coeff. of Thermal Expansion (CTE): 8.8 µm/m-C
-
Description: HTOT produces Sapphire cover for a wide range of products and applications. Sapphire cover made of Sapphire offers superior abrasion resistance, toughness, and fracture resistance compared to glass products. HTOT's cosapphire cover is produced from HTOT's HEM grown
- Width / O.D.: 20.472452 inch
- Thickness / Wall Thickness: 0.01968505 inch
- MOR / Flexural Strength: 79,770.2616464584 psi
- Transmission: 85 %
-
Supplier: Accuris
Description: FORCEPS, MICROSCOPE COVER GLASS
-
-
Supplier: Accuris
Description: COVER GLASS, MICROSCOPE SLIDE
-
Supplier: Accuris
Description: COVER GLASS, AIRCRAFT INSTRUMENT DIAL
-
Supplier: Newark, An Avnet Company
Description: REPLCMNT COVER GLASS FOR 8570
-
Supplier: Accuris
Description: COUNTING CELL, PLANKTON (AND COVER GLASS)
-
Supplier: Newark, An Avnet Company
Description: DUST COVER, GLASS FILLED THERMOPLASTIC; Accessory Type:Dust Cover; For Use With:SFP Connectors; Connector Body Material:Thermoplastic, Glass Filled Body; Product Range:- RoHS Compliant: Yes
-
Supplier: New Vision Display
Description: Cover Lens Designs Specific to Your Application In addition to providing custom LCD, OLED and touchscreen products, we are a glass cover lens supplier, licensed by Corning Incorporated to process Corning® Gorilla® Glass for cover lens applications. Our
- Thickness: 0.015748031496062992 to 0.23622047244094488 inches
- Width: 15.7 inches
- Enhancement / Features: Abrasion / Scratch Resistant, Anti-Reflection / Anti-Glare
- Features: Specialty / Other
-
Supplier: Jiangyin Deli Laser Solutions Co., Ltd.
Description: sapphire are fully applied to military infrared equipment, observation window for high temperature furnaces, windows for counters, etc. Geometric cutting or micro drilling of borosilicate glass, sada lime glass, quartz glass, and many other kinds of glass, especially for
- Transmission Range: 200 to 5,500 nm
- Application: Infrared (IR)
- Filter Type: Spectral Filters
- Filter Shape: Square
-
Supplier: Shenzhen Topway Technology Co., Ltd.
Description: TOPWAY HMT043GTA-1D is a Smart TFT Module with 32bit MCU on board. Its graphics engine provides numbers of outstanding features. TOPWAY's Smart LCDs embed a display engine and a versatile range of TFT display sizes and Touch-panels to support a wide range of industrial and instrumentation
- Operating Temperature: -4 to 158 F
- Effective Screen Width: 3.741734304 inch
- Effective Screen Height: 2.120473586 inch
- Screen Diagonal: 4.3 inch
-
Supplier: Newark, An Avnet Company
Description: Dust Cap / Cover, 16 Pin, Header Cover, DIP Header Cover, Nylon (Polyamide), Glass Filled Body RoHS Compliant: Yes
-
Supplier: Shenzhen Topway Technology Co., Ltd.
Description: TOPWAY HMT043GTA-1D is a Smart TFT Module with 32bit MCU on board. Its graphics engine provides numbers of outstanding features. TOPWAY's Smart LCDs embed a display engine and a versatile range of TFT display sizes and Touch-panels to support a wide range of industrial and instrumentation
- Viewing Area Width: 95.03999999999999 mm
- Viewing Area Height: 53.86 mm
- Display Type: Graphic Display
- Backlight: Light Emitting Diode (LED)
-
Supplier: Newark, An Avnet Company
Description: COVER;MACHD;W/GLASS;TS-111 REPAIR
-
Supplier: SAE International
Description: This SAE Aerospace Information Report (AIR) provides definitions of and inspection criteria for defects commonly encountered in molded and finished glass covers for exterior aircraft lighting.
-
Supplier: Cole-Parmer
Description: fluorescent stained cell cultures as they do not interfere with fluorescent labels. All Chamber Slide systems are presterilized. Systems consist of a miniature polystyrene media chamber with a #1 borosilicate cover glass as the growth surface. Chambered cover glasses are sealed
- Number of Wells: 1
- Microplate Well Volume: 2,499.7359954579865 to 4,499.524791824376 µl
-
Supplier: Cole-Parmer
Description: fluorescent stained cell cultures as they do not interfere with fluorescent labels. All Chamber Slide systems are presterilized. Systems consist of a miniature polystyrene media chamber with a #1 borosilicate cover glass as the growth surface. Chambered cover glasses are sealed
- Number of Wells: 8
- Microplate Well Volume: 199.9788796366389 to 399.9577592732778 µl
-
Supplier: Cole-Parmer
Description: fluorescent stained cell cultures as they do not interfere with fluorescent labels. All Chamber Slide systems are presterilized. Systems consist of a miniature polystyrene media chamber with a #1 borosilicate cover glass as the growth surface. Chambered cover glasses are sealed
- Number of Wells: 2
- Microplate Well Volume: 1,199.8732778198334 to 1,999.788796366389 µl
-
Supplier: SKS Science Products
Description: These isostatically molded plastic beaker covers (watch glasses) are constructed from virgin PTFE plastic and machine finished to give a smooth surface for ease of cleaning and to eliminate contamination. Supplied with pouring spout. Virtually immune to chemical attack, only attacked by some
- Features: Other
- Plastic Material: Teflon®
-
Supplier: Cole-Parmer
Description: fluorescent stained cell cultures as they do not interfere with fluorescent labels. All Chamber Slide systems are presterilized. Systems consist of a miniature polystyrene media chamber with a #1 borosilicate cover glass as the growth surface. Chambered cover glasses are sealed
- Number of Wells: 4
- Microplate Well Volume: 499.94719909159727 to 899.9049583648751 µl
-
Supplier: Abrisa Technologies
Description: Description: Laminated glass is created by layering two or more pieces of glass together with a transpassive interlayer, such as PVB (polyvinyl butyral). When broken the interlayer holds the glass together, providing increased strength and safety. Laminated glass is used
- Features: Armor / Ballistic Protection, Laminated / Multilayer, Safety / Tempered, Specialty / Other
- Shape / Form: Plate
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, PANEL COVER, VOLTMETER COVER, 4 1/2INCH WIDTH X 6 1/2INCH LENGTH, GLASS COVER. FREE 2 YEAR RADWELL WARRANTY
- Type: Cover
-
Supplier: CSA Group
Description: IEC 61747-40-1:2013 is a mechanical performance testing guideline for cover glass used in electronic flat panel displays in mobile devices. This document focuses on key mechanical testing performance parameters and covers mainly strength and damage resistance attributes. The
-
Description: IEC 61747-40-1:2013 is a mechanical performance testing guideline for cover glass used in electronic flat panel displays in mobile devices. This document focuses on key mechanical testing performance parameters and covers mainly strength and damage resistance attributes. The
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, COVER, LAMP, 8" WD, 8" LG, GLASS, CLEAR, 9485028. FREE 2 YEAR RADWELL WARRANTY
- Type: Cover
-
Supplier: New Vision Display
Description: Our FastTrack parts are our standard-size TFT LCD displays, PRECI-Touch® Sensors and touch screen displays. The available sizes are listed in the tables below. We carry a limited quantity on-hand, ready to ship at a moments’ notice. If you’re in the process of designing a custom solution, our
- Operating Temperature: -4 to 158 F
- Effective Screen Width: 13.667723916 inch
- Effective Screen Height: 7.622838762 inch
- Screen Diagonal: 15.6 inch
-
Supplier: Schott Japan
Description: Precision glass discs from SCHOTT refer to small glass windows for a variety of optical and optoelectronic applications. Precision glass discs can be made from a variety of flat glass materials. They are typically round in shape, but can also be offered in any other
-
Supplier: ASTM International
Description: 1.1 This specification describes glass covers and slides for use in routine microscopy.
-
Description: Fiberglass cloth is high temperature products which woven by glass fiber yarn. The weave type have plain, twill and stain. Plain weave: construction tightness, smooth, clear lines, can be used as industrial material like electrical insulation material and reinforcement material. Twill weave:
-
Supplier: TE Connectivity
Description: Body Features Color : Red Insulator Material : Porcelain/Glass Dimensions Insulator Core Diameter Range : 237 - 257 MM [9.3 - 10.1 INCH ] Operation/Application Application Type : Substation Energized Installation : No Halogen Free : Yes Product Availability LV/MV Insulating Cover
- Type: Cover
-
Supplier: Technical Glass Products, Inc. - OH
Description: All polished plates and discs are manufactured from G.E. 124 Fused Quartz. Other material available upon request.
-
Supplier: CSA Group
Description: IEC 61747-40-4:2015(E) is a mechanical performance testing procedure for cover glass used in electronic flat panel displays in mobile devices. This standard is focused on the measurement of as-received surface fracture load via biaxial flexure generated by ring-on-ring.
-
Supplier: Abrisa Technologies
Description: and applications where optical distortion must be kept to a minimum. Chemically strengthened glass does not “dice” like fully heat tempered glass when broken. Chemical Strengthening (HIE™ Glass) Abrisa Technologies’ High Ion Exchange or HIE™ glass is chemically
- Form: Film / Laminate
- Substrate: Glass
- Features: Other
-
Description: IEC 61747-40-3:2015(E) is a mechanical performance testing procedure for cover glass used in electronic flat panel displays in mobile devices. This standard is focused on the measurement of surface impact resistance via biaxial flexure generated by a ball drop.
Find Suppliers by Category Top
Featured Products Top
-
of soda-lime glass, borosilicate glass, ceramic glass, alkaline earth silicate glass and aluminium silicate glass products. It additionally covers insulated glazing, including its glass and materials. (read more)
Browse Datasheets for AENOR -
MITSUI PELLICLE is employed in the exposure process that facilitates the production of semiconductors, LCD panels and more. Photomask pellicles serve as a protective cover for intricately patterned photomasks, preventing dust from attaching to the photomask and affecting the imaging on the (read more)
Browse Resins and Compounds Datasheets for Mitsui Chemicals America, Inc. -
, including automotive glass, optical glass, cover glass and ultra?thin glass.Based on white?light confocal technology, it accurately identifies upper and lower surfaces of transparent glass, measuring thickness, step height, flatness and 3D contour with nanometer?level precision.With strong anti (read more)
Browse Optical Micrometers and Laser Micrometers Datasheets for Hypersen Technologies Co., Ltd. -
strength and high stiffness. It covers primary and medium efficiency (ASHRAE), high efficien cy (HEPA) and ultra-low (ULPA), or M5-U16 Product Features Made of ultrafine glass microfiber Wide range of applications High (read more)
Browse Filter Media Datasheets for Harbory Filtration -
A new SMT Fuse Holder has been introduced which specifically allows standard 5 × 20 mm glass cartridge fuses to be mounted directly onto the surface of a PCB. (read more)
Browse Fuse Holders Datasheets for Keystone Electronics Corp. -
precise measurement values on rough surfaces, as well as defects, recesses and holes. The optoNCDT 1420 LL models are available with measuring ranges of 10, 25 and 50 mm and offer an adjustable measuring rate of up to 8 kHz. The standard model has a glass cover pane to protect the receiver (read more)
Browse Optical Triangulation Position Sensors Datasheets for Micro-Epsilon Group -
. To support reliable long-term outdoor operation, optical bonding integrates the cover glass, touch panel, and LCD into a single optical stack, reducing internal reflections and minimizing fogging in humid (read more)
Browse Digital LED Displays Datasheets for Advantech -
differentiation. With a wide ambient light detection range of 0 lx to 172,000 lx and high sensitivity down to 0.0026 lx/ct, the VEML4031X00 provides accurate readings even behind dark cover glass and in full daylight. Its spectral sensitivity closely matches (read more)
Browse Light Emitting Diodes (LED) Datasheets for New Yorker Electronics Co., Inc. -
properties of the silicon material itself. Broadband Transmission: Silicon's transmission range covers 1.2μm to 15μm, making it particularly suitable for the mid- to far-infrared bands, which is a range that ordinary optical glass (such as BK7) cannot effectively cover. (read more)
Browse Optical Lenses Datasheets for Changchun Yutai Optics Co., Ltd. -
A comprehensive industry-authored guide detailing the typical applications of adhesives and sealants in OEM automotive and heavy truck paint and assembly shops, design and selection considerations, common test methods and much more. Topics covered include: Adhesives and (read more)
Browse Standards and Technical Documents Datasheets for Adhesives.org
Conduct Research Top
-
LCD Display Cover Glass
One of the main concerns for outdoor LCD display is its durability. Cover glass can enhance that yet maintaining screen clarity.
-
Bonding Components
Optical bonding improves sunlight readability and enhances mechanical and thermal performance of displays. Dontech is a leading designer and manufacturer of optical bonding components including: Cover glass - AR, AG, AR/AG coatings on a variety of glass types - soda lime (chemically and heat
-
Optically Bonding Electronic Displays
Over-frame bonding - uses the original metal frame of the LCD for mechanical support. A sealant is used to prevent ingress of the bonding adhesives into the display electronics. The cover glass rests over the frame of the LCD and is optically bonded to the front surface of the LCD and sealed
-
Application Note for Optical Bonding of e-Paper Displays
Optical bonding enables the connection of touch sensor, cover glass and display into one unit by means of different technologies and processes. Just as with optical bonding of TFT LC displays, this finishing process can also be applied to e-paper displays.
-
Silicone Optical Adhesive Use in Full Fit of Display Screen
Silicone optical adhesive is commonly used in the full fit process of display screens, especially in applications where optical clarity and bonding strength are important. The full fit process involves attaching the display panel directly to the cover glass or touch sensor, eliminating the air gap
-
What is Air Gap Bonding?
As performance requirements for integrated touchscreens and displays continue to evolve, effectively bonding display components together is critical. A typical display is composed of many layers such as cover glass, a touchscreen, and/or an LCD that are all integrated to ensure the display
-
Mounting an Optically-Bonded LCD
due to electrostatic discharges, brightness hot spots, delamination of the bond in ambient or elevated environments, cracking of the cover glass, and cracking of the LCD, among other catastrophes.
-
How to Choose the Right Microscope Objective or Objective Lens
and choosing the right one can help you produce good quality images at a reasonable cost. When choosing a microscope objective, we will need to consider a number of factors including conjugate distance, numerical aperture (NA), magnification, working distance, immersion medium, cover glass thickness
More Information Top
-
Touch Screen Q3 2012 Special Report - Touch Panel-Use Tempered Glass - Displaybank
Cover Glass for Capactive Touch Panel-Processing Technology, Manufacturing Process and Market Forecast .
-
Touch Panel Industry & Cost Analysis Report - 2014
Smartphone-use pro-cap touch panel cost analysis – 4.5 inches, soda lime cover glass .
-
Touch Panel Market Tracker - 2nd Quarter, 2015
Cover lens: In the latest Touch Panel Cover Glass Report, we provided a detailed breakdown of cover lenses, including finishing, coating, and lens materials.
-
Basic Microscope Techniques
The objective is designed to be used with a cover glass of specific thickness (approximately 0.17 to 0.18 mm); any variation in thickness of the cover glass will cause a variation in the optimum tube length necessary for use with …
-
Cytopreparation
277 17 Cover Glasses ...............................................................
-
Touch Panel Market Tracker - 1st Quarter, 2015
6.4 Cover glass coating treatment 159 .
-
Proceedings of ISES World Congress 2007 (Vol. I – Vol. V)
All-glass evacuated collector tube is the key collecting element, the basic construction of which is similar in concept to an elongated thermos flask with the region between the cover glass tube and the inner glass tubular absorber element being evacuated and …
-
Countries > México > Nacional > Traducciones Inglesas / English Translations > English Translations > Secretary of Labor and Social Welfare > STANDARDS > ...
d) containers of sample of 1 milliliter with covered glass covers or of teflón; .
Indicates content that may require registration and/or purchase.