Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: Conveyor belts Specification for rubber or plastics covered conveyor belts of textile construction for general use
-
Supplier: Accuris
Description: Conveyor belts - Specification for rubber- or plastics-covered conveyor belts of textile construction for underground mining
-
Supplier: Accuris
Description: Conveyor belts - Specification for rubber- or plastics-covered conveyor belts of textile construction for general use
-
-
Supplier: CSA Group
Description: ISO 22721:2007 specifies requirements for rubber- or plastics-covered conveyor belting of textile construction for underground mining on flat or troughed idlers. It is not applicable to light conveyor belts as described in ISO 21183‑1. ISO 22721:2007 does not include
-
Description: ISO 22721:2007 specifies requirements for rubber- or plastics-covered conveyor belting of textile construction for underground mining on flat or troughed idlers. It is not applicable to light conveyor belts as described in ISO 21183‑1. ISO 22721:2007 does not include
-
Supplier: Accuris
Description: Conveyor belts \x97 Specification for rubber- or plastics-covered conveyor belts of textile construction for general use
-
Supplier: ContiTech AG
Description: reinforcing materials for particular applications. The ContiTech Conveyor Belt Group has developed a new material for conveyor belts: Vulkan OPTIMUM. It replaces the well-known Vulkan T200. The modified polymercompostion and optimized crosslinking system in Vulkan OPTIMUM
- Belt Width: 125.98432 inch
- Application: Agricultural, General Purpose, High Temperature
- Features: Other / Custom
-
Supplier: CSA Group
Description: ISO 14890:2013 specifies requirements for rubber and/or plastics covered conveyor belting of textile construction for general surface use on flat or troughed idlers. ISO 14890:2013 is not suitable or valid for light conveyor belts as described in ISO 21183-1. Items that
-
Description: ISO 14890:2013 specifies requirements for rubber and/or plastics covered conveyor belting of textile construction for general surface use on flat or troughed idlers. ISO 14890:2013 is not suitable or valid for light conveyor belts as described in ISO 21183-1. Items that
-
Description: Establishes the classification of covers for general purpose conveyor belts with textile or metal carcasses. Specifies the essential combinations of principal characteristics of belt covers and states the corresponding methods of determination.
-
Supplier: CSA Group
Description: Establishes the classification of covers for general purpose conveyor belts with textile or metal carcasses. Specifies the essential combinations of principal characteristics of belt covers and states the corresponding methods of determination.
-
Supplier: ContiTech AG
Description: CONTIFLEX® textile conveyor belts carry out a wide range of conveyor tasks in all industries. In addition to a range for normal bulk goods, various special types are available for conveying hot goods, for the transport of goods containing oil and grease, for steep-incline
- Belt Width: 125.98432 inch
- Application: General Purpose
- Features: Other / Custom
-
Supplier: ContiTech AG
Description: While transporting hot materials, thermal decomposition of the rubber layers and melting of the carcass can result in a destruction and finally in a failure of the belt. With the modular system conveyor belts can be assembled from different components depending on the type of
- Application: General Purpose, High Temperature
-
Supplier: ContiTech AG
Description: other industries. TransConti® textile conveyor belts carry out a wide range of conveyor tasks in all industries. In addition to a range for normal bulk goods, various special types are available for conveying hot goods, for the transport of goods containing oil and grease, for
- Belt Width: 82.67721 inch
- Application: General Purpose, Mining / Quarrying
- Features: Other / Custom
-
Supplier: Dorner Manufacturing Corp.
Description: Belt Type: 71 FDA High Release Surface Material: Urethane V-guided: Yes Max. Part Temperature: 212˚F (100˚C) Coefficient of Friction: Low FDA Approved: Yes Chemical Resistance: Good Application: High release cover, easily releases raw dough or stick food product
- Operating Temperature: 212 F
- Application: Food & Beverage Processing, General Purpose, Manufacturing / Fabrication
- Features: Food Grade Rated, V-Guides / V-Ropes
- Material: Polyurethane / Urethane
-
Supplier: Dorner Manufacturing Corp.
Description: Benefits of 1X Series Sizes & Measurements Flat Belt End Drive, or Flat Belt Mid Drive End Drive – 1″ (25 mm) Diameter Drive Pulley Mid Drive – 1.25″ (32 mm) Diameter Center Drive Pulley 0.625″ (16 mm) Diameter Idler Pulleys 0.31″ (8 mm) Diameter nose bar option for one or both ends
- Maximum Load: 14.994 lbs
- Speed: 68.89763779527563 ft/min
- Conveyor Type: Belt Conveyor
-
Description: ISO 4195:2012 specifies requirements and test methods for the relative level of heat resistance of conveyor belt covers made of rubber. It gives the permissible variations of hardness, elongation at break and tensile strength after exposure to heat. It is applicable only to those
-
Supplier: CSA Group
Description: ISO 4195:2012 specifies requirements and test methods for the relative level of heat resistance of conveyor belt covers made of rubber. It gives the permissible variations of hardness, elongation at break and tensile strength after exposure to heat. It is applicable only to those
-
Supplier: FLSmidth
Description: Key Benefits Improved safety Low cost Easy maintenance Reliable Handles sticky and abrasive materials In-Plant Belt Conveyor offers safe mechanical conveying of materials Our In-Plant Belt Conveyor solution is an easy to operate and maintain mechanical conveying system.
-
Supplier: Seedburo Equipment Company
Description: CONVEYOR INCLUDES: Black Trackmate 447 Roughtop w/PVC Cover-14" Wide 4" Deep x 20" Wide x 12 Ga. Slider Bed Welded Steel Base 4" Dia. Steel Swivel Casters (10' to 16' Lengths) 6" Dia. Steel Swivel Casters (20' and 22' Lengths) Powered Screw Raising Device 115/230V, 60Hz, 1PH - Enclosed Motor
-
Supplier: Advanced Poly-Packaging, Inc.
Description: Belt Width: 12 inches • White Monofilament Cleated Belt • Cleats 11.5" wide x 1.5" High on 6" Centers • Angle of Incline: 45 degrees • V-Belt Guidance System • Variable Belt Speed (0-30 Ft/Min) • Formed Polycarbonate cover over Incline Section • Stainless-Steel Discharge
- Conveyor Type: Belt Conveyor, Vibrating Conveyor
- Features and Options: Cleated
-
Supplier: Dorner Manufacturing Corp.
Description: features enhanced turning performance Innovative Offerings: Compact Design Saves Critical Floor Space Infeed and exit sections as short as 460 mm Turn radius of 2X the belt width Innovative bearing chain design allows for up to four curves on a single gearmotor Safest Modular Belt
- Maximum Load: 599.76 lbs
- Speed: 164.04199475065624 ft/min
-
Supplier: Dorner Manufacturing Corp.
Description: Benefits of AquaGard GT Conveyor: Best for: food packaging, bottling, dry food processing, long lengths, accumulation and buffering Smooth frame design for ease of cleaning Capable of multiple curves as well as inclines and declines on a single conveyor Bolt together construction for
- Maximum Load: 698.985 lbs
- Speed: 221.99999999999997 ft/min
- Features and Options: Sanitary
-
Supplier: FABCO Equipment Company, Inc.
Description: The Fabco Equipment Company, Inc., specializing in the manufacture of stainless steel conveyors and material handling equipment, presents the Fabco Vertical Scoop Conveyor, Model F46-VSC. Constructed of T304 stainless steel and food grade polymers, the Vertical Scoop Conveyor is
-
Supplier: Vecoplan, LLC
Description: installed allowing different conveyor sections to be combined. This makes them particularly suitable for use as discharge or distribution conveyors. Material can be conveyed in the lower strand as well as the upper stand. Design details: The KKF 850/1050/1250/1450-2K-U drag chain
- Maximum Load: 32,000 lbs
- Features and Options: Cleated
- Conveyor Type: Drag Conveyor
-
Supplier: Pyott-Boone Electronics (PBE Group)
Description: The Belt Boss 1100 joins the current line up of belt boss units. This latest unit has been developed for the customers who want expanded capabilities never before offered or available in our other Belt Boss controllers. The Belt Boss concept has been proven by customer
-
Supplier: Chiorino, Inc.
Description: Features and advantages of CHIORINO LOW FRICTION conveyor belts: • Suitable for accumulation • High dehesive properties, enabling excellent product release (ex. shrinkwrap f lm, labels, etc.) • Compliance with hygiene standards: the “HP” polyurethane cover conforms to the HACCP
-
Supplier: Habasit America
Description: Product Group: Nonwoven Belts Product Sub-Group: Flame Retardant Belts Main Industry Segments: Airport, Distribution centers, Parcel distribution / Overnight carrier Applications: Induction belt, Power turn belt Special Features: Antistatic, Cut resistant, Edge sealable,
- Belt Thickness: 0.109842579 inch
- Belt Width: 78.74 inch
- Minimum Pulley Size: 0.9842525 inch
- Operating Temperature: 10 to 176 F
-
Supplier: Habasit America
Description: Product Group: Nonwoven Belts Product Sub-Group: Rubber Saturated Ulti-Mate Belts Main Industry Segments: Airport, Distribution centers Applications: Transfer belt, Diverting belt, Accumulation belt Special Features: Antistatic, Cut resistant, Anti-scuff cover,
- Belt Thickness: 0.12992133 inch
- Belt Width: 72 inch
- Minimum Pulley Size: 1.968505 inch
- Operating Temperature: 10 to 176 F
-
Supplier: 4B Components, Ltd.
Description: Tall high capacity elevators, hot industrial materials Minimum stretch. 3+3 or 4+4 covers. Temperature resistant up to 130°C continuous
-
Supplier: Pyott-Boone Electronics (PBE Group)
Description: The Model 455, uses two sensors to monitor the status of the main belt and the feeder belt. The sequence circuitry shuts down the feeder belt whenever the main belt is not running at 80% of calibrated speed. The slippage circuitry shuts down the feeder belt if the
-
Supplier: Universal Industries, Inc.
Description: the belt is easily removed for thorough and total cleaning. For even faster product changes, keep a spare belt/bucket assembly handy. For food processing, pharmaceutical, chemical and other processes requiring the ultimate in sanitation, the Universal SC Series elevators are offered in
- Conveyor Type: Belt Conveyor
-
Supplier: Habasit America
Description: Product Group: Elastomer Covered Conveying Belts Main Industry Segments: Beverage Applications: Magnetic conveyor belt Special Features: Oil resistant, High abrasion resistance, Low friction running side
- Belt Thickness: 0.06692917 inch
- Belt Width: 59.06 inch
- Minimum Pulley Size: 1.574804 inch
- Operating Temperature: -4 to 212 F
-
Supplier: ASTM International
Description: 1.1 These test methods (and references) cover the procedures for evaluating the physical properties of flat conveyor belting. Performance criteria for belting will not be detailed here, but can be found through the RMA (Rubber Manufacturers Association) Conveyor and Elevator
-
Supplier: Ashland Conveyor Products
Description: Check-Out Counter Belt has a black, PVC compound cover. The 2-ply polyester construction allows this belt to lay flat and run quieter. The belt glides over slider bed conveyors and generates less frictional drag which will result in less power to drive the
Find Suppliers by Category Top
Featured Products Top
-
the belt. Since it does not cover the whole width of the conveyor, it could miss a hot inclusion that is outside its field of view. This means it is only suitable for use in applications where such an inclusion is unlikely. The minimum temperature range of 50 °C allows it to sense hot material (read more)
Browse Datasheets for LAND -
Synchronous belts Conveyor belts Hangzhou Chinabase Machinery has been engaged in power transmission parts manufacturing since establishment in 1992. Chinabase Machinery is a group of manufacturing (read more)
Browse Timing Belts (inch) Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
traditional belt conveyors. Unlike belt systems that rely on rolling components and open transfer points, Triple/S vibratory conveyors use a gentle sliding motion to move material forward without the turbulence that (read more)
Browse Industrial Conveyors Datasheets for Triple/S Dynamics, Inc. -
tarpaulins and truck covers to conveyor belts and protective linings. Chemistry and Material Behavior PU coatings come in two forms. Polyester-based coatings are cost-effective but prone to hydrolysis, while polyether-based coatings offer better (read more)
Browse Industrial Coatings Datasheets for Mid-Mountain Materials, Inc. -
covers to conveyor belts and protective linings. Chemistry and Material Behavior PU coatings come in two forms. Polyester-based coatings are cost-effective but prone to hydrolysis, while polyether-based coatings offer better moisture (read more)
Browse Industrial Fabrics Datasheets for Mid-Mountain Materials, Inc. -
. Harper Furnace Technologies… Carbon Fiber Slot Furnaces Rotary Furnaces Pusher Tunnel Furances Belt Conveyor Furances Other Furnaces Models (read more)
Browse Ovens (industrial) Datasheets for Harper International Corporation -
. This includes conveyor belts of drying machines, equipment covers, gaskets, lining and liners in equipment and welding curtains. Aluminum Industry Due to the high resistance properties of fiberglass, ARMATEX® silicone-coated fabrics and ropes are frequently utilized in (read more)
Browse Industrial Coatings Datasheets for Mid-Mountain Materials, Inc. -
belt-driven, dry running and classified oil-free to class 0 or with oil injection, with or without pre-inlet. Let’s put it this way: AERZEN has the right compressor for every application. (read more)
Browse Gas Compressors and Gas Compressor Systems Datasheets for Aerzen USA Corp. -
company’s largest product line), used in electrical insulation, washers, gaskets and conveyor belt splices, among other parts. For Vulcanex, Oliner has relied on ASTM standards for decades. To make Vulcanex, Oliner uses D710, (read more)
Browse Standards and Technical Documents Datasheets for ASTM International
Conduct Research Top
-
Image Processing Case Study
Discover how extensive image processing can be used in the transportation industry with this case study. See how two cameras captured high-resolution images of moving boxes on a conveyor belt, despite not being able to cover the entire cross-section. Learn how the images were stitched together
More Information Top
-
YUCCA MOUNTAIN SITE CHARACTERIZATIONS PROJECT TUNNEL BORING MACHINE (TBM) SYSTEM SAFETY ANALYSIS
Cover conveyor belt .
-
Deutsches Institut für Normung : Startseite DE
Conveyor belts - Specification for rubber or plastics covered conveyor belts of textile construction for general use .
Indicates content that may require registration and/or purchase.