Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: CENO Electronics Technology Co., Ltd.
Description: Cable reel is cable reel device , which provides power supply for large mobile equipment, to control power and signal. It is widely used in port gantry crane, container crane, loading machine, tower crane and other similar heavy machinery equipment.
- Features: Cable Reel
-
Supplier: LAPP
Description: ÖLFLEX® CRANE NSHTÖU pendant and reel cable is constructed with a reinforced neoprene jacket and is designed for use wherever cable operation requires frequent reeling and unreeling on pulleys, drums, or rollers under tensile load.
- Number of Conductors: 2 to 5 #
- Rated Voltage: 0.3 to 0.5 kilovolts
- Operating Temperature: -30 to 90 C
- North American (AWG): 14 to 18 AWG
-
Supplier: Newark, An Avnet Company
Description: PENDANT AND REEL CABLE, OLFLEX CRANE 2S
-
-
Supplier: IBT Industrial Solutions
Description: Effectors Hoists – Air and Electric Lever Hoists Mono Rails Spring Balancers Bridge and Runways Custom Built Ergonomic Handling Devices End or Arm Tooling Hose and Cable Reels Lifting Devices Shock Absorbers Vacuum Lifters Chain Falls Diaphragm and Piston Pumps Ergonomic Handling
- Features: Cable Reel, Hose Reel
-
Supplier: LAPP
Description: ÖLFLEX® CRANE PUR is a halogen-free pendant cable with a PUR jacket. It is designed with a smaller outer diameter to save space and weight. The central supporting element absorbs tensile loads, allowing reeling, unreeling, and deflection for free-hanging cables, even over large
- Number of Conductors: 4 to 36 #
- Rated Voltage: 0.6 to 1 kilovolts
- Operating Temperature: -40 to 80 C
- North American (AWG): 16 AWG
-
Supplier: LAPP
Description: ÖLFLEX® CRANE VS (N)SHTÖU is specially designed with a reinforced abrasion-resistant jacket, which enables this cable to be used in high-stress applications that require reeling and unreeling.
- Number of Conductors: 4 to 36 #
- Rated Voltage: 0.6 to 1 kilovolts
- Operating Temperature: -25 to 80 C
- North American (AWG): 16 AWG
-
Supplier: Demag Cranes & Components
Description: cranes run on ground-level rails instead of elevated crane runways and power is supplied via a cable reel that is fitted to a leg. Full-gantry cranes are particularly effective for outdoor operation in storage yards and loading areas. Single-girder semi-gantry
- Load Capacity: 12.5 tons
- Vertical Available Lifting Height: 4 to 10 ft
- Horizontal Available Span: 98 ft
- Type: Gantry Crane
-
Supplier: SAB BRÖCKSKES GmbH & Co. KG
Description: The DR 724 P Spreader is for use in reeling applications with heavy duty mechanical stress e.g. in motor driven drums in container cranes.
- Rated Voltage: 0.6 to 1 kilovolts
- Operating Temperature: -50 to 90 C
- Features: Industrial / Instrumentation and Control, Other
- Product Type: Multiconductor Cable
-
Supplier: Lapp Tannehill
Description: LAPP ÖLFLEX® CRANE NSHTOU Multiconductor Cable is a pendant and reel cable that is constructed with a reinforced neoprene jacket and is designed for use wherever cable operation requires frequent reeling and unreeling on pulleys, drums, or rollers under tensile
- Number of Conductors: 3 #
- Rated Voltage: 1 kilovolts
- Operating Temperature: -25 to 80.0000000000001 C
- North American (AWG): 14 AWG
-
Supplier: Lapp Tannehill
Description: LAPP ÖLFLEX® CRANE NSHTOU Multiconductor Cable is a pendant and reel cable that is constructed with a reinforced neoprene jacket and is designed for use wherever cable operation requires frequent reeling and unreeling on pulleys, drums, or rollers under tensile
- Number of Conductors: 30 #
- Rated Voltage: 1 kilovolts
- Operating Temperature: -25 to 80.0000000000001 C
- North American (AWG): 16 AWG
-
Supplier: Lapp Tannehill
Description: LAPP ÖLFLEX® CRANE NSHTOU Multiconductor Cable is a pendant and reel cable that is constructed with a reinforced neoprene jacket and is designed for use wherever cable operation requires frequent reeling and unreeling on pulleys, drums, or rollers under tensile
- Number of Conductors: 12 #
- Rated Voltage: 1 kilovolts
- Operating Temperature: -25 to 80.0000000000001 C
- North American (AWG): 16 AWG
-
Supplier: Lapp Tannehill
Description: LAPP ÖLFLEX® CRANE NSHTOU Multiconductor Cable is a pendant and reel cable that is constructed with a reinforced neoprene jacket and is designed for use wherever cable operation requires frequent reeling and unreeling on pulleys, drums, or rollers under tensile
- Number of Conductors: 18 #
- Rated Voltage: 1 kilovolts
- Operating Temperature: -25 to 80.0000000000001 C
- North American (AWG): 16 AWG
-
Supplier: Hannay Reels
Description: Additional conductors or higher amperage (up to 300 amps) available; consult factory. Silver collector available. Supplied with 4-way roller assembly; roller position must be specified. Cable stop should be used. For vertical lift, stretch and/or crane installation, consult factory for
- Voltage: 600 volts
- Hose / Cable Length: 25 to 120 ft
- Flange Diameter: 19.5 to 29.62 inch
- Core Diameter: 10.5 to 20 inch
-
Supplier: Conductix-Wampfler
Description: The 1400 Series PowerReelTM is a high-performance cable reel suitable for many industrial applications. You won't find a more ruggedly built cable reel in its class! The 1400 Series reel is ideal for all types of industrial power requirements - drop lights and
- Current Capacity: 100 amps
- Voltage Capacity: 60 volts
- System: Cable Reel System
- Crane Electrification: Crane Electrification System
-
Supplier: SAB BRÖCKSKES GmbH & Co. KG
Description: DR 718 CP Highflex is a highflex reeling cable with overall copper screen. This crane cable is used for spring cable reels on stages, for example, in theatres and as control cable in crane arms.
- Rated Voltage: 0.3 to 0.5 kilovolts
- Operating Temperature: -50 to 90 C
- Cable Shielding: Braid
- Product Type: Multiconductor Cable
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: wire specification Colored Teflon insulated & tinned stranded flexible wire Rotating speed 0~600rpm Lead wire length 500mm + 20mmbIngiant 90mm through hole slip ring is normally used for cable reel, rolling machine, packing machine and crane, the slip ring can be customized to
- Operating Speed: 0 to 600 rpm
- Maximum Voltage: 0 to 240 volts
- Maximum Current: 2 to 20 amps
- Operating Temperature: -40 to 149 F
-
Supplier: Conductix-Wampfler
Description: Conductix-Wamplfer has applied its spring reel technology to a series of rugged Torque Reels (also referred to as "Retractors") and Balance Reel. These are reels equipped with wire rope (non-electrical cables) to provide spring assistance to the lifting of heavy
- System: Cable Reel System
- Crane Electrification: Crane Electrification System
- Environment: Indoor
- Features: Slip Rings
-
Supplier: Conductix-Wampfler
Description: Conductix-Wamplfer Welding Reels are built on the popular 1400 and 1900 series PowerReel platforms. These rugged all-steel reels are specially designed for the rigors of electric welding and grounding applications. They are ideal for storing excess cable in a neat, safe, and
- Current Capacity: 75 to 450 amps
- Voltage Capacity: 600 volts
- System: Cable Reel System
- Crane Electrification: Crane Electrification System
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Ingiant DHK050-16-5A 50mm Through Bore Slip Ring For Cable Reel, Automobile Slip Ring、Electric Swivel Slip Ring、Electrical Slip Ring、Slip Ring、Slip Ring Assembly、Slip Ring Collectors、Slip Ring Connector、Slip Ring Ethernet And Power、Slip Ring For Crane、Slipring For ,
- Number of Circuits: 16
- Operating Speed: 0 to 600 rpm
- Maximum Voltage: 0 to 240 volts
- Maximum Current: 5 amps
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Specification Application Filed Optical fiber reels, unmanned vehicles, medical coherence tomography and other systems, aerostat mobile platforms, OCT, cranes, flight simulators, offshore oil, high-definition cameras, submarine towed optical cables, wind energy, helicopters,
- Number of Circuits: 1
- Operating Speed: 0 to 1,200 rpm
- Maximum Voltage: 0 to 240 volts
- Operating Temperature: -40 to 149 F
-
Supplier: Hi-Tech Controls, Inc.
Description: Neoprene type of flat cables are used mainly as trailing cable for crane installations, floor conveyer systems and shelf control units. These cables are also available for export with UL-approval. Installation notes: Cables reels with flat cables must
- Number of Conductors: 4 to 24 #
- Rated Voltage: 0.3 to 0.5 kilovolts
- Operating Temperature: 80 C
- North American (AWG): 1 to 16 AWG
-
Supplier: Certex UK
Description: Original steel wire rope for use with TIRFOR pulling hoists. The wire rope is equipped with a hook and coiled on a reel. The steel wire rope is as standard 20 meter, but other lengths can be offered.
- Application: Crane / Hoist / Lift
-
Supplier: Certex UK
Description: Original steel wire rope for use with TIRFOR pulling hoists. The wire rope is equipped with a hook and coiled on a reel. The steel wire rope is as standard 20 meter, but other lengths can be offered.
- Application: Crane / Hoist / Lift
-
Supplier: Certex UK
Description: Original steel wire rope for use with TIRFOR pulling hoists. The wire rope is equipped with a hook and coiled on a reel. The steel wire rope is as standard 20 meter, but other lengths can be offered.
- Application: Crane / Hoist / Lift
-
Supplier: CENO Electronics Technology Co., Ltd.
Description: CENO's carbon Brush slip ring is also named as large current collector or high power slip ring, which could transmit the current at lease on 100A or above. It widely be used in ship machinery, engineering machinery, port machinery, offshore crane, cable reel, propeller,as well
- Operating Speed: 0 to 1 rpm
- Maximum Voltage: 24 to 690 volts
- Maximum Current: 10 to 550 amps
- Operating Temperature: 14 to 131 F
-
Supplier: Rotary Systems, Inc.
Description: Rotary Systems Industrial Slip Rings are manufactured to meet and exceed the harsh requirements of industrial use. These rugged assemblies have been designed and built for industrial applications and have been installed on cable reels, in water treatment works and in wind turbines for
- Number of Circuits: 24
- Maximum Voltage: 600 to 1,000 volts
- Maximum Current: 30 amps
- Slip Ring Design: Capsule (Compact)
-
Supplier: Loos & Co., Inc.
Description: Round wire is available from .004” to .312” in versatile wire packaging options; coils, carriers, spools, reels - the way you want it! Shaped and Flattened wire available upon request.
- Diameter: 0.156 inch
- Breaking Strength: 2,160 lbs
- Number of Strands: 19
- Wires per Strand: 7
-
Supplier: Conductix-Wampfler
Description: Conductix-Wampfler can modify our standard 600 volt rings to handle up to 2000 volts. If you need even more voltage, we build two basic types of High-Voltage Slip Rings - solid core and air-gap. HV Rings are used in large cranes, mining machines, logging cranes, large cable
- Maximum Voltage: 8,000 to 25,000 volts
- Slip Ring Design: Capsule (Compact)
- Configuration: Drum Type
-
Supplier: IBT Industrial Solutions
Description: Effectors Hoists – Air and Electric Lever Hoists Mono Rails Spring Balancers Bridge and Runways Custom Built Ergonomic Handling Devices End or Arm Tooling Hose and Cable Reels Lifting Devices Shock Absorbers Vacuum Lifters Chain Falls Diaphragm and Piston Pumps Ergonomic Handling
- Product Type: Vacuum Lifter
-
Supplier: IBT Industrial Solutions
Description: Effectors Hoists – Air and Electric Lever Hoists Mono Rails Spring Balancers Bridge and Runways Custom Built Ergonomic Handling Devices End or Arm Tooling Hose and Cable Reels Lifting Devices Shock Absorbers Vacuum Lifters Chain Falls Diaphragm and Piston Pumps Ergonomic Handling
-
Supplier: IBT Industrial Solutions
Description: Effectors Hoists – Air and Electric Lever Hoists Mono Rails Spring Balancers Bridge and Runways Custom Built Ergonomic Handling Devices End or Arm Tooling Hose and Cable Reels Lifting Devices Shock Absorbers Vacuum Lifters Chain Falls Diaphragm and Piston Pumps Ergonomic Handling
- Pump Type: Diaphragm Pumps, Piston / Plunger Pumps, Positive Displacement Pumps
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Ingiant 2 Way Miniature Hydraulic Rotary Joint According to customer’s requirement, Conductive Slip Ring, High Power Slipring, Ip65 Slip Ring, Slip Ring, Slip Ring For Cable Reel, slipring, Product Description Ingiant gas/liquid rotary joint Feature Hybrid slip ring data/signal/power
-
Supplier: Hannay Reels
Description: These reels bond and/or ground aircraft, fuel trucks, and other equipment. Provide smooth operation and require minimum cable pull. Declutching arbor and adjustable guide arm with cable guide. Optional stainless steel construction of spool, frame, and ratchet system available.
- Hose / Cable Length: 100 ft
- Flange Diameter: 16.75 inch
- Core Diameter: 13.25 inch
- Hose / Cable Outside Diameter: 0.125 inch
-
Supplier: Hannay Reels
Description: These reels bond and/or ground aircraft, fuel trucks, and other equipment. Provide smooth operation and require minimum cable pull. Declutching arbor and adjustable guide arm with cable guide. Optional stainless steel construction of spool, frame, and ratchet system available.
- Hose / Cable Length: 75 to 100 ft
- Flange Diameter: 14.25 to 16.75 inch
- Core Diameter: 10.75 to 13.25 inch
- Hose / Cable Outside Diameter: 0.125 inch
-
Supplier: Reelcraft Industries, Inc.
Description: indoor, non-weather tight applications only. Compact design - Reels are 25% smaller than our heavy duty Series 80000 reels. Guide rollers - The one piece design and stainless steel pins offer greater strength and easier serviceability. All-steel electrical enclosure - Offers a
- Voltage: 125 volts
- Hose / Cable Length: 75 ft
- Cable Length: 75 ft
- Features: Cable Reel, Hose / Cable Included, Live Connection
Find Suppliers by Category Top
Featured Products Top
-
Main Application Field Cable Reel & Wire Winding Equipment Suitable for industrial fiber reels, crane cable take-up reels, engineering machinery winding drums. The slip ring can be externally mounted on the reel end cap, matched with short LC (read more)
Browse Fiber Optic Transceivers Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
Hannay NSCR Series spring rewind reels are designed to handle live electric cable. A heavy-duty motor along with a non-sparking ratchet and declutching arbor make this an exceptionally safe and durable reel. The NSCR Series features double brushes per circuit, and the brushes are made from (read more)
Browse Cable Reels Datasheets for Hannay Reels -
Stability Designed for 10 RPM operation, the joint delivers smooth, jam-free rotation. This low-speed characteristic matches typical marine rotary equipment such as cable reels, hose reels, rotary cranes, and stabilizer fins. (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
?industry medium transmission needs Integrated Module Matched with HDMI slip ring, crane slip ring, micro through?hole slip ring, industrial cable reel slip ring; realizes gas?electric hybrid transmission (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
protection and high-temperature resistance ensure stable operation of metal smelting and other processes. Other Industrial Scenarios Cable reels, amusement equipment, military equipment, automated production lines and other scenarios requiring high current rotary transmission (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
tools, waterworks engineers and construction workers often focus on more expensive maintenance equipment — equipment like cameras, crawlers, cables, and cable reels. While diverse high-tech gadgets are essential, you shouldn’t take the trade’s basic tools for granted. If the (read more)
Browse Hand Tools Datasheets for Lowell Corporation
Conduct Research Top
-
Massive Undertaking to Combat Against the Longstanding Drought Issue Affecting Lake Mead.
Our motor-driven reel, cable festoon, and TrenchGuard systems power a large gantry crane that handles low-level pumping equipment. The pumping system aims to help Nevada compensate for reduced levels at Lake Mead, Hoover Dam. Ace World Companies (Fort Worth, TX) brought Conductix-Wampfler
More Information Top
-
324 Building radiochemical engineering cells, high-level vault, low-level vault, and associated areas closure plan
Also in this room are some electropolishingcontrols,the reel housing for the A-Cell crane cable reel , and some transformers and switchgear.
-
Environmental Management Performance Report 11/1999
Completed repairs to the B Cell 10-ton crane drive motor and the 3-ton crane cable reel tension.
-
Operating experience during high-level waste vitrification at the West Valley Demonstration Project
This crane is equipped with a load-lowering device to lower a canister in the event of a total crane cable reel failure or hoist motor/mechanical .
-
Manual mechanical engineering
In DIN 15 062 the parts I and 2 become the pulleys fUr the cranes after type and storage in the forms A to divided D, see the table 5.
-
Wear of metallic materials
The impressions of the cable can't arise only on traction sheaves, but also on Ablenk- and deflecting discs as well as on pulleys for cranes .
-
Installation of STP Mooring System And FPSO Hookup In South China Sea
The power cable installation work can be performed by a DSV vessel equipped with diving spread, ROV spread, spooling winch for power cable reels and crane (or A-frame).
-
Cost analysis for application of solidified waste fission product canisters in U. S. Army steam plants
Hot Cell Process and Other Equipment Shielded Windows Manipulators Manipulator Cart Impact Wrench Crane Mounted A i r Hose Reel TV Systems TV Cable Reels on Crane Periscope Waste Compactor Spray Pump and System Lead Spray Chamber .
-
Hydrogeologische terrain and plotting methods
These larger units suspend to a cable which is moved over a portable crane with a pulley .
-
overhead crane cable - offers from overhead crane cable manufacturers, suppliers, exporters & wholesalers
overhead crane , and cable reel for gantry crane as power feeding system to be supplied together with the crane.
Indicates content that may require registration and/or purchase.