Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: JINPAT Electronics
Description: Features Simultaneous transmission of power and signal including throttle signal, CANBus signal, angular ring signal and, encoder signal supported. 360 rotating transmission with little transmission loss, no data package loss Precise location in the angular ring, up to +/-2 degrees
- Number of Circuits: 3
- Operating Speed: 0 to 100 rpm
- Maximum Voltage: 220 volts
- Maximum Current: 30 amps
-
Supplier: JINPAT Electronics
Description: Features Simultaneous transmission of power and signal including throttle signal, CANBus signal, angular ring signal and, encoder signal supported. 360 rotating transmission with little transmission loss, no data package loss Precise location in the angular ring, up to +/-2 degrees
- Number of Circuits: 19
- Operating Speed: 0 to 100 rpm
- Maximum Voltage: 220 volts
- Maximum Current: 50 amps
-
Supplier: JINPAT Electronics
Description: Features Simultaneous transmission of power and signal including throttle signal, CANBus signal, angular ring signal and, encoder signal supported. 360 rotating transmission with little transmission loss, no data package loss Precise location in the angular ring, up to +/-2 degrees
- Number of Circuits: 12
- Operating Speed: 0 to 100 rpm
- Maximum Voltage: 220 volts
- Maximum Current: 30 amps
-
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Specification Standard Product Outline Drawing Application Filed Ingiant pneumatic slip rings are widely used in metallurgical machinery, rolling machinery, paper machinery, Capping machines, Mechanical handling, Lifting equipment, Cranes, fire trucks, Control systems, Robotics,
- Operating Speed: 200 rpm
- Operating Temperature: -22 to 176 F
- Features: Military Grade
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Ingiant DHS035-2Q Pneumatic Slip Ring For Crane, Automobile Slip Ring、Electric Swivel Slip Ring、Electrical Slip Ring、Slip Ring、Slip Ring Assembly、Slip Ring Collectors、Slip Ring
- Operating Speed: 200 rpm
- Operating Temperature: -22 to 176 F
- Features: Military Grade
-
Supplier: JINPAT Electronics
Description: LPT series is a family of robust through bore slip rings, with a central hole up to 980 mm. Slip rings of the LPT series have the characteristics of precious metal contact and a long service life up to 230 million turns. Furthermore, they are water-proof, pressure-proof,
- Number of Circuits: 12
- Operating Speed: 0 to 10,000 rpm
- Maximum Voltage: 9 to 36 volts
- Maximum Current: 10 to 30 amps
-
Supplier: Conductix-Wampfler
Description: Conductix-Wampfler can modify our standard 600 volt rings to handle up to 2000 volts. If you need more voltage, Conductix-Wamplfler builds two basic types of High-Voltage Slip Rings. HV Rings are used in large cranes, mining machines, logging cranes, large
- Number of Conductors: 1 to 36
- Current Capacity: 5 to 600 amps
- Voltage Capacity: 600 to 25,000 volts
- System: Cable Reel System
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: advantage: Can be customized according to various types of non-standard precision slip ring, gas electric slip ring, micro conductive slip ring, HD slip ring, optical fiber slip ring, high-frequency slip ring, wind
- Number of Circuits: 54
- Operating Speed: 0 to 600 rpm
- Maximum Voltage: 0 to 240 volts
- Operating Temperature: -40 to 149 F
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Carbon brush slip rings are key components in rotating equipment used for continuously transmitting energy and signals, primarily composed of carbon brushes and slip rings (collecting rings), and widely applied in devices such as motors and generators. Structure
-
Supplier: Conductix-Wampfler
Description: Conductix-Wampfler can modify our standard 600 volt rings to handle up to 2000 volts. If you need even more voltage, we build two basic types of High-Voltage Slip Rings - solid core and air-gap. HV Rings are used in large cranes, mining machines, logging
- Maximum Voltage: 8,000 to 25,000 volts
- Slip Ring Design: Capsule (Compact)
- Configuration: Drum Type
-
Supplier: Rotary Systems, Inc.
Description: of power. Originally built for use as a crane collector column the SR004 type slip ring has found wide spread use in the water treatment industry as well as in the cable real and wind turbine sector where it is used to transfer electrical power.
- Number of Circuits: 24
- Maximum Voltage: 600 to 1,000 volts
- Maximum Current: 30 amps
- Slip Ring Design: Capsule (Compact)
-
Supplier: United Equipment Accessories, Inc.
Description: Larger Center Passageways UEA designed this 10" - 14" large bore for customers who need an extra large bore slip ring. Because we custom build UEA slip rings out of standard components, these UEA slip rings meet customer's demands for specific applications
- Operating Speed: 20 rpm
- Maximum Voltage: 28 to 600 volts
- Maximum Current: 10 to 600 amps
- Operating Temperature: -40 to 200 F
-
Supplier: United Equipment Accessories, Inc.
Description: Performance & Economy in a Versatile Assembly The unique design of these UEA Slip Rings combines outstanding quality and performance with economy in manufacturing and installation. They are easily installed and serviced in the field. These powerful slip rings are
- Operating Speed: 50 rpm
- Maximum Voltage: 28 to 600 volts
- Maximum Current: 7.5 to 600 amps
- Operating Temperature: -40 to 200 F
-
Supplier: Rotary Systems, Inc.
Description: of power. Originally built for use as a crane collector column the SR004 type slip ring has found wide spread use in the water treatment industry as well as in the cable real and wind turbine sector where it is used to transfer electrical power.
- Number of Circuits: 4
- Maximum Voltage: 1,000 volts
- Maximum Current: 30 amps
- Configuration: Drum Type
-
Supplier: CENO Electronics Technology Co., Ltd.
Description: Slip rings are used in electromechanical applications for transmitting power, electrical signals and data through a 360° rotating joint from a stationary part to a freely rotating part. Typical use applications are cranes and radars Features Center hole is easy to install, as
- Operating Speed: 0 to 100 rpm
- Maximum Voltage: 50 volts
- Maximum Current: 10 amps
- Operating Temperature: -40 to 131 F
-
Supplier: CENO Electronics Technology Co., Ltd.
Description: The unobstructed bore through the center provides routing space for hydraulics, pneumatic or for a concentric shaft mount. Our through-bore slip rings feature our fiber brush technology which offers several advantages over conventional slip ring technology including
- Operating Speed: 0 to 5 rpm
- Maximum Voltage: 380 to 690 volts
- Maximum Current: 20 to 63 amps
- Slip Ring Design: Capsule (Compact)
-
Supplier: CENO Electronics Technology Co., Ltd.
Description: CENO's carbon Brush slip ring is also named as large current collector or high power slip ring, which could transmit the current at lease on 100A or above. It widely be used in ship machinery, engineering machinery, port machinery, offshore crane, cable reel,
- Operating Speed: 0 to 1 rpm
- Maximum Voltage: 24 to 690 volts
- Maximum Current: 10 to 550 amps
- Operating Temperature: 14 to 131 F
-
Supplier: CENO Electronics Technology Co., Ltd.
Description: High current slip ring, means 250A, 500A, 600A, 800A, 1500A, 3000A and other specifications, different current specifications are applicable to a variety of different sizes and power plating equipment with easy installation and large load flow. This kind of slip ring has
- Operating Speed: 0 to 15 rpm
- Maximum Voltage: 220 to 500 volts
- Maximum Current: 100 to 800 amps
- Operating Temperature: 68 to 140 F
-
Description: IEC TR 63021:2016(E) presents technical characteristics, application results and practical information on NG-brush for slip-ring obtained through the application of NG-brush in various kinds of wound rotor-type induction motor (large-size water pump, belt conveyer, lift, winder motor,
-
Supplier: CSA Group
Description: IEC TR 63021:2016(E) presents technical characteristics, application results and practical information on NG-brush for slip-ring obtained through the application of NG-brush in various kinds of wound rotor-type induction motor (large-size water pump, belt conveyer, lift, winder motor,
-
Supplier: Conductix-Wampfler
Description: The 1200 Series PowerReelTM is the best-built cord reel and small cable reel on the market today. You won't find a better value for the price! The 1200 reel is ideal for drop lights, drop power receptacles, mobile equipment control cables, conveyor control cables, small cranes/hoists, and
- Number of Conductors: 1 to 15
- Current Capacity: 30 to 150 amps
- Voltage Capacity: 600 volts
- System: Cable Reel System
-
Supplier: Conductix-Wampfler
Description: Conductix-Wamplfer Welding Reels are built on the popular 1400 and 1900 series PowerReel platforms. These rugged all-steel reels are specially designed for the rigors of electric welding and grounding applications. They are ideal for storing excess cable in a neat, safe, and efficient manner in
- Current Capacity: 75 to 450 amps
- Voltage Capacity: 600 volts
- System: Cable Reel System
- Crane Electrification: Crane Electrification System
Find Suppliers by Category Top
Featured Products Top
-
operation. Port & Offshore Equipment For port cranes, offshore platforms and other marine equipment, which work in high humidity, high salt spray environments, the slip ring's robust structure and customizable protection level ensure reliable transmission of power (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
3. Typical Construction Machinery Applications Ingiant slip rings are widely used in rotating parts of nearly all types of construction machinery, including: Excavators Tower Cranes & Mobile Cranes Concrete Pump Trucks Drilling Rigs (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
For slewing platforms of excavators, cranes, rotary drilling rigs and other equipment that require 360° continuous rotation while transmitting high current, the slip ring realizes uninterrupted power transmission, ensuring the safety and stability of equipment operation. Port (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
Product Overview Our latest 150 mm inner?diameter through?hole slip ring delivers (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
IP65 4-Channel Fiber Optic Hybrid Slip Ring with 38 Electrical Circuits Product Overview This IP65-rated fiber optic hybrid slip ring integrates 4 fiber optic channels for high-speed data (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
Main Application Field General Automation Equipment Rotary automation tooling, packaging rotary mechanisms, intelligent warehouse rotary platforms, small rotary testing equipment, assembly line rotary transmission devices, textile rotary machines, small crane rotary (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
?industry medium transmission needs Integrated Module Matched with HDMI slip ring, crane slip ring, micro through?hole slip ring, industrial cable reel slip ring; realizes gas?electric hybrid transmission (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
Main Application Field Cable Reel & Wire Winding Equipment Suitable for industrial fiber reels, crane cable take-up reels, engineering machinery winding drums. The slip ring can be externally mounted on the reel end cap, matched with short LC (read more)
Browse Fiber Optic Transceivers Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
1. Product Overview The Ingiant marine liquid rotary joint (slip ring) is a high-performance rotary fluid connection device specifically designed for shipboard equipment operating in harsh marine environments. It enables (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
, or oil? If the answer is yes, you know how easily it can be for workers to slip and fall while climbing over the cover. Many people sustained severe injuries by falling into a hole because they could not see where they were going due to obstruction from dirt and petroleum products. Gas and (read more)
Browse Hand Tools Datasheets for Lowell Corporation
Conduct Research Top
-
CENO Mini Slip Ring Capsule Apply to Smart Toys
In CENO products lists, Slip rings can be divided by appearance and size too, we often call the large sized slip ring as marine slip ring, crane slip ring or ship slip ring etc, and call the small slip ring as miniature slip ring or mini slip ring capsule, It 's always used in the smart toys
-
CENO Slip Ring Applied in Floating Crane
Floating Crane is a floating platform that carries a crane, which can be moved to any place needed at port or anchorage, and berth. CENO recently has cooperated with a company manufacturing floating crane, developing a slip ring for such floating cranes.
-
The Application of Slip Ring in Gantry Crane
with the connection of the electric appliance (commonly used with the fixed connecting device such as the Angle iron). It also caused the safety accident such as the burning of the slip wire, which lead the gantry crane could not normal operation. There are many problems in using angle iron to connect
-
Slip Ring Apply To Marine Crane
CENO electronics company can design and manufacture many kinds of Marine slip ring. In the past 20 years of product process, CENO company has provided our customers with special customized slip rings for different use scenarios.
-
Slip Ring Maintenance
Depending on the type of application, some maintenance may be needed on slip rings. It all depends on the number of rotations and/or the environment the slip ring is in. A large portion of the applications do not require regular maintenance. For example, a slip ring in a crane will never see one
-
High Current Slip Ring Integrated Fiber Optic on Offshore Winch
With the vigorous development of the marine transportation industry, more and more ships use marine cranes for cargo handling, and ship cranes need to install high current slip rings to solve their electrical and signal transmission problems.
-
CENO New Slip Ring Apply to the Lifting Machinery
Lifting machinery to the mechanic electrical equipment that used to lift vertically or lift vertically and moving horizontally of heavy objects, the scope weight should not more than 0.5t that the lifter lifts vertically. Crane with rated lifting weight greater than or equal to 3t (or rated lifting
-
What are the Technical Difficulties in the Construction Machinery Slip Rings?
Construction machinery belongs to heavy industry products, including but not limited to, cranes, fire trucks, excavators, mixers, and drilling trucks. Most of these heavy mechanical and electrical equipment are equipped with 360 ° rotary parts to transmit power, gas, liquid and signals.
More Information Top
-
Review Of 17 Real-Time, Environment, Response, And Integrity Monitoring Systems On Floating Production Platforms In The Deep Waters Of The Gulf Of Mexico
Therefore, we prefer to locate wind sensors on the tops of the crane A- Frames and deal with the added complication of using the crane slip rings to provide data and power transmission and measuring the heading of the crane so the…
-
CR4 - Thread: Change in Motor Rotation
Next in Forum: Crane Slip Ring Motor .
-
CR4 - Thread: Earthing System Without Earth Grid
Previous in Forum: Crane Slip Ring Motor .
-
telecom parts exporter - telecom parts manufacturers, exporters, factories, suppliers, China telecom parts
[ Related Keywords : Custom Slip Ring, High Current Slip Rings, Offshore Crane slip ring , Offshore Hose Reels ] .
-
AC operated EOT crane control with variable voltage variable frequency drive
Abstract - ConventionalAC operated EOT crane uses slip ring induction motor whose rotor windings are connected to power resistance.
-
CR4 - Thread: VFDs and Slip-Ring Induction Motors
Normally for the EOT Cranes when slip ring motors are used with resistance the speed is controlled through master controller. motor starts with slow motion and picks up speed slowly to avoid jerks.
-
Electrical aspects of overhead travelling cranes
[Requirement (g) is covered because a normal load, when lowering, is insufficient to drive the motor above synchronous speed.] (ii) Drum Controller with Slip - Ring Crane Motors, incorporating Several Notches of Rotor Resistor Control in Each Direction.
-
Electrical aspects of overhead travelling cranes
(ii) Drum controller with slip - ring crane motors, incor- porating several notches of rotor resistor control in each direction.
Indicates content that may require registration and/or purchase.