-
Supplier: Newark, An Avnet Company
Description: CRIMP TOOL, MIL-C-26482, Series 1 CONNECTORS; Crimp Tool Type:Ratchet; For Use With:26-12AWG Terminals; Product Range:-; Crimp Size:20AWG to 12AWG RoHS Compliant: NA
-
Supplier: Newark, An Avnet Company
Description: CRIMP TOOL; Crimp Tool Type:Hand; For Use With:Amphenol MIL-DTL-38999 Series III Contacts; Product Range:-; Crimp Size:20AWG to 16AWG RoHS Compliant: No
-
Supplier: Newark, An Avnet Company
Description: CRIMP TOOL, MIL INDENT, 26-10AWG; Crimp Tool Type:Hand; For Use With:0.14mm2 to 6mm2 Turned Pin & Socket Contacts; Product Range:-; SVHC:Lead (15-Jan-2019) RoHS Compliant: Yes
-
-
Supplier: Allied Electronics, Inc.
Description: MIL-SPEC. CRIMP TOOL (M22520/2-01)
-
Supplier: TE Connectivity
Description: Other Crimp Form-Wire Barrel Type : Closed Barrel - W Crimp Die Sets Type : Removable/Interchangeable Power Technology Type : Manual, Hydraulic, Battery Specification Type : MIL Spec, TE Product Specification (114-) TE Certification : Yes - Certificate Included Tool Grade
- Features: Crimper
- Power: Electrical Tools, Hand Tools, Hydraulic Tools
- Application / Connector Type: General Application
-
Supplier: TE Connectivity
Description: Other Crimp Form-Wire Barrel Type : Closed Barrel - 4 Indent Die Sets Type : Fixed In Tool Power Technology Type : Pneumatic, Manual Ratchet Configuration : Not Releasable, Not Adjustable Specification Type : MIL Spec TE Certification : Upon Request for Fee Tool Grade :
- Features: Crimper
- Application / Connector Type: General Application
- Power: Hand Tools
-
Supplier: Allied Electronics, Inc.
Description: 4/8 INDENT HAND CRIMPING TOOL, MIL-C-22520/1-01
-
Supplier: Accuris
Description: CRIMPING TOOLS, TERMINAL, HAND, WIRE TERMINATION TOOL KIT FOR MIL-C-22520/1 CRIMPING TOOL AND TURRETS
-
Supplier: Heilind Electronics, Inc.
Description: JBX CRIMPING TOOL
-
Supplier: Accuris
Description: CRIMPING TOOL, TERMINAL, HAND, WIRE TERMINATION TOOL KIT FOR MIL-C-22520/7 CRIMPING TOOL AND POSITIONERS
-
Supplier: Accuris
Description: CRIMPING TOOL, TERMINAL, HAND, WIRE TERMINATION TOOL KIT FOR MIL-C-22520/5 CRIMPING TOOL AND DIES
-
Supplier: Mencom Corporation
Description: Hand Crimp Tool for 10amp & 16amp pins
- Features: Crimper
- Application / Connector Type: General Application
- Power: Hand Tools
- Form Factor: Handheld
-
Supplier: Newark, An Avnet Company
Description: CRIMP TOOL, XG5N/XG5N-U SERIES MIL CONNECTOR; Crimp Tool Type:Hand; For Use With:Omron XG5W-0231 & XG5W-0232 28-22AWG Socket Contacts; Product Range:-; Crimp Application:Contacts RoHS Compliant: NA
-
Supplier: Mencom Corporation
Description: Hand Crimp Tool for 10amp & 16amp pins
- Features: Crimper, Plugs and Receptacle
- Application / Connector Type: General Application
- Power: Hand Tools
- Form Factor: Handheld
-
Supplier: Accuris
Description: CRIMPING TOOLS, TERMINALS, HAND TERMINATION IN-SERVICE INSPECTION GAGE FOR MIL-C-22520/17 CRIMPING TOOL
-
Supplier: MilesTek Corporation
Description: AD-1377 - The AD-1377 crimp tool is design to terminate wire splices, particularly for M17/176-00002 cable. These wire splices are included in the 10-06950 cable splicing kit, which conform to MIL-S-81824 standards. Typically, the outer diameters of these splices range between
- Features: Crimper
-
Supplier: Waytek, Inc.
Description: Klein Tools T1710 Compound Action Ratchet Crimper, Insulated Terminals Category: Crimpers Manufacturer: Klein Tools Comfort-grip plastic handles Special locator quickly positions terminal for double crimp Built-in ratchet with safety release assures uniform crimps every
- Features: Crimper
- Power: Electrical Tools
-
Supplier: MilesTek Corporation
Description: The M22520/1-01 (Daniels AF8 equivalent) crimp tool frame is used in conjunction with 010-0044 pin positioner and 010-0045 socket positioner to crimp center contacts to wire conductor leads. It suits 12 through 26 AWG wires. This tool leaves an 8-point impression. It is
- Features: Crimper
-
Supplier: Heilind Electronics, Inc.
Description: HNDCRMP TOOL MILLIGRID MCRBLAD CRMP TERM 24-30AWG
- Connector Type: Military Connector
-
Supplier: Allied Electronics, Inc.
Description: UG/U Connectors Full Range of Hex Crimp and O Crimp Products for Common Coaxial Cables. Low VSWR Single Crimp Connectors Offer One Crimping Operation for Fast Application Twist-On Connectors Require No Special Tooling for Application to the Cable Field Serviceable (Category A)
-
Supplier: MilesTek Corporation
Description: MilesTek's Mil ST line of connectors meet or exceed 100% of the requirements of military specification MIL-C-83522. They feature non-optical disconnect with nickel-plated brass or stainless steel configurations that are available either as a ST connector or coupler. These highly
- Connector Type: Military Connector
-
Supplier: L-com, Inc.
Description: L-com's Mil ST line of connectors meet or exceed 100% of the requirements of military specification MIL-C-83522. They feature non-optical disconnect with nickel-plated brass or stainless steel configurations that are available either as a ST connector or coupler. These highly durable
- Connector Type: ST
-
Supplier: Allied Electronics, Inc.
Description: Amphenol RF 3-piece BNC Jacks provide a wide performance range for Commercial, Industrial and Military Grades. The Amphenol RF BNC Jacks accommodate a variety of cable types ranging from standard RG to LMR styles and mate to industry standard BNC plug receptacles. These 3-piece crimp
-
Supplier: U.S. Plastic Corporation
Description: This dual heat multi-purpose hand held constant heat sealer is ideal for making tamper proof seals on thick packaging materials like vacuum-formed trays and blister packs. It produces a 1/2" x 1/4" spot seal on plastics (polystyrene, PVC, and Polyethylene) up to 20 mil thick. Ideal for
- Features: Other
-
Supplier: Kuriyama of America, Inc.
Description: Mil-Spec A-A-59553. Applications include compressed air systems and pneumatic tools. Available in both two lug and four lug styles for quick connecting. Designed for compressed air and water service only.
- English Size: 0.5 inch
- Material: Carbon & Alloy Steel
- Connection Type: Crimp
- Features: English
-
Supplier: Powell Electronics, Inc.
Description: CON RCPT MALE 19POS GOLD CRIMP
- Features: Crimper
-
Electrical Connectors - Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd -- A4592-103-115-0Supplier: Heilind Electronics, Inc.
Description: D-SUB TOOLS & HARDWARE CRIMP
- Connector Type: D-Sub
-
Supplier: Aero-Electric Connector, Inc.
Description: MIL-DTL-26482 Series 2, bayonet coupling, rear-removable crimp contact connectors were designed as an upgrade to MIL-DTL-26482 Series 1. Series 2 connectors are intermountable and interchangeable with both solder and front-release crimp Series 1. They are also identical
- Contact Size (AWG): 12 to 20 AWG
- Number of Contacts: 3 to 61 #
- Connector Type: Circular / Cylindrical Connector, Military Connector
- Gender: Female / Jack
-
Supplier: Aero-Electric Connector, Inc.
Description: The threaded coupling, environmentally sealed MIL-DTL-5015 Series III connector with rear-removable crimp contacts was developed to replace the earlier solder type. This redesigned connector is intermateable and intermountable with the MIL-DTL-5015 Series I solder type (MS310*)
- Contact Size (AWG): 0 to 16 AWG
- Number of Contacts: 1 to 85 #
- Connector Type: Circular / Cylindrical Connector, Military Connector
- Gender: Female / Jack
-
Supplier: Heilind Electronics, Inc.
Description: TRB CABLE PLUG, MILITARY TOOL CRIMP, QPL, STRAIGHT, 3-LUG FO
- Gender: Male / Plug
- Connector Type: Military Connector
-
Supplier: MilesTek Corporation
Description: MilesTek's Mil ST line of connectors meet or exceed 100% of the requirements of military specification MIL-C-83522. They feature non-optical disconnect with nickel-plated brass or stainless steel configurations that are available either as a ST connector or coupler. These highly
- Connector Type: Military Connector
-
Supplier: Carlisle Interconnect Technologies
Description: 22D crimp contacts Field repairable No special tooling required PCB tail versions available Meets environmental requirements of MIL-DTL-38999
- Voltage Rating: 115 volts
- Current Rating: 4 amps
- Connector Type: Circular / Cylindrical Connector, Military Connector
- Geometry: Straight
-
Supplier: Amphenol Communications Solutions
Description: D- Sub High Grade, 09 pin Mil grade female Dsub housing along with relevant crimp contacts + plastic extraction tool, Amphenol is one of the leading manufacturers of 0.20mm Flex Connectors. Contact us today for more details of D-SUB , part number SEMAT09S
- Connector Type: D-Sub
- Gender: Female / Jack
Find Suppliers by Category Top
Featured Products Top
-
-Spec connectors. Our 5-page Guide includes: Terms to Know Tools You Need Crimping to Contact and Crimp Tool Operation Insertion and Extraction of Contacts Read about how you can avoid making (read more)
Browse Military (MIL-SPEC) Connectors Datasheets for PEI-Genesis -
withstand high shock and vibration Fiber optic, hermetic, filter, high power, and high voltage variants available Termination: crimped, wired pigtail, solder cup, right angle, and straight PC tail options Qualified to MIL-DTL-24308 and MIL-DTL-83513 Ultra (read more)
Browse DC Motors Datasheets for DigiKey -
: Cutting and Stripping: We use automated cutting machines to ensure each wire is cut to the precise length required by the specification. Advanced stripping tools are employed to remove the insulation from the wire ends, ensuring high-quality connections in subsequent stages (read more)
Browse Coaxial Cables and Triaxial Cables Datasheets for Smiths Interconnect, a Molex company
More Information Top
-
crimping tool - offers from crimping tool manufacturers, suppliers, exporters & wholesalers
Sell Precise Tool Factory- MIL crimping tools .
Indicates content that may require registration and/or purchase.