-
Supplier: Accuris
Description: Cross Linked Polyethylene
-
Supplier: Accuris
Description: Cross Linked polyethylene
-
Supplier: U.S. Plastic Corporation
Description: Tanks are for indoor or outdoor, stationary or transportable applications. Furnished with 4 each 1/4-20 aluminum inserts on the bottom to facilitate anchoring. Sump on the bottom for fitting installation. Typically used as a fuel tank on power equipment. UV stabilized. Black in color. 2" vented
- Type: Fuel/Oil Tank
- Material: Plastic
-
-
Supplier: Consolidated Electronic Wire & Cable
Description: Product Construction Conductor: 18 AWG annealed stranded tinned copper wire. Insulation: Color coded Irradiated Cross-linked Polyethylene (XLPE) Temperature; -55°C to +125°C Voltage: 600 Volts Applications: High temperature internal wiring of electrical and electronic equipment
- Rated Voltage: 600 volts
- Nominal Outer Diameter: 0.11 inch
- Operating Temperature: 125 C
- North American (AWG): 18 AWG
-
Supplier: Accuris
Description: Standard Specification for Metal Insert Fittings Utilizing a Copper Crimp Ring for SDR9 Cross-linked Polyethylene (PEX) Tubing and SDR9 Cross-linked Polyethylene/Aluminum/Cross-linked Polyethylene (PEX-AL-PEX) Tubing
-
Supplier: Accuris
Description: Ink-Stripping Cross-Linked Polyethylene Wire Insulation
-
Supplier: Zotefoams, Inc.
Description: Closed cell cross-linked polyethylene foam. A wide range of polymer combinations is available to give increased stiffness, improved temperature resistance and improved mouldability. Plastazote® foams are engineered to offer superior performance and lighter weight. The absence of
- Bulk Density: 7.1783 lbs/ft³
- Applications: Aerospace, Architectural / Construction, Automotive / Transportation, Core Material, EMI / RFI Shielding, Marine, Medical, Packaging / Casing
- Type: Closed Cellular, Rigid
- Features & Approvals: Electrically Conductive, Flame Retardant
-
Supplier: U.S. Plastic Corporation
Description: This 7-1/2 gallon cylindrical tank is 12" in diameter and 18" high. It has a wall thickness of .093" and 7.35 lbs. It has graduations every 0.5 gallon. Tank comes with the lid. The stand for this tank is part #5060.
- Volume Capacity: 7.5 gallons
- Type: General Purpose/ Bulk Storage Tank
- Material: Plastic
-
Supplier: ASTM International
Description: This specification covers the requirements for materials, workmanship, dimensions, performance, and markings for metal insert fittings with o-ring seals and copper crimp rings for use with SDR9 cross-linked polyethylene and SDR9 cross-linked
-
Supplier: Consolidated Electronic Wire & Cable
Description: Product Construction Conductor: 14 AWG annealed stranded bare copper wire. Insulation: Color coded Cross-linked Polyethylene (XLPE) Characteristics: Temperature: -40°C to +125°C Voltage 60 Volts Ford ESB-MIL85-A Chrysler MS-5919 Applications: Automobile, boat, trailer
- Rated Voltage: 60 volts
- Nominal Outer Diameter: 0.138 inch
- Operating Temperature: 125 C
- North American (AWG): 14 AWG
-
Supplier: Consolidated Electronic Wire & Cable
Description: Product Construction Conductor: 16 AWG annealed stranded bare copper wire. Insulation: Color coded Cross-linked Polyethylene Characteristics: Temperature: -40°C to +125°C Voltage 60 Volts Ford ESB-MIL85-B Chrysler MS-8900 Applications: Automobile, boat, trailer point-to-point
- Rated Voltage: 60 volts
- Nominal Outer Diameter: 0.105 inch
- Operating Temperature: 125 C
- North American (AWG): 16 AWG
-
Supplier: U.S. Plastic Corporation
Description: This 85 gallon doubled walled XLPE tank is 34-1/2" in diameter and 51" high. Total weight of tank is 90 lbs. and it holds up to a 1.9 specific gravity. Access opening is 7". All fittings and customizations must be quoted prior to ordering.
- Volume Capacity: 85 gallons
- Features: Double Wall
- Type: General Purpose/ Bulk Storage Tank
- Material: Plastic
-
Supplier: Newark, An Avnet Company
Description: CROSS-LINKED POLYETHYLENE APPLIANCE WIRE UL STYLE 31
-
Supplier: Allied Electronics, Inc.
Description: ArmorStart distributed motor controller series with integrated variable frequency AC drives manufactured by Rockwell Automation. Suitable for direct burial and resistant to exposure to direct sunlight and other sources of UV light. Conductors: Stranded tinned copper. Insulation: Black
-
Supplier: ACRO Manufacturing Industries Ltd.
Description: Cross-linked Polyethylene Foam has good thermal insulating properties and excellent chemical resistant properties that make it suitable for a wide range of applications. Other characteristics include a smooth surface, excellent consistency, gauge control, high temperature
- Gasket Type: Custom Gasket
- Material: Foam
-
Supplier: Allied Electronics, Inc.
Description: ArmorStart distributed motor controller series with integrated variable frequency AC drives manufactured by Rockwell Automation. Suitable for direct burial and resistant to exposure to direct sunlight and other sources of UV light. Conductors: Stranded tinned copper. Insulation: Black
-
Supplier: Lapp Tannehill
Description: 3271 AWG/GAUGE : 18 CONDUCTOR STRANDING : Stranded STRAND COUNT : 16 CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Red JACKET MATERIAL : Cross-Linked Polyethylene INSULATION MATERIAL : Cross-Linked Polyethylene TEMPERATURE : 125°C VOLTAGE : 600V CSA TYPE
- Rated Voltage: 600 volts
- Operating Temperature: 125 C
- North American (AWG): 18 AWG
- Approvals: CSA Mark (US, C and US, NRTL/C), UL Listing Mark
-
Supplier: Lapp Tannehill
Description: CONDUCTOR STRANDING : Stranded STRAND COUNT : 105 CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Gray JACKET MATERIAL : Cross-Linked Polyethylene INSULATION MATERIAL : Cross-Linked Polyethylene TEMPERATURE : 125°C VOLTAGE : 600V CSA TYPE : Type 1 A/B CL
- Rated Voltage: 600 volts
- Operating Temperature: 125 C
- North American (AWG): 10 AWG
- Approvals: CSA Mark (US, C and US, NRTL/C), UL Listing Mark
-
Supplier: Lapp Tannehill
Description: CONDUCTOR STRANDING : Stranded STRAND COUNT : 65 CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Gray JACKET MATERIAL : Cross-Linked Polyethylene INSULATION MATERIAL : Cross-Linked Polyethylene TEMPERATURE : 125°C VOLTAGE : 600V CSA TYPE : Type 1 A/B CL
- Rated Voltage: 600 volts
- Operating Temperature: 125 C
- North American (AWG): 12 AWG
- Approvals: CSA Mark (US, C and US, NRTL/C), UL Listing Mark
-
Supplier: Lapp Tannehill
Description: Availability UL STYLE / STANDARD : UL 3271 AWG/GAUGE : 18 CONDUCTOR STRANDING : Stranded STRAND COUNT : 16 CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Black JACKET MATERIAL : Cross-Linked Polyethylene INSULATION MATERIAL : Cross-Linked Polyethylene
- Rated Voltage: 600 volts
- Operating Temperature: 125 C
- North American (AWG): 18 AWG
- Approvals: CSA Mark (US, C and US, NRTL/C), UL Listing Mark
-
Supplier: Fosroc Limited
Description: Hydrocell XL is a cross linked, semi-rigid, closed cell polyethylene sheet material used for forming or filling expansion joints between adjacent in-situ or precast components. Hydrocell XL provides excellent support backing to elastomeric sealants and is especially recommended
-
Supplier: Zurn Industries LLC
Description: The Zurn Wilkins NR3XL Water Pressure Reducing Valve with integral strainer is ideal for residential applications. The durable composite bell housing resists corrosion, and the cartridge design is easy to repair. To view all options, see the Specification Sheet Features And Benefits Cartridge
- Valve Size: 0.75 inch
- Features: Union
- Media: Water
-
Supplier: Redwood Plastics
Description: Redco™ LDPE is defined by a density range of 0.910 – 0.940 g/cc. This results in a lower tensile strength and increased ductility. Redco™ LDPE is used for both rigid containers and plastic film applications such as plastic bags and film wrap. Redco™ Polyethylenes are classified into several
- Industry: Building / Construction, General Industrial, Marine
- Form / Shape: Extruded Profile, Film / Sheet
- Chemical System: Polyethylene (PE)
- Features: Thermoplastic
-
Supplier: Redwood Plastics
Description: Redco™ LDPE is defined by a density range of 0.910 – 0.940 g/cc. This results in a lower tensile strength and increased ductility. Redco™ LDPE is used for both rigid containers and plastic film applications such as plastic bags and film wrap. Redco™ Polyethylenes are classified into several
- Industry: Building / Construction, General Industrial, Marine
- Form / Shape: Extruded Profile, Film / Sheet
- Chemical System: Polyethylene (PE)
- Features: Thermoplastic
-
Supplier: Waytek, Inc.
Description: automotive cross-link wire in high-temperature areas such as engine compartments Insulated with chemically cross-linked polyethylene automotive wire Smooth surface finish Resistant to moisture, grease, oil, gasoline, and most acids and solvents Superior abrasion
- North American (AWG): 18 AWG
- Operating Temperature: -51.11111111111114 to 125.00000000000011 C
- Features: Other
- Standards / Approvals: RoHS
-
Supplier: Plastic-Mart
Description: indoor or outdoor, stationary or transportable applications. Tanks are manufactured from high-density cross-linked polyethylene with U.V. stabilizers and are available in natural and black colors. Tanks are designed for the containment of all chemicals (including gasoline and
- Volume Capacity: 12 gallons
- Height: 12 inch
- Type: Fuel/Oil Tank, General Purpose/ Bulk Storage Tank
-
Supplier: Plastic-Mart
Description: indoor or outdoor, stationary or transportable applications. Tanks are manufactured from high-density cross-linked polyethylene with U.V. stabilizers and are available in natural and black colors. Tanks are designed for the containment of all chemicals (including gasoline and
- Volume Capacity: 6 gallons
- Height: 10 inch
- Type: Fuel/Oil Tank, General Purpose/ Bulk Storage Tank
-
Supplier: Waytek, Inc.
Description: temperature rated cross-link polyethylene Approximate Weight: 12 lbs. per 100' Typical stranding: 133/27 Nominal O.D.: 0.316" (8.03 mm) Rated 60V Also available in red insulation *500 foot spool ships via truck Also try SGT battery cable, parallel battery cable, and welding cable
- North American (AWG): 6 AWG
- Cable Conductor: Copper and Copper Alloys
- Features: Other
- Cable Insulation: Polyethylene (PE)
-
Supplier: Waytek, Inc.
Description: cross-link wire in high-temperature areas such as engine compartments Insulated with chemically cross-linked polyethylene automotive wire Smooth surface finish Resistant to moisture, grease, oil, gasoline, and most acids and solvents Superior abrasion resistance Bare
- North American (AWG): 14 AWG
- Operating Temperature: -50.555555555555586 to 125.00000000000011 C
- Features: Other
- Standards / Approvals: RoHS
-
Supplier: Waytek, Inc.
Description: cross-link wire in high-temperature areas such as engine compartments Insulated with chemically cross-linked polyethylene automotive wire Smooth surface finish Resistant to moisture, grease, oil, gasoline, and most acids and solvents Superior abrasion resistance Bare
- North American (AWG): 10 AWG
- Operating Temperature: -50.555555555555586 to 125.00000000000011 C
- Features: Other
- Standards / Approvals: RoHS
-
Supplier: Clark Foam Products Corp.
Description: for package designs for a variety of product weights and sizes. Cross-linked polyethylene adds the ability to protect class "A" surfaces, and is often used in the packaging of medical devices and equipment. Foam Applications: Cushion Packaging Display Packaging Low Pressure
- Bulk Density: 0.9 lbs/ft³
- Applications: Buoyancy, Cushioning / Springs, Impact / Energy Absorption, Packaging / Casing, Sealing / Gasketing, Shock / Vibration Dampening, Static / ESD Control
- Features & Approvals: Chemical / Fuel Resistant, Thermal Insulation, Waterproof
- Type: Closed Cellular, Flexible
-
Supplier: All-Spec Industries
Description: Crisp For Pin Insertion High-reliability pin insertion grade Conductive cross-linked polyethylene Non-staining, non-corrosive Closed cell - non-absorbent Specially developed to provide pin insertion properties without particulation Contains No CFCS or chemical residues Only high
- Type: Closed Cellular, Flexible
- Features & Approvals: Electrically Conductive
- Material / Composition: Expanded Polyethylene (EPE), Plastic / Polymer, Thermoplastic
- Form / Shape: Film / Sheet, Stock Shape (Bar, Sheet, etc.)
-
Supplier: Adhesive Applications
Description: WP031 is a 1/32” thick white closed-cell, cross-linked polyethylene foam coated on both sides with a general-purpose rubber-based adhesive with a 4 mil blue poly liner. Easily die cut High immediate bond Great chemical resistance Low compression set Good conformability,
- Thickness: 0.03485 inches
- Peel Strength / Adhesion: 6.875 lbs/in
- Temperature Resistance: 10 to 68.33333333333333 C
- Features: Double-Sided Adhesive
Find Suppliers by Category Top
Conduct Research Top
-
How to Choose Between Automotive Cross-Link and GPT Wire
There are many types of low-voltage automotive wire, but the two most common are GPT wire and cross-link polyethylene wire. The key differences between them lie primarily in the properties of their insulating jackets. Here 's an overview. GPT wire is general circuit wiring designed for standard
More Information Top
-
Tribology in Total Hip Arthroplasty
During recent years cross - linked polyeth- ylene has shown improved wear characteristics compared with conventional polyethylene.
-
Tribology in Total Hip and Knee Arthroplasty
The question of the effectiveness of improvements in cross - linked polyethyl- ene is discussed within the final section of Part V.
-
Joint Replacement and Bone Resorption: Pathology, Biomaterials and Clinical Practice
This is true for hard-on-hard bearings and for highly cross - linked polyethylene as well.
-
Osteonecrosis
49 Highly Crosslinked Polyethylene Liners in Patients with Osteonecrosis of the Femoral Head in the United States and Europe..
-
Total Hip Arthroplasty
Polyethylene topics cover the analysis of influence of vitamin E-blended cross - linked polyethylene in in vitro wear testing as well as in long-term clinical use.
-
Bioceramics and Alternative Bearings in Joint Arthroplasty
’, by Professor H. Mittelmeier, and ‘The Bearing of the Future: Delta Ceramics - Highly Crosslinked Polyethylene ’ by Professor R. H. Rothman.
-
Bioceramics and Alternative Bearings in Joint Arthroplasty
1.2 Comparison of ttie Functional Biological Activity and Osteolytic Potential of Ceramic on Ceramic and Cross Linked Polyethylene Bearings in the Hip .
Indicates content that may require registration and/or purchase.