-
Supplier: BNB INT. Co., Ltd.
Description: It is a straight guide that seamlessly assembles a cage between two orbitals with two V-shaped planes as orbital grooves. Cross-Roller Guide Rollers are arranged orthogonal to each other and can be loaded in various directions. It is a finite type of linear motion
- Guide / Rail Shape: Crossed Roller Rail, V - Grooved Guide
- Description: Precision Grade
-
Supplier: THK America, Inc.
Description: A compact, highly rigid LM system whose roller cage holding precision rollers orthogonally aligned one after another travels by half the stroke on a V-shaped groove formed on a rail.
- Guide Width or Diameter: 0.33464585 to 0.7086618 inch
- Guide Length: 0.1574804 to 0.3149608 inch
- Description: Guide / Bearing Assembly
- Guide / Rail Shape: Linear Motion Guide
-
Supplier: TPA Motion
Description: dimensionally interchangeable with most other popular crossed roller products. The ACC version is ideal for vertical orientation so the roller/retainer assembly won't creep to one side of the assembly and eventually inhibit full motion. Crossed Roller Bearings RSDE-ACC utilized
- Bearing Width: 0.7086618 to 1.2204731 inch
- Bearing Length: 1.968505 to 23.62206 inch
- Dynamic Load Capacity: 881.216 to 24,599.864 lbs
- Special Bearing Materials: Bearing / Rail Assembly, Stainless
-
-
Supplier: NB Corporation of America
Description: · Mounting is completely compatible with SV Type. · Improve durability of the installed equipment by simple replacement. · Offers unit size reduction while keeping the equivalent performance.
- Guide Width or Diameter: 0.0787402 to 0.1574804 inch
- Guide Length: 1.181103 to 18.897648 inch
- Guide / Rail Shape: Crossed Roller Rail, Linear Motion Guide
- Description: Guide / Bearing Assembly, Precision Grade
-
Supplier: NB Corporation of America
Description: The NB GONIO WAY is a curved crossed roller slide bearing. It is a curved motion bearing utilizing low-friction, non-recirculating precision rollers. It is used when there is a need to change the gradient or obtain an accurate gradient angle without changing the center of rotation in
- Guide Width or Diameter: 0.2362206 to 0.33464585 inch
- Guide Length: 1.574804 to 3.93701 inch
- Guide / Rail Shape: Crossed Roller Rail, Radial / Curved
- Guide / Rail Features and Options: Pre-drilled Holes
-
Supplier: IKO International, Inc.
Description: Crossed Roller Way Guides (CRW, CRWM) feature a unique design that incorporates a roller cage between two linear ways with V-shaped surfaces that act as track grooves. Because the cylindrical rollers are alternately crossed, this specialized structure can handle loads in
- Guide Width or Diameter: 0.79527602 to 1.05905569 inch
- Guide Length: 7.87402 to 47.24412 inch
- Guide / Rail Features and Options: Clean Room Use, Pre-drilled Holes
- Additional Material Specifications: Corrosion Resistant
-
Supplier: THK America, Inc.
Description: VRG is a finite stroke linear motion guide with rack and pinion mechanism. It provides smooth and highly accurate linear motion without cage-creep.
- Guide Width or Diameter: 0.4724412 to 0.8661422 inch
- Guide Length: 0.2362206 to 0.4330711 inch
- Description: Guide / Bearing Assembly
- Guide / Rail Shape: Linear Motion Guide
-
Supplier: NB Corporation of America
Description: appreciate the fact that we manufacture all of our SER type Slide Guide rails with precision-machined raceway grooves. Our fully metallic block main body and rollers are precision components that contribute to the high load capacity and long life of our linear roller
- Guide Width or Diameter: 0.22440957 to 0.5118113 inch
- Guide Length: 2.1653555 to 33.464585 inch
- Guide / Rail Shape: Crossed Roller Rail, Miniature Guide
- Description: Guide / Bearing Assembly
-
Supplier: THK America, Inc.
Description: A compact, highly rigid LM system whose roller cage holding precision rollers orthogonally aligned one after another travels by half the stroke on a V-shaped groove formed on a rail. More detailed specifications are available in our digital catalog.
-
Supplier: NB Corporation of America
Description: NB SLIDE WAY cross roller guides use precision rollers to provide stable, non-recirculating linear motions in equipment such as optical and measuring equipment. NB SLIDE WAY cross roller bearings are suitable for both high-speed and low-speed applications.
- Guide Width or Diameter: 0.1574804 to 1.7322844 inch
- Guide Length: 0.787402 to 47.24412 inch
- Guide / Rail Shape: Crossed Roller Rail
- Guide / Rail Features and Options: Pre-drilled Holes
-
Supplier: Lee Controls, LLC
Description: SBC cross roller guide type SCVR is linear guide instrument, in which the ball cage is assembled to between two dedicated rails with V grooved raceway. SInce the rollers are incorporated at right angles to one another, it can bear loads in all directions and it is
- Stroke or X-Axis Travel: 650 inch
- Base Length: 710 inch
- Carriage Length: 710 inch
- Carriage Width: 145 inch
-
Supplier: Schneeberger Inc.
Description: The RN linear guideway / cross-roller guideway is the advanced development version of the R linear guideway. Efficiency is greatly increased without the need for larger installed dimensions thanks to the larger contact surface between rollers and guideway. This guideway features
- Stroke or X-Axis Travel: 31.49608 to 118.1103 inch
- Rated Speed: 39.3700787401575 in/sec
- Bearing Type: Ball/Roller Bearing
- Device Type: Crossed Roller Slide
-
Supplier: THK America, Inc.
Description: With this type, a Cross Roller Guide is incorporated between the table and the base, both of which are machined to high accuracy. More detailed specifications are available in our digital catalog.
- Stroke or X-Axis Travel: 1.968505 inch
- Base Length: 3.3464585 inch
- Base Width: 1.181103 inch
- Base Height: 0.6692917 inch
-
Supplier: IKO International, Inc.
Description: Crossed Roller Way Units (CRWU) and Anti-Creep Crossed Roller Way Units (CRWUG) provide a complete solution for limited stroke lengths and feature a highly rigid table and bed to minimize elastic deformation. Three sectional shapes and multiple sizes are available. The anti-creep
- Guide Width or Diameter: 1.181103 to 2.362206 inch
- Guide Length: 0.9842525 to 8.0708705 inch
- Guide / Rail Features and Options: Clean Room Use, Pre-drilled Holes
- Additional Material Specifications: Corrosion Resistant
-
Supplier: H2W Technologies
Description: The XR Positioning Stage is a compact, small cross section open or enclosed positioning stage for short stroke linear servo applications (up to 12 inch stroke). It is driven by either an iron core or ironless core 3-phase brushless linear motor and guided by 2 sets of parallel cross
- Stroke or X-Axis Travel: 9 inch
- Carriage Load: 52.4 to 157.2 lbs
- Motor Continuous Power: 0.1903112946562 HP
- Base Length: 23 inch
-
Supplier: Del-Tron Precision, Inc.
Description: Del-Tron’s Crossed Roller Linear Bearings are compact, precision rail sets that can support and guide high loads with high accuracy, excellent repeatability, and low friction. A complete range of profiles are offered with roller diameters ranging from 1.5mm up to 6 millimeters,
- Bearing Width: 0.335 inch
- Bearing Length: 1.181 inch
- Dynamic Load Capacity: 61 lbs
- Special Bearing Materials: Bearing / Rail Assembly, Corrosion Resistant, Stainless
-
Supplier: Isotech, Inc.
Description: Isotech Recirculating Linear Ball Slide Guides and Crossed Roller Rail Sets provide linear motion guide solutions for applications involving long travels and designs where space constraints must be considered. Featuring the ability to support and guide high loads with
- Guide Length: 2.1653555 inch
- Description: Guide / Bearing Assembly
- Material: Steel
-
Supplier: IKO International, Inc.
Description: Crossed Roller Way Units (CRWU) and Anti-Creep Crossed Roller Way Units (CRWUG) provide a complete solution for limited stroke lengths and feature a highly rigid table and bed to minimize elastic deformation. Three sectional shapes and multiple sizes are available. The anti-creep
- Guide Width or Diameter: 1.574804 to 3.149608 inch
- Guide Length: 1.3779535 to 8.0708705 inch
- Guide / Rail Features and Options: Clean Room Use, Pre-drilled Holes
- Additional Material Specifications: Corrosion Resistant
-
Supplier: Daheng New Epoch Technology, Inc.
Description: The Motorized Translation Stages GCD-40 series are implemented in the design with cross rollers guides which, in comparison with guide type of GCD-10 series, have high load capacity and suitable for long travel length and heavy loads.
- Stroke or X-Axis Travel: 1.181103 to 1.968505 inch
- Rated Speed: 0.393700787401575 in/sec
- Carriage Load: 2.205 to 11.025 lbs
- Drive Type: Direct Drive
-
Supplier: Modern Linear Incorporated
Description: Modern Linear Track is used in conjunction with guide rollers and bushings to create a linear guide within your preexisting machine frame. Single edge track incorporates a 90° v-edge that mates with the guide roller groove. The track profile includes a mounting
- Guide Width or Diameter: 0.625 inch
- Guide / Rail Features and Options: Pre-drilled Holes
- Material: Stainless Steel
- Guide / Rail Shape: V - Grooved Guide
-
Supplier: NBK America LLC
Description: 4 stage size types. Made of Aluminum. Light weight. For travel guide, V-groove rail and cross roller system are adopted. It is high-precision. Feed system by micrometer. Feeding display resolution is 0.01 mm.
- Stroke or X-Axis Travel: 0.25590565 inch
- Drive Type: Micrometer
-
Supplier: NBK America LLC
Description: Two axes (X and Y axes) can be moved. 4 stage size types. Made of Aluminum. Light weight. For travel guide, V-groove rail and cross roller system are adopted. It is high-precision. Feed system by micrometer. Feeding display resolution is 0.01 mm.
- Stroke or X-Axis Travel: 0.25590565 inch
- Y-Axis Travel: 0.25590565 inch
- Drive Type: Micrometer
- Axis Configuration: X-Y Axes
-
Supplier: Modern Linear Incorporated
Description: gap.Double track can be used with guide roller and bushing components for a compact, integrated system. Alternately, it can be ordered as part of a pre-engineered and pre-assembled linear guide that includes a spacer and complete carriage.Designed with two 90° v-edges, standard
- Guide Width or Diameter: 1 inch
- Guide / Rail Features and Options: Pre-drilled Holes
- Material: Stainless Steel
- Guide / Rail Shape: V - Grooved Guide
-
Supplier: TPA Motion
Description: TQN Series Telescopic Linear Guides are a compact, high capacity telescopic guide family suitable for the toughest industrial applications. The TQN Series is constructed with cold drawn steel rails that are hardened to provide long life even in equipment with highly repetitive motion.
-
Supplier: Modern Linear Incorporated
Description: The ENDURO is a belt-driven, actuated linear guide system based on our v-groove guide roller technology. The simple, durable design features Double Track mounted to a rigid, machined steel tube. To facilitate ease of installation and ease of maintenance, off the shelf components
- Carriage Load: 1,528 lbs
- Features: Aluminum, Other, Stainless Steel, Steel
- Drive Type: Belt Drive
- Device Type: Crossed Roller Slide
-
Supplier: Ewellix
Description: High-precision rail guides with cross rollers are mostly used in manufacturing. They have a high load-carrying capacity, rigidity and precision. In addition to the standard LWR series, Ewellix offers a high-performance version with a five times higher load carrying capacity and
- Guide / Rail Shape: Linear Motion Guide
- Description: Precision Grade
-
Supplier: Dorner Manufacturing Corp.
Description: Roller centers 3” and 6” Standard Hollow Tube roller 1.9” diameter Solid Acetal roller 2” diameter Hollow Tube rollers are 304 SS hollow tubes with a 2B finish Solid Acetal roller ends are located in a UHMW guide bar Hollow Tube roller ends are spring
- Conveyor Type: Roller Conveyor
- Features and Options: Sanitary
-
Supplier: Schaeffler Technologies AG & Co. KG
Description: contact ball bearings, tapered roller bearings or spherical roller bearings. Cylindrical roller bearings N, NU, most needle roller bearings, drawn cup needle roller bearings and needle roller and cage assemblies can only support radial loads. Rolling
-
Supplier: Bartell Machinery Systems, LLC
Description: Under rollers are used in a variety of applications in which the onshore pay-off and take-up various lengths and diameters of flexible offshore pipe or umbilical cables is desired. Bartell offers under rollers ranging in size from 30 Tonne to 500 Tonne capacities. These units contain
-
Supplier: Timken Company (The)
Description: basic designs: the full complement and the caged version. Both have a drawn outer shell that serves as a raceway for the rollers contained in the bearing. The full complement version has the maximum number of rollers mechanically retained by the drawn outer shell. This design combines
- Bore: 0.1181103 to 2.362206 inch
- Type: Drawn Cup Caged Needle, Full Complement Drawn Cup Needle
-
Supplier: TPA Motion
Description: TMGV Series cam roller action linear guide products. These are the most robust linear guides. The convex profile raceways shed dirt and debris that would otherwise inhibit the linear motion. The cold drawn rails are made of carbon steel that is hardened via nitriding process to
- Guide Width or Diameter: 1.1023628 inch
- Guide Length: 157.4804 inch
- Guide / Rail Features and Options: Continuously / Intermittently Supported, Pre-drilled Holes
- Guide / Rail Shape: Linear Motion Guide
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, CROSS ROLLER BEARING, GUIDE AND CROSS ROLLER RING, MAXIMUM TRIP 30MM, WIDTH 60MM,HEIGHT 28MM, LENGTH 55MM, DYNAMIC RATING(C) KN 2.71. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: item America, LLC
Description: The compact Roller Guide with the best load-to-size ratio of all item drive elements. Light, quiet-running rollers arranged in a criss-cross pattern for high speed Innovative track technology – high-strength steel tracks rigidly connected to the aluminum guide
- Stroke or X-Axis Travel: 226.771776 inch
- Rated Speed: 393.700787401575 in/sec
- Carriage Load: 224.8 lbs
- Base Width: 1.574804 inch
-
Supplier: IKO International, Inc.
Description: Our compact precision positioning tables feature low sectional height, high reliability and high accuracy, incorporating an IKO crossed roller way as the rolling guide mechanism. A highly rigid, vibration damping slide table and bed made of cast iron are combined with a precision ball
- Stroke or X-Axis Travel: 2.1653555 to 13.779535 inch
- Rated Speed: 1.18110236220472 to 9.84251968503938 in/sec
- Carriage Load: 3.3075 to 683.55 lbs
- Lead: 0.03937007874015748 to 0.1968503937007874 inches per
-
Supplier: Edmund Optics Inc.
Description: advanced crossed roller bearing guide system which provides higher accuracy, rigidity and load capacity. These precision stages offer precise positioning with straight line accuracy of 2μm. Single piece design combining the top or bottom plate with the guide rails further
- Stroke or X-Axis Travel: 0.9842525 inch
- Carriage Load: 44.1 lbs
- Carriage Length: 4.9212625 inch
- Carriage Width: 4.9212625 inch
Find Suppliers by Category Top
Featured Products Top
-
The Cross-Roller Guide is a limited stroke linear guide that has precision rollers orthogonalized alternately. This product provides rigid yet supple linear motion and is particularly suitable for linear guidance where high rigidity and supple movement is demanded. (read more)
Browse Linear Actuators Datasheets for THK America, Inc. -
solution. Our experts applied their decades of experience to designing and manufacturing award-winning linear rails, slides, bearings, and guides for a vast array of industry needs. To offer one of the best product ranges in the business, we combine compact size, high-load capacity, flexible (read more)
Browse Crossed Roller Slides Datasheets for NB Corporation of America -
♦Mounting is completely compatible with SV Type.
♦Improve durability of the installed equipment by simple replacement.
♦ Offers unit size reduction while keeping the equivalent performance.
See Catalog
(read more)
Browse Crossed Roller Slides Datasheets for NB Corporation of America -
precision: Travel Limits – Because there is little or no difference between static and dynamic frictional resistances – even under low-load conditions – crossed roller bearings are well suited for minute motion (read more)
Browse Crossed Roller Slides Datasheets for NB Corporation of America -
This NB STUDROLLER™ crossed-roller linear bearing is perfect for motion control applications with extremely fast acceleration and deceleration (at dimensions ranging from 30-600mm lengths, 1-12 mm rollers, endurance is 150 million cycles), NB’s new NV type crossed roller bearing (read more)
Browse Crossed Roller Slides Datasheets for NB Corporation of America -
Isotech's CR and RV Series Gonio Ways are highly accurate curved slide ways that offer unprecedented low friction and precise pendulum motion. These ways feature four hardened and ground curved guide rails in addition to two curved retainers with cross rollers. Our advanced precision grinding (read more)
Browse Linear Bearing Rails Datasheets for Isotech, Inc. -
roller slides and tables are linear bearings that use cylindrical rollers — as opposed to balls — to carry a load. In these mechanisms, also known as crossed-roller bearings, cylindrical rollers are sandwiched between two parallel guides called the table and bed. Here, the rollers nest in V (read more)
Browse Linear Slides and Linear Stages Datasheets for Isotech, Inc. -
The Innovative anti-cage creep STUDROLLER™ System developed by NB - Nippon Bearing eliminates cage creep completely. The NB NV and NVT types crossed roller slide guide and table comprise precisely ground (read more)
Browse Crossed Roller Slides Datasheets for NB Corporation of America -
, moment or tilting loads. One crossed roller bearing replaces multiple ball bearings, saving space and costs. The best crossed-roller slideways, allow under 2 microns deflection in smaller sizes. But only the major linear guide manufacturer, NB Corporation, offers the award winning, patented (read more)
Browse Crossed Roller Slides Datasheets for NB Corporation of America -
resolution, but also a safe and efficient start, not requiring initialization or a referencing move. The non-contact direct-drive linear motor provides high dynamics and maintenance-free, friction-free operation. The ultra-precision cross roller bearings are intended to be low maintenance for the entire life (read more)
Browse Multi-axis Positioning Systems Datasheets for PI (Physik Instrumente) L.P.
Conduct Research Top
-
Guide Mechanisms for Precision Positioning Stages
Most stages employ three primary types of guide mechanism for their precision positioning stages. Dovetail, Linear Ball, and Cross Roller guides compose most of the MISUMI product line. Each mechanism has advantages and choosing the best stage for your application can be made easier
-
Important Factors to Consider when Choosing a Crossed Roller Slide or Table Assembly
more demanding and requiring greater precision, however, reliance another type of linear bearing, the crossed roller, has dramatically increased. Crossed roller bearings can be found in a broad range of applications including medical and lab equipment; machine tools, semiconductor and electronics