-
Supplier: Nortech Engineering, Inc.
Description: Nortech is happy to offer replacement options for all its old CM Series displays. Replacements are available for most sizes and models and will be a drop in fit with no modifications to your current panel cutout.
- Monitor Type: CRT Monitor
-
Supplier: Clinton Electronics Corporation
Description: 800 TVL Resolution, Audio, 2 BNC Input / 2 BNC Output, 1 S-Video Input/Output
- Monitor Type: CRT Monitor
-
Supplier: CSA Group
Description: to computer monitors that are powered from a main power source other than a battery. Computer monitors that are powered from a battery source are not covered by this document. However mains-powered computer monitors may include any number of auxiliary batteries. Computer
-
-
Description: to computer monitors that are powered from a main power source other than a battery. Computer monitors that are powered from a battery source are not covered by this document. However mains-powered computer monitors may include any number of auxiliary batteries. Computer
-
Supplier: Visual Sound, Inc.
Description: amplifier. *New, ultrahigh-definition, LC gun 8" electromagnetic focus CRTs with digitally controlled dynamic astigmatism guarantee razor sharp images. *Optional high-quality Line Multiplier (Limo Pro) for improved video image quality. *TSN™ 6-pole focus astigmatism correction.
- Features: Flat Panel Monitor, LED Display
-
Supplier: Visual Sound, Inc.
Description: amplifier. *New, ultrahigh-definition, LC gun 8" electromagnetic focus CRTs with digitally controlled dynamic astigmatism guarantee razor sharp images. *Optional high-quality Line Multiplier (Limo Pro) for improved video image quality. *TSN™ 6-pole focus astigmatism correction.
- Features: Flat Panel Monitor, LED Display
-
Supplier: Visual Sound, Inc.
Description: electromagnetic focus CRTs with digitally controlled dynamic astigmatism guarantee razor sharp images. *TSN™ 6-pole focus astigmatism correction.
- Features: Flat Panel Monitor, LED Display
-
Supplier: Visual Sound, Inc.
Description: design. The BT-LH900A is energy efficient by consuming less power that a conventional CRT HD monitor. And DC operation makes the BT-LH900A ideal for outdoors applications. The BT-LH900A is equipped with two SDI inputs automatically detecting HD or SD, one component input (Y/Pb/Pr or
- Features: Flat Panel Monitor, LCD Display
-
Supplier: OMEGA Engineering, Inc.
Description: The WMS-20 series consist of three individual wind monitor stations. The WMS-21 is a microprocessor based wind alarm station. It sounds an alarm buzzer and controls the operation of two electrical circuits whenever wind speed reaches either of two independent setpoints. An LCD display
- Height: 12.0078805 inch
- Operating Temperature: -4 to 122 F
- Output Options: Analog Current
- Features: Built in alarm indicator
-
Supplier: General Digital Corporation
Description: SD-SDI) video. Live Video Support The Impact™ Monitor Kit is configured to support NTSC, PAL, RS-170, and SECAM video in composite video or S-video format. The response time of the active matrix TFT makes it the ideal platform for live video input.
- Diagonal Screen Size: 24 inch
- Screen Width: 5.2 to 20.41 inch
- Voltage Rating: 12 volts
- Horizontal Viewing Angle: -89 to 89 Degrees
-
Supplier: Tradeport Electronics Group
Description: A fully programmable high bandwidth RGB video generator NTSC, PAL, Analog, TTL and ECL video outputs (ECL requires optional adapter). Superior output protection. DDC2B and DDC1 (VESA) compatible for testing the display data channel. A complete set of video test patterns to help
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite's 6-ft. DVI-I Dual Link Digital/Analog monitor cable delivers the high performance, high bandwidth needed for today's digital video displays. In addition, DVI-I transmits both digital and analog video signals, allowing this cable to be converted for use with a VGA
- Cable Length: 6 ft
- Features: Cable Assembly
- Application: Computer Cable, Video
- Product Type: DVI Cable, Monitor Cable
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite's 15-ft. DVI-I Dual Link Digital/Analog monitor cable delivers the high performance, high bandwidth needed for today's digital video displays. In addition, DVI-I transmits both digital and analog video signals, allowing this cable to be converted for use with a VGA
- Cable Length: 15 ft
- Features: Cable Assembly
- Application: Computer Cable, Video
- Product Type: DVI Cable, Monitor Cable
-
Supplier: ZGC, Inc.
Description: Marshall 10.4" Marshall HD Field Monitor HDSDI The perfect alternative to 8 and 9-inch CRTs. Ideal in broadcasting, professional video and multimedia applications. V-R104DP-HDSDI includes the Marshalls' Award Wining Digital TFT-MegapixelT system with 1.44 million pixels. Inputs
- Diagonal Screen Size: 10.4 inch
- Screen Width: 10.25 inch
- Voltage Rating: 12 volts
- Color: Color
-
Supplier: General Digital Corporation
Description: live video). Video Support All standard PanelPal™ LCD monitors support non-interlaced analog video (separate sync). High Performance LCD Controller Features include Auto Setup, Horizontal / Vertical Positioning, Phase and Fine Tune Adjustments, Color Control, Multiple
- Diagonal Screen Size: 15 to 19 inch
- Voltage Rating: 12 volts
- Horizontal Viewing Angle: -85 to 85 Degrees
- Vertical Viewing Angle: -85 to 85 Degrees
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite's 30-ft. DVI Dual Link TMDS cable delivers the high performance, high bandwidth needed for today's digital video displays. Gold plated contacts ensure excellent conductivity, while double shielding (foil and braid) provides maximum EMI/RFI protection. Use in conjunction with DVI
- Cable Length: 30 ft
- Features: Cable Assembly, DVI Dual-Link
- Application: Computer Cable, Video
- Product Type: DVI Cable, Monitor Cable
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite's 1 foot DVI Dual Link TMDS cable delivers the high performance, high bandwidth needed for today's digital video displays. Gold plated contacts ensure excellent conductivity, while double shielding (foil and braid) provides maximum EMI/RFI protection. Use in conjunction with DVI
- Cable Length: 1 ft
- Features: Cable Assembly, DVI Dual-Link
- Application: Computer Cable, Video
- Product Type: DVI Cable, Monitor Cable
-
Supplier: Tele-Communication, Inc.
Description: Video Furniture International C3324 Economy Cart Data Sheet This VFI Plasma/LCD cart is truly an all in 1 stand that will accommodate everything from 27? CRT monitors, up to 50? plasma displays. Thiscart has built in handles for easy maneuvering and a wide wheel base that
-
Supplier: Davis Instruments Corp.
Description: No Description Provided
- Height: 3 inch
- Weight: 3.375 lbs
- Operating Temperature: -5 to 140 F
- Output Options: Analog Voltage
-
Supplier: UL Standards & Engagement
Description: controllers, video switches and encoders, CRT degaussers, video tape rewinders, head demagnetizers, tape erasers, and similar products. d) Video products intended for entertainment purposes in ordinary locations of health-care facilities. e) Cellular telephones and
-
Supplier: Quiktron, Inc.
Description: The ultimate controller for high definition and progressive scan video sources, this selector routes any of three source devices to each TV/monitor or one source to five TV/monitors. Connect all your HDTV products including DVD players, satellite receivers, cable set-top boxes,
-
Supplier: Davis Instruments Corp.
Description: No Description Provided
- Height: 3 inch
- Weight: 3.375 lbs
- Operating Temperature: -5 to 140 F
- Output Options: Analog Voltage
-
Supplier: General Digital Corporation
Description: response times (suitable for live video). Video Support All standard Stowaway™ LCD monitors support non-interlaced analog video (separate sync). High Performance LCD Controller Features include Auto Setup, Horizontal / Vertical Positioning, Phase and Fine Tune
- Diagonal Screen Size: 15 to 19 inch
- Voltage Rating: 12 volts
- Horizontal Viewing Angle: -85 to 85 Degrees
- Vertical Viewing Angle: -85 to 85 Degrees
-
Supplier: Quiktron, Inc.
Description: With its high bandwidth and low crosstalk, this selector delivers maximum picture performance. The ultimate controller for high definition and progressive scan video sources, this selector routes any of four source devices to each TV/monitor or one source to both TV/monitors.
-
Supplier: Quiktron, Inc.
Description: The ultimate controller for high definition and progressive scan video sources, this selector routes any of six source devices to each TV/monitor or one source to both TV/monitors. Connect all your HDTV products including DVD players, satellite receivers, cable set-top boxes, or
-
Supplier: General Digital Corporation
Description: (HD-SDI, SD-SDI) video. Live Video Support The Impact Solar™ Monitor Kit is configured to support NTSC, PAL, RS-170, and SECAM video in composite video or S-video format. The response time of the active matrix TFT makes it the ideal platform for live
- Diagonal Screen Size: 6.4 to 19 inch
- Screen Width: 5.1 to 14.81 inch
- Voltage Rating: 12 volts
- Horizontal Viewing Angle: -85 to 85 Degrees
-
Supplier: TelephoneStuff.com
Description: Black and White Video Intercom System is an easy-to-use video intercom system. It’s simple push button operation offers many benefits and conveniences, including relieving the anxiety of not knowing who is at the door, to the security-conscious business or homeowner. To use the system,
-
Supplier: SFCable.com
Description: Ideal for connecting an analog DVI source to a VGA monitor or vice-versa such as a CRT or analog-compatible LCD. Connector: DVI-A Male to VGA HD15 Male. Length: 3 Meter (9.84ft). Remarks: This is not a digital-to-analog cable. It will not convert a DVI-D digital signal to analog.
- Cable Length: 9.842525 ft
- Features: Cable Assembly
- Application: Computer Cable, Networking, Video
- Product Type: DVI Cable, VGA Cable
-
Supplier: SFCable.com
Description: Ideal for connecting an analog DVI source to a VGA monitor or vice-versa such as a CRT or analog-compatible LCD. Connector: DVI-A Male to VGA HD15 Male. Length: 5 Meter ( 16.4ft)). Remarks: This is not a digital-to-analog cable. It will not convert a DVI-D digital signal to analog.
- Cable Length: 16.404208333333333 ft
- Features: Cable Assembly
- Application: Computer Cable, Networking, Video
- Product Type: DVI Cable, VGA Cable
-
Supplier: SFCable.com
Description: Ideal for connecting an analog DVI source to a VGA monitor or vice-versa such as a CRT or analog-compatible LCD. Connector: DVI-A Male to VGA HD15 Male. Length: 2 Meter ( 6.56ft). Remarks: This is not a digital-to-analog cable. It will not convert a DVI-D digital signal to analog.
- Cable Length: 6.561683333333334 ft
- Features: Cable Assembly
- Application: Computer Cable, Networking, Video
- Product Type: DVI Cable, VGA Cable
-
Supplier: SFCable.com
Description: the PC industry (workstation, desktop, laptop, etc.) and will enable these different segments to unite around one monitor interface standard. Content remain in the loss-less digital domain from creation to consumption. Higher than VGA bandwidths. Plug & Play through hot plug detection, EDID
- Cable Length: 9.842525 ft
- Features: Cable Assembly, DVI Single-Link
- Product Type: DVI Cable
- Connector Type: DVI-D
-
Supplier: ValueTronics International, Inc.
Description: and ECL video types 70 monitor setup memory locations (43 programmed) outputs protected to prevent damage from defective computer monitors "Hook-up" adapters available There’s definitely more to servicing computer monitors than simply checking a couple of test points and
-
Description: 16:9. — The color bar signal is generated with unconventionally slow rise and fall time value, and is therefore only intended to facilitate video level control and monitor color adjustments (see note) of HDTV and SDTV equipment. It can be applied to HDTV video productions,
Find Suppliers by Category Top
Conduct Research Top
-
Smart Computing Article - Monitors & LCDs
in directing you to the perfect monitor for your needs. That's a tough request, but you've come to the right place. Before continuing, you should understand the pros and cons of CRTs and LCDs. CRTs may be larger and achieve higher resolutions than LCDs because the latter demand a transistor for every
-
Smart Computing Article - Video Components
Flat-panel LCDs cost more than the traditional CRT monitors, but they offer plenty of visible benefits --literally --especially for users who must look at the monitor for several hours per day. Visit your local computer store and compare both types of monitors to determine whether the sharper
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
Texas Instruments Inc. combines TI's DSPs with Seagate drives. Just choose a display, build a case and layout, customize the code and you're in business. LCD monitors outsold CRTs in Q3, says DisplaySearch Sales of liquid crystal display (LCD) desktop monitors outpaced CRT monitor sales in the third
More Information Top
-
Accidental Occupational Injuries to Endoscopy Personnel in a High-Volume Endoscopy Suite During the Last Decade: Mechanisms, Workplace Hazards, and Proposed Re...
Proposed hazard remediation includes: replace bulky, heavy CRT video monitors with sleek, light LCD-flat-panel-screens to reduce likelihood and impact of head collisions; eliminate sharp edges on video monitor supports; widen doorways to accommodate extra-wide stretchers; slip-resistant flooring…
-
The Cyber Service Unit At The Well Site
Direct monitoring of log data while logging, with a digitally controlled CRT video monitor , allows a thorough and efficient control of the logging operation.
-
An Interactive And Recursive Signal Processor For 16-bit Microcomputers
The device D may be either a plotter or a CRT video monitor with memory.
-
Fast Display for Real-Time Electrical Impedance Tomography
The display uses standard Transputer-based graphics hardware driving a CRT video monitor .
-
Inferential revision in narrative texts: An ERP study
All tasks were presented by the E-prime software (Schneider, Eschman, & Zuccolotto, 2002), administered on a 19 in. CRT video monitor (refresh rate = 75 Hz).
-
Influence of intimal Chlamydophila pneumoniae persistence on cardiovascular complications after coronary intervention
The microscopic image (Op- tiphot-2 microscope, Nikon, Du¨sseldorf, Germany) was relayed by 3CCD Color Video Camera (Sony, Tokyo, Japan) to a CRT video monitor (Packard Bell, Wijchen, Netherlands).
-
Accidental occupational injuries to endoscopy personnel in a high-volume endoscopy suite during the last decade: mechanisms, workplace hazards, and proposed re...
Proposed hazard remediation includes: replace bulky, heavy CRT video monitors with sleek, light LCD-flat-panel-screens to reduce likelihood and impact of head collisions; eliminate sharp edges on video monitor supports; widen doorways to accommodate extra-wide stretchers; slip-resistant flooring…
-
Human-Computer Interaction. Novel Interaction Methods and Techniques
Participants sat in a reclining chair approximately 1.5 m from a CRT video monitor that presented the P300 spelling matrix (Figure 1), all were able-bodied.
-
Estimating VDT Mental Fatigue Using Multichannel Linear Descriptors and KPCA-HMM
Participants were comfortably seated facing a CRT video monitor at about 50 cm far.
-
Visual temporal order judgment in profoundly deaf individuals
Visual stimuli were generated and presented using a Lati- tude Dell 820 laptop, connected to a Dell E773C- CRT video monitor with a 17-inch display (screen resolution 1023 £ 768 pixel, refresh rate 75 Hz).
Indicates content that may require registration and/or purchase.