-
Supplier: Newark, An Avnet Company
Description: CRYSTAL, 14.7456MHZ; Frequency Nom:14.7456MHz; Crystal Case:SMD, 12.4mm x 4.5mm; Frequency Stability + / -:50ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:49USMX Series; Operating Temperature Min:-40°C; RoHS Compliant: Yes
-
Supplier: Utmel Electronic Limited
Description: CRYSTAL 14.7456MHZ 10PF SMD
- Oscillation Frequency: 14.7456 MHz
- Total Frequency Stability: 10 ppm
- Load Capacitance: 10 pF
- Drive Level: 0.01 milliwatts
-
Supplier: Newark, An Avnet Company
Description: CRYSTAL 14.7456MHZ 18PF SMD ROHS COMPLIANT: YES
-
-
Supplier: Newark, An Avnet Company
Description: CRYSTAL OSCILLATOR, 14.7456MHZ, SMD; Frequency:14.7456MHz; Load Capacitance:15pF; Mounting Type:Surface Mount; No. of Pins:4; Operating Temperature Max:85°C; Operating Temperature Min:-40°C; Operating Temperature Range:-40°C to +85°CRoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: CRYSTAL 14.7456MHZ 20PF SMD ROHS COMPLIANT: YES
-
Description: CRYSTAL 14.7456MHZ 16PF TH
- Oscillation Frequency: 14.7456 MHz
- Load Capacitance: 16 pF
- Max ESR: 50 ohms
- Operating Temperature: -10 to 60 C
-
Supplier: Utmel Electronic Limited
Description: Crystals 14.7456MHz 20ppm 18pF -40C+85C
- Oscillation Frequency: 14.7456 MHz
- Total Frequency Stability: 30 ppm
- Load Capacitance: 18 pF
- Drive Level: 0.01 milliwatts
-
Supplier: ODG (Origin Data Global)
Description: CRYSTAL 14.7456MHZ 18PF TH
- Oscillation Frequency: 14.7456 MHz
- Total Frequency Stability: 50 ppm
- Load Capacitance: 18 pF
- Max ESR: 50 ohms
-
Supplier: DigiKey
Description: 14.7456MHz ±30ppm Crystal 16pF 50 Ohms Cylindrical Can, Radial
- Total Frequency Stability: 50 ppm
- Load Capacitance: 16 pF
- Operating Temperature: -10 to 60 C
- Features / Standards: Lead Free
-
Supplier: Acme Chip Technology Co., Limited
Description: CRYSTAL 14.7456MHZ 18PF SMD
- Oscillation Frequency: 14.7456 MHz
- Load Capacitance: 18 pF
- Max ESR: 50 ohms
- Operating Temperature: -40 to 85 C
-
Supplier: ODG (Origin Data Global)
Description: 14.7456MHz Through-Hole Crystal Oscillator 20pF ±30ppm ±30ppm HC-49S Crystals ROHS
-
Supplier: Abracon, LLC
Description: ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AB308 Type: MHz Crystal Length: 8 mm Width: 3 mm Height: 8.2 mm Operating Temperature: -10°C ~ 60°C Frequency: 14.7456 MHz Frequency Stability: ± 50 ppm Frequency Tolerance: ± 30 ppm Load Capacitance: 16 pF ESR
- Oscillation Frequency: 14.7456 MHz
- Total Frequency Stability: 50 ppm
- Load Capacitance: 16 pF
- Max ESR: 50 ohms
-
Supplier: Abracon, LLC
Description: ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AB Type: MHz Crystal Length: 11.5 mm Width: 5 mm Height: 13.46 mm Operating Temperature: -20°C ~ 70°C Frequency: 14.7456 MHz Frequency Stability: ± 100 ppm Frequency Tolerance: ± 20 ppm Load Capacitance: 18 pF ESR
- Oscillation Frequency: 14.7456 MHz
- Total Frequency Stability: 100 ppm
- Load Capacitance: 18 pF
- Max ESR: 25 ohms
-
Supplier: Abracon, LLC
Description: ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABL Type: MHz Crystal Length: 11.5 mm Width: 5 mm Height: 3.5 mm Operating Temperature: -20°C ~ 70°C Frequency: 14.7456 MHz Frequency Stability: ± 50 ppm Frequency Tolerance: ± 20 ppm Load Capacitance: 18 pF ESR
- Oscillation Frequency: 14.7456 MHz
- Total Frequency Stability: 50 ppm
- Load Capacitance: 18 pF
- Max ESR: 50 ohms
-
Supplier: Win Source Electronics
Description: Manufacturer: Abracon LLC Win Source Part Number: 1001454-ABLS-14.7456MHZ-B4H-T Packaging: Reel - TR Type: MHz Crystal Height - Seated (Max): 0.165" (4.20mm) Mounting: SMD (SMT) Frequency: 14.7456MHz Frequency Stability: ±35ppm ESR: 50 Ohm Frequency Tolerance:
- Oscillation Frequency: 14.7456 MHz
- Total Frequency Stability: 35 ppm
- Frequency Tolerance: 30 %
- Load Capacitance: 18 pF
-
Supplier: Win Source Electronics
Description: ABL-14.7456MHZ-B2; ABLS7M-14.7456MHZ-B-2-T; 445C25D14M31818; 9B16000381ABMM-14.7456MHZ-B-2-T; ABMM-14.7456MHZ-B2-T.; ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.60.0050
- Oscillation Frequency: 14.7456 MHz
- Total Frequency Stability: 50 ppm
- Frequency Tolerance: 20 %
- Operating Temperature: -20 to 70 C
-
Supplier: Richardson RFPD
Description: Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
- Oscillation Frequency: 14.7456 MHz
- Operating Temperature: -10 to 60 C
- Features: Other
- Package / Form Factor: Through Hole Technology (THT)
-
Supplier: Richardson RFPD
Description: Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Oscillation Frequency: 14.7456 MHz
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 14.7456MHz 18pF ±20ppm ±30ppm SMD3225-4P Crystals ROHS
- Oscillation Frequency: 14.7456 MHz
- Total Frequency Stability: 20 ppm
- Load Capacitance: 18 pF
- Max ESR: 80 ohms
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1355500-ASVMB-14.7456MHZ-XY-T Category: Crystals, Oscillators, Resonators - Oscillators Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 58 pct. Type: XO (Standard) MSL Level: 1 (Unlimited) Mfr: Abracon LLC Series: ASVMB, Pure
- Oscillation Frequency: 14.7456 MHz
- Total Frequency Stability: 10 ppm
- Operating Temperature: -40 to 105 C
- Features: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: CRYSTAL 14.7456MHZ 18PF SMD Product overview: ABLS-14.7456MHZ-B2-T from Abracon is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers
- Frequency: 14.7456 MHz
- Operating Temperature: -20 C
- Features: Other
- Features / Standards: RoHS Compliant
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Crystals 14.7456MHz 20ppm 18pF -40C+85C Product overview: ABM7-14.7456MHZ-D2Y-T from Abracon is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and
- Frequency: 14.7456 MHz
- Operating Temperature: -40 C
- Features: Other
- Features / Standards: RoHS Compliant
-
Supplier: Utmel Electronic Limited
Description: 14.7456MHz SMD Crystal Resonator 20pF 80Ω ±10ppm ±30ppm -40℃~+85℃ SMD3225-4P Crystals ROHS
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Crystals SMD Crystal 14.7456 MHz Tolerance 30.0 ppm Stability 50.0 ppm -20 To +70 C 20pF 13.2 x 4.8 mm Product overview: FC4SDCBMF14.7456-T1 from Fox / Abracon is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication
- Frequency: 14.7456 MHz
- Features: Other
- Features / Standards: RoHS Compliant
-
Supplier: Aker Technology USA Corporation
Description: Crystal, 3.20mm x2.50mm,14.7456MHz,18pF,-40-85C
- Oscillation Frequency: 14.7456 MHz
- Load Capacitance: 18 pF
- Operating Temperature: -40 to 85 C
- Features: Other
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 1.62V~3.63V 10mA ±30ppm 14.7456MHz CMOS SMD3225-4P Oscillators ROHS
- Oscillation Frequency: 14.7456 MHz
- Operating Temperature: -40 to 85 C
- Output Type: CMOS
- Features: Other
-
Supplier: Networks International Corporation
Description: Type: Bandpass Center Frequency: 10.700 (MHz) Bandwidth: (MHz) Poles: 6 Mount: PIN Length: 1.150 (in) Width: 1.000 (in) Height: 0.750 (in) NIC manufactures Crystal Filters with Bandwidths varying from 0.01% -2.5% . Features include phase and amplitude matching and very sharp shape factor upto
- Filter Category: Passive Filter, Quartz / Crystal Filter
-
Supplier: Anatech Electronics, Inc.
Description: 70 MHz Crystal Filter
- Frequency (Fc): 70 MHz
- Insertion Loss: 10 dB
- Filter Type: Bandpass
- Filter Design: Crystal Filter
-
Supplier: Wenzel Associates, Inc.
Description: The Sprinter oscillators are general purpose OCXOs with a fixed output frequency between 25 MHz and 130 MHz, which offer excellent overall performance at a modest cost. They provide good frequency stability over temperature and phase noise floor performance to -167 dBc/Hz. Connector options include
- Oscillation Frequency: 100 MHz
- Oscillator Type: OCXO
-
Supplier: Anatech Electronics, Inc.
Description: 100 MHz Crystal Filter
- Frequency (Fc): 100 MHz
- Bandwidth: 1.5 kHz
- Insertion Loss: 10 dB
- Filter Type: Bandpass
-
Supplier: Anatech Electronics, Inc.
Description: 42 MHz Crystal Filter
- Frequency (Fc): 42 MHz
- Bandwidth: 8 kHz
- Insertion Loss: 6 dB
- Filter Type: Bandpass
-
Supplier: ECS Inc. International
Description: ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon hybrid
- Oscillation Frequency: 14.7456 MHz
- Total Frequency Stability: 50 ppm
- Operating Temperature: -40 to 85 C
- Supply Voltage: 2.5 V
-
Supplier: Interquip Electronics Co., Ltd.
Description: SMCE-5032 8MHz;20pf; 20ppm
- Oscillation Frequency: 8 MHz
- Features / Standards: Lead Free, RoHS Compliant
- Package / Form Factor: Surface Mount Technology (SMT)
-
Supplier: Utmel Electronic Limited
Description: CRYSTAL 18.4320MHZ 18PF SMD
- Oscillation Frequency: 18.432 MHz
- Total Frequency Stability: 50 ppm
- Load Capacitance: 18 pF
- Max ESR: 40 ohms
Find Suppliers by Category Top
Featured Products Top
-
High-Precision Crystal Resonators for Wireless Charging & Wearables Interquip provides high-quality SMCM-2016 and SMCM-3225 Quartz Crystal Resonators, specifically designed for wireless charging (read more)
Browse Crystals Datasheets for Interquip Electronics Co., Ltd. -
Based on the constantly changing market, Interquip pursues higher precision products, smaller sizes, and more suitable specifications to support different applications. Interquip will support multiple customized SMD1612 with different frequency like 38.4MHz and 76.8MHz, which will achieve high (read more)
Browse Crystals Datasheets for Interquip Electronics Co., Ltd. -
Interquip SMCE-2016 Automotive-Grade Quartz Crystal Resonators are designed to support the rapidly growing automotive market. These crystals offer wide frequency range include i.e. 13.56MHz, 27.12MHz, 27.6Mhz, 38.4MHz and 55.2MHz. These (read more)
Browse Crystals Datasheets for Interquip Electronics Co., Ltd. -
Interquip introduces the THR-1612 series Thermistor crystal resonator, designed to excel in harsh automotive environments. Available in high frequencies of 52MHz and 76.8MHz, this resonator ensures frequency stability within ±10 ppm across a wide operating temperature range of -40°C (read more)
Browse Crystals Datasheets for Interquip Electronics Co., Ltd. -
Unlock the potential of WiFi 7 with our cutting-edge 2016 miniature package Crystal Resonators, boasting an ultra-high frequency of 96MHz. Tailored for smart city, smart home, IoT communications, and telemedicine applications, this crystal resonator is engineered to deliver unparalleled (read more)
Browse Crystals Datasheets for Interquip Electronics Co., Ltd. -
wide frequency range including 16MHz, 20MHz, 26MHz, 37.4MHz, 38.4MHz, 40MHz, 48MHz, 52MHz, 76.8MHz and so on. These SMD ceramic crystals are designed for smartphone use, and are suitable (read more)
Browse Crystals Datasheets for Interquip Electronics Co., Ltd. -
Based on the constantly changing market, Interquip pursues higher precision thermistor quartz crystal products, smaller sizes, and more suitable specifications to support different applications. Interquip will support multiple customized SMD1612 with different frequency like 52MHz and 76.8MHz (read more)
Browse Crystals Datasheets for Interquip Electronics Co., Ltd. -
ECS Inc.'s ECX-1247Q AEC-Q200 qualified sub-miniature SMD crystal in a 1.6 x 1.2 mm 4-pad ceramic package is for automotive, industrial and IoT applications. This MHz quartz crystal offers a frequency range of 24 MHz to 60 MHz over the extended temperature range of -40ºC to +125ºC. The (read more)
Browse Crystals Datasheets for ECS Inc. International -
The ECX-1637QZ is an ultra-miniature ruggedized compact SMD crystal. The 2.0 x 1.6 x 0.45 mm ceramic package with additional internal bonding points is ideal for harsh high shock/vibration environments such as automotive or TPMS applications. This crystal offers a frequency range of 16 MHz ~ 60 MHz and an extended temperature range with a tolerance of ±25 ppm. (read more)
Browse Crystals Datasheets for ECS Inc. International -
Interquip AEC-Q200 qualified miniature SMD crystal SMCE-1612 is for automotive, IoT and industrial applications. The 1.6 x 1.2 mm 4-pad ceramic package Automotive-Grade Crystals are designed to support the rapidly growing automotive market. These crystals have a tight stability of ±10ppm (read more)
Browse Crystals Datasheets for Interquip Electronics Co., Ltd.