-
Supplier: Newark, An Avnet Company
Description: CRYSTAL 7.3728MHZ
-
Supplier: Utmel Electronic Limited
Description: CRYSTAL 7.3728MHZ 18PF SMD
- Oscillation Frequency: 7.3728 MHz
- Total Frequency Stability: 50 ppm
- Load Capacitance: 18 pF
- Max ESR: 70 ohms
-
Supplier: Allied Electronics, Inc.
Description: Features: Fundamental to 40 MHz Frequency Tolerance: ±30 ppm @ 25°C Operating Temperature Range: –20°C to +70°C Drive Level: 2.0 mW @ 1.8432 to 3 MHz, 1.0 mW @ 3 to +180 MHz Aging Per Year: ±5 ppm Other Tolerances, Stabilities, Packages, and Operating Temperature Ranges Available
-
-
Supplier: Newark, An Avnet Company
Description: CRYSTAL, 7.3728MHZ, 16PF, SMD; Crystal Mounting Type:SMD; Crystal Terminals:Surface Mount (SMD, SMT); Crystal Type:Microprocessor; ESR:100ohm; Frequency:7.3728MHz; Frequency Stability:30ppm; Frequency Tolerance:± 30ppm RoHS Compliant: Yes
-
Description: CRYSTAL 7.3728MHZ 16PF TH
- Oscillation Frequency: 7.3728 MHz
- Load Capacitance: 16 pF
- Max ESR: 80 ohms
- Operating Temperature: -10 to 60 C
-
Supplier: Newark, An Avnet Company
Description: CRYSTAL 7.3728MHZ 20PF SMD ROHS COMPLIANT: YES
-
Supplier: Newark, An Avnet Company
Description: CRYSTAL 7.3728MHZ 18PF SMD ROHS COMPLIANT: YES
-
Supplier: Acme Chip Technology Co., Limited
Description: CRYSTAL 7.3728MHZ 18PF SMD
- Oscillation Frequency: 7.3728 MHz
- Load Capacitance: 18 pF
- Max ESR: 100 ohms
- Operating Temperature: 0 to 70 C
-
Supplier: ODG (Origin Data Global)
Description: CRYSTAL 7.3728MHZ 18PF SMD
- Oscillation Frequency: 7.3728 MHz
- Total Frequency Stability: 50 ppm
- Load Capacitance: 18 pF
- Max ESR: 100 ohms
-
Supplier: Abracon, LLC
Description: ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABLS Type: MHz Crystal Length: 11.4 mm Width: 4.7 mm Height: 4.2 mm Operating Temperature: 0°C ~ 70°C Frequency: 7.3728 MHz Frequency Stability: ± 50 ppm Frequency Tolerance: ± 50 ppm Load Capacitance: 18 pF ESR
- Oscillation Frequency: 7.3728 MHz
- Total Frequency Stability: 50 ppm
- Load Capacitance: 18 pF
- Max ESR: 100 ohms
-
Supplier: ODG (Origin Data Global)
Description: 7.3728MHz Surface Mount Crystal 20pF ±30ppm ±30ppm HC-49S-SMD Crystals ROHS
-
Supplier: Abracon, LLC
Description: ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AB308 Type: MHz Crystal Length: 8 mm Width: 3 mm Height: 8.2 mm Operating Temperature: -10°C ~ 60°C Frequency: 7.3728 MHz Frequency Stability: ± 50 ppm Frequency Tolerance: ± 30 ppm Load Capacitance: 16 pF ESR (Equivalent
- Oscillation Frequency: 7.3728 MHz
- Total Frequency Stability: 50 ppm
- Load Capacitance: 16 pF
- Max ESR: 80 ohms
-
Supplier: Abracon, LLC
Description: ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABL Type: MHz Crystal Length: 11.5 mm Width: 5 mm Height: 3.5 mm Operating Temperature: -20°C ~ 70°C Frequency: 7.3728 MHz Frequency Stability: ± 50 ppm Frequency Tolerance: ± 20 ppm Load Capacitance: 18 pF ESR
- Oscillation Frequency: 7.3728 MHz
- Total Frequency Stability: 50 ppm
- Load Capacitance: 18 pF
- Max ESR: 100 ohms
-
Supplier: Abracon, LLC
Description: ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AB Type: MHz Crystal Length: 11.5 mm Width: 5 mm Height: 13.46 mm Operating Temperature: -20°C ~ 70°C Frequency: 7.3728 MHz Frequency Stability: ± 100 ppm Frequency Tolerance: ± 20 ppm Load Capacitance: 18 pF ESR
- Oscillation Frequency: 7.3728 MHz
- Total Frequency Stability: 100 ppm
- Load Capacitance: 18 pF
- Max ESR: 40 ohms
-
Supplier: DigiKey
Description: 7.3728MHz ±50ppm Crystal 18pF 80 Ohms Cylindrical Can, Radial
- Total Frequency Stability: 50 ppm
- Load Capacitance: 18 pF
- Operating Temperature: -10 to 60 C
- Package / Form Factor: Through Hole Technology (THT)
-
Supplier: Win Source Electronics
Description: Ceramic Height: 1.1938 mm Frequency Stability: 20 ppm Frequency Tolerance: 0.002 % Load Capacitance: 18 pF Number of Pins: 4 Width: 3.6 mm Categories: Crystals Case / Package: CSMD Alternative Parts (Cross-Reference): 7B08070001; ABMM2-8.000MHZ-D1-T; ABLS-7.3728MHZ-B2-T;
- Oscillation Frequency: 7.3728 MHz
- Frequency Tolerance: 0.002 %
- Load Capacitance: 18 pF
- Max ESR: 150 ohms
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1025737-ABLS-7.3728MHZ-B4-T Category: Crystals, Oscillators, Resonators>Crystals Series: ABLS Type: MHz Crystal Package: Tape & Reel Height - Seated (Max): 0.165" (4.20mm) Standard Package: 1,000 Mounting: SMD (SMT) Frequency: 7.3728
- Oscillation Frequency: 7.3728 MHz
- Total Frequency Stability: 50 ppm
- Frequency Tolerance: 30 %
- Operating Temperature: -20 to 70 C
-
Supplier: Allied Electronics, Inc.
Description: Features: Fundamental to 50 MHz Frequency Tolerance: ±30 ppm @ 25°C Operating Temperature Range: –20°C to +70°C Drive Level: 0.5 mW Aging Per Year: ±5 ppm Other Tolerances, Stabilities, Packages and Operating Temperature Ranges Available
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: CRYSTAL 7.3728MHZ 18PF SMD Product overview: ABLS-7.3728MHZ-B2-T from Abracon is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers
- Frequency: 7.3728 MHz
- Operating Temperature: -20 C
- Features: Other
- Features / Standards: RoHS Compliant
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 7.3728MHz 贴片晶振 20pF ±20ppm ±30ppm HC-49S-SMD Crystals ROHS
- Oscillation Frequency: 7.3728 MHz
- Total Frequency Stability: 20 ppm
- Load Capacitance: 20 pF
- Max ESR: 60 ohms
-
Supplier: Richardson RFPD
Description: Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Crystal 7.3728MHz ±20ppm (Tol) ±20ppm (Stability) 18pF FUND 150Ohm 4-Pin SMD T/R Product overview: ABMM2-7.3728MHZ-E2-T from Abracon is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital
- Frequency: 7.3728 MHz
- Operating Temperature: -20 C
- Features: Other
- Features / Standards: RoHS Compliant
-
Supplier: Aker Technology USA Corporation
Description: Crystal,12.7mm x4.5mm,7.3728MHz,20pF.-20-70C
- Oscillation Frequency: 7.3728 MHz
- Load Capacitance: 20 pF
- Operating Temperature: -20 to 70 C
- Features: Other
-
Supplier: Richardson RFPD
Description: MXO45/MXO45HS Metal Dip Clock Oscillator: The MXO45/MXO45HS is a DIP packaged Clock oscillator offering reliable performance at an economical cost. The enhanced stability means it is the perfect choice for today's communications applications that require tight frequency control.
-
Supplier: Networks International Corporation
Description: Type: Bandpass Center Frequency: 10.700 (MHz) Bandwidth: (MHz) Poles: 6 Mount: PIN Length: 1.150 (in) Width: 1.000 (in) Height: 0.750 (in) NIC manufactures Crystal Filters with Bandwidths varying from 0.01% -2.5% . Features include phase and amplitude matching and very sharp shape factor upto
- Filter Category: Passive Filter, Quartz / Crystal Filter
-
Supplier: Anatech Electronics, Inc.
Description: 10.7 MHz Crystal Filter
- Frequency (Fc): 10.7 MHz
- Bandwidth: 12 kHz
- Filter Type: Bandpass
- Package Type: Connectorized
-
Supplier: Anatech Electronics, Inc.
Description: 10.7 MHz Crystal Band Pass Filter
- Frequency (Fc): 10.7 MHz
- Bandwidth: 1 kHz
- Insertion Loss: 3 dB
- Filter Type: Bandpass
-
Supplier: Utmel Electronic Limited
Description: CRYSTAL 16.0000MHZ 7PF SMD
- Oscillation Frequency: 16 MHz
- Total Frequency Stability: 10 ppm
- Load Capacitance: 7 pF
- Max ESR: 70 ohms
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Oscillation Frequency: 7,680 MHz
-
Supplier: Utmel Electronic Limited
Description: CRYSTAL 27MHZ 12PF SMD
- Oscillation Frequency: 27 MHz
- Total Frequency Stability: 20 ppm
- Load Capacitance: 12 pF
- Max ESR: 60 ohms
-
Supplier: Utmel Electronic Limited
Description: CRYSTAL 40MHZ 12PF SMD
- Oscillation Frequency: 40 MHz
- Total Frequency Stability: 18 ppm
- Load Capacitance: 12 pF
- Operating Temperature: 0 to 85 C
-
Supplier: Anatech Electronics, Inc.
Description: 100 MHz Crystal Filter
- Frequency (Fc): 100 MHz
- Bandwidth: 1.5 kHz
- Insertion Loss: 10 dB
- Filter Type: Bandpass
-
Supplier: Interquip Electronics Co., Ltd.
Description: SMCM-3225 26MHz 7.3pf 10ppm
- Oscillation Frequency: 26 MHz
- Features / Standards: Lead Free, RoHS Compliant
- Package / Form Factor: Surface Mount Technology (SMT)
-
Supplier: Micro Crystal AG
Description: The CC7A-T1A Medical is a high frequency SMT Quartz Crystal Unit built with an AT-Cut Crystal Resonator. Manufactured in accordance with the highest quality production technologies, it operates under vaccum in a Helium impervious full ceramic package. CC7A-T1A Medical is dedicated for
- Oscillation Frequency: 14 to 50 MHz
- Total Frequency Stability: 3 ppm
- Load Capacitance: 3 to 9 pF
- Drive Level: 0.1 milliwatts
-
Supplier: ECS Inc. International
Description: chipset, a crystal with a built-in temperature sensor can offer very tight frequency stabilities. This makes them ideal for a wide variety of precise applications and designs and suitable replacements for temperature compensated crystal oscillators (TXCOs).
- Oscillation Frequency: 26 MHz
- Total Frequency Stability: 12 ppm
- Operating Temperature: -30 to 85 C
- Features / Standards: RoHS Compliant
Find Suppliers by Category Top
Featured Products Top
-
Unlock the potential of WiFi 7 with our cutting-edge 2016 miniature package Crystal Resonators, boasting an ultra-high frequency of 96MHz. Tailored for smart city, smart home, IoT communications, and telemedicine applications, this crystal resonator is engineered to deliver unparalleled (read more)
Browse Crystals Datasheets for Interquip Electronics Co., Ltd. -
The TXC 7B Series offers engineers a high-precision MHz crystal solution for various electronic applications. With a frequency of 25MHz and a stability of ±25ppm, this surface-mount crystal ensures reliable and accurate frequency control in diverse environments. Key (read more)
Browse Crystals Datasheets for Win Source Electronics -
High-Precision Crystal Resonators for Wireless Charging & Wearables Interquip provides high-quality SMCM-2016 and SMCM-3225 Quartz Crystal Resonators, specifically designed for wireless charging (read more)
Browse Crystals Datasheets for Interquip Electronics Co., Ltd. -
Based on the constantly changing market, Interquip pursues higher precision products, smaller sizes, and more suitable specifications to support different applications. Interquip will support multiple customized SMD1612 with different frequency like 38.4MHz and 76.8MHz, which will achieve high (read more)
Browse Crystals Datasheets for Interquip Electronics Co., Ltd. -
Interquip SMCE-2016 Automotive-Grade Quartz Crystal Resonators are designed to support the rapidly growing automotive market. These crystals offer wide frequency range include i.e. 13.56MHz, 27.12MHz, 27.6Mhz, 38.4MHz and 55.2MHz. These (read more)
Browse Crystals Datasheets for Interquip Electronics Co., Ltd. -
Interquip introduces the THR-1612 series Thermistor crystal resonator, designed to excel in harsh automotive environments. Available in high frequencies of 52MHz and 76.8MHz, this resonator ensures frequency stability within ±10 ppm across a wide operating temperature range of -40°C (read more)
Browse Crystals Datasheets for Interquip Electronics Co., Ltd. -
wide frequency range including 16MHz, 20MHz, 26MHz, 37.4MHz, 38.4MHz, 40MHz, 48MHz, 52MHz, 76.8MHz and so on. These SMD ceramic crystals are designed for smartphone use, and are suitable (read more)
Browse Crystals Datasheets for Interquip Electronics Co., Ltd. -
Based on the constantly changing market, Interquip pursues higher precision thermistor quartz crystal products, smaller sizes, and more suitable specifications to support different applications. Interquip will support multiple customized SMD1612 with different frequency like 52MHz and 76.8MHz (read more)
Browse Crystals Datasheets for Interquip Electronics Co., Ltd. -
ECS Inc.'s ECX-1247Q AEC-Q200 qualified sub-miniature SMD crystal in a 1.6 x 1.2 mm 4-pad ceramic package is for automotive, industrial and IoT applications. This MHz quartz crystal offers a frequency range of 24 MHz to 60 MHz over the extended temperature range of -40ºC to +125ºC. The (read more)
Browse Crystals Datasheets for ECS Inc. International -
The ECX-1637QZ is an ultra-miniature ruggedized compact SMD crystal. The 2.0 x 1.6 x 0.45 mm ceramic package with additional internal bonding points is ideal for harsh high shock/vibration environments such as automotive or TPMS applications. This crystal offers a frequency range of 16 MHz ~ 60 MHz and an extended temperature range with a tolerance of ±25 ppm. (read more)
Browse Crystals Datasheets for ECS Inc. International