-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Features: Current Limiting Diodes, Other
- Package: TO-92
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Features: Current Limiting Diodes, Other
- Package: TO-92
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Features: Current Limiting Diodes, Other
- Package: SOT23
-
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Features: Current Limiting Diodes, Other
- Package: TO-92
-
Supplier: New Jersey Semi-Conductor Products, Inc.
Description: Diode Current Reg. 100V 1.1mA 2-Pin TO-18
- Features: Current Limiting Diodes
- Configuration: Single
-
Description: 50V,10MA SURFACE MOUNT DIODE-CUR
- Tj: -65 to 150 C
- Features: Current Limiting Diodes, Other
-
Supplier: ODG (Origin Data Global)
Description: CURRENT REGULATOR DIODES 100V 1M
- Tj: -40 to 150 C
- Features: Current Limiting Diodes, Other
-
Supplier: DigiKey
Description: Current Limiting Regulator High/Low-Side 10mA SOD-123FL
- Tj: -65 to 150 C
- Features: Other
-
Supplier: Acme Chip Technology Co., Limited
Description: ICL 10 OHM 20% 5A 14.5MM
- Features: Current Limiting Diodes, Other
-
Supplier: Win Source Electronics
Description: REACH Status: REACH Unaffected ECCN: EAR99 Approval Agency: CSA, UR R @ 25°C: 1 Ohms Current - Steady State Max: 20 A Diameter: 0.900" (22.86mm) R @ Current: 15 mOhms
- Features: Current Limiting Diodes
-
Supplier: VAST STOCK CO., LIMITED
Description: Current Regulator Diodes 1.10 Curr Reg 100 PoV 500mW
- Features: Other
-
Supplier: Radwell International
Description: THERMISTOR, NTC, ICL INRUSH CURRENT LIMITER, 10 OHM, 5 AMP, 16MM DISC SIZE, 3065K, 2 PINS, (AKA B57238S100M). FREE 2 YEAR RADWELL WARRANTY
- Features: Current Limiting Diodes
-
Supplier: ODG (Origin Data Global)
Description: DIODE-CURRENT LIMITING
- Output Current (IOUT): 0.1 amps
- Operating Temperature: -55 to 150 C
- Package Type: DPAK (TO-252)
- Features: Linear Regulator, Other
-
Supplier: Lingto Electronic Limited
Description: DIODE-CURRENT LIMITING
- Output Current (IOUT): 0.1 amps
- Operating Temperature: -55 to 150 C
- Features: Other
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1054872-CD5299 Category: Discrete Semiconductor Products>Current Regulation - Diodes, Transistors Package: Tape & Reel (TR) Standard Package: 1 Mounting: SMD (SMT) Temperature Range - Operating: -65°C ~ 175°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct.
- Package Type: SOT3
-
Supplier: Nexperia B.V.
Description: VFWD, approximately an order of magnitude smaller than similarly rated Schottky diodes. If at any time, the OUT voltage becomes higher than IN voltage, the NID1100stops conducting with very low leakage currents. The NID1100also includes short circuit current limiting and
- Tj: 125 C
- Features: Detector, Other, Power Diode, Protector
- RoHS Compliant: RoHS Compliant
-
Supplier: Nexperia B.V.
Description: The NPS4053-Q100 is a 5.5 V, 55 mΩ load switch with precision adjustable current limit from 110 mA to 2.5 A. The NPS4053-Q100 switch limits the output current to a constant current by using a constant-current mode when the output load exceeds the current limit
- Approvals: RoHS
-
Supplier: L-com, Inc.
Description: of current limiting series resistors and the final stage is a low capacitance diode array. The use of three terminal differential gas discharge tubes provides superior common and differential mode protection against conducted transients versus the use of lower cost two terminal
-
Supplier: L-com, Inc.
Description: of current limiting series resistors and the final stage is a low capacitance diode array. The use of three terminal differential gas discharge tubes provides superior common and differential mode protection against conducted transients versus the use of lower cost two terminal
-
Supplier: L-com, Inc.
Description: current limiting series resistors and the final stage is a low capacitance diode array. The use of three terminal differential gas discharge tubes provides superior common and differential mode protection against conducted transients versus the use of lower cost two terminal
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single
- Features: Rectifier Diode
-
Supplier: L-com, Inc.
Description: two is a pair of current limiting series resistors and the final stage is a low capacitance diode array. The use of three terminal differential gas discharge tubes provides superior common and differential mode protection against conducted transients versus the use of lower cost
-
Supplier: Nexperia B.V.
Description: current (IMAX): 2 A ON resistance (RDS(on)): VIN = 5.5 V: 55 mΩ (typical) VIN = 3.6 V: 65 mΩ (typical) VIN = 2.5 V: 80 mΩ (typical) Constant current during current limit No body diode when disabled (no current path from pin OUT to pin IN) Active reverse voltage
-
Supplier: Nexperia B.V.
Description: enabled analog channel, eliminating the need for external diode/resistor networks typically used to keep the analog channel signals within the supply-voltage range. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to
- Supply Voltage (VS): 7 volts
- Applications: Automotive
- Features: On-Chip ESD Protection, Other
- Standards and Certifications: RoHS Compliant
-
Supplier: TE Connectivity
Description: Coil Voltage Rating (VDC) : 24 Contact Limiting Breaking Current (AMP) : 1500 Contact Limiting Continuous Current (AMP) : 190 Contact Limiting Making Current (AMP) : 1500 Contact Limiting Short-Time Current (AMP) : 1000 Contact Switching Load
- DC Coil Voltage: 24 volts
- Coil Resistance: 20 ohms
- Coil Nominal DC Power: 7 watts
-
Supplier: PHOENIX CONTACT USA
Description: Sensor/actuator cable, 3-position, PUR, black, free cable end, on Valve connector A, with 1 LED, connected with Damping diode, cable length: 10 m, With holding current limiting device for energy reduction
- Cable Length: 32.808416666666666 ft
- North American (AWG): 20 AWG
- Rated Voltage: 0.024 kilovolts
- Rated Amperage: 4 amps
-
Supplier: Richardson RFPD
Description: This SMT limiting diode driver element consists of a specially processed Schottky diode packaged in a convenient, low-cost plastic outline suitable for standard or co-planar microstrip circuits. Featuring lowloss, low turn-on, and high self-biased drive current, this
- Operating Frequency: 15,000 MHz
- CT: 0.4 pF
- Features: Other, RF Diodes
- Diode Type: Schottky Barrier Diodes
-
Supplier: Allied Electronics, Inc.
Description: Integrated Resistor LED T-1-3⁄4 Package Integral current limiting resistor TTL compatible-requires no external current limiting resistor Integral current limiting resistor.
-
Supplier: Allied Electronics, Inc.
Description: Integrated Resistor LED T-1-3⁄4 Package Integral current limiting resistor TTL compatible-requires no external current limiting resistor Integral current limiting resistor.
-
Supplier: Allied Electronics, Inc.
Description: IP65. Terminal Style: Solder type, 16 mm mounting hole. Built-in current-limiting resistor and reverse polarity protection diode.
-
Supplier: Microchip Technology, Inc.
Description: internal transconductance amplifier to control the output current in closed loop, enabling high output current accuracy. In the constant frequency mode, multiple HV9911s can be synchronized to each other, or to an external clock, using the SYNC pin. Programmable MOSFET current
- Input Voltage: 9 to 250 volts
- Type: Dimmable
- Form Factor: Integrated Circuit (IC)
- Features: RoHS Compliant
-
Supplier: Allied Electronics, Inc.
Description: IP65. Terminal Style: Solder type, 16 mm mounting hole. Built-in current-limiting resistor and reverse polarity protection diode.
-
Supplier: PHOENIX CONTACT USA
Description: Sensor/actuator cable, 3-position, PUR, black, free cable end, on Valve connector A, with 1 LED, connected with Damping diode, cable length: 5 m, With holding current limiting device for energy reduction
- Cable Length: 16.404208333333333 ft
- North American (AWG): 20 AWG
- Rated Voltage: 0.024 kilovolts
- Rated Amperage: 4 amps
-
Supplier: PHOENIX CONTACT USA
Description: Sensor/actuator cable, 3-position, PUR, black, free cable end, on Valve connector A, with 1 LED, connected with Damping diode, cable length: 1.5 m, With holding current limiting device for energy reduction
- Cable Length: 4.9212625 ft
- North American (AWG): 20 AWG
- Rated Voltage: 0.024 kilovolts
- Rated Amperage: 4 amps
-
Supplier: PHOENIX CONTACT USA
Description: Sensor/actuator cable, 3-position, PUR, black, free cable end, on Valve connector A, with 1 LED, connected with Damping diode, cable length: 3 m, With holding current limiting device for energy reduction
- Cable Length: 9.842525 ft
- North American (AWG): 20 AWG
- Rated Voltage: 0.024 kilovolts
- Rated Amperage: 4 amps
Find Suppliers by Category Top
Featured Products Top
-
VMI's K-series epoxy diodes start at 2.5kV and go up to 10kV. Current handling capacity ranges from 1.5 Amps to 3.0 Amps. Select from Trr of 100nS, 200nS or 3000n (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
STMicroelectronics' 100 V trench diodes are designed for both industrial and automotive applications. The package offering from SOD123Flat to DPAK provide flexible solutions while supporting higher power density designs and improving overall application performance. The product (read more)
Browse Power Supplies Datasheets for DigiKey -
150FF3 is rated at 50mA Forward Current, Io, making it ideal for medium power applications. Other voltage, current, and reverse recovery time diodes are available. VMI is ISO9001:2015 certified (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
delivers 10mA of forward current, and a reverse recovery time of 100nS. Starting with VMI's standard glass-body, hermetically sealed diodes, these devices are over-molded in a rigid epoxy. The leads are then (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
The JANTX/JANTXV 1N6517FL surface-mount, formed-lead diode features higher current capability and lower thermal impedance than an axial-leaded device. Improved thermal characterstics are achieved through the use of thicker diameter and shorter leads versus those used in the standard axial (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
VMI offers axial-lead, glass-body diodes ranging from 2kV to 20kV. One example is our 1N6519 high voltage diode, a hermetically sealed device that can (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
Operating Current: Up to 330 mA Operating Voltage (read more)
Browse Lasers Datasheets for World Star Tech -
forward voltage drop of just 0.32V at 10mA, the BAT54CLT1G ensures high efficiency in power-sensitive circuits. Its fast switching speed, coupled with low reverse leakage current, further enhances its suitability for high-frequency applications and minimizes power losses during operation (read more)
Browse Diodes Datasheets for Win Source Electronics -
delivers 10mA of forward current, and a reverse recovery time of 100ns, all in the smallest footprint possible. Starting with VMI's standard glass-body, hermetically sealed diodes, these devices are over-molded in a rigid epoxy. The leads are then trimmed and formed. Design (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
Taking advantage of the photo-sensitive nature of silicon, VMI offers a 20kV version to its existing line of high-voltage, high-reliability, opto-diodes. With visible silicon and a clear plastic package, infrared light can be used to manipulate the opto-diode reverse leakage (read more)
Browse Optocouplers Datasheets for Voltage Multipliers, Inc.