Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Newark, An Avnet Company
Description: Current Monitoring Relay
-
Supplier: Newark, An Avnet Company
Description: AC Under Current Monitor/Relay
-
Supplier: Newark, An Avnet Company
Description: Universal AC Current Monitor/Relays
-
-
Supplier: Newark, An Avnet Company
Description: AC Over Current Monitor/Relay
-
Supplier: Finder S.p.A. con unico socio
Description: The multifunctional current monitoring relay type 70.51 provides the flexibility of monitoring undercurrent, overcurrent and window mode, up to 16 A directly. A version with contact status indication and an app-programmable version are available. Other features: 1 CO
- Changeover (CO): 1
- Maximum AC Switching Voltage: 1.1 volts
- Maximum DC Switching Voltage: 1.1 volts
- Operating Temperature: -4 to 131 F
-
Supplier: Macromatic Industrial Controls, Inc.
Description: current setting at 95% of the selected pick-up setting or an adjustable drop-out setting of 50-95% of the selected pick-up setting. The relay will energize when the monitored AC current is above the pick-up setting for a period longer than the adjustable time delay of 0.1-10
- Current Sensing Range: 0.1 to 1 amps
- Supply Voltage Range: 120 volts
- Operating Temperature: -18.4 to 131 F
- Features: Automatic Reset, Programmable Time Delay, Visual Indicator
-
Supplier: Macromatic Industrial Controls, Inc.
Description: a fixed drop-out current setting at 95% of the selected pick-up setting or an adjustable drop-out setting of 50-95% of the selected pick-up setting. The relay will energize when the monitored AC current is above the pick-up setting, and will de-energize when the monitored AC
- Current Sensing Range: 1 to 10 amps
- Supply Voltage Range: 120 volts
- Operating Temperature: -18.4 to 131 F
- Features: Automatic Reset, Visual Indicator
-
Supplier: RS Components, Ltd.
Description: Crouzet 84871120 Monitoring Relay
- Current Sensitive Relay: Over-current Protection, Undercurrent
-
Supplier: Win Source Electronics
Description: Manufacturer: AMIS Category: Monitor - Current/Voltage - Relay Output Packaging: Bulk Part Status: Obsolete
-
Supplier: Littelfuse, Inc.
Description: When the current is sensed, the Model CP-5 activates its output relay, thus starting the motor/pump. When the current in the monitored power line falls below the userselectable trip point, the unit goes through a trip delay timer and then deactivates the output relay if
- Input Voltage: 115 volts
- Features: Other
- Electrical Output: Switch
-
Supplier: Littelfuse, Inc.
Description: The LSR-XXX load sensors use current levels to determine feed rates, tool wear, loss of prime on pumps, mixer viscosity and all types of overload and underload conditions. They may also be used to stage pump motors, chillers and other machinery. These devices combine a current
- Input Voltage: 115 volts
- Operating Temperature: -4 to 158 F
- Features: Other
- Electrical Output: Switch
-
Supplier: Littelfuse, Inc.
Description: current is passed through the toroidal sensor, the output closes. When the current is reduced to 95% of the actuate current or less, the output opens.Normally Closed: When the current through the toroid is equal to or greater than the actuate current, the output
- Response Time: 200,000 to 1,000,000 µs
- Operating Temperature: -4 to 140 F
- Features: Other
- Mounting / Configuration: SMD
-
Supplier: ABB Inc.
Description: Single-phase Monitoring Relays Voltage and current measuring For the monitoring of currents and voltages in single-phase AC/DC systems, ABB's CM range contains a wide selection of powerful and compact devices all in an only 22.5 mm wide housing. This product range
-
Supplier: Littelfuse, Inc.
Description: The LCS10T12 connected to the LPM12 or LPMG12 indicator is a low cost, easy to use, go/no-go indication system for the remote monitoring of current flow. The LCS10T12 is installed on an adequately insulated wire of the monitored load. Its 12in. (30.4cm) leads are connected to the LPM12
- Operating Temperature: -40 to 140 F
-
Supplier: ABB Inc.
Description: Temperature Monitoring Relays High performance monitoring of temperatures in your application The temperature monitoring relays of CM-TCS and C51x range are able to measure temperatures of solids, liquids and gaseous media using different types of sensors.
-
Supplier: CARLO GAVAZZI Automation Components
Description: opens in the event of a system or power semiconductor fault. A load current setpint has to be TEACHed to the SSR either locally by the TEACH button on the front of the device or remotely through the provided terminal. This product is available either with integrated heatsink (RGC1S series)
- Input (Pick-up) Voltage Range: 3.8 volts
- Dropout Voltage: 1 volts
- Maximum Current: 90 amps
- Load Voltage: 42 to 600 volts
-
Supplier: PHOENIX CONTACT USA
Description: Monitoring relay for monitoring single-phase currents of 0 ... 5 A AC or 0 ... 10 A AC, overcurrent/undercurrent or window, 1 PDT, with screw connection
- Operating Temperature: 77 to 131 F
-
Supplier: PHOENIX CONTACT USA
Description: Monitoring relay for monitoring 1-phase currents of 0...10 A AC/DC, overcurrent/undercurrent or window, error memory, wide-range power supply unit, 2 PDTs
- Operating Temperature: 77 to 104 F
-
Supplier: Quarktwin Technology Ltd.
Description: Current Sensing DC 24VDC
- Operating Temperature: 32 to 140 F
-
Supplier: PHOENIX CONTACT USA
Description: Monitoring relay for monitoring 1-phase currents of 0...10 A AC/DC, overcurrent, supply voltage can be selected using power module, 1 PDT
- Operating Temperature: 77 to 104 F
-
Supplier: PHOENIX CONTACT USA
Description: Monitoring relay for monitoring 1-phase currents of 0...10 A AC/DC, undercurrent, supply voltage can be selected using power module, 1 PDT
- Operating Temperature: 77 to 104 F
-
Supplier: CARLO GAVAZZI Automation Components
Description: The DEA71 is a modular residual current relay which, in conjunction with the MCB and the CT, provides the protection of people against electrocution, or protection of properties against fire, by interrupting the mains on faulty loads or lines. The setpoint of the leakage current
- Current Sensing Range: 0.03 to 0.3 amps
- Supply Voltage Range: 24 to 240 volts
- Operating Temperature: -25 to 60 F
- Current Trigger Range: 0.03 to 0.3 amps
-
Supplier: Time Mark Corporation
Description: The Model 1732 AC Current Monitor is a single set-point current monitor. It can be used to detect either over current or under current, depending on whether the trip point is set above or below the input current. Dual LED indicators on the front or top of the unit
- Current Sensing Range: 25 to 150 amps
- Frequency Sensing Range: 50 to 400 Hz
- Operating Temperature: -20 to 140 F
- Current Sensitive Relay: Over-current Protection, Undercurrent
-
Supplier: Time Mark Corporation
Description: The Model 275 Single Phase Current Monitor is designed for monitoring alternating current in the range of 1-5 amps, at 50 to 400 Hz. The Model 275 provides a contact transfer when the set current level is exceeded for a period longer than the time delay. The
- Measuring Range: 1 to 5 amps
- Input Voltage: 24 to 120 volts
- Frequency Range: 400 Hz
- Accuracy: 1 %FS
-
Supplier: Automation24, Inc.
Description: The SIRIUS monitoring relay3RR21411AA30 from Siemens can be mounted to Contactor 3RT2, Size S0 standard, digitally adjustable Apparant/active current monitoring 1.6...16 A, 20...400 Hz, 2-phase Supply 24 V AC/DC 1 change-over contact,Monitoring for Current
- Operating Temperature: -13 to 140 F
-
Supplier: Allied Electronics, Inc.
Description: Relay;SSR;Current Monitor;SPDT;Cur-Rtg 10/6AAC/ADC;Ctrl-V 120AC;Quick Connect
-
Supplier: HF scientific
Description: The MicroTSCM Streaming Current Monitor establishes a new level of control for plant operators that depend on Streaming Current to maintain water quality. Unlike other systems, the MicroTSCM can be calibrated to a known Ion Charge unit (ICu) value, using a cationic polymer solution.
- Electrical Output: Analog Current Output, Switch / Alarm Relay Output
- User Controls: Digital Front Panel
- Form Factor: Lab / Benchtop
- Interface Options: Serial
-
Supplier: Time Mark Corporation
Description: The Model 279 DC Current Monitor is a single set-point DC current monitor. It can sense either 1-10 Amps DC (24VAC or 120VAC) or 0.1-1 Amps DC (120VAC). The units have an input frequency of 50/60 Hz. The standard version, the 279B, has a screwdriver adjustable trip and hysteresis
- Current Sensing Range: 1 to 10 amps
- Frequency Sensing Range: 50 to 60 Hz
- Supply Voltage Range: 120 volts
- Operating Temperature: -20 to 131 F
-
Supplier: DigiKey
Description: CURRENT MONITORING RELAY EIH 24-
-
Supplier: Ohio Semitronics, Inc.
Description: OSI manufactures AC current switches that monitor load currents of devices such as fans, pumps and other critical items. We invite you to chat live with our application and product specialists to find or create a solution that works best for your application.
- Frequency Range: 12 to 425 Hz
- Response Time: 10,000 to 550,000 µs
- Operating Temperature: -13 to 140 F
- Current Type: AC Current
-
Supplier: Allied Electronics, Inc.
Description: Current Monitor Relays monitor AC single-phase currents for over or under current conditions. A separate 120 VAC input (supply) voltage is required to power these units. Three current ranges are available: 0.1-1 A; 0.5-5 A; and 1-10 A. An external current
-
Supplier: Allied Electronics, Inc.
Description: Current Sensing Relay, 120 VAC Voltage Rating SPDT contact termination The input current range is 1.5 to 15 A.
-
Supplier: Allied Electronics, Inc.
Description: The CMB Series relay is used to detect the presence of AC current. When the monitored current exceeds the trip point for longer than 30 milliseconds, the internal relay energizes. When the monitored current drops below the trip point for longer than 0.5 seconds,
-
Supplier: METZ CONNECT USA Inc.
Description: Monitoring of direct or alternating currents in live systems. It is displayed whether the adjusted values are exceeded or not reached, and a switching process is triggered. The integrated 7-segment display indicates the sources of the fault. The current to be measured (AC or
Find Suppliers by Category Top
Featured Products Top
-
-
Altech Monitoring Relays are designed for dependable electrical system monitoring in industrial environments. The line includes compact DIN rail-mounted models for voltage, current, phase, and energy monitoring, helping support protection, alarm signaling, and control (read more)
Browse Electromechanical Relays Datasheets for Altech Corp. -
circuits for emergency calls, battery controller applications including battery monitoring, abnormal detection of over-voltage and over-current, and low/high leakage detection. FTR-B3/FTR-B4/FTR-C1 series relays are manufactured at a certified factory in compliance with IATF16949, an international standard for automotive management systems. They are UL and CSA recognized and RoHS compliant. (read more)
Browse Electromechanical Relays Datasheets for FCL Components America -
This state-of-the-art instrument measures Carbon Dioxide (CO2) concentrations in the parts per million (PPM) range and is ideal for applications ranging from conference rooms to cafeterias. The CO2-2000 is easy to install and support. Measurement output is via a 4 – 20mA current (read more)
Browse Gas Instruments Datasheets for Acme Engineering Products -
instruments, protective relays, and control circuits. This is achieved by developing a current in the secondary winding that is proportional to that of the primary. The isolation aspect of the transformer keeps the high voltage of the primary system separate from the instrument, safety circuit, or (read more)
Browse Current Sense Transformers Datasheets for Triad Magnetics -
Knick Interface P41000AG Adaptive Gain Current Transducer: One Device for Two Critical Jobs In high power electrical systems, overcurrent events aren't just an inconvenience, they are a costly risk to both equipment and personnel. Protection relays, high (read more)
Browse Current Sensors Datasheets for Knick Interface LLC -
-filled, hermetically sealed enclosure. Unlike an ordinary PCB relay used for low-current control signals, the G9EA-1-B DC24 is intended for applications involving substantial DC voltage and current. Its published resistive-load ratings include 60 A at 400 VDC and 100 A (read more)
Browse Electromechanical Relays Datasheets for ERSAELECTRONICS PTE. LTD. -
Relays Monitor phase, voltage, current, frequency, and leakage (read more)
Browse Digital Panel Meters Datasheets for Altech Corp. -
scalable infrastructure. Omron Solution High-current relay solutions help manage growing power loads while supporting efficient, reliable system operation. Challenge: Space (read more)
Browse Electromechanical Relays Datasheets for Heilind Electronics, Inc. -
, Voltage Output Adjust and Current Limit Adjustments, Inhibit or Enable, Voltage and Current Monitoring, Latching Overcurrent control, Ethernet/USB/RS232/RS485 Digital Interfaces, Output blocking protection diode, High Frequency pulsed load filtering, Series Operation Diode capability, Alarm with Relay (read more)
Browse Power Supplies Datasheets for Acopian Power Supplies
Conduct Research Top
-
Introduction to Eddy Current Testing
Magnetism, the underlying principle behind electric motors and generators, relays and stereo speakers, is also the force that enables an important category of NDT tools called eddy current instruments. Eddy current testing is widely used in the aerospace industry and in other manufacturing
-
display-controller sensor for boom of excavator
? PRODUCT INTRODUCTION. SMI826C is a display and control integrated equipment independently developed by RION Company. It is equipped with RION brand professional tilt sensor, which can monitor the tilt data of display carrier in real time.The product has four relay alarm signal output, the user
More Information Top
-
CR4 - Thread: Battery Current Monitoring Relay
Battery Current Monitoring Relay .
-
SIEMENS products - Grainger Industrial Supply
• Current Monitoring Relay , 2 Phase, 1.6-16ACurrent Monitoring Relay,2 Phase,1.6-16A .
-
$300-$400 Current Transducers - Process Monitoring - Grainger Industrial Supply
• Current Monitoring Relay , 2 Phase, 1.6-16ACurrent Monitoring Relay,2 Phase,1.6-16A .
-
CR4 - Thread: Invertor Current Monitoring Relay
Invertor Current Monitoring Relay .
-
Carlo Gavazzi, Inc. - DUB01CB23500V - Control Relays - Monitoring Relays - Allied Electronics
AC/DC True RMS over or under voltage or current monitoring relays with 8 A SPDT output, adjustable set point, hysteresis and 0.1-30 second time delay; selectable 1 or 6 second delay on “power-up”; latch function and three diagnostic LEDs.
-
Macromatic - COKP05A62 - Control Relays - Monitoring Relays - Allied Electronics
Current Monitor Relays monitor AC single-phase currents for over or under current conditions.
-
Carlo Gavazzi, Inc. - PIB02CB23150MV - Control Relays - Monitoring Relays - Allied Electronics
AC/DC True RMS over or under voltage or current monitoring relays with 8 A SPDT output, adjustable set point, hysteresis and 0.1-30 second time delay; selectable 1 or 6 second delay on “power-up”; latch function and three diagnostic LEDs.
-
Carlo Gavazzi, Inc. - DIB01CB235A - Control Relays - Monitoring Relays - Allied Electronics
AC/DC True RMS over or under voltage or current monitoring relays with 8 A SPDT output, adjustable set point, hysteresis and 0.1-30 second time delay; selectable 1 or 6 second delay on “power-up”; latch function and three diagnostic LEDs.
-
Macromatic - COKP10A62 - Control Relays - Monitoring Relays - Allied Electronics
Current Monitor Relays monitor AC single-phase currents for over or under current conditions.
-
Carlo Gavazzi, Inc. - DIB02CB23150MV - Control Relays - Monitoring Relays - Allied Electronics
AC/DC True RMS over or under voltage or current monitoring relays with 8 A SPDT output, adjustable set point, hysteresis and 0.1-30 second time delay; selectable 1 or 6 second delay on “power-up”; latch function and three diagnostic LEDs.
Indicates content that may require registration and/or purchase.