-
Supplier: OMEGA Engineering, Inc.
Description: AC Current Transformer for Ammeters
- Primary current (Ratio) Range: 20 to 3,000 amps
- Secondary Current (Ratio) Range: 5 amps
- Burden: 2 to 15 VA
- Frequency Range: 0.05 to 0.06 kHz
-
Supplier: Newark, An Avnet Company
Description: AC CURRENT TRANSFORMERS FOR AMMETERS, WATTMETERS (LOW VOLTAGE)
-
Supplier: Radwell International
Description: AC CURRENT TRANSFORMER, RCT SERIES, FOR AMMETERS, LOW VOLTAGE, 50/60 HZ, 100/5 AMP RATIO, 5 VA. FREE 2 YEAR RADWELL WARRANTY
- Transformer Category: Current Transformer
-
-
Supplier: Amgis Toroidal Power Products, LLC
Description: Current transformers (CTs), often called instrument transformers, are used for measurement of electrical currents. A current transformer produces a reduced current accurately proportional to the current in the circuit (1/N x I), which can be
- Impedance Ratio: 500 to 2,500 :1
- Operating Temperature: -40 to 120 C
- Features: 50 / 60 Hz, AC, Other
- Mounting: Chassis Mount, Dish / Disk Mount
-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: Fully Encapsulated for indoor and outdoor applications with Ammeters, Wattmeters and Relays. A Standard 5-amp secondary with others available. Used as input for power and current meters Input: 0-50 to 0-1600 Amps AC Typical Output: 0-5 Amps AC Solid Core 50:5 to 1600:5 ratios
- Primary current (Ratio) Range: 5 to 400 amps
- Burden: 2 to 10 VA
- Insulation Voltage: 600 volts
- Frequency Range: 0.05 to 0.4 kHz
-
Supplier: Allied Electronics, Inc.
Description: Current transformers are similar to Donut Current transformers, except that the transformers have terminals instead of secondary leads. These are ideal for use with a digital AC ammeter and can be conveniently mounted to a panel or fixture.
-
Supplier: Allied Electronics, Inc.
Description: Current transformers are similar to Donut Current transformers, except that the transformers have terminals instead of secondary leads. These are ideal for use with a digital AC ammeter and can be conveniently mounted to a panel or fixture.
-
Supplier: Allied Electronics, Inc.
Description: Current transformers are similar to Donut Current transformers, except that the transformers have terminals instead of secondary leads. These are ideal for use with a digital AC ammeter and can be conveniently mounted to a panel or fixture.
-
Supplier: Allied Electronics, Inc.
Description: Current transformers are similar to Donut Current transformers, except that the transformers have terminals instead of secondary leads. These are ideal for use with a digital AC ammeter and can be conveniently mounted to a panel or fixture.
-
Supplier: Newark, An Avnet Company
Description: AC AMMETER, 0A-300A, TRANSFORMER RATED; Meter Function:AC Current; Meter Range:0A to 300A; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:MCS Series RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: AC AMMETER, 0A-250A, TRANSFORMER RATED; Meter Function:AC Current; Meter Range:0A to 250A; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:MCS Series RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: AC AMMETER, 0A-150A, TRANSFORMER RATED; Meter Function:AC Current; Meter Range:0A to 150A; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:MCS Series RoHS Compliant: Yes
-
Supplier: Panel Components & Systems, Inc.
Description: Features: Used for Ammeter Applications Frequency 50 - 400 HZ. Insulation Class 0.6 KV BIL 10 KV Molded thermoplastic housing rated 94 V-0. Conforms to ANSI C57.13, UL 1244, and applicable IEC standards. Secondary is available with 10VAC and 5VAC rating.
-
Supplier: Panel Components & Systems, Inc.
Description: Features: Used for Ammeter, Wattmeter and Energy Management Applications 2.06" ID Frequency 50 - 400 HZ. Insulation Class 0.6 KV BIL 10 KV Molded thermoplastic housing rated 94 V-0. Conforms to ANSI C57.13 and applicable IEC standards. Secondary is available with 10VAC and 5VAC rating.
-
Supplier: Panel Components & Systems, Inc.
Description: Features: Used for Ammeter, Wattmeter, Submetering, and Energy Management Applications 1.5" ID Frequency 50 - 400 Hz. Insulation Class 0.6 KV BIL 10 KV Molded thermoplastic housing. Optional Mounting Brackes available. Conforms to ANSI C57.13 and applicable IEC standards. Thermal Rating
-
Supplier: Panel Components & Systems, Inc.
Description: Features: Used for Ammeter and Energy Control Applications 1.10" ID Frequency 50 - 400 HZ. Insulation Class 0.6 KV BIL 10 KV Molded thermoplastic housing. Optional Mounting Bracket and Plate available. Conforms to ANSI C57.13 and applicable IEC standards. Secondary is available with 5VDC,
-
Supplier: Hammond Manufacturing Company Inc.
Description: ammeters with 5 ma.movements. High accuracy windings (1%) Application Data To obtain current measurement: Pass the wire carrying the current to be measured through the window of the CT transformer (acting as a primary winding). Connect the CT secondary to an
- Other Transformer Types / Applications: Electronics Transformer
- Standards: RoHS Compliant
- Category: Signal / RF Transformer
-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: Hoyt's new HACA-20RM Series are the world’s first digital ac-ammeters to incorporate a built-in current transformer (CT) to directly measure the true-rms value of complex, non-sinusoidal ac currents from 2 to 50A – no bulky and expensive 5A “donut” CTs are required!
- Number of Digits: 3.5
- Width: 46.3804 mm
- Height: 32.512 mm
- Depth: 4.7498 mm
-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: HACA5-20PC Series AC Ammeters are designed to scale and digitally display the output of standard, 5A-output current transformers (50:5A, 500:5A, 1000:5A, etc.). Simply pass the secondary/output wires of the “primary” CT through the HACA5-20PC’s on-board CT, apply power to the
- Number of Digits: 4
- Analog Input Channels: 1
- Operating Temperature: 32 to 140 F
- Character Size: 0.37" to 0.56" (9.4mm to 14.2mm)
-
Supplier: ASTM International
Description: 1.1 This test method covers the determination of several ac magnetic properties of laminated cores made from flat-rolled magnetic materials. 1.2 This test method covers test equipment and procedures for the determination of impedance permeability and exciting power, from voltage and current
-
Supplier: ASTM International
Description: 1.1 This test method covers tests for various magnetic properties of amorphous materials at power frequencies (25 to 400 Hz) using a toroidal test transformer. The term toroidal test transformer is used to describe the test device reserving the term specimen to refer to the material
-
Supplier: Schneider Electric, Automation & Control
Description: switches have jumper terminal connection with captive screws for cables: iCMA - This 4-position ammeter selector switch uses a single ammeter (using current transformers) for successive measurement of the currents of a three-phase circuit. iCMV - This 7-position
- Mechanical Life: 100,000 cycles
- Maximum Current Rating: 20 amps
- Maximum AC Voltage Rating: 500 volts
- Operating Temperature: -4 to 131 F
-
Supplier: SMC International
Description: in a substation. The regulation system is based on a continuously variable autotransformer (Variac) that supplies to a power transformer that delivers the high current outputs and isolate the main supply from the load. A built-in ammeter and a timer gives the information about
- Testing Voltage Range: 3.45 to 138 volts
- Testing Current Range: 10 to 400 amps
- Standards / Compliance: CE Marking
- Phase: Single Phase
-
Supplier: Sifam Tinsley UK
Description: Sifam Tinsley Sigma Series EB-BM Meter The maximum demand ammeters BM 48 and BM/EB 72/96 housed inmoulded polycarbonate cases,monitor the most economic use of transformer stations & LT distribution feeders by indicating the thermal/time characteristics of the load. Features • Scale
- Analog Input Channels: 1
- Current Range: 1 to 5 amps
- Width: 48 mm
- Height: 96 mm
-
Supplier: Sifam Tinsley UK
Description: averaged current I Demand /15, 30 or 60 minutes/. Voltages and currents are multiplied by given voltage and current ratios of the measuring transformers. Power and energy indications take into account all programmed ratio values. The value of each measured value can be
- DC Voltage Range: 90 to 300 volts
- AC Voltage Range: 85 to 253 volts
- DC Current Range: 1 to 5 amps
- AC Current Range: 1 to 5 amps
-
Supplier: ValueTronics International, Inc.
Description: insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers
- Features: Current Leakage Tester, Ground Bond Testers
-
Supplier: TEGAM, Inc.
Description: synchro/resolver standards, transformers, calibrators, ammeters, and voltmeters. The ratio accuracy is traceable to the National Institute of Standards and Technology. Technical Specifications Resolution 0.1 ppm Terminal linearity 1.0 ppm or better Bandwidth 30 to 1,000 Hz Front and
- Decades: 7
- Input Voltage Range: 350 volts
- Special Features: AC, Measurement / Calibrator, NIST / National Lab Traceable, Rack Mount, Stand Alone / Bench, Transfer / Laboratory
- Type: Current Reference, Decade Box / Substituter, Voltage Divider, Voltage Reference
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1009753-ACA5-20PC-11-AC1-RL-C Category: Industrial Automation and Controls>Panel Meters Series: ACA5-20PC Type: Current (Ammeter) Termination Style: Screw Terminal Features: Built In Current Transformer (Secondary) Package: Box Standard Package: 12
- Voltage Range: 85 to 264 volts
- Operating Temperature: 32 to 140 F
- Character Size: 0.37" to 0.56" (9.4mm to 14.2mm)
- Display Technology: LED
-
Supplier: Transcat, Inc.
Description: current sensors and transformers with voltage or current output Temperature measurement with type K thermocouples Capacitance _ continuity testing _ diode testing _ resistance Each Unit Includes 1 multimeter 1 pair of safety measurement cables (1.5 m) with 4 mm test probes, 1000
-
Supplier: E-T-A Circuit Breakers
Description: The power distribution system SVS14-10 optimises DC 24 V distribution on the field level in automated process control, industrial production and chemical plants. The system holds an integral ammeter (display 25 A) for the total current and offers ten ways for electronic and
- Protection: Circuit Breaker
- Features: Other
-
Supplier: ValueTronics International, Inc.
Description: with AC-DC current capability. For benchtop DMMs and the handheld meters, virtually all with 10 amp measurement, the 10 amp range of the 2500EP is ideal. Ammeters, current transformers, shunts, current sensors, coils, wattmeters and a variety of parametric tests
- Calibrator Style: Hand Held
- Environmental Properties: Temperature
Find Suppliers by Category Top
More Information Top
-
IEEE Recommended Practice for Powering and Grounding Sensitive Electronic Equipment
… cable), 217 Counterpoise ground (term to avoid), 34 Coupling definition of, 26 far field, 86 space,84 mechanisms, 84-86 crestfactor, 26,70,109,178 Critical load, 26 CT (computed tomography) case history, 147 CT ( current transformer ) ammeters , 107-109 Current distortion …
-
Investigating the impedance of a wooden power pole after a pole fire
… power transformer connected to a single phase variac, two 1000:1 resistive voltage dividers, a wooden sample, galvanized bolts and nails, a 100 resistor, a Tektronix, 350 MHz, TDS5034B series digital phosphorous oscilloscope, two temperature sensors and a clamped current transformer ammeter .
-
IEEE Recommended Practice for Powering and Grounding Electronic Equipment
See Free-space cou- pling CPC (computer power center), 302 CPE (customer premises equipment), 349 definition of, 6 Crest factor, 86, 180–181 definition of, 6 Critical load, definition of, 6 CT ( current - transformer ) ammeters , 179 Current chopping, 32 Current distortion, 86 Current …
-
IEEE Recommended Practice for Powering and Grounding Electronic Equipment - Redline
5.3.2.1 Current - transformer ammeters .
Indicates content that may require registration and/or purchase.