-
Supplier: Littelfuse, Inc.
Description: circuits. Several CT modules may be combined to provide sequencing of any number of loads and sequencing off of the same loads, such as electric heating elements.Operation (Delay-on-Make/Delay-on-Break)Forced Air Heating or Air Conditioning (as shown): When the thermostat closes, the
- Features: Other
-
Supplier: Triad Magnetics
Description: Triad isolation transformers are power transformers for isolating equipment from direct connection to the power line. They are offered in a variety of voltages and case types. Triad isolation transformers are also offered in hospital type (designed with an MD suffix) which are
- Maximum Primary Voltage Rating: 115 volts
- Maximum Secondary Voltage Rating: 115 volts
- Maximum Secondary Current Rating: 0.3 amps
- Operating Frequency Range: 50 to 60 Hz
-
Supplier: Allied Electronics, Inc.
Description: Isolation transformers are power transformers for isolating equipment from direct connection to the power line. They are offered in a variety of voltage and case types. TRIAD isolation transformers are also offered in a hospital type (designated with an MD suffix), which are
-
-
Supplier: Littelfuse, Inc.
Description: For automotive and transformer applications with demand for high hold currents.
- Tj: -40 to 85 C
-
Supplier: Allied Electronics, Inc.
Description: Isolation transformers are power transformers for isolating equipment from direct connection to the power line. They are offered in a variety of voltage and case types. TRIAD isolation transformers are also offered in a hospital type (designated with an MD suffix), which are
-
Supplier: Littelfuse, Inc.
Description: For automotive and transformer applications with demand for high hold currents.
- Tj: -40 to 85 C
-
Supplier: Littelfuse, Inc.
Description: For automotive and transformer applications with demand for high hold currents.
- Tj: -40 to 85 C
-
Supplier: Allied Electronics, Inc.
Description: Isolation transformers are power transformers for isolating equipment from direct connection to the power line. They are offered in a variety of voltage and case types. TRIAD isolation transformers are also offered in a hospital type (designated with an MD suffix), which are
-
Supplier: Allied Electronics, Inc.
Description: Isolation transformers are power transformers for isolating equipment from direct connection to the power line. They are offered in a variety of voltage and case types. TRIAD isolation transformers are also offered in a hospital type (designated with an MD suffix), which are
-
Description: AC Constant Current Sources for use with Plug-in oscillators Features Output Circuit: Isolated output transformer Input Power: 115 or 230 volts 50 or 60 Hz Regulation: 1% line and load Frequency Response: 30Hz to 5KHz for standard model, up to 500KHz for special made models.
- AC Input Voltage: 115 to 230 volts
- Input Frequency: 50 to 60 Hz
- AC Output Current: 0 to 400 amps
- AC Output Power: 500 VA
-
Description: Current Mode Power Amplifiers Features Output Circuit: Isolated output transformer Input Power: 115 or 230 volts, 50Hz / 60 Hz for small units Regulation: 1% line and load Frequency Response: 30Hz to 5KHz for standard model, up to 500KHz for specially made models Short
-
Supplier: Carling Technologies, Inc.
Description: effortless installation. The optional current transformer allows for remote outlet metering and monitoring of power usage thus facilitating load adjustments and maximizing efficiency. A patent pending, flush-rocker actuator and push-to-reset guard offer additional protection
- Rated AC Voltage: 120 to 277 volts
- Continuous Current Rating: 1 to 30 amps
- Rated Breaking Capacity (Icn): 10,000 to 22,000 amps
- Number of Poles: 1 to 2
-
Supplier: Portage Electric Products, Inc.
Description: construction; the bimetallic element carries the circuit current for maximum sensitivity under short circuit conditions. Snap-action device; quick make/quick break switching action opens circuit upon reaching calibrated temperature. Temperature differential between
- High Temperature Set Point: 140 to 302 F
- Maximum Current: 8 to 12 amps
- Maximum AC Voltage: 120 to 240 volts
- Maximum Diameter or Width: 0.17 inch
-
Supplier: Portage Electric Products, Inc.
Description: Features Snap-action design, quick break/quick make switching action. Compact design with a high switching contact rating. Conductive bimetal construction: The bimetal carries the circuit current for maximum sensitivity under short circuit conditions. Heat resistant plastic
- High Temperature Set Point: 122 to 266 F
- Maximum Current: 8 to 12 amps
- Maximum AC Voltage: 125 to 250 volts
- Maximum DC Voltage: 24 volts
-
Supplier: Portage Electric Products, Inc.
Description: reset devices with additional safety enhancements. Features Snap action device for quick break switching action Conductive bimetal construction; the bimetallic element carries the circuit current for maximum sensitivity under short circuit conditions Available in two
- High Temperature Set Point: 122 to 302 F
- Maximum AC Voltage: 120 to 240 volts
- Maximum Diameter or Width: 0.42 inch
- Maximum Height or Length: 0.92 to 1.07 inch
-
Supplier: ValueTronics International, Inc.
Description: The H306B is a HiPot from Hipotronics. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its
- Types of Measurements: AC Hipot, AC/DC Selectable, DC Hipot
- Features: Current Leakage Tester
-
Supplier: WorldWide Electric Corporation
Description: applications, it also can be used with other types of controllers for applications requiring DP or IEC contactors. (1) Requires use of 300:5 current transformers - 3 of 97CT004 (2) Requires use of 400:5 current transformers - 3 of 97CT006 (3) Requires use of 600:5
- Full Load Current Range: 0.25 to 1 amps
- Overload Relay Type: Solid State Overload Relay
- Motor / Load Phase: Three Phase Protection
-
Supplier: UL Standards & Engagement
Description: 1.1 This standard covers solid-state overcurrent protectors. These devices are solid-state switches that limit the output current to a safe level when the output load exceeds the current-limit threshold or when a load-side short-circuit is present. Solid-state overcurrent
-
Supplier: Gefran
Description: 6 leads) - PA: Phase angle control, useful for short-wave IR lamps, transformer primaries. Completely eliminates flickering of load filaments. Soft Start and soft stop ramp functions can be assigned to these controls with limitation of current peaks and/or maximum RMS current
- Control Signal: Analog Voltage, Current Loop, Serial / Digital
- Temperature: Cooling Control, Heating Control
- Type: Current Loop (Transmitter) Input, DC Voltage Input, Serial / Digital Input
- Form Factor: DIN Rail, Panel / Chassis Mount
-
Supplier: Richardson RFPD
Description: of resetting the device after a fault on the secondary side is performed on the primary side of the device. Integrated onto the ADuM4136 is a desaturation detection circuit that provides protection against high voltage short-circuit IGBT operation. The desaturation protection contains
- Output Voltage: 35 volts
- Peak Output Current: 4 amps
-
Supplier: ValueTronics International, Inc.
Description: The LDS-P-03 is a 80 Watt DC Power Supply from Lambda. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-32V
- DC Output Power: 80.0000000000003 watts
- Type: DC Power Supply
-
Supplier: Qualitrol Company, LLC
Description: For use with Qualitrol 900/910 series Rapid Pressure Rise Relays and other instruments to maintain momentary alarm and trip circuits. The relay and LED indicator remains activated until the manual reset button is pressed. Features Eliminates problematic and momentary relay actions
-
Supplier: Computer Network Accessories, Inc.
Description: Output: 6.5V, +3.3V. Power good signal: turn-on delay 100ms to 500ms; AC Input: 115/230VAC, 8/4A, 60/50Hz. DC Output: +3.3V, Min. current 11.5A, Max. current: 18.7A +5V, Min. Current: 12.6A, Max. Current: 16A; Voltage: -5V, Output: 0.3A; Voltage: +12V, Output: 10A;
-
Supplier: Bay Breakers, Inc.
Description: power transformer. All circuit breakers contained in MCC buckets will have a handle attached through the door allowing power to be shut off without opening the cabinet. MCC buckets are modular in nature to fit in columns within the control cabinet. The average size bucket is 18 inches
-
Supplier: Thermtrol
Description: the springs relax, and the spring loaded contact is moved away from the fixed contact, opening the circuit. (See Fig. 2) The DF Series is the right choice for applications requiring an inexpensive limit protector with 15A capability. Features Various temperature settings Miniature size
- Rated Voltage: 125 to 250 volts
- Rated Current: 10 to 15 amps
- Voltage Type: AC Voltage
- Thermal Cutoff Style: Axial Leads, Radial Leads
-
Supplier: TelephoneStuff.com
Description: batteries - Resettable circuit breaker protects APS against system overload - Reliable large transformer design with efficient PWM sine wave output and frequency control powers resistive electronic loads or large inductive motors, compressors and other items with high current
- Signal Converter Type: Voltage Converter / Inverter
-
Supplier: Tripp Lite by Eaton
Description: offs, while a resettable 20-amp circuit breaker guards against dangerous circuit overloads. To match the decor of most professional settings, it has an attractive gray housing with black receptacles. Features Multi-Outlet 120V Power Distribution and Surge Protection for Locations with
- Frequency: 50 Hz, 60 Hz
- Unit Type: Plug Strip
-
Supplier: TelephoneStuff.com
Description: transformer design with efficient PWM sine wave output and frequency control powers resistive electronic loads or large inductive motors, compressors and other items with high current needs on startup - Includes a set of high current DC input terminals for simple installation
- Signal Converter Type: Voltage Converter / Inverter
-
Supplier: Tripp Lite by Eaton
Description: you to see whether the PS361220 is operational at a glance An integral, 20-amp resettable circuit breaker prevents dangerous circuit overloads that can irreversibly damage connected equipment The breaker automatically disconnects AC input power to the PS361220 when it detects that the
- Frequency: 60 Hz
- Unit Type: Plug Strip, Vertical Mount
-
Supplier: Inductotherm Group
Description: “Bullet-Proof” Circuitry For Increased Up-Time: All Statipower® power supply systems incorporate “Bullet-Proof” circuitry to eliminate nuisance shutdowns and restarts caused by voltage transients, ground faults and shorted or arcing loads. Because load current is not used for commutation,
- DC Output Power: 10 to 1,300.0000000000032 watts
- Output Frequency: 0.003 to 0.05 MHz
-
Supplier: Tripp Lite by Eaton
Description: hardwire output passes 120V line power or inverter output through to connected equipment. Includes optional dual-circuit hardwire AC input to enable full charger output from the first 120V 20A circuit and full AC pass-through from the second 120V 20A input feed Reliability enhanced
- DC Input Voltage: 12 volts
- DC Input Current: 282 amps
- Input Frequency: 60 Hz
- AC Output Voltage: 120 volts
Find Suppliers by Category Top
Featured Products Top
-
Current sense transformers “transform” AC electrical currents from larger-current values into smaller currents that are better suited for instruments, protective relays, and control circuits. This is achieved by developing a current in the secondary winding that is proportional (read more)
Browse Current Sense Transformers Datasheets for Triad Magnetics -
sense transformer may have both primary and secondary windings, or it may utilize a wire from the circuit to serve as the primary winding. Current sense transformers “transform” AC electrical currents from larger-current values into smaller currents that are better suited for (read more)
Browse Current Sense Transformers Datasheets for Triad Magnetics -
Mil-T-27E Red Spec Printed Circuit Audio Transformers Triad's high reliability audio transformers provide the durability and precision required in today (read more)
Browse Audio Transformers Datasheets for Triad Magnetics -
electrical switch that is automatically operated in the event of overload. Its core function is to interrupt the current flow when it detects a fault condition. Unlike a fuse, a circuit breaker does not have to be replaced after its operation. The (read more)
Browse Circuit Breakers Datasheets for ASAP Semiconductor LLC -
input frequency range of 48-62Hz and an input current of 6A, delivering reliable power conversion for diverse applications . This transformer features an adjustable output voltage range of 0-300VAC, classifying it as a 0-300VAC Output Adjustable Transformer, with a maximum output current of 4.5A (4 (read more)
Browse Transformers Datasheets for TPS Elektronik GmbH -
Protects electric circuits from short circuit events and over-current loads Automatic circuit protection with manual On/Off switching Combines dual functionality in one (read more)
Browse Circuit Breakers Datasheets for Waytek, Inc. -
The P43000 family's capability is a result of Knick's robust construction and thorough manufacturing techniques. The High Voltage Transducer provides true transformer-based galvanic isolation, direct measurement of bipolar input currents ±5A, working voltage (read more)
Browse Signal Conditioners Datasheets for Knick Interface LLC -
conversion, filtering, isolation and more. Our products include transformers for audio, gate drive, power, medical/dental, wall-mount and plug-in applications; as well as inductors for current sense, common mode, toroidal, filtering and power applications. (read more)
Browse Power Transformers Datasheets for Triad Magnetics -
Grade Equipment Leakage Circuit Interrupter (ELCI) is ideal for both new and existing circuit installations and features a key selectable trip level of 6mA, 10mA, or 30mA. This feature allows you to adjust the trip level when there is inherent current leakage from the equipment that it is (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
PC Mount - Plug-In Printed Circuit Audio Transformers Triad produces a wide assortment of audio transformers for use in printed circuit designs. These (read more)
Browse Transformers Datasheets for Triad Magnetics
More Information Top
-
An Improved Topology of SEPIC Converter With Reduced Output Voltage Ripple
Proposed step-down SEPIC topology with continuous input and output current ( transformer reset circuit not shown).
-
Record of the 29th Annual IEEE Power Electronics Specialists Conference
A-5-8 MOS-FET Synchronous Rectification with Constant Current Transformer Reset Circuit .1219 T.
-
Table of Contents
A-5-8 MOS-FET Synchronous Rectification with Constant Current Transformer Reset Circuit .
-
Interleaved Forward Converter for High Input Voltage Application with Common Active-Clamp Circuit and Series Rectifier
each forward converter needs its own transformer reset circuit and equal current sharing between modules is difficult.
-
Electrical Energy Management - University of Bristol
Current pulse transformer circuit with reset voltage feedback implemented using discrete MOSFET .
-
Controller for a Permanent Magnet Generator and a Generator in Combination with Such a Controller - University of Bristol
Current pulse transformer circuit with reset voltage feedback implemented using discrete MOSFET .
-
Application of reset voltage feedback for droop minimisation in the unidirectional current pulse transformer - University of Bristol
Current pulse transformer circuit with reset voltage feedback implemented using discrete MOSFET .
-
Sensorless Operation of a Permanent-Magnet Generator for Aircraft - University of Bristol
Current pulse transformer circuit with reset voltage feedback implemented using discrete MOSFET .
-
A Novel Digital Controlled battery charger for High power UPS application
Fig.6 equalized circuits of current transformer forced reset .
-
Design and testing of a multi-output 300 kV prototype induction cell pulsed power supply for DARHT
A separate protection circuit monitors the pulse transformer reset current .
Indicates content that may require registration and/or purchase.