Products/Services for Custom Automotive AC Condensers
-
Condensers - (218 companies)...standards, and materials of construction are also important to consider during product selection. In addition to steam turbines, condensers are used in automotive, building, process, and refrigeration applications. In cars, a condenser is used within...Condenser TypeCondenser Application -
AC Motors - (1321 companies)AC motors include single, multiphase, universal, induction, synchronous, and gear motors. They also include servomotors. AC motors are electric motors which are powered by alternating current (AC). They are used to convert electrical energy... -
Laboratory Condensers - (39 companies)Laboratory condensers are large, coolant-filled tubes that surround smaller glass tubes that contain a hot fluid or vapor. They are used to cool fluids and condense gases. Laboratory condensers are used in distillation and reflux processes...
-
Automotive Services - (307 companies)Automotive services provide design, engineering, testing, maintenance, repair, and manufacturing services to the automotive industry. Some support the manufacturers of automotive parts and automotive equipment. Others support the end-products...
-
Capacitors - (1510 companies)...disconnection from source; works like a temporary battery. Charged devices, flashbulbs, volatile memory, automotive. Power conditioning. Smooths rectifier output by passing AC power and storing DC, providing "clean" power. Power supplies, automotive... -
AC-DC Adapters - (409 companies)AC-DC adapters accept AC input voltage directly from a wall outlet, and output DC voltage. AC/DC adapters accept AC input voltage directly from a wall outlet, and output DC voltage. The primary configurations are wall-mount, where the adapter unit...
-
AC Power Connectors - (317 companies)AC power connectors transfer alternating current through a variety of electronic devices. AC power connectors include simple AC inlets, outlets, and power entry modules. AC power connectors transfer alternating current through a variety...
-
DC-AC Inverters - (716 companies)How to Select DC to AC Inverters. DC/AC Pure Sine Wave Inverter. Image Credit:Analytic Systems Inverter Image Credit: Digi-Key. DC to AC inverters are used for converting direct current (DC) into alternating current (AC). They are also known as DC...
-
Automotive Electrical Connectors - (137 companies)Automotive electrical connectors are designed to be used specifically in vehicles. Automotive electrical connectors are specifically used in automobile electrical systems. Basic Information. Electrical systems have experienced increased prominence...
-
AC Servomotors - (453 companies)AC servomotors are responsive, high-acceleration motors typically constructed as permanent magnet synchronous motors. AC servomotors are AC motors that incorporate encoders are used with controllers for providing feedback and closed-loop control...
Product News
-
Rosenberg USA
AC Axial Fans For Condenser Applications Four Rosenberg AC axial fans, complete with shrouds and finger guards for HVAC condenser applications, are now available for immediate shipment from Rosenberg USA. The fans feature profiled aluminum blades with winglet tips that reduce noise and improve fan performance. The fans include Rosenberg AKSD 500-mm and AKFD 560-mm, 630-mm and 800-mm models. They meet all requirements of the ErP Directive for fans to be used in the European Union. Maximum airflows range from 5,800 to 15,900 CFM at free... (read more)Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
Triad Magnetics
Custom AC/AC and AC/DC power supplies custom transformer and power supply development and production capabilities include: AC/AC and AC/DC power supplies and systems for industrial, commercial, and medical applications. AC/DC charging systems for stationary and mobile power systems. High-voltage power supplies for AC/DC systems used in industrial and medical applications. Ultra-wide operating temperatures for power supplies ranging from -40 o C to +80 o C. Hot-swappable and redundant battery packs. Follow Us: YouTube. LinkedIn... (read more)Browse Power Supplies Datasheets for Triad Magnetics -
Acopian Power Supplies
Custom AC-DC Converters Acopian Power Supplies manufactures custom AC-DC converters to match your specifications. We have millions of power supply models, but if you can't find what you need in our standard stand alone models, we can fill your needs with one of our Power Systems. We can also easily modify power supplies to meet customer requirements. (read more)Browse AC-DC Converters Datasheets for Acopian Power Supplies -
Triad Magnetics
Custom AC Power Sources Triad Magnetics' pioneering design process promotes innovation. There are thousands of Triad Magnetics designs providing application solutions throughout the world, from data processing to telecommunications to power conversion. Our engineers are experienced in all styles, Thru-hole, SMD, Leaded, Planar, Toroidal, Potted, Flat Wire, Litz Wire, Bobbin Wound, Edge Wound, Section Wound, Low Frequency, High Frequency, Low Voltage and High Voltage. If you need it, we can design and manufacture it. (read more) -
Interpower
Custom AC Power Cords Interpower manufactures custom AC power cords to match your specifications. If you are exporting products to multiple markets, power cords with varying plug styles may be required. Interpower can supply the plugs, pre-assembled on the cable and ready to install for a large variety of equipment needs. As with custom length cable, many different terminations are available, as well as a custom-stripping option on the bare end of the power cord. This allows a designer to call out a six-inch ground... (read more)Browse AC Power Cords Datasheets for Interpower -
ABSOPULSE Electronics Ltd.
Custom DC-AC Inverters, AC-AC Frequency Converters ABSOPULSE designs and manufactures custom and semi-custom DC-AC pure sine wave inverters, AC-AC phase and frequency converters. Our AC-output sine wave products are available with power ratings from 30VA to 15kVA, for 50Hz, 60Hz or 400Hz applications. These designs use proven microprocessor controlled high frequency PWM technology to deliver pure sine wave output voltage. High frequency conversion typically enables compact construction, low weight and high efficiency. Typical applications... (read more)Browse Power Frequency Converters Datasheets for ABSOPULSE Electronics Ltd. -
ABSOPULSE Electronics Ltd.
Custom AC-DC Power Supplies ABSOPULSE designs and manufactures custom and semi-custom rugged, high-performance AC-DC switching power supplies, rectifiers & battery chargers. Our AC-DC switching power supplies use high frequency power conversion topology and optimized magnetics to ensure reliability, efficiency and compact size. Typical applications/environments: Railway. transportation. heavy industry. industrial automation. power utilities. telecommunications. mining. marine. aviation ground support equipment... (read more)Browse Power Supplies Datasheets for ABSOPULSE Electronics Ltd. -
Jergens, Inc.
Automotive Automotive. Drive your profitability and stay ahead of the competition. If you 're manufacturing automotive parts, we don 't need to tell you how important it is for you to achieve the highest possible production rates at the lowest possible cost. Falling demand means that competition for what remains is incredibly fierce. Couple that with ever-shrinking margins, and the question becomes, "How do we ensure that we stay competitive while managing to turn a profit? " We can help you solve those... (read more)Browse Studs Datasheets for Jergens, Inc. -
Beacon Adhesives, Inc.
Custom Formulations - Adv. Automotive Applications Beacon Adhesives has provided adhesives for various automotive applications through out the years. Everything from nameplates, to window coatings, and from manufacturing, to motors. We specialize in unique custom formulations for advanced applications. BONDING A WIDE VARIETY. Bonding a wide variety of skins to cores (expanded polystyrene foam, foamed glass, honeycomb, etc.) in the fabrication of sandwich panels. Learn More about Magna-Tac M677. SHEAR STRENGTHS. Fully cured bonds attain lap... (read more)Browse Industrial Adhesives Datasheets for Beacon Adhesives, Inc. -
Shenzhen Yunhongda Motor Co., LTD.
Custom AC Induction Motors for OEM Equipment Modern equipment manufacturers require reliable AC motor performance, flexible customization, and stable long-term operation to support diverse product designs and demanding operating environments. Standard motors often cannot satisfy application-specific requirements for shaft configuration, electrical performance, cooling, and installation. Yunhongda YHD-12526M12 AC induction motors deliver up to 460 W output power, wide operating voltage from 115 -240 VAC, and stable torque performance... (read more)Browse AC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD.
-
Keeping a Cool Head in Combat
3- Air Conditioning systems Traditional AC (Air Conditioning) systems comprise a compressor, evaporator, condenser and fan/s. Automotive AC systems use non-CFC refrigerants and compressors that are IC (internal combustion) engine driven. … next generation hybrid electric combat vehicles, a heat pump will have to be custom designed to fit …
-
Supplying to Mercedes-Benz
The rear portion of the vehicle uses a separate AC condenser , while oxygen tanks are located in custom cabinets. IHS Automotive .
-
Automotive AC System Oil Migration HFO-1234yf Vs. R134a
… by the compressor suppliers either with their own bench test or one dictated by the automotive company. One is for the engine compartment condenser , compressor, etc. and one for the evaporator inside the module … One uses a single temperature chamber for the entire AC system and an exaggerated temperature range larger … For 6 of the vehicles this meant that special custom brackets were needed to position the non …
-
Laboratory and Industrial Applications of Microwave Techniques
In the middle 1950s, microwave heating became the custom with microwave ovens, and later it was used … … Ford Motors uses a microwave unit for drying ceramic molds used in manufacture of automotive engines [8]. … home microwave ovens equipped, if necessary, with a stirrer and also a reflux condenser arranged outside the … … cooling pipe, (5) pressure transducer, (6) magnetron, (7) input and output wattmeters, (8) ac source, (9) stirrer …
-
Johnson Electric
AC Motor Controllers, Air Conditioning Electronics,, Brake &Suspension Systems, DC Motors, Door Locks, Engine Cooling, Engine Management … Johnson Electric has the following operating divisions – Automotive Products Group (APG), Industrial Products Group (IPG), Johnson … The company provides custom motors, actuators, switches, and motion subsystems for all automotive motion related functions. … company is engaged in development, manufacture and sale of automotive radiator fan assembly, condenser fan assembly, air …
-
Database Systems for Advanced Applications
Mining Automotive Warranty Claims Data for Effective Root Cause Analysis … replaced (replaced fuse or horn relay replaced), removed (removed evaporator unit), refitted (refitted AC able) and cleaned … … programming language like Java and we found it easier to write our own custom code rather than … One type of gazetteer list consisted commonly occurring terms such as vehicle parts ( condenser , cooling coil etc …
-
mysql-wn-data.sql (finlayson-gwc2014.zip\wordnet-3.1_snapshot-mysql-wn-2.7.0b.zip)
… a nuisance'),(439,'abatic'),(440,'abatis'),(441,'abator'),(442,'abattis'),(443,'abattoir'),(444,'abaxial'),(445,'abaxially'),(446,'abaya'),(447,'abb'),(448,'abbacy'),(449,'abbatial'),(450,'abbe'),(451,'abbe condenser '),(452,'abbess'),(453 … … 'abyssinian cat'),(866,' ac '),(867,'acacia'),(868 … … 10013,'automobile tire'),(10014,'automobile traffic'),(10015,'automobile trunk'),(10016,'automobilist'),(10017,' automotive '),(10018,'automotive … … 'bureau de change'),(18359,'bureau of alcohol tobacco and firearms'),(18360,'bureau of customs '),(18361,'bureau …
-
Two-Phase Flow in Refrigeration Systems
Jabardo et al. [17] developed a steady-state computer simulation model for refrigeration circuits of automobile AC systems, which included a variable capacity compressor and a thermostatic expansion valve in addition to the evap- orator and micro channel parallel flow condenser . Joudi et al. [18] investigated an automotive AC system with alternative refrigerants, experimentally and by computer performance … They measured vapour quality of two-phase flow using a custom -built vapour-liquid separation device and …
-
copper evaporator - offers from copper evaporator manufacturers, suppliers, exporters & wholesalers
Custom 2HP Box Water Cooling Chiller with Copper evaporator , 220v 380v QUICK DETAIL: 1. Sell Sell Combination evaporator/heater for automotive air ... Flygrow manufactures copper tube aluminum fin evaporator and condenser coils fin bare and hydrophobic fin material ... Sell Ducted Split AC Unit .
-
Logistic-dictionary
The severing payment f forces the part payment towing service m towing service towing n towing verb to tow towing vehicle n towing vehicle towing costs pl. towing costs … … of border end cap f cover plate end capacitor m block capacitor [electronics … … commodities market agricultural-economist m agricultural economist agricultural product n agricultural product agricultural customs m import tariff … Agreement on Tariffs and Trade annual adj. annual annually adv. annually gradually adj. gradual four-wheel drive m all-wheel drive world current receiver m AC-DC receivers world current apparatus n universal receiver world current motor m universal motor everyday life …
Indicates content that may require registration and/or purchase.