-
Supplier: Radwell International
Description: BALL VALVE,1/2" 1.2CV 0-10VDC SR 2W N/O. FREE 2 YEAR RADWELL WARRANTY
- Features: Ball Valves
-
Supplier: Belimo Americas
Description: Ball Valve,2" ,3 Way,87 Cv,w/ Spring Return,24 -240V,On/Off,NEMA 4
- Valve Size: 2 inch
- Pressure Rating: 200 psi
- Flow (Cv): 87
- Features: Ball Valves, Other
-
Supplier: Mueller Company
Description: MUELLER Insulated Products are the simple, cost effective and reliable way to help address the problems associated with stray electrical currents on metallic water piping - either in new installations, or to retrofit existing lines. Insulated products are available for use in many different
- Valve Size: 0.75 to 1 inch
- Agency: ANSI, AWWA
- Features: Ball Valves, Potable Water, Water
- Material: Brass / Bronze
-
-
Supplier: Bonomi North America, Inc.
Description: Mini Brass Ball Valve Reduced Port, FNPT Threaded
- Valve Size: 0.5 inch
- Pressure Rating: 450 psi
- Media Temperature: -4 to 330 F
- Features: Ball Valves, Water
-
Supplier: Galco Industrial Electronics
Description: H8 Series, straight SS Ball Valve,
- Features: Ball Valves
-
Supplier: Bonomi North America, Inc.
Description: Full Port Brass Ball Valve FNPT Threaded w/ Lever Handle
- Valve Size: 2 inch
- Pressure Rating: 150 to 600 psi
- Media Temperature: 4 to 366 F
- Features: Ball Valves, Gas, Water
-
Supplier: Mueller Company
Description: MUELLER Insulated Products are the simple, cost effective and reliable way to help address the problems associated with stray electrical currents on metallic water piping - either in new installations, or to retrofit existing lines. Insulated products are available for use in many different
- Valve Size: 0.75 to 1 inch
- Agency: ANSI, AWWA
- Features: Ball Valves, Potable Water, Water
- Material: Brass / Bronze
-
Supplier: Mueller Company
Description: secure, leak tight sealing. INLET THREADS - are either AWWA taper (MUELLER “CC”) or AWWA iron pipe. STAINLESS STEEL REINFORCED SEAT SEAL - assures reliable seal under full flow and pressure. MUELLER® CORPORATION VALVES MUELLER 300™ Ball Type Corporation Valves All service brass
- Valve Size: 0.75 to 2 inch
- Features: Ball Valves, Potable Water, Water
- Connection Description: Threaded
-
Supplier: Hi-Tech Controls, Inc.
Description: Electroless nickel-plated: this plating offers excellent corrosion resistance, and is an FDA-approved material, making the Camozzi ball valve suitable for food packaging, chemical processing, medical, dental, water treatment, adn printing markets, in addition to standard applicaiton.
- Valve Size: 0.375 inch
- Pressure Rating: 220 psi
- Number of Ports: 2
- Media Temperature: 14 to 300 F
-
Supplier: Flomatic Valves
Description: 208 - Cast iron body with epoxy coating and clean-out port. Threaded female x female connection. Features NITRILE (Buna-N) “Sinking Ball”. For reference use only. Please check Flomatic's website for the latest valve product specifications.
- Valve Size: 1.25 to 2 inch
- Pressure Rating: 150 psi
- Media Temperature: 180 F
- Agency: ANSI, NSF
-
Supplier: WLC Company, Inc.
Description: FilterBall® - 1/4 turn, lever operated, corrosion-resistant brass ball valve, equipped with standard 20 mesh filtering screen. 100% full port. Blow-out proof two-piece design. Made in Italy. 100% tested. T-100 Filter Ball is made from corrosion resistant DEZINCIFIED Brass NDA CZ
- Valve Size: 1 inch
- Pressure Rating: 200 psi
- Media Temperature: -40 to 300 F
- Features: Ball Valves
-
Supplier: Velan, Inc.
Description: Advanced live-loaded stem packing arrangement standard. • Unique ball/seat spring-loading technology. • Complete ball/seat set individually vacuum tested to verify sealing integrity. • Advanced HVOF or Plasma spray custom trim coating technology with hardness in excess of 70 RC. •
- Valve Size: 0.5 to 24 inch
- Agency: ASME
- Features: Ball Valves, Butterfly Valves, Gas, Water
- Connection Description: Bolt Flange, Butt Weld, Socket Weld / Solder
-
Supplier: DK-LOK U.S.A.
Description: Up to 3000psig (206 bar)
- Valve Size: 0.875 inch
- Number of Ports: 2
- Flow (Cv): 40
- Number of Ports/Ways: 2
-
Description: Description Brief of API Ball Valve with Bellows THINKTANK’s API ball valve with bellows features a three-stage sealing system. The primary seal is located at the lower end of the valve stem, utilizing a tapered seal that offers a metal-to-metal hard seal. The
- Features: Ball Valves
- Connection Description: Bolt Flange, Butt Weld
-
Supplier: DK-LOK U.S.A.
Description: Up to 10000psig (689 bar) Up to 230℃ (446℉) SS316, Carbon Steel 2-way and 3-way side and bottom entry DK patented Locking Device optional Panel Mounting optional DK-LOK OD 1/4 - OD 1 inch Pipe thread 1/4 -1 inch
- Valve Size: 0.39 inch
- Pressure Rating: 10,000 psi
- Number of Ports/Ways: 2
- Media Temperature: -65 to 446 F
-
Supplier: Cole-Parmer
Description: Ball Valves
- Pressure Rating: 125 psi
- Flow (Cv): 7
- Features: Ball Valves
- Material: PVC
-
Supplier: Specialty Manufacturing Co. (The)
Description: The Specialty Mfg. Co. manufactures a diverse line of two-way plastic ball valves designed to promote multiple configurations, sizes and materials. Options & applications include, but are not limited to the following: Pipe Thread (NPT), Hose Barb, Push-To-Connect, JACO & Socket end
- Valve Size: 0.25 to 0.3125 inch
- Pressure Rating: 125 psi
- Number of Ports: 2
- Media Temperature: 140 F
-
Supplier: Cole-Parmer
Description: Ball Valves
- Flow (Cv): 2
- Features: Ball Valves
- Material: PVC
-
Supplier: Cole-Parmer
Description: Ball Valves
- Pressure Rating: 125 psi
- Flow (Cv): 7
- Features: Ball Valves
- Material: PVC
-
Supplier: Cole-Parmer
Description: Ball Valves
- Pressure Rating: 125 psi
- Flow (Cv): 2
- Features: Ball Valves
- Material: PVC
-
Supplier: Assured Automation
Description: Description: The 36 is a full port, 316 stainless steel, 3 piece ball valve. It is available with threaded ends (36N), socket weld ends (36S), quick clamp ends (36C) or quick clamp ends with cavity filler seats (36CCF*). It can be equipped with a manual handle or with pneumatic or
- Valve Size: 0.25 to 3 inch
- Pressure Rating: 1,000 psi
- Number of Ports: 2
- Flow (Cv): 13 to 901
-
Supplier: Beswick Engineering Co., Inc.
Description: Beswick’s miniature selector ball valve is an excellent choice for applications requiring a port selection valve. The MBVT allows bi-directional flow between a common inlet port on the bottom of the valve, and one of two selectable ports on either side. There is also an
- Pressure Rating: 500 psi
- Features: Ball Valves, Other
- Material: Stainless Steel
-
Supplier: Quarter Turn Valve
Description: • SERIES 365N (L) THREE WAY BRASS BALL VALVE WITH ISO 5211 PAD FOR ACTUATOR • LEVER HANDLE SIZE 1/4" TO 3" "L" FLOW PATTERN • STANDAR PORT 3", FOUR SEATS, PRESSURE RATING 400 WOG - 100 WSP • MODEL 365N, 90° WITH OFF POSITION • TEMPERATING TO 344°F, BLOW OUT PROOF STE, CHROME PLATED
- Valve Size: 3 inch
- Number of Ports: 3
- Number of Ports/Ways: 3
- Features: Ball Valves
-
Supplier: Quarter Turn Valve
Description: • SERIES 365N (L) THREE WAY BRASS BALL VALVE WITH ISO 5211 PAD FOR ACTUATOR • LEVER HANDLE SIZE 1/4" TO 3" "L" FLOW PATTERN • STANDAR PORT 2", FOUR SEATS, PRESSURE RATING 400 WOG - 100 WSP • MODEL 365N, 90° WITH OFF POSITION • TEMPERATING TO 344°F, BLOW OUT PROOF STE, CHROME PLATED
- Valve Size: 2 inch
- Number of Ports: 3
- Number of Ports/Ways: 3
- Features: Ball Valves
-
Supplier: Beswick Engineering Co., Inc.
Description: Beswick’s miniature mixing/diverting ball valve is an excellent choice for applications requiring a port selection valve. The MBVMD allows bi-directional flow between a common inlet port on the bottom of the valve, and one of two selectable ports on either side. There
- Pressure Rating: 500 psi
- Features: Ball Valves, Other
- Material: Stainless Steel
-
Supplier: Sharpe Valves
Description: High cycle stem packing, integral mounting pad
- Valve Size: 3 inch
- Pressure Rating: 1,000 psi
- Number of Ports: 2
- Number of Ports/Ways: 2
-
Ball Valves - SERIES 365N(L) THREE WAY BRASS DIRECT MOUNT BALL VALVE, STANDARD PORT 3/8" -- 365N-3/8Supplier: Quarter Turn Valve
Description: • SERIES 365N (L) THREE WAY BRASS BALL VALVE WITH ISO 5211 PAD FOR ACTUATOR • LEVER HANDLE SIZE 1/4" TO 3" "L" FLOW PATTERN • STANDAR PORT 3/8", FOUR SEATS, PRESSURE RATING 400 WOG - 100 WSP • MODEL 365N, 90° WITH OFF POSITION • TEMPERATING TO 344°F, BLOW OUT PROOF STE, CHROME PLATED
- Valve Size: 0.375 inch
- Number of Ports: 3
- Number of Ports/Ways: 3
- Features: Ball Valves
-
Ball Valves - SERIES 355N(T) THREE WAY BRASS DIRECT MOUNT BALL VALVE, STANDARD PORT 1/4" -- 355N-1/4Supplier: Quarter Turn Valve
Description: • SERIES 355N (T) THREE WAY BRASS BALL VALVE WITH ISO 5211 PAD FOR ACTUATOR • LEVER HANDLE SIZE 1/4" TO 3" "T" FLOW PATTERN • STANDAR PORT 1/4", FOUR SEATS, PRESSURE RATING 400 WOG - 100 WSP • MODEL 355N, 90° AND 180° FLOW PATH • TEMPERATING TO 344°F, BLOW OUT PROOF STE, CHROME PLATED
- Valve Size: 0.25 inch
- Number of Ports: 3
- Number of Ports/Ways: 3
- Features: Ball Valves
-
Supplier: KSB AG
Description: Design Two-piece DIN ball valve with full bore. Flanged end long or short body, plastomer sealing (also in fire-safe variant). With lever or gearbox, pneumatic or electric actuator Applications General industry, power stations, chemical and petrochemical industry and all associated
- Valve Size: 0.5905515 to 11.81103 inch
- Pressure Rating: 1,450.377 psi
- Number of Ports: 2
- Media Temperature: 14 to 482 F
-
Supplier: Plast-O-Matic Valves, Inc.
Description: Manual override of ball valve Series SW signals the open or closed valve position for computer verification or to actuate other equipment based on the valve position. Body material is PVC, seals are BUNA-N, and the assembly fasteners are stainless steel and can be
- Valve Actuation: For Linear Actuated Valves
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Typical Applications • Calibration Systems • Laboratory Pressure Control • High Pressure Sampling Systems • Service & Test Equipment Technical Data Type: Ball valve Pressure Rating: max. 206 bar Materials Body: 316 seat: PTFE Temperature range: -54℃ to 148℃ Leak rate: 0.1std
- Pressure Rating: 2,987.77662 psi
- Features: Ball Valves, Gas
- Material: Stainless Steel
-
Supplier: U.S. Plastic Corporation
Description: An economical shut-off valve that offers superior quality and dependability. For ultra-pure water systems to photographic processing equipment and laboratory use. Two-way flow, one-piece ball and stem. NSF listed. Full ported, quarter turn handle, positive shut-off. Buna-N-Seals.
- Valve Size: 0.25 inch
- Number of Ports: 2
- Number of Ports/Ways: 2
- Features: Ball Valves
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: switching • Tested for use with oxygen Typical Applications • Calibration Systems • Laboratory Pressure Control • High Pressure Sampling Systems • Service & Test Equipment Technical Data Type: Ball valve Pressure Rating: 1000 / 3000 psig Materials Body: 316 seat: PTFE Temperature
- Pressure Rating: 1,000 to 3,000 psi
- Features: Air, Ball Valves, Gas
- Material: Stainless Steel
-
Supplier: Media Valve, Inc.
Description: The Mosites C10 Butterfly Valve, which is fully elastomer lined, is in use throughout the world in a wide range of critical service applications. The control of water, chemicals, air, slurries, and vapors to 150 psi bubble-tight shut off can be achieved with the Mosites Butterfly
- Valve Size: 16.51 inch
- Flow (Cv): 178 to 17,300
- Valve Type: Butterfly Valves
-
Description: valve balls, measuring balls Wintrustek Advanced Materials is a leading ceramic materials supplier. We provide high-quality Silicon Nitride ceramic balls at a competitive price. More Materials: Our Advanced Ceramics include: Alumina (Al2O3) Ceramics Zirconia (ZrO2)
- Applications: Bearing / Power Transmission, Valves
- Ball Type: Ceramic Balls
- Features: Specialty / Other
Find Suppliers by Category Top
Featured Products Top
-
For the plumbing and heating sector, Bonomi North America distributes the products of the Italian company Rubinetterie Bresciane: a leading company in the production of ball, butterfly and check valves. A selection of valves to meet every need. The 250 N brass ball valve is FNPT threaded (read more)
Browse Ball Valves Datasheets for Bonomi North America, Inc. -
& Test Equipment Technical Data Type: Ball valve Pressure Rating: 1000 / 3000 psig Materials Body: 316 (read more)
Browse Ball Valves Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
miniature ball valve is an excellent choice for applications requiring a compact on/off valve. This design offers small size, light weight, and increased flow over the 10-32 MBV design (read more)
Browse Ball Valves Datasheets for Beswick Engineering Co., Inc. -
devices. The ball valves are manufactured from either 303 or 316 stainless steel. The seat for the ball is constructed of chemically resistant Teflon®. An o-ring provides a seal on the valve stem. Buna-N is standard. Black EPDM, EPDM and Viton® are optional. The maximum supply pressure is 250 psig (17.24 bar) and weighs approximately 9 grams in stainless steel. (read more)
Browse Ball Valves Datasheets for Beswick Engineering Co., Inc. -
; Valpres carbon and stainless steel ball valves; and Valbia pneumatic and electric industrial actuators. Bonomi North America maintains an extensive distribution network for these products from its headquarters in Charlotte, N.C. and a facility in Oakville, Ontario, Canada (read more)
Browse Ball Valves Datasheets for Bonomi North America, Inc. -
Bonomi North America Introduces New Industrial Ball Valve/Limit Switch Packages New industrial ball valve and limit switch packages from Bonomi improve safety in industrial systems, allowing critical manual valve applications to be monitored remotely. The valve and switch components (read more)
Browse Ball Valves Datasheets for Bonomi North America, Inc. -
frac gate valves (frac valves) and well completion actuators using steel alloys, stainless steels and super alloys, such as Inconel and MP35N. Key Features and Applications Gate Valves (Frac Valves) RBS provides (read more)
Browse Datasheets for Rockford Ball Screw -
gate valves (frac valves) and well completion actuators using steel alloys, stainless steels and super alloys, such as Inconel and MP35N. Key Features and Applications Gate Valves (Frac Valves) RBS (read more)
Browse Datasheets for Rockford Ball Screw -
Oil & Gas Automotive Aerospace High precision silicon nitride ceramic balls, roller for bearing, pump valve: High (read more)
Browse Silicon Nitride and Silicon Nitride Ceramics Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
, stainless steels and super alloys, such as Inconel and MP35N. Key Features and Applications Gate Valves (Frac Valves) RBS provides several custom ball screw assembly configurations to simplify valve assembly, minimize valve bonnet (read more)
Browse Datasheets for Rockford Ball Screw
More Information Top
-
manifold set - offers from manifold set manufacturers, suppliers, exporters & wholesalers
Hot-forged brass manifolds, with top leakage-proof Material: CU57-3, CW617N ,DZR Thread: M/F Valve : Ball Valve,Safety ...
-
Brass Selling Leads in Valves, Brass Exporters, Manufacturers & Suppliers in Valves Directory
Sell brass ball valve Material: Part Material Body Brass: Hpb 57-3 Hpb 59-1 CW617N CW614N DZR lead free brass …
-
Sell Brass Gate Valves
• Sell brass ball valves … PN30 DIAMETER 1/2" --- 4" (15 mm -100 mm) WORKING TEMPERATURE -10- 110 Centidegree CONSTRUCTION MATERIAL MS58, CW617N ...
-
Sell sell gate valve
The brass body and ball were generally made of CW614N and CW617N brass. We could also apply other brass for chemical and food industry valves .
-
Brass Exporters, Brass Selling Leads (Page 10)
Sell brass ball valve Material: Part Material Body Brass: Hpb 57-3 Hpb 59-1 CW617N CW614N DZR lead free brass …
-
Brass Valve - Brass Valve Manufacturers, Suppliers
Brass Angle Valves Material: CU57-3, CW617N ,DZR Surface: Chrome plated, Nickel plated,Natural color Connection:Thread Size:1/2'',3/8'' Medium: Water Working Temperature: -20 Brass Ball Valve .
Indicates content that may require registration and/or purchase.