-
Supplier: 3X Ceramic Parts Company Limited
Description: Alumina Ceramic Robot Arm F Type CNC machined The ceramic robot arm provided by our company is mainly divided into clamping type, bearing type and vacuum adsorption type. The sizes are 2 ", 4", 6 ", 8", 12 ", and non-standard sizes can be customized. The F-type left and
- Density: 3.8999975386044725 g/cc
- Compressive / Crushing Strength: 377,095.7823287122 psi
- Material Type: Alumina / Aluminum Oxide
-
Supplier: Nitto Seiko America
Description: Light-Duty Screw Driving Robot - SR375Y-THETA Light-Duty Screw Driving Robots. The robot incorporates a horizontal turning arm, axis, with a Y-axis. THETA and Y axes are powered by AC servo motors, while the screwdriver stroke is powered by a pneumatic cylinder and the
- Number of Axes: 2 #
- Y-axis Travel: 100 to 300.00000000000006 mm
- Industry / Application: Assembly
- Features: Other / Specialty
-
Supplier: Yamaha Motor- Robot Division
Description: with 400 mm arm length achieves the standard cycle time of 0.28 second that is proudly the shortest in the industry. Completely eliminating belts and further strengthening drive systems realizes the industry's shortest cycle time.
- Number of Axes: 4 #
- Load Capacity: 8 to 21 kg
- X-axis Travel: 75.00000000000001 to 650.0000000000001 mm
- Y-axis Travel: 175 to 350 mm
-
-
Supplier: Yushin America, Inc.
Description: Traverse axis air-driven take-out robots with excellent price performance Take-out robot emphasizing price performance with only servo motor driving the traverse axis while air cylinder driving vertical and kick axes Suitable for low-ceiling plants Reduced robot height by
- Number of Axes: 1 #
- Load Capacity: 3 kg
- X-axis Travel: 1,000.0000000000001 to 1,900 mm
- Y-axis Travel: 850 mm
-
Supplier: Nitto Seiko America
Description: Desktop Robot for Micro Screw Applications - Desktop Robot for Micro Screw Applications. The robot incorporates X-axis, and Y-axis. X and Y axes are powered by stepping servo motors, while the screwdriver stroke is powered by a pneumatic cylinder or AC servo motor, and the
- Number of Axes: 3 #
- X-axis Travel: 190 mm
- Y-axis Travel: 335.00000000000006 mm
- Z-axis Travel: 50 mm
-
Supplier: igus® inc.
Description: RSP- Intelligent retraction system -avoid loop formation on the robot's wrist "Intelligent" retraction system for multiple robot applications. Expansion lengths of 600 mm enable a secure guidance of the cables and hoses, even with large arm diameters and very complex movements.
-
Supplier: GIMATIC S.p.A.
Description: • SQM160-B with hard springs (soft springs are optional). • SQP160-B with soft springs (hard springs are optional) and double-acting pneumatic cylinder. • Designed to enable plate rotation by 90°. • Suitable for SQC160-A, MFI-A42, QC150-B, QC160-B.
- Power Supplied: Pneumatic
-
Supplier: Brooks Automation, Inc.
Description: the risk of large collision forces commonly found in harmonic-drive robots. This design allows the robot to move at speeds comparable to human movement, even in the presence of operators, while adhering to ISO collaborative robot safety standards. The cylindrical working
- Load Capacity: 8 kg
- Reach: 896.0000000000001 mm
- Industry / Application: Assembly
- Robot Type: Collaborative / Cobot
-
Supplier: Lift Products, Inc.
Description: hydraulic oil and filter Options Dolly Jack Conveyor Top Stainless Steel Safety Skirting Rotation Brake Fork Pockets Fork Entry Bars Spring Activated Detents Special Paint Stainless Steel Top Rectangular Top Stainless Steel Round Top Stainless Steel Base Frame Steel-It Scissor Arms Stainless
- Type: Robotic Manipulator
- Mechanism: Scissor Lift
-
Supplier: Dynatect Manufacturing, Inc.
Description: Cylinder Rod boots (hydraulic cylinder protection) Screw or spindle protection (ball screw, acme screw, lead screw) Pneumatic and hydraulic cylinder covers Protective covers for robotic arms Shift/joystick boots Lift table skirting
- End Configuration: Collar, Inside Flange
- Application: Cylinder Protection, Rod / Screw Cover, Scissors / Lift / AGV, Way Cover
- Shape: Round, Square / Rectangular (Open)
-
Supplier: Glebar Company Inc.
Description: Specifically designed to profile grind the outside diameter of rubber rolls. The component is held by it's shaft as the slide positions it into the shaped grinding wheel. A robot SCARA arm is used to pick the part out of a tray, position it in the grinding fixture, then remove it after
- Rotary Speed: 2,400 rpm
- Power: 15 HP
- AC Voltage & Phase: 208 - 230 / 240 V 60 Hz, Three-Phase
- Automation: Automatic / Indexing, CNC, None / Manual, Windows® / PC Control
-
Supplier: Chengdu Fuyu Technology Co., Ltd
Description: features of bus communication control, simple wire diagram, low cost, easy maintenance, is a very cost-effective motion controlling product. [ADVANTAGES] Fit for automation device such as single axis robot arm, electric cylinder, 3C automation, logistics, turnstile etc. like wire strip
- Features: Motor Speed Controller
- Product: Multi-axis Controller, Robotic Motion Controller
-
Supplier: Weldon Solutions
Description: Compact Precision The AGN4 has been designed to produce high precision small parts and is capable of performing plunge, contour, and traverse grinding operations. This compact machine occupies only 30 square feet of floor space, but its standard configuration makes it adaptable for factory
- Rotary Speed: 8,800 rpm
- Surface / Linear Speed: 26.666666666666718 ft/min
- Power: 5 HP
- AC Voltage & Phase: 208 - 230 / 240 V 60 Hz, Three-Phase
-
Supplier: Infineon Technologies AG
Description: operated products using BLDC or PMSM motors. With integrated precision power supply and current shunt amplifiers, many of the peripheral circuitry is no longer necessary allowing reduction in PCB space and improved system packaging possibilities. XMC1404, ARM® Cortex®-M0 based microcontroller
- Supply Voltage (DC): 5.5 to 60 volts
- Continuous Output Current: 1.5 amps
- Operating Temperature: -40 to 125 C
- Motor / System: DC Brushless Motor
-
Supplier: Comco USA
Description: providing extreme levels of accuracy to meet the most demanding tolerance requirements. By utilizing the latest technology, Comco has create a unique Windows Controller allowing you to attach a Romer CMM to ensure your customer’s accuracy requirements are met, as well as any Motoman robot,
Find Suppliers by Category Top
Featured Products Top
-
robot arms. It has dust-proof and explosion-proof features that add to application reliability in harsh environments. Its protection rating of IP69K makes the cylinder switch ideal for high temperature and high pressure wash-down applications. In addition, the output signal is guaranteed to stay ON for (read more)
Browse Pressure Switches Datasheets for Festo Corporation -
lightweight, which reduces the burden on each articulation, decreasing the overall size and cost of the robot Available with installation cover, gripper arms are not included To learn more about Oriental Motor’s new line-up of electric grippers, contact the Technical (read more)
Browse Linear Slides and Linear Stages Datasheets for Oriental Motor USA
More Information Top
-
Robotics
Fig. 1.9 Cylindrical robot arm .
-
SYROM 2009
Two NI 735x motion controllers addressing three groups of coordinated axes (group 1:5 axes of the cylindrical robot arm ; group 2:3 axes of the robot vehicle; 4 axes of the platform inclination mechanism): .
-
Haptics Technologies
This system provides the user with a clear sensation and, using a cylindrical robot arm , has the ability to closely simulate weight and force in an extended range of human tasks.
-
HyBAR: hybrid bone‐attached robot for joint arthroplasty
Mechanical parts such as the powertrain and transmission can be placed inside a sealed extendable cylindrical robot arm , so that the robot can deliver the same manipulation.
-
Industrial Robot Technology
The PlateCrane EX is a relatively new cylindrical robot arm .
-
Robotic Arms for Testing and Inspection
• Cylindrical Robot Arm - It consists of a cylinder attached to a base.
-
Handbook of Industrial Robotics 2nd Edition Complete Document
A cylindrical robot ’s arm forms a cylindrical coordinate system, and a spherical robot’s arm forms a spherical coordinate system.
-
Decoupling and feedback linearization of robots with mixed rigid/elastic joints
Example 1 (PRP cylindrical robot ) The arm inertia matrix takes on the diagonal structure .
-
Macrobend optical sensing for pose measurement in soft robot arms
In our arrangement, applied to a cylindrical soft robot arm , the optical fibres for macrobend sensing originate from the base, extend to the tip of the arm, and then loop back to the base.
-
Inverse dynamics position control of a compliant manipulator
V. CONCLUSION A new inverse dynamics control structure(16)-(22) was developed in this paper for a rigid-link cylindrical coordinate robot arm with drive traincompliance .
Indicates content that may require registration and/or purchase.