-
Supplier: Penta Manufacturing Company
Description: Product Code: 12-46500 CAT Number: 12-46500 CAS Number: 5989-27-5 FEMA Number: 2633 Kosher: Yes Natural: No European Pharm: No NF: No USP: No British Pharm: No FCC: No Halal: No Japanese Pharm: No
-
Supplier: Spectrum Chemical Mfg. Corp.
Description: If fine chemicals and ACS reagents are a vital part of your business, then our huge selection of ACS chemicals will be an invaluable resource. With over 12,500 fine chemicals and ACS chemicals to choose from, we offer one of the largest ACS chemical product lines available in the industry. Our wide
- Applications: Cosmetics / Personal Care
-
-
-
Supplier: Penta Manufacturing Company
Description: Product Code: 12-46502 CAT Number: 12-46502 CAS Number: 5989-27-5 FEMA Number: 2633 Kosher: Yes Natural: Yes European Pharm: No NF: No USP: No British Pharm: No FCC: No Halal: No Japanese Pharm: No
-
Supplier: U.S. Plastic Corporation
Description: D-Limonene is rapidly replacing solvents as the cleaner of choice. Our D-Limonene pump has been tested using a technical grade of 95% pure D-Limonene for 60 days and 6,000 strokes at room temperature. 1 1/4" diameter and made of PVC with a Buna-Nylon valve
-
Supplier: Ecolink, Inc.
Description: Description This blend of natural ingredients is a 100% organic formulation representing the finest limonene technology. It has a low odor, excellent solvency and a very low NVR. It is non-corrosive and contains only pure organic d-limonene. This multi-purpose formulation is an
- Type: Solvent / Solvent-based
- Features: VOC Compliant
-
Supplier: Chase Products Co.
Description: D-Limonene Degreaser removes grease and oil safely and quickly with a natural citrus solvent. Removes grease, tar, oil, grime, adhesives, stickers, gum, printers ink, wet paint, most graffiti, and other oil-based contaminants. Tough enough for heavily soiled surfaces. Natural
- Type: Aerosol / Contact Cleaner, Cleaner / Cleaning Agent, Degreaser, Stripper (Paint, Resins), Surface Treatment
- Features: Biodegradable
- Industry Applications: Labels / Adhesives
-
Supplier: Penta Manufacturing Company
Description: Product Code: 12-46505 CAT Number: 12-46505 CAS Number: 5989-54-8 FEMA Number: N/A Kosher: No Natural: No European Pharm: No NF: No USP: No British Pharm: No FCC: No Halal: No Japanese Pharm: No
-
Supplier: Pfaltz & Bauer, Inc.
Description: Limonene dioxide
-
Supplier: Penta Manufacturing Company
Description: Product Code: 12-46501 CAT Number: 12-46501 CAS Number: 5989-27-5 FEMA Number: 2633 Kosher: Yes Natural: No European Pharm: No NF: No USP: No British Pharm: No FCC: No Halal: No Japanese Pharm: No
-
Supplier: Pfaltz & Bauer, Inc.
Description: L-Limonene 93%
-
Supplier: Newark, An Avnet Company
Description: D-LIMONENE PURE GRADE 32 OZ
-
Supplier: Allied Electronics, Inc.
Description: Label And Adhesive Remover, 39 °C Flash Point Effectively removes adhesives and sticker residues. Newly formulated for improved performance on ink removal. Easy to use on most surfaces to remove gummy residues from unwanted labels. Allow solvent to penetrate then wipe clean. Pleasant odor makes
-
Supplier: Newark, An Avnet Company
Description: d-Limonene, Industrial Strength / 1 QT Liquid
-
Supplier: Medical Isotopes, Inc.
Description: (R)-Limonene 1,2-epoxide (Mixture of Diastereomers)
-
Supplier: Allied Electronics, Inc.
Description: Label & Adhesive Remover, Pleasant Odor Label and Adhesive Remover is a specially designed, hydrocarbon cleaner that safely removes labels and adhesive gums from equipment and products. Effectively removes gummy residues, labels, stickers, ink marks, beverage spills and other contaminants commonly
-
Supplier: RS Components, Ltd.
Description: dLimonene Industrial Strength 1L can
- Type: Surface Treatment
-
Supplier: Baumann Paper Co., Inc.
Description: Orange Tough® 40. Water-dilutable, water-rinsable, d-Limonene based multi-purpose degreaser. 5 Gallons.
- Type: Degreaser
-
Cleaning Agents and Surface Treatments - Champion Sprayon® Natural Citrus Foaming Cleaner -- 4385154Supplier: Chase Products Co.
Description: Champion Sprayon® Natural Citrus Foaming Cleaner removes grease, oil and dirt from most surfaces. The d-Limonene-based formula not only quickly degreases most surfaces, but also has a natural citrus fragrance. Removes adhesives and decals. Foaming cleaner and degreaser Contains
- Type: Aerosol / Contact Cleaner, Cleaner / Cleaning Agent, Degreaser, Detergent / Surfactant, Stripper (Paint, Resins), Surface Treatment
-
Supplier: Chase Products Co.
Description: ProsALL® CitrALL™ removes grease, oil and dirt from most surfaces. The d-Limonene-based formula not only quickly degreases most surfaces, but also has a natural citrus fragrance. Removes adhesives and decals. Foaming cleaner and degreaser Contains d-Limonene Non-abrasive
- Type: Aerosol / Contact Cleaner, Cleaner / Cleaning Agent, Degreaser, Detergent / Surfactant, Stripper (Paint, Resins), Surface Treatment
- Industry Applications: Biotech (Pharmaceutical / Medical), Critical Cleaning / Cleanroom (Residue Free), Fiber Optic / Optical Components, Laboratory / Labware
-
Supplier: Sensata Technologies
Description: Ratings from 60 A to 100 A @ 60 VDC Mosfet Output UL Approved, CE Compliant to EN60950-1 Improved SEMS Screw and Washer Redesigned Housing with Anti-Rotation Barriers DC Control EMC Compliant to Level 3 Epoxy Free Design
- Input Current Range: 0.015 amps
- Maximum Current: 7 amps
- Operating Temperature: -40 to 257 F
-
Supplier: Sensata Technologies
Description: Ratings from 60 A to 100 A @ 60 VDC Mosfet Output UL Approved, CE Compliant to EN60950-1 Improved SEMS Screw and Washer Redesigned Housing with Anti-Rotation Barriers DC Control EMC Compliant to Level 3 Epoxy Free Design
- Input Current Range: 0.015 amps
- Maximum Current: 7 amps
- Operating Temperature: -40 to 257 F
-
Supplier: Sensata Technologies
Description: Ratings from 60 A to 100 A @ 60 VDC Mosfet Output UL Approved, CE Compliant to EN60950-1 Improved SEMS Screw and Washer Redesigned Housing with Anti-Rotation Barriers DC Control EMC Compliant to Level 3 Epoxy Free Design
- Input Current Range: 0.015 amps
- Maximum Current: 7 amps
- Operating Temperature: -40 to 257 F
-
Supplier: Chase Products Co.
Description: ProsALL® Citra Clean is an all-surface cleaner, duster and polisher. Contains d-Limonene that gives a natural citrus fragrance. Removes light soil, dust, smudges and fingerprints without leaving a waxy buildup. Once treated, surfaces become easier to clean with normal maintenance
- Type: Aerosol / Contact Cleaner, Cleaner / Cleaning Agent, Degreaser, Detergent / Surfactant, Dusters / Canned Air, Surface Treatment
- Industry Applications: Biotech (Pharmaceutical / Medical), Critical Cleaning / Cleanroom (Residue Free), Fiber Optic / Optical Components, Laboratory / Labware
-
Supplier: Win Source Electronics
Description: Manufacturer: NEC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1174840-D2732D Categories: Custom Parts Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited RoHS: Non-Compliant
-
Supplier: Win Source Electronics
Description: Manufacturer: ITT Cannon, LLC Win Source Part Number: 1032012-D1303221 Packaging: Bulk Type: Coaxial Contact Type: Male Pin Contact Finish: Gold Contact Finish Thickness: 30μin (0.76μm) Contact Form: Stamped Wire Gauge: Coaxial Cable Contact Termination: Crimp Categories: Connectors, Interconnects
-
Supplier: Aratas America LLC
Description: Door Interlock Power Switch with Minimum Contact gap of 3 mm Offers the minimum contact gap of 3 mm required for power switches as standard equipment. Safety considerations include a double return spring and direct drive positive contact opening feature. Pull-on lock model for easy maintenance is
- Maximum Current Rating: 16 amps
- Actuating Force: 21.1500253692 oz
- Configuration: Normally Open (NO)
- Features: Other
-
Supplier: Aratas America LLC
Description: 9mm long stroke with its unique mechanism (plunger model) Choose from plunger or lever as the actuator type. Crimp-type connector offers an easy wiring work and efficiency. Snap-fit attachment for easy installation. Providing two colors, black and white. Mainly used for refrigerators.
- Maximum Current Rating: 0.5 to 1 amps
- Actuating Force: 7.19388618 oz
- Configuration: Normally Open (NO)
- Features: Other
-
Supplier: Medical Isotopes, Inc.
Description: D-Phenylalaninol-d 2
-
Supplier: Medical Isotopes, Inc.
Description: D-Leucine-d 10
-
Supplier: Medical Isotopes, Inc.
Description: D-Alanine-d 7
-
Supplier: Win Source Electronics
Description: Manufacturer: NEC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1198763-D8088D-2 Categories: Custom Parts Alternative Parts (Cross-Reference): D8088D2; Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited RoHS:
-
Supplier: Win Source Electronics
Description: Manufacturer: NEC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1205597-D2147D-2 Categories: Custom Parts Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited RoHS: Non-Compliant
-
Supplier: ODG (Origin Data Global)
Description: SOT-23 Bipolar (BJT) ROHS
-
Supplier: Tiny-Clutch | Helander Products, Inc.
Description: The D-Series TINY-CLUTCH is a miniature roller and cam type one-way clutch. It is designed to be built into the customer's equipment and has no loose parts. The D-Series is most frequently used to allow a driven member to overrun the input, or for backstopping a load, it can also
- Torque Rating: 0.833333333333333 Ft-lbs
- Rotational Speed: 6,000 rpm
- Bore Diameter: 0.189 to 0.3125 inch
- Diameter: 1.05 inch
Find Suppliers by Category Top
Featured Products Top
-
Highly accurate with an unmatched measurement speed, the new generation Ruler3000 3D cameras will be the number one choice for machine vision system integrators and industrial applications. Being powered by the unique 3D CMOS sensor from SICK tailored for superior image processing, their (read more)
Browse Machine Vision Systems Datasheets for SICK -
This hermetic socket with Insulating Medium of Glass-to-Metal Seals Rectangle 9 Pins Micro D Connector also call multipin feedthrough. It is Micro-D type multipin (read more)
Browse Industrial Ceramic Materials Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
3D Machining of Hard Materials 3D machining of ultra-hard materials requires both capabilities of machining of hard materials and 3D machining. When we machine hard materials, we see the tools become worn so rapidly. Since 3D (read more)
Browse CNC Machining Services Datasheets for Top Seiko Co., Ltd. -
2D Optical micrometers. Measurement the geometric parameters of battery cells for electric car batteries. 2D Optical micrometers are designed for non-contact inline two-dimensional batch measurements of linear dimensions, diameters, angles, thread parameters, part (read more)
Browse Optical Micrometers and Laser Micrometers Datasheets for RIFTEK EUROPE Sp. z.o.o. -
Download the new Micro-D and Nano-D Catalogs today. Click Here (read more)
Browse Micro Connectors and Nano Connectors Datasheets for Omnetics Connector Corporation -
SPIROL International Corporation is pleased to announce that 2D and 3D drawings are now available for their full range of products. Engineers and designers can access drawings for both standard items and common specials—covering more than 100 product (read more)
Browse Datasheets for SPIROL -
3D Printing When product design is close to completion, but you need an inexpensive prototype to make sure you found your fit, a rapid prototype has the quick answers you need. ABLE's 3D (read more)
Browse 3D Printing and Additive Manufacturing Services Datasheets for Quantaflex Printed Electronics Inc. -
Configuration CASTECH produces its PEMs independently throughout the entire process and can customize them to your needs. Frequency, aperture, material, type (1D or 2D), housing, and wavelength can all be specified through the model code. Applications (read more)
Browse Laser Processing Equipment Datasheets for CASTECH, Inc. -
wavelengths and demanding applications. CASTECH 2D-AOD utilizes acousto-optic technology to enable high-speed laser beam scanning by controlling RF driving frequency, achieving random positioning, continuous line scanning, and sequential point deflection with nRad-level position (read more)
Browse Laser Optics, Heads, and Beam Delivery Components Datasheets for CASTECH, Inc. -
. The system features a unique architecture based on multiple fixed-position 2D sensors that capture images from different perspectives and seamlessly merge them into a single, continuous representation. This eliminates stitching gaps and ensures complete measurement integrity across the (read more)
Browse Dimensional Gages and Instruments Datasheets for Marposs Corp