-
Supplier: DigiKey
Description: Heat Sink TO-263 (D²Pak) Copper 2.0W @ 30°C Top Mount
- Thermal Resistance: 11 °C / W
- Material: Copper
- Features: Other
- Device: Passive Heat Sink
-
Supplier: Newark, An Avnet Company
Description: SURFACE MOUNT HEAT SINK FOR D2 PAK ROHS COMPLIANT: YES
-
Supplier: Newark, An Avnet Company
Description: SMD HEAT SINK, COPPER, D2PAK/TO-263; Thermal Resistance:11°C/W; Packages Cooled:TO-263; External Width - Metric:19.38mm; External Height - Metric:11.43mm; External Length - Metric:25.4mm; External Diameter - Metric:-; Product Range:-RoHS Compliant: Yes
-
-
Supplier: PUI - Projections Unlimited, Inc.
Description: Surface Mount 5733 is a series of surface mount board level heat sinks designed to cool D2 Pak and TO-263 devices.
-
Supplier: TE Connectivity
Description: Body Features Fin Style : Radial Material : Aluminum Plating Material : Black Anodized Configuration Features Number of Fins : 4 Electrical Characteristics Power (WATT) : 10, 5, 15 Industry Standards UL Flammability Rating : UL 94V-0 Other Air Velocity (LFM) : 600, 200, 0, 400 Comment : Heat
-
Supplier: Richardson RFPD
Description: the surface mount heat sink. In addition, the elevated Wings of the heat sink provide ample surface area to dissipate the heat into the surrounding environment.
- Height: 19.380189534697653 mm
- Thermal Resistance: 11 °C / W
- Features: Other
-
Supplier: SECO
Description: the suitable environmental temperature. The heat spreader is not intended to be a guaranteed standalone cooling system, but should be used only as a supplemental means of transferring heat to another dissipation system (i.e. heat sinks, fans, heat pipes etc). It is
- Device: Passive Heat Sink
-
Supplier: Boyd
Description: Extruded aluminum is one of the most popular and cost efficient heat sink fabrication methods. Aavid maintains the world's largest portfolio of extruded heat sink profiles with over 5,000 tooled shapes. Aavid extruded heat sink profiles range from simple
- Width: 100 to 700 mm
- Material: Aluminum
- Device: Passive Heat Sink
-
Supplier: ODG (Origin Data Global)
Description: BOARD LEVEL HEATSINK .375" D2PAK
-
Supplier: Riedon, Inc.
Description: Resistances from 50Ohm Power Rating to 30Watt Resistance Tolerances to ±1% TCR to ±5ppm/K Load Stability to 0.01% Customized Resistance Values Twin Resistor Construction
- Resistance Range: 50 ohms
- Tolerance: 1 +/- %
- Temperature Coefficient (TCR): 5 ±ppm/°C
- Current Rating: 15 amps
-
Supplier: Newark, An Avnet Company
Description: Heat Sink, For D2-Pak, TO-263, 29.3 C/W, 10 mm, 8 mm, 17.8 mm RoHS Compliant: Yes
-
Supplier: SECO
Description: the suitable environmental temperature. The heat spreader is not intended to be a guaranteed standalone cooling system, but should be used only as a supplemental means of transferring heat to another dissipation system (i.e. heat sinks, fans, heat pipes etc). It is
- Device: Passive Heat Sink
-
Supplier: SECO
Description: the suitable environmental temperature. The heat spreader is not intended to be a guaranteed standalone cooling system, but should be used only as a supplemental means of transferring heat to another dissipation system (i.e. heat sinks, fans, heat pipes etc). It is
- Device: Passive Heat Sink
-
Supplier: Heilind Electronics, Inc.
Description: Heat Sink Push PinSpringNat/Steel Heat Sink Push Pin/Spring Nat/Steel
-
Supplier: Richardson RFPD
Description: Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
-
Supplier: SECO
Description: the suitable environmental temperature. The heat spreader is not intended to be a guaranteed standalone cooling system, but should be used only as a supplemental means of transferring heat to another dissipation system (i.e. heat sinks, fans, heat pipes etc). It is
- Device: Passive Heat Sink
-
Supplier: TPS Elektronik GmbH
Description: D01-018 Aluminum Heat Sink from D01 Series, made from 6063 alloy with high thermal conductivity and anodized finish.Suitable for power supplies, UPS, and inverters. Lightweight and machinable.
- Width: 153 mm
- Height: 40.00000000000001 mm
- Material: Aluminum
- Features: Other Materials
-
Supplier: Accuris
Description: Compound, Silicone, Heat Sink
-
Supplier: Newark, An Avnet Company
Description: Heat Sink, Square, PCB, For D-Pak Devices, TO-263, 11 C/W, 11 mm, 19.38 mm, 25 mm RoHS Compliant: Yes
-
Supplier: Accuris
Description: COMPOUND, SILICONE, HEAT SINK
-
Supplier: Galco Industrial Electronics
Description: Heat Sink Compound, 2ml
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 25*2.5*25MM 6063-T5 - Heat sink/heatsink ROHS
- Length: 25 mm
- Width: 2.5000000000000004 mm
- Height: 25 mm
- Material: Aluminum
-
Supplier: Ohmite Manufacturing Co.
Description: Ohmite resistors or other devices. These powerful heat sinks can be thru-hole soldered as a single or dual unit. The dual unit can be mated to a 60mm fan for greater thermal performance. It is the ideal type of heat sink for high power density and small size (3U or 4U)
- Length: 75.00000000000001 mm
- Width: 69.5 to 70.7 mm
- Height: 41 mm
- Weight: 163 g
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1101523-1542003-2 Category: Fans, Thermal Management>Thermal - Heat Sinks Type: Top Mount Package: Tray Standard Package: 350 Material: Aluminum Shape: Cylindrical Package Cooled: BGA Attachment Method: Clip Diameter: 1.375" (34.92mm) OD Thermal Resistance @
-
Supplier: New Yorker Electronics Co., Inc.
Description: STAMPED TYPE, SOT-32 (2 NOS) PAC
- Mounting: Socket Mount
- Heat sink Fin Style:: Stamped Metal
-
Supplier: Win Source Electronics
Description: Manufacturer: Aavid, Thermal Division of Boyd Corporation Category: Fans, Thermal Management- Thermal- Heat Sinks Series: 5731 Package: Bulk Product Status: Active Type: Top Mount Package Cooled: TO-252 (DPak) Attachment Method: SMD Pad Length: 0.315" (8.00mm) Shape: Rectangular, Fins
-
Supplier: Galco Industrial Electronics
Description: Heat Sink, Panel Mount, 1-2 Modules,
-
Description: cavity is returned to the heat source, and the evaporation/condensation is repeated in the near-ultrasonic speed. The action removes a lot of heat in a very short time. The technology is similar in principle to a heat pipe, but differs in the way it is conducted. The heat
- Length: 100 to 3,000 mm
- Width: 5.000000000000001 to 240 mm
- Height: 1 to 6 mm
- Material: Aluminum
-
Supplier: Powell Electronics, Inc.
Description: SHRINK BOOTS - SHAPE MEMORY PRODUCTS
-
Supplier: Galco Industrial Electronics
Description: HEAT SINK 5-1/2in. LONG FOR 0-25A MODU
-
Supplier: Sensata Technologies
Description: 0.36°C/W Thermal resistance Suitable for 1, 2 or 3 single or dual Solid State Relays or one 3 Phase/Motor Reversing Solid State Contactor Panel mounting
- Thermal Resistance: 0.36 °C / W
- Material: Aluminum
- Mounting: Mounting Holes
- Device: Passive Heat Sink
-
Supplier: Win Source Electronics
Description: Manufacturer: Aavid Thermalloy Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1194135-SW25-2G Type: Passive Color: Black Length: 34.5 mm Height: 25 mm Material: Aluminium Width: 12.5 mm Categories: Thermal - Heat Sinks Case / Package:
-
Supplier: Sensata Technologies
Description: 0.7°C/W Thermal resistance Suitable for 1 or 2 single or dual Solid State Relays Panel mounting
- Thermal Resistance: 0.7 °C / W
- Material: Aluminum
- Mounting: Mounting Holes
- Device: Passive Heat Sink
-
Supplier: Sensata Technologies
Description: 0.25°C/W Thermal resistance Suitable for 1, 2 or 3 single or dual Solid State Relays or one 3 Phase/Motor Reversing Solid State Contactor Panel mounting
- Thermal Resistance: 0.25 °C / W
- Material: Aluminum
- Mounting: Mounting Holes
- Device: Passive Heat Sink
-
Supplier: Sensata Technologies
Description: 1°C/W Thermal resistance Suitable for 1, 2 or 3 single or dual Solid State Relays or one 3 Phase/Motor Reversing Solid State Contactor Panel mounting
- Thermal Resistance: 1 °C / W
- Material: Aluminum
- Mounting: Mounting Holes
- Device: Passive Heat Sink
Find Suppliers by Category Top
Featured Products Top
-
Heat Pipe Size: D10 × L120 × N2 Power Capacity: 120W (read more)
Browse Heat Sinks Datasheets for ToneCooling Technology Co., Ltd -
. 3D vapor chamber technology is designed to overcome these limitations. By combining a vapor chamber with multiple integrated heat pipes, it enables three-dimensional heat transfer, allowing heat to spread (read more)
Browse Heat Sinks Datasheets for ToneCooling Technology Co., Ltd -
?Performance Validation ? 25% better thermal transfer than JEDEC standard heatsinks (tested @ 15W/in² heat flux) ? 5000+ hr salt spray certified for industrial environments (ASTM B117) ? -40°C to 150°C operational range with <3% thermal resistance (read more)
Browse Heat Sinks Datasheets for ToneCooling Technology Co., Ltd -
The USUSTK Copper Pin-Fin Liquid Cold Plate is designed for thermal management of IGBT and SiC power modules used in electric vehicles, electric drive systems, inverters and other high-power electronic equipment. Manufactured from T2 copper or C11000 copper, the cold (read more)
Browse Heat Sinks Datasheets for USUSTK LIMITED -
sinks. SARCON® EGR30A also provides excellent absorption effectiveness across a broad frequency spectrum while exhibiting a thermal conductivity of 3.0 W/m°K (ASTM D 2326) and a thermal resistance of 1.65 K-cm2/W at 14.5 PSI. This highly versatile (read more)
Browse Thermal Compounds and Thermal Interface Materials Datasheets for Fujipoly® America Corp. -
also have some additional functionality which will be of benefit to the designer. Adhesive Sealants The benefits of having a thermally conductive adhesive mean you can permanently bond your component to some form of heat sink and eliminate the need for additional (read more)
Browse Thermal Compounds and Thermal Interface Materials Datasheets for CHT USA Inc. -
When placed between high-power, heat generating components and a nearby heat sink, the silicone-based material completely fills air gaps between uneven components, board protrusions and recessed areas. This maximizes heat transfer and dissipation, thereby improving overall performance (read more)
Browse Thermal Compounds and Thermal Interface Materials Datasheets for Fujipoly® America Corp. -
As power density continues increasing in AI computing, semiconductor equipment, and next-generation energy systems, thermal solutions must move beyond conventional heat pipes and flat vapor chambers. The 3D Vapor Chamber (3DVC) combines vapor chamber and heat pipe technologies into a three (read more)
Browse Heat Pipes Datasheets for ToneCooling Technology Co., Ltd -
The VC-90-90-3 Vapor Chamber is engineered for high-density thermal management in servers and advanced computing systems. Utilizing phase-change heat transfer through evaporation and condensation, it rapidly distributes heat from concentrated sources across the (read more)
Browse Heat Sinks Datasheets for ToneCooling Technology Co., Ltd -
thermally conductive to aid in efficient heat dissipation. This silicone elastomer is also flame retardant and is UL Listed in file QMFZ2.E205830. Silicone Encapsulants for Thermal (read more)
Browse Conductive Compounds Datasheets for CHT USA Inc.
More Information Top
-
Transient Thermal Analysis of Power Electronics
A sil pad with a thermal resistance of 3.0 C/W was used to insulate the D2Pak for the heat sink plate.
-
Product Overview
• Short Heat Sink Tab Manufactured - Not Sheared ( D2PAK )!
-
MBR2060CTG: Schottky Barrier Rectifier, 60 V, 20 A
• Short Heat Sink Tab Manufactured - Not Sheared ( D2PAK )!
-
MBRB2060CTG: Schottky Barrier Rectifier, 60 V, 20 A
• Short Heat Sink Tab Manufactured - Not Sheared ( D2PAK )!
-
MBRB2060CT: Schottky Barrier Rectifier, 60 V, 20 A
• Short Heat Sink Tab Manufactured - Not Sheared ( D2PAK )!
-
ON Semiconductor
IC D2PAK 3 LEAD CHANGE TO SINGLE GAGE THICKNESS HEAT SINK .
-
ON Semiconductor
IC D2PAK 3 LEAD CHANGE TO SINGLE GAGE THICKNESS HEAT SINK .
-
ON Semiconductor
IC D2PAK 3 LEAD CHANGE TO SINGLE GAGE THICKNESS HEAT SINK .
-
ON Semiconductor
IC D2PAK 3 LEAD CHANGE TO SINGLE GAGE THICKNESS HEAT SINK .
-
ON Semiconductor
IC D2PAK 3 LEAD CHANGE TO SINGLE GAGE THICKNESS HEAT SINK .
Indicates content that may require registration and/or purchase.