-
Supplier: DigiKey
Description: BENCHTOP DATA ACQUISITION SYSTEM
-
Supplier: ECON Technologies Co.,Ltd
Description: The MI-7000 Series Data Acquisition and Analyzer integrates cutting-edge technologies, including multi-DSP parallel processing, low-noise design, and high-speed data transfer. This architecture delivers comprehensive data acquisition and real-time signal analysis,
- Sampling Frequency: 204.8 kHz
- Resolution: 24 bits
- Features: Analog (RC), Digital (FIR, IIR), Signal Filter, Vibration and Acceleration
- Data Acquisition: Data Acquisition Instrument / System, I/O Module, Input Module, Output Module
-
Supplier: Kistler Group
Description: Controller for KiDAQ Data Acquisition (DAQ) suitable for hardware models Portable, Rack and DIN Rail. Ethernet-Interface 6 digital inputs PTP support 2 USB interfaces
- Digital I/O Channels: 256 #
- RAM / On-board Memory: 2,000 MB
- Data Storage: 4,000 MB
- Operating Temperature: -4 to 140 F
-
-
Supplier: iba America LLC
Description: The devices of the ibaDAQ family allow a local data acquisition with ibaPDA and an onboard data storage. You can access relevant data and information anywhere they are needed due to the exhaustive output options of ibaPDA. ibaDAQ family at a Glance Local data
- Digital I/O Channels: 2 #
- Sampling Frequency: 40 kHz
- RAM / On-board Memory: 4,000 MB
- Data Storage: 512,000 MB
-
Supplier: Measurement Computing
Description: Ethernet-based data acquisition board, 200 kHz with 16 SE/8 DE inputs, 40 DIO, and 4 CTR. KEY HIGHLIGHTS The DaqOEM Ethernet data acquisition (DAQ) board provides expandable analog input along with digital and counter functions.
- Analog Input Channels: 16 #
- Digital I/O Channels: 40 #
- Sampling Frequency: 200 kHz
- Features: Application Software Included, Other Input
-
Supplier: OMEGA Engineering, Inc.
Description: The OMB-DAQ-54, OMB-DAQ-55 and OMB-DAQ-56 Personal Daqs are full-featured data acquisition products that utilize the Universal Serial Bus (USB), which is built into almost every new PC. Designed for high accuracy and resolution, the 22-bit
- Analog Input Channels: 20 #
- Digital I/O Channels: 16 #
- Sampling Frequency: 0.066 kHz
- Resolution: 22 bits
-
Supplier: Measurement Computing
Description: PCI data acquisition board, 200 kHz with 16SE/8DE inputs, 24 DIO, 4 CTR, 2 analog outputs. KEY HIGHLIGHTS The DaqBoard/1000 Series of PCI data acquisition (DAQ) boards are designed for embedded OEM applications. Each board provides analog input synchronized with
- Analog Input Channels: 16 #
- Digital I/O Channels: 24 #
- Sampling Frequency: 100 kHz
- Features: Application Software Included, PCI
-
Supplier: Measurement Computing
Description: KEY HIGHLIGHTS TracerDAQ and TracerDAQ Pro data acquisition (DAQ) software provides four virtual instruments to acquire, analyze, and display data, and generate signals. No programming experience is needed to create DAQ applications within minutes of installing a
-
Supplier: Measurement Computing
Description: USB-based 22-Bit data acquisition module with 10 SE/5 DIFF Inputs, eight digital I/O, and two frequency/pulse inputs. KEY HIGHLIGHTS The Personal DAQ/50 Series multifunction USB data acquisition (DAQ) devices provide a higher-resolution than other Personal
- Analog Input Channels: 10 #
- Digital I/O Channels: 8 #
- Sampling Frequency: 0.066 kHz
- Features: Application Software Included, Other
-
Supplier: Powell Electronics, Inc.
Description: Data Acquisition: USB Data Acquisition S
-
Supplier: RS Components, Ltd.
Description: Keithley DAQ6510 Data Acquisition System
- Operating Temperature: 32 to 122 F
-
Supplier: ValueTronics International, Inc.
Description: The DAQ6510 is a data logger from Keithley. Data loggers, or data recorders, collect information over time for a variety of purposes. A data logger uses internal memory and sensors to gather and document information on a 24-hour basis. Receive an accurate and
- Data Acquisition: Datalogger / Recorder
-
Supplier: OMEGA Engineering, Inc.
Description: USB Connection The OM-DAQ-USB-2401 is a portable USB 2.0 full speed thermocouple/voltage input data acquisition module (fully compatible with both USB 1.1 and USB 2.0 ports) that can be used with either desktop or laptop PCs. This stand-alone module draws power from the USB port
- Analog Input Channels: 16 #
- Sampling Frequency: 1 kHz
- Resolution: 24 bits
- Operating Temperature: 32 to 122 F
-
Supplier: Elsys AG
Description: The Elsys TPCX data acquisition (DAQ) cards are high-precision and high-resolution digitizers with sophisticated features such as advanced trigger mode, continuous data acquisition mode, differential inputs, digital input lines (Markers) and ICP coupling for
- Analog Input Channels: 8 #
- Sampling Frequency: 240,000 kHz
- RAM / On-board Memory: 1,000 MB
- Resolution: 16 bits
-
Supplier: Marposs Corp
Description: speed data acquisition and sampling data signals, data synchronization and 24Vdc power supply are channeled through an internal Ethernet connection for maximum efficiency All modules are synchronized, for even the most demanding dynamic measurements, including management
- Analog Input Channels: 16 #
- Digital I/O Channels: 32 #
- Resolution: 24 bits
- Form Factor: DIN Rail
-
Supplier: RIGOL Technologies, Inc.
Description: Rigol's M300 Series data acquisition and switch system provides accurate, repeatable measurements with industry leading total system cost optimized for general purpose temperature, resistance, and voltage scanning with a breadth of modules to handle all of your DAQ system
- Data Acquisition: Data Acquisition Instrument / System
-
Supplier: Gantner Instruments, Inc.
Description: Ethernet TCP / IP RS-485: 6 interfaces CAN (optional) SDI-12: 1 Data storage RAM [MB]: 64 SD card USB expandable Connectivity Configuration (local or remote) via GI.bench Modem (optional) GI.cloud connection DAQ Modules Number of DAQ modules: DAQ module integrated Digital
- Analog Input Channels: 8 #
- Digital I/O Channels: 14 #
- Resolution: 24 bits
- Transmission Rate: 100,000 kbps
-
Supplier: OMEGA Engineering, Inc.
Description: The OMB-DAQTEMP-14A data acquisition card provides a total hardware/software/signal conditioning solution for highaccuracy, high speed temperature, voltage, frequency, and pulse counting measurements, plus digital I/O and analog output. A diversified software is included with the
- Digital I/O Channels: 24 #
- Sampling Frequency: 200 kHz
- Resolution: 16 bits
- Accuracy: 0.008 % FS
-
Supplier: RS Components, Ltd.
Description: BENCHVUE DAQ APP TRANS LIC
-
Supplier: MonoDAQ
Description: Each MonoDAQ device includes DEWESoft-LT data acquisition software license. The LT License features hundreds of prepaid calculation, display, and analysis functions that do not require any programmer from the user: Time domain recorder XY recorder FFT recorder Scope Triggered storing
-
Supplier: ADLINK Technology Inc.
Description: DAQs are ideal for the applications requiring high precision data acquisition performance at high speeds.
- Sampling Frequency: 250 kHz
- Resolution: 16 bits
- Host Connection: Direct Backplane Interface
-
Supplier: Dataforth Corporation
Description: Listing and ATEX Compliance Pending Manufactured per RoHS Directive 2002/95/EC Additional SLX300 features and special purpose functions specifically for data acquisition and control include: Current sampled data from analog input channels is stored to a 192k sample buffer;
- Analog Input Channels: 12 #
- Digital I/O Channels: 8 #
- Sampling Frequency: 3 kHz
- Accuracy: 0.07 % FS
-
Supplier: FUTEK Advanced Sensor Technology, Inc.
Description: QIA113 , DAQ System w/ USB Connection , Includes Custom Software , 6 Pin Bendix Receptacle, PT02A-10-6P, 4 Wire Sensor Connection
- Analog Input Channels: 1 #
- Features: Application Software Included
- Data Acquisition: Data Acquisition Instrument / System
- Application: General Lab and Industrial
-
Supplier: Dataforth Corporation
Description: complemented by Dataforth's ReDAQ™ remote data acquisition system software, the SCM5B isoLynx® SLX200 offers maximum flexibility for factory automation, process control, test and measurement, machine control, and data acquisition applications.
- Analog Input Channels: 60 #
- Digital I/O Channels: 128 #
- Resolution: 16 bits
- Accuracy: 0.03 % FS
-
Supplier: Red Pitaya, d.o.o.
Description: STEMlab 125-14 Edu Pack is based on Red Pitaya's best-selling DAQ platform and with the chosen accessories a perfect fit for educational purposes.
- Analog Input Channels: 6 #
- Digital I/O Channels: 16 #
- Sampling Frequency: 125,000 kHz
- Accuracy: 0.2 % FS
-
Supplier: ADLINK Technology Inc.
Description: ADLINIK DAQ-2501 and DAQ-2502 are high-speed and high-performance analog output multifunction DAQ cards. The devices are able to update up to 8-CH, 12-bit analog outputs simultaneously at sustaining 1 MS/s. The reference sources and the output polarities are programmable on per
- Sampling Frequency: 1,000 kHz
- Resolution: 14 bits
- Host Connection: Direct Backplane Interface
-
Supplier: CAS DataLoggers
Description: The Delphin ProfiMessage D Data Acquisition System is the next generation, Industry 4.0 modular data acquisition, monitoring and control system. A master/slave design makes ProfiMessage D suitable for both small and large applications that require the processing of up to
- Analog Input Channels: 15 #
- Sampling Frequency: 30 kHz
- Resolution: 24 bits
- Data Storage: 14,000 MB
-
Supplier: Newark, An Avnet Company
Description: MYDAQ STUDENT DATA ACQUISITION DEVICE; Silicon Manufacturer:-; Silicon Core Number:-; Kit Application Type:Education / Hobby; Application Sub Type:Data Acquisition; Kit Contents:myDAQ Student Kit; Product Range:- RoHS Compliant: Yes
-
Supplier: AMETEK Programmable Power
Description: 48 thermocouple channels Very high-performance thermocouple measurements, <0.3° C accuracy Supports all thermocouple types Built in cold junction compensation, open transducer detection, self-test and self-calibration Signal conditioning configurable on a per channel basis Sampling rates up to 1000
- Analog Input Channels: 48 #
- Data Acquisition: Data Acquisition Instrument / System
- Inputs: Thermocouple Input
-
Supplier: TE Connectivity
Description: Other EU Throughput Rate HZ : 2000 Product Type Features DAQ Scanner Product Type : Data Acquisition Systems Signal Characteristics Number of Channels : 2048 Usage Conditions Accuracy (PCTFS) : ±.03
-
Supplier: Gantner Instruments, Inc.
Description: Q.brixx XL is a new addition to the Q.series product family - the ideal DAQ solution for on-the-go applications requiring higher performance in potentially harsh environments. Q.brixx XL DAQ systems consist of up to 16 measurement modules and an integrated, high-performance controller
- Digital I/O: 6 points
- Operating Temperature: -20 to 60 C
- Operating Humidity: 5 to 95 %
- Network and Connectivity: CANbus, Ethernet / TCP/IP, MODBUS®
-
Supplier: ADLINK Technology Inc.
Description: ADLINIK DAQ-2010, DAQ-2005 and DAQ-2006 are simultaneous-sampling multifunction DAQ cards to meet a wide range of application requirements. The devices can simultaneously sample 4 AI channels with differential input configuration in order to achieve maximum noise
- Sampling Frequency: 2,000 kHz
- Resolution: 16 bits
- Host Connection: Direct Backplane Interface
-
Supplier: NorPix, Inc.
Description: or multiple camera recording. With StreamPix 5, it is possible to view, control and acquire from single or multiple cameras simultaneously, all in the same user interface. StreamPix 5 provides a complete management console for cameras, simplifying the setup, control and acquisition from any
- Analog Input Channels: 32 #
- Digital I/O Channels: 48 #
- Sampling Frequency: 1,000 kHz
- Resolution: 16 bits
-
Supplier: Micromega Dynamics
Description: The RECOVIB.DAQ-01 is a high resolution multi-channel smart acquisition system to be used in Structural Health Monitoring applications. Its dual processor architecture includes a digital signal processing core allowing efficient front-end signal processing. The second core further
-
Supplier: Advantech
Description: 48-ch TTL DI/O iDAQ Module Hot-swappable in iDAQ system Detachable Euro-type spring terminal connectors 48-channel TTL digital I/Os Configurable digital I/O direction Isolation protection of 60 VDC Supports buffered acquisition/update rates up to 200kHz
- Operating Temperature: -4 to 140 F
- Data Acquisition: I/O Module
- Filter / Amplifier: Integral Filter
Find Suppliers by Category Top
Featured Products Top
-
Proven Performance for Professional Engineers Building on the proven architecture of the MI-8100 series, the MI-8206 retains advanced data acquisition and analysis (read more)
Browse Data Acquisition Datasheets for ECON Technologies Co.,Ltd -
To help engineers meet the demands of modern aerospace and defense programs, Hottinger Bru?el & Kjær (HBK) has announced its next-generation data acquisition (DAQ) system - Fusion MX. Purpose-built for full-scale structural and fatigue durability testing, Fusion MX (read more)
Browse Data Acquisition Systems and Instruments Datasheets for Hottinger Brüel & Kjær A/S -
The eDAQ and eDAQXR are the perfect tools when testing any number of applications, including agriculture, construction, mining, automotive, recreational vehicles, military and much more. Somat eDAQ and eDAQXR Data Acquisition Systems: Rugged and Optimized for Mobile (read more)
Browse Data Acquisition Software Datasheets for Hottinger Brüel & Kjær A/S -
IoT ready MAQ20 modular data acquisition and control system The MAQ20 is a UL listed, high performance, highly flexible, low cost IoT DAQ and control system. It's capabilities and modular approach is ideal for a wide range of applications. Learn More (read more)
Browse Data Acquisition Datasheets for Dataforth Corporation -
Voltage Output models are used to drive valves, perform other crucial process operations, and provide up to eight channels of 300Vrms channel-to-channel isolated output which can be independently configured Discrete Input/Output Data Acquisition Components: Provide five channels of input and (read more)
Browse Data Acquisition Datasheets for Dataforth Corporation -
-to-end solution, from precise data acquisition to web-based analysis. The ibaM-4AI-IEPE module serves as a compact input device for the accurate measurement of mechanical vibrations. It features four galvanically isolated analog inputs, which can be used as IEPE, AC, or DC inputs. The module records (read more)
Browse Data Acquisition Software Datasheets for iba America LLC -
Dataforth MAQ®20 Modules Receive UL Certificate of Compliance for Use in Hazardous Locations Dataforth Corporation’s MAQ®20 Data Acquisition System has received the UL Certificate of (read more)
Browse Data Acquisition Systems and Instruments Datasheets for Dataforth Corporation -
To support automotive engineers with the demands of modern vehicle testing, Hottinger Brüel & Kjær (HBK) has launched Fusion RX, a Road Load Data Acquisition (RLDA) platform for capturing reliable load data. (read more)
Browse Data Acquisition Systems and Instruments Datasheets for Hottinger Brüel & Kjær A/S -
usual headaches that come with integrating software and data acquisition systems, instead benefiting from: Rapid installation: With DAQ and software solutions designed to work in tandem, engineers don’t need to worry about (read more)
Browse Data Acquisition Datasheets for Hottinger Brüel & Kjær A/S -
measurement data, in parallel to the amplifier being connected to the machines PLC. Using protocols like MQTT and openDAQ customers can integrate the digiBOX into cloud applications, perform DAQ analysis and transmit relevant process data into productivity software. These capabilities are now possible for piezoelectric and strain-gauge based sensors in industrial and weighing applications.” (read more)
Browse Data Acquisition Datasheets for Hottinger Brüel & Kjær A/S
Conduct Research Top
-
How to Choose the Right DAQ Hardware for Your Measurement System
With many data acquisition (DAQ) devices to choose from, it can be difficult to select the right one for your application. This white paper outlines five questions that you should ask when selecting your hardware.
-
Customizable Data Acquisition Solutions from the Creators of Red Pitaya
With the Data Acquisition (DAQ) market growth in recent years and its expected growth in the future, there is a growing demand for tailored solutions. Our team of engineers excels in the development of customized Test and Measurement Instrumentation with connectivity across different areas
-
Focus on Operating Cost Savings when Choosing a High-Channel-Count DAQ System
Operating expenditures can be substantial over the operating lifetime of a high-channel-count data acquisition (DAQ) system. Consider all the aspects that can contribute to operating costs, ranging from setup and wiring to expenses you can incur if a lengthy test needs to be redone because
-
Data Logger vs DAQ
Key Differences Between Data Logging and Data Acquisition. What is the difference between a Data Logger vs DAQ System? A data logger is a type of data acquisition system, but a data acquisition system is not necessarily a datalogger. There are several key functional differences in how the market
-
Raspberry Pi (R) Data Acquisition using MCC DAQ and Third-Party Linux Drivers
This document shows how to acquire data from an MCC DAQ device using a test application installed on a Raspberry Pi computer.
-
Mitigating USB DAQ design challenges with onboard intelligence
Data Acquisition and Control (DAQ) systems come in many varieties, each with unique challenges. Some of these challenges are not obvious to designers that are new to DAQ systems.
-
How to Select the Ideal Portable DAQ System
Portable data acquisition systems are convenient solutions used to log data and monitor temperature and other values in industrial and laboratory applications. In this latest CAS DataLoggers White Paper, we examine the key factors to consider when deciding on a DAQ system for your specific
-
How to Choose the Right Application Software for Your Measurement System
Application software lies at the core of modern data acquisition (DAQ) systems, making it imperative that you select a software tool that fits the needs of your application today and easily scales as your system matures. The last thing you want to do is rewrite all of your code using new
-
How to Choose the Right Visualization Techniques for Your Measurement System
Data visualization is a common aspect of almost all measurement systems. From simply graphing an acquired signal to correlating measurement data with video, sound, or 3D model projection, visualization options for data acquisition (DAQ) systems are extensive. Selecting the right visualization
-
How to Choose the Right Bus for Your Measurement System
When you have hundreds of different data acquisition (DAQ) devices to choose from on a wide variety of buses, it can be difficult to select the right bus for your application needs. Each bus has different advantages and is optimized for throughput, latency, portability, or distance from a host
-
Remote Data Acquisition Solution In Natural Gas Dehydration Plants
Read how the DAQ System from Delphin provides a remote data acquisition solution for natural gas dehydration plants requiring measurements & actions to be processed on its own.
-
Hydraulic Valve Test Bench Setup Utilizes an ADwin DAQ System
In 2009 CAS DataLoggers helped design, assemble and program the data acquisition and control solution for an Ohio manufacturer who needed a test bench setup for their directional control valves. The manufacturer contacted CAS DataLoggers to work with them to develop a unique test stand
-
What is the Difference Between Data Logger vs DAQ?
In this White Paper, CAS Data Loggers presents the key similarities and differences between data loggers and data acquisition systems.
-
Data Acquisition Handbook
A Reference for DAQ And Analog & Digital Signal conditioning
-
Raspberry Pi (R) Data Acquisition using Universal Library for Linux
This document is intended for application developers familiar with MCC DAQ devices who are interested in acquiring data on a Linux platform using a Raspberry Pi.
-
Acquiring an Analog Waveform with MCC DAQ
Learn how to capture an analog waveform using a data acquisition device and various software platforms.