Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Kistler Group
Description: Controller for KiDAQ Data Acquisition (DAQ) suitable for hardware models Portable, Rack and DIN Rail. Ethernet-Interface 6 digital inputs PTP support 2 USB interfaces
- Digital I/O Channels: 256 #
- RAM / On-board Memory: 2,000 MB
- Data Storage: 4,000 MB
- Operating Temperature: -4 to 140 F
-
Supplier: CAS DataLoggers
Description: The ADwin-Light-16 Real-Time Data Acquisition System is an intelligent real-time data acquisition and control system with analog and digital inputs and outputs, counters and a microprocessor with local memory. They are ideal, low-priced solutions for fast data
- Analog Input Channels: 8 #
- Digital I/O Channels: 12 #
- Sampling Frequency: 100 kHz
- Resolution: 16 bits
-
Supplier: OMEGA Engineering, Inc.
Description: The OMB-DAQTEMP-14A data acquisition card provides a total hardware/software/signal conditioning solution for highaccuracy, high speed temperature, voltage, frequency, and pulse counting measurements, plus digital I/O and analog output. A diversified software is included with the
- Digital I/O Channels: 24 #
- Sampling Frequency: 200 kHz
- Resolution: 16 bits
- Accuracy: 0.008 % FS
-
-
Supplier: Measurement Computing
Description: PCI data acquisition (DAQ) board with eight analog inputs, 12-bit resolution, 40 kS/s sample rate, three 16-bit counters, four digital outputs and three digital inputs. KEY HIGHLIGHTS The PCI-DAS08 data acquisition (DAQ) board is ideal for low channel count applications
- Analog Input Channels: 8 #
- Digital I/O Channels: 7 #
- Sampling Frequency: 40 kHz
- Resolution: 12 bits
-
Supplier: Measurement Computing
Description: Simultaneous USB Data Acquisition (DAQ) Module; 24-bit, 41kHz per channel, 16 AI, 16 DIO, 2 C/T, 1 Tachometer, No Enclosure. KEY HIGHLIGHTS The DT9826 isolated, multifunction USB data acquisition (DAQ) device provides simultaneous analog operation along with
- Analog Input Channels: 16 #
- Digital I/O Channels: 16 #
- Sampling Frequency: 41.6 kHz
- Resolution: 24 bits
-
Supplier: Gantner Instruments, Inc.
Description: outputs and 4 serial ports for communication. Also included are 4 data loggers for parallel data acquisition to either local storage or to a GI.cloud storage solution for easy accessibility, additional analytics, and detailed diagnostics. Third-party apps can also be hosted on
- Analog Input Channels: 8 #
- Digital I/O Channels: 14 #
- Resolution: 24 bits
- Transmission Rate: 100,000 kbps
-
Supplier: Measurement Computing
Description: Multifunction USB Data Acquisition Module; 16SE/8DI AI, 2 AO, 16 DIO, 2 C/T, No Enclosure. KEY HIGHLIGHTS The DT9818 is a high-performance, multifunction USB data acquisition (DAQ) board that combines the functionality of multiple boards by providing synchronous subsystem
- Analog Input Channels: 16 #
- Digital I/O Channels: 16 #
- Sampling Frequency: 150 kHz
- Resolution: 16 bits
-
Supplier: CAS DataLoggers
Description: The Delphin Expert Key 100 Data Acquisition System offers extensive features. The combination of all these functions into one device makes Expert Key unique in the broad field of USB data acquisition technology. Functions of Expert Key Universal and flexible application
- Analog Input Channels: 14 #
- Digital I/O Channels: 12 #
- Sampling Frequency: 100 kHz
- Resolution: 18 bits
-
Supplier: OMEGA Engineering, Inc.
Description: The OMB-DAQSCAN-2000 Series of Ethernet-based data acquisition system components provides analog, digital and frequency I/O capability for Ethernet-based test systems. All OMB-DAQSCAN-2000 models are packaged in a 1U high-full rack package and include a rack-mount kit that can attach
- Analog Input Channels: 16 #
- Digital I/O Channels: 40 #
- Sampling Frequency: 200 kHz
- Resolution: 16 bits
-
Supplier: OMEGA Engineering, Inc.
Description: The new OMB-DAQ-3000 Series offers high-speed, multifunction data acquisition in a low-cost, portable package. The module offers synchronous and concurrent voltage input, temperature input, waveform output, counter input, quadrature encoder input, timer output and digital I/O.
- Analog Input Channels: 16 #
- Digital I/O Channels: 24 #
- Sampling Frequency: 10 kHz
- Resolution: 16 bits
-
Supplier: Dataforth Corporation
Description: Listing and ATEX Compliance Pending Manufactured per RoHS Directive 2002/95/EC Additional SLX300 features and special purpose functions specifically for data acquisition and control include: Current sampled data from analog input channels is stored to a 192k sample buffer;
- Analog Input Channels: 12 #
- Digital I/O Channels: 8 #
- Sampling Frequency: 3 kHz
- Accuracy: 0.07 % FS
-
Supplier: Red Pitaya, d.o.o.
Description: SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost.
- Analog Input Channels: 6 #
- Digital I/O Channels: 16 #
- Sampling Frequency: 250,000 kHz
- Resolution: 12 bits
-
Supplier: Monarch Instrument
Description: and PM Remote Software. PM Remote Software also displays data in real-time and allows data to be recorded to your PC in .csv format. The F2A1X requires 12-24Vdc input power. TYPICAL USES Process monitoring Tachometer signal generator QC and R&D Engine performance Signal
- Rotational Speed Range: 5 to 600,000 rpm
- Operating Temperature: 14 to 122 F
- Outputs: Analog Voltage, Current Loop
- Tachometer Type: Instrument / Sensor Package
-
Supplier: AMETEK Programmable Power
Description: supported Two channels 64-bit tachometer inputs with 16k word FIFO Four channels DIO It is uniquely designed for sound/vibration and DSA applications and can be easily synchronized with digitized data giving the capability to combine the required source and signal analysis into one
- Features: Bus Interface / Adapter
- Technology: PXITM Compliant
-
Supplier: Prosig USA, Inc.
Description: calculated using the DATS Toolbox software and automatically presented as a report in a Microsoft Word document. System includes... - P8012 12-channel data acquisition system - 2 x tachometer inputs - DATS Toolbox software - 6 x displacement probes
- Features: Data Acquisition Instrument / System
-
Supplier: Prosig USA, Inc.
Description: DATS NVH software, the Pro system adds the Hammer Impact, Psychoacoustics and Structural Animation packages. System includes... - P8020 16-channel data acquisition system - CAN-bus input - DATS Toolbox software - DATS NVH software package - DATS Hammer Impact software - DATS
- Features: Data Acquisition Instrument / System
-
Supplier: Piezo-Metrics
Description: The TGPR-1201 is a count input data logger that is supplied in a robust, waterproof case. It records the number of pulses seen during each logging interval, which is user-adjustable from once per second to once every 10 days. Typical applications include flow rate and utility meters
-
Supplier: Advantech
Description: 4-ch, 24-bit, 192 kS/s USB 3.0 I/O Module for Sound and Vibration (with AO and Tachometer) USB 3.0 SuperSpeed and daisy chainable by built-in USB hub 4x simultaneously sampled analog inputs, up to 192 kS/s 24-bit resolution ADCs with -94 dB total harmonic distortion plus noise (THD+N)
- Sampling Frequency: 192 kHz
- Resolution: 24 bits
- Features: DC Voltage Input
- Data Acquisition: I/O Module
-
Supplier: Fluidwell bv
Description: the flow curve - with interpolation. Easy K-factor and engineering unit configuration for volumetric or mass. 7 digit flow rate / total and 11 digit accumulated total. Bright LED backlight. Data logging to survey information. Easy configurable via PC with free downloadable remote
- Digital I/O Channels: 1 #
- Operating Temperature: -40 to 158 F
- Features: Application Software Included, Other Input, Other Output
- User Interface: Computer Programmable, Front Panel and Display
-
Supplier: Spectral Dynamics, Inc.
Description: Order Track Spectral Map Gated Acquisition (time, RPM, freq, DC, external) Campbell Diagram Averaged Spectra A, B, and C weighting Overlap processing Networking - Unique client/server data architecture provides extraordinary network functionality - monitor and control data
- Analog Input Channels: 4 #
- Application: Aerospace / Military, General Lab and Industrial, Vehicular
- Features: Application Software Included, Data Acquisition Instrument / System, Stand Alone
- User Interface: Computer Programmable, Front Panel and Display
-
Supplier: Opto 22
Description: for use with a tachometer.
- Analog Input Channels: 2 #
- Sampling Frequency: 0.007936507936507936 kHz
- Accuracy: 0.5 % FS
- Operating Temperature: 32 to 158 F
-
Description: or proprietary software is required. View data and program settings with just a standard web browser Monitor up to six (6) 4-20mA signals and six (6) discrete inputs. Access live or stored data remotely within the facility (LAN) or from anywhere in the world System status reports and
- Analog Input Channels: 6 #
- Digital I/O Channels: 6 #
- Operating Temperature: 32 to 140 F
- User Interface: Computer Programmable
-
Supplier: Piezo-Metrics
Description: The TGPR-1200 is a count input data logger that is supplied uncased so that it can be built into custom applications. It records the number of pulses seen during each logging interval, which is user-adjustable from once per second to once every 10 days. Typical applications include flow rate
-
Supplier: OROS
Description: OROS introduces the first removable disk for a Noise & Vibration analyzer: the Mobi-Disk™.This rugged 60GB disk gives an unprecedented flexibility and power to the OROS 3-Series analyzers. For the first time it is now possible to use the analyzer as a real data recorder, and this even without
- Analog Input Channels: 16 #
- Sampling Frequency: 100 kHz
- Resolution: 24 bits
- Transmission Rate: 100,000 kbps
-
Supplier: Monarch Instrument
Description: parallel to the high voltage flux source. The GE200 HP is connected to the Monarch amplifier module and the amplifier module is connected to your tachometer or data acquisition system. The most popular application is using the GE200 HP with P/N: 4180-406 magnetic amplifier and
- Rotational Speed Range: 1 to 99,999 rpm
- Sensor Technology: Non Contact
- Display Type: None
- Tachometer Type: Speed Sensor Only
-
Supplier: Opto 22
Description: The SNAP-B3000-MODBUS brain is a high-performance processor designed to remotely control and acquire a mix of SNAP analog and digital I/O modules on a B-series rack. The brain communicates to any Modbus master device via RS-485 using the Modbus slave protocol in both ASCII and RTU modes. Brain
- Analog Input Channels: 1 #
- Resolution: 16 bits
- Transmission Rate: 115.2 kbps
- Operating Temperature: 32 to 158 F
-
Supplier: ACCES I/O Products, Inc.
Description: communication cable is short, 56 Kbaud can be realized.) Digital Inputs may be read in 8-bit bytes at input voltages up to 50 VDC. The input lines are latched into seven 8-bit registers and outputs of the registers are multiplexed to the data bus of the microcontroller. The registers can be
- Digital I/O Channels: 54 #
- RAM / On-board Memory: 0.008 MB
- Operating Temperature: 32 to 122 F
- User Interface: Computer Programmable
-
Supplier: OROS
Description: OR38 models are intended for advanced needs in acoustic and vibration analysis measurements, for R&D as well as for testing. OR38 is a synthesis of components usually used separately for measurements. OR38 includes an acquisition front-end, with conditioning and sampling, a time domain
- Analog Input Channels: 32 #
- Digital I/O Channels: 1 #
- Sampling Frequency: 40 kHz
- Resolution: 24 bits
-
Supplier: ACCES I/O Products, Inc.
Description: computers. With this card installed, the computer can be used as a precision data acquisition and control system or as a signal analysis instrument. ANALOG INPUTS The cards accept up to eight differential or 16 single-ended analog input channels. Inputs are protected against
- Analog Input Channels: 16 #
- Digital I/O Channels: 8 #
- Sampling Frequency: 50 kHz
- Resolution: 12 bits
-
Supplier: Sifam Tinsley UK
Description: • Power supply of objection transducers 24V d.c. (option) • RS485 interface Modbus RTU slave, Modbus TCP slave (option) • Data recording in internal memory up to 4MB in external SD/SDHC card (option) or internal file system memory (8GB) option • Transducer configuration using buttons, RS485
- Analog Input Channels: 2 #
- Data Storage: 8,000 MB
- Operating Temperature: -13 to 131 F
- Isolation: Channel-to-Channel Isolation
-
Supplier: OROS
Description: with NVGate availability Hard disk space optimization during monitoring Dynamic channels, DC channels, Digital Inputs/Outputs, tachometers follow-up Email for event notification Shut down and restart management
-
Supplier: OROS
Description: The Synchronous Order Analysis (SOA) plug-in harnesses the DSP powered OROS 3-Series analyzers to provide true order analysis. Signals are resampled with a dedicated tachometer input to be converted to the order domain. Then the plug-in extracts complex orders (phase and amplitude) from fast
-
Supplier: CAS DataLoggers
Description: The DigiRail-4C Digital Input Module with Modbus RTU communication interface provides a simple way for integrating analog or digital signal to supervisory systems. The DigiRail-4C features four digital input/counter signal channels. The input signals are isolated from power, protecting the
- Digital I/O Channels: 4 #
- Sampling Frequency: 0.01 kHz
- Resolution: 17 bits
- Operating Temperature: 32 to 158 F
Find Suppliers by Category Top
Featured Products Top
-
high-performance data acquisition, low self-noise, and portable system architecture into a single compact platform. Each unit provides 8 (read more)
Browse Data Acquisition Datasheets for ECON Technologies Co.,Ltd -
patented video-based vibration measurements to ensure you never miss anything in your facility. Numerous cameras can be networked to capture simultaneous data and offer multiple views of a process, test, or piece of machinery. Leveraging a powerful 6 TB acquisition device, the Iris CM can acquire and store (read more)
Browse Video Cameras Datasheets for RDI Technologies Inc.
Conduct Research Top
-
Measuring Torsional Crank Shaft Jitter
Using Prosig's P8000 series data acquisition system with DATS signal analysis software, torsional analysis (crank jitter) was performed on an automotive engine attached to an engine dynamometer. The significance of this is that only one tachometer channel was required to identify crank jitter.
-
Do You Need To Measure Brake Noise?
vibration condition monitoring rotating machinery waterfall applications nvh vibration monitoring CAN-bus rms shaft encoder tacho durability shaft data acquisition turbine news Nyquist Hanning pump FFT videos resonance filter links
More Information Top
-
Advanced Monitoring to Improve Combustion Turbine/Combined Cycle Reliability, Availability & Maintainability
Tachometer Data Acquisition Card: Since all eight channels on the PXI-4472 are used, an additional card was required for the tachometer signal.
-
Italian National Galileo Telescope (TNG) control system: hardware, software, and methods adopted to improve the performance of the fully digital drive system
An embedded controller is used to automate the tachometer data acquisition .
-
ADVANCED MONITORING TO IMPROVE COMBUSTION TURBINE/COMBINED CYCLE CT/(CC) RELIABILITY, AVAILABILITY AND MAINTAINABILITY (RAM)
Tachometer Data Acquisition Card .
-
CASE STUDY: MEASUREMENTS TO INSIGHTS‐ADAPTING INSTRUMENTS AND SOFTWARE FOR SPECIFIC TESTING APPLICATIONS
Item definitions are supplied by tracking filters, tachometers , data acquisition /FFT hard- .
-
Automatic control of commercial crossflow grain dryers.
The control system (an empirical drying model, an on-line moisture meter, a tachometer , data acquisition software, a microcomputer and feedforward/feedback control software) was tested with several commercial crossflow maize dryers.
-
Magnetic Bearing Configurations: Theoretical and Experimental Studies
The instrumentation used in the experiments includes: non- magnetic fiber optic displacement sensor (0.556 V/mm, Model RC 90-OPQ, Philtec, Inc), a tachometer , data acquisition card (PC 1710, 100 KS/s, 12 Bit, Dynalog (India), Ltd.), and com- puter (Pentium IV).
-
Effective and accurate approaches for wind turbine gearbox condition monitoring
Traditionally, synchronous sampling is achieved by using a keyphasor as the trigger for data acquisition and a tachometer or an encoder as a sampling clock.
-
SY101 in situ viscometer instrument system design description
3- An integral mounted DC tachometer coupled to each of the motor drives, The signal conditioning board The data acquisition board The tachometer is a generator whose output voltage is directly proportional to its shaft speed. will generate a unique voltage.
-
Annual Report Nucelar Energy Research and Development Program Nuclear Energy Research Initiative
The data acquisition system is a Hewlett Packard VXI Mainframe with an E1433A 8-channel data acquisition board with tachometer inputs.
-
Failure Forewarning in NPP Equipment NERI2000-109 Final Project Report
The data acquisition system uses a Hewlett Packard VXI Mainframe with an E1433A 8-channel data acquisition board with tachometer inputs.
Indicates content that may require registration and/or purchase.