Products/Services for Datel Endoscopy Scope Cabinets
-
Cabinets and Casework - (797 companies)How to Select Cabinets and Casework Cabinets and casework are storage units and storage components. They are made of wood, plastic, steel, aluminum, glass, or composite materials. Cabinets are rectangular storage unit with doors, shelves... -
Biological Safety Cabinets - (109 companies)Biological safety cabinets protect both the specimen and the user from biological contamination. Particulate-free air is passed down from the top of the hood, across the work surface, and then captured before entering a worker's breathing zone... -
Safety Storage Cabinets - (140 companies)Safety Storage Cabinets are cabinets or casework for safety applications such as flammable and corrosive securement and storage. Image Credit: Globals Industrial | Grainger. Safety storage cabinets are cabinets or casework for safety applications...
-
Tool Boxes and Tool Cabinets - (297 companies)How to Select Tool Boxes and Cabinets. Tool boxes and cabinets are enclosed cases for storing, organizing, and carrying tools. They are also used to protect tools from outside weather elements. Construction. Tool boxes and cabinets are generally... -
Gas Cabinets and Distribution Systems - (120 companies)Gas cabinets and distribution systems consist of vaporizers, gas cabinets, gas manifolds, mass flow controllers, valves, pressure sensors and associated interconnect tubing configured to deliver bulk and specialty gases to process equipment. Gas... -
Videoscopes - (118 companies)Videoscopes are equipped with a CCD chip and focusable lens assembly that relays images from bores and cavities to a display. The camera is embedded in the tip of the scope and uses CCD technology rather than optical relay components (borescopes...
-
Fiberscopes - (83 companies)...can be bent before inserting the tube into a space. Image credit: Olympus IMS. Fiber Characteristics. A fiberscope's fiber is typically bundled into an image guide running the length of the insertion section. Most optical fiber used in scopes is made...
-
Furniture - (751 companies)Furniture consists of seating, benches, tables, cabinets and chairs for indoor or outdoor applications. Furniture consists of seating, tables, and cabinets that can be used for indoor and outdoor applications. Office furniture and industrial...
-
Printed Document Storage Systems - (54 companies)Printed document storage systems are cabinets, racks, boxes, or any product or system that is designed to store printed records. Most printed document storage systems feature an organizational method that permits the quick location and retrieval...
-
Lockers - (165 companies)Lockers are small cabinets used for storing personal belongings. Lockers are small cabinets -- usually grouped in numbers -- used for storing personal belongings. They are found in schools, workplaces, transportation stations, and locker rooms...
Product News
-
F2 Labs
Is Machinery in Scope of the RoHS Directive? to learn the scope and the exclusions. CONTACT F2 LABS FOR HELP, THIS IS WHAT WE DO. F2 Labs is fiercely committed to serving manufacturers through the product compliance process. (read more) -
Anritsu Company
BERTWave Scope MP2110A The Anritsu BERTWave MP2110A redefines the landscape of optical module evaluation. This innovative instrument combines a high-performance Bit Error Rate Tester (BERT) with a powerful sampling oscilloscope, offering a comprehensive solution for characterizing these critical components within optical communication systems. Eliminating Redundancy, Boosting Efficiency: Traditionally, evaluating optical modules necessitated two separate instruments: a BERT and a sampling oscilloscope. The MP2110A... (read more) -
Uni-Trend US
Check out this Ultra Slim Scope MSO1000HD Series. MSO1000HD series high-resolution oscilloscope has the maximum bandwidth of 250 MHz, the maximum sample rate of 2.5 GSa/s, and is equipped with 4 analog channels and 16 digital channels, with the memory depth of up to 100 Mpts. MSO1000HD series adopts exclusive Ultra Phosphor 3.0 technology, achieving the waveform capture rate of up to 200,000 wfms/s, with 256 levels of gray temperature colors, and features an innovative digital trigger system with high trigger sensitivity and... (read more)Browse Oscilloscopes Datasheets for Uni-Trend US -
TPS Elektronik GmbH
19'' Cabinets - 42U Cabinet The 42U 19 inch industrial cabinet is a robust and high-capacity solution, functioning as a 19 inch server rack, industrial server cabinet, and 19" electronic cabinet, designed to meet the demands of heavy-duty industrial environments. As a free-standing 19" rack, it features a modular, frame-mounted structure that offers exceptional durability and adaptability, making it suitable as an industrial network cabinet, industrial data cabinet, and industrial control cabinet. This heavy-duty... (read more)Browse Industrial Shelving and Racking Datasheets for TPS Elektronik GmbH -
TPS Elektronik GmbH
19'' Cabinets - 15U Cabinet The TPS 15U 19 inch Industrial Cabinet is engineered for robust performance in demanding environments. This free-standing 19" rack provides secure housing for servers, network devices, and electronic equipment, featuring modular construction and heavy-duty materials. Ideal as an industrial data cabinet or control enclosure, it offers flexibility with optional castors (4x GD-80) for mobility, and customized configurations are available to meet specific needs, including emergency stop, power... (read more)Browse Industrial Chassis and Card Cages Datasheets for TPS Elektronik GmbH -
Siglent Technologies NA, Inc.
SDS5000 Scope has bandwidths of 350, 500 and 1GHz The Siglent SDS5000X Oscilloscope is available with bandwidths of 350, 500 and 1 GHz and offers a maximum sample rate of 5 GS/s. It also features 250 Mpts of acquisition memory and a waveform-update rate of up to 110,000 wfm/s. To help maintain high test speeds, many of its waveform analysis features are implemented in hardware. This high end scope features powerful data analysis and measurement features designed to solve the complex challenges of embedded circuit design. The SDS5000X includes... (read more)Browse Oscilloscopes Datasheets for Siglent Technologies NA, Inc. -
Uni-Trend US
NEW RELEASE of the 8Ghz 4ch, 12 bit Scope or C1+C3). 20GSa/s Sample Rate -- Maximum performance in optimized dual-channel configuration for differential signal analysis. 12-bit Vertical Resolution -- Superior 4096-level quantization reveals signal details missed by 8-bit scopes. Ultra-Low Noise Floor -- Industry-leading <=800 mV noise enables measurement of weak signals. Up to 2Gpts Memory Depth -- Capture long protocol sequences and intermittent events. 1M+ Waveform Capture Rate -- Sequence mode delivers exceptional event detection... (read more)Browse Oscilloscopes Datasheets for Uni-Trend US -
Finder S.p.A. con unico socio
EXHAUST FILTER - for cabinets and switchboards Type 7F.03 Exhaust Filter for cabinets and switchboards - for external use. Time saving installation and maintenance. Air volume and sizes, depending on models. (read more)Browse Filter Media Datasheets for Finder S.p.A. con unico socio -
AirClean Systems
ChemSafe™ Chemical Storage Cabinet ChemSafe TM Filtered Chemical Storage Cabinet. For laboratories that require a safe and secure location to store laboratory chemicals. The AirClean (R) Systems ChemSafe Filtered Chemical Storage Cabinet operates like a ductless fume hood by providing constant negative airflow thus allowing all contaminates to be captured by either the particulate or gas phase filter. ChemSafe is constructed from thermally fused polypropylene, offering superior chemical resistance and no moisture absorption... (read more)Browse Cabinets and Casework Datasheets for AirClean Systems -
Air Innovations LLC
Sterile Storage Cabinet Air Innovations ' Sterile Storage Cabinet is the portable storage solution for your sterilized equipment. These units are designed to maintain sterile conditions following the sterilization of equipment. Units are designed for temperature and humidity control to simulate clean room conditions without the need to design a new clean room. Sterile Storage Cabinets can be used in a variety of commercial applications ranging from hospitals, dentistry, veterinary, and other private practices. Unique... (read more)Browse Air Purifiers Datasheets for Air Innovations LLC
-
Elements of the applied electronics
Your main application lies in endoscopy in the region of the medical and technical diagnosis (image 4). .... The partial resistance RthJG between barrier layer and housing is fixedly set by the system here as .... Burr Brown NF Corporation of CMV-CoMeas oHG Datel 4) .
Indicates content that may require registration and/or purchase.