Products/Services for Dayton Hydraulic Valve
-
Hydraulic Valves - (685 companies)Hydraulic valves contain and transfer the flow and pressure of hydraulic fluid in hydraulic power systems. They range from simple shutoff valves to precision control valves. In their unpowered state, hydraulic valves can be normally open (open... -
Lifting Jacks - (390 companies)...height. Type of jack: scissors, ratchet, screw, etc. Power source: hand, pneumatic, hydraulic, electric. Safety locks and stops. Image credits: Intella Liftparts, Inc. | Hilman Rollers | Joyce/Dayton Corp. |... -
Electrohydraulic Valve Actuators and Hydraulic Valve Actuators - (132 companies)Electrohydraulic valve actuators and hydraulic valve actuators convert fluid pressure supply pressure into motion. Electrohydraulic valve actuators and hydraulic valve actuators convert fluid pressure into motion in response to a signal. They use... -
Hydraulic Cylinders - (813 companies)...by valves, which control the flow of the hydraulic oil entering or leaving the cylinder. Cylinders are typically allowed to run at their maximum natural speed. This maximum speed is determined by cylinder size, port size, air pressure, bore... -
Hydraulic Pumps - (689 companies)Hydraulic pumps deliver high-pressure fluid flow to the pump outlet. Hydraulic pumps are powered by mechanical energy sources to pressurize fluid. Hydraulic pumps are positive displacement pumps which pressurize hydraulic fluid in order to do work... -
Solenoid Valves - (1021 companies)Solenoid valves are devices that use a solenoid to control valve activation. They are considered electromechanical control devices used to control liquid or gas flow. An electrical current runs through a coil to control the valve by moving a plunger...
-
Check Valves - (1955 companies)Check valves are self-activating safety valves that permit gases and liquids to flow in only one direction, preventing process flow from reversing. They are classified as one-way directional valves. Check valves are self-activating safety valves...
-
Butterfly Valves - (1275 companies)Image Credit: Direct Industry. Solenoid operated valves use hydraulic fluid for automatic control of valve opening or closing. Manual valves can also be used, with a solenoid valve, for controlling the hydraulic fluid; thus providing semi-automatic...
-
Hydraulic Repair Services - (184 companies)Hydraulic repair services rebuild, repair and calibrate used hydraulic components and equipment such as hydraulic pumps, valves and servo valves, cylinders, motors, jacks, rams, actuators, hydraulic power units (HPUs) and hydraulic machines...
-
Hydraulic Hose - (602 companies)Hydraulic hose is specifically designed to convey hydraulic fluid to or among hydraulic components, valves, actuators, and tools. It is typically flexible, often reinforced and usually constructed with several layers of reinforcement since hydraulic...
Product News
-
Plast-O-Matic Valves, Inc.
Pneumatically or Hydraulically actuated ball valve Air Actuated Ball Valves. Double acting Air x Air or Fail-safe Air x Spring actuators designed for corrosive service. Options include Limit Stops, Limit Switches, and Electro-Pneumatic Positioners. 3/8 " - 4 " valve sizes, 2-way and 3-way. Manual Ball Valves. Air Actuated Ball Valves. 2-Way Air Actuated Ball Valves. 3-Way Air Actuated Ball Valves. Electro-Pneumatic Positioner. Electrically Actuated Ball Valves. Air Actuators. Electric Actuators. Angle Cut Flow Control Balls Manual or Actuated... (read more)Browse Ball Valves Datasheets for Plast-O-Matic Valves, Inc. -
Exsenco, LLC
Servo Valve for both hydraulic and pneumatic apps Direct Acting High-Speed Servo Valve. The Direct Acting High Speed Servo Valve (DASV) model from Santest, is the fastest acting servo valve presently available on the market. This unique high-speed valve is designed to serve both hydraulic and pneumatic applications with high precision and extremely low power consumption.? The result is high-speed response (1.5 msec from 0 to 100%) and surpassing anti-contamination characteristics (NAS1368 Class 10). Download Full Spec Sheet (read more)Browse Servo Valves Datasheets for Exsenco, LLC -
HydraCheck Inc.
Hydraulic Tester for Servicing Hydraulic Systems The RFIK mechanical hydraulic tester offers the perfect solution for troubleshooting and servicing hydraulic systems on agricultural and other mobile machinery. The kit consists of a direct-acting flow indicator with a built-in thermometer, a loading valve, and a pressure gauge all built into a strong steel case with a removable lid for protection. The volumetric efficiency (internal leakage) of hydraulic pumps will increase with age. Consequently, to prevent unnecessary downtime it is vital... (read more)Browse Liquid Flow Meters Datasheets for HydraCheck Inc. -
HydraCheck Inc.
How to troubleshoot hydraulic components control valves and how to correctly and safely precharge accumulators. A troubleshooting Quick Reference Guide is also included. Testing topics cover: Hydraulic pumps. Hydraulic motors. Cylinders. Directional control valves. Pressure control valves. Purchase today. (read more)Browse Hydraulic Valves Datasheets for HydraCheck Inc. -
HydraCheck Inc.
Digital Hydraulic Multimeter with Bluetooth having to return to the office to send a report. The DHM 4 Series Digital Hydraulic Multimeter features onboard memory to record a simple 12-point test, making it easy to characterize a hydraulic pump 's performance at varying pressures using the built-in loading valve with Interpass TM safety system. This diagnostic tool is an ideal solution for reducing downtime and helping with preventive maintenance by pinpointing hydraulic system faults. Click here to view specs. (read more) -
Kuriyama of America, Inc.
Revolutionize Hydraulic Couplings Kuriyama Hydraulic Connections Quick Release Couplings features the Argus line of products from Alfagomma (R). Argus couplings are made from high strength carbon steel with TOP COAT chrome-III zinc plating that provides superior resistance to oxidation. Available parts with sizes from 1/4 " to 1 1/2 " conform to ISO-A and ISO 7241-1 B standards. Flat Faced couplings, sizes from 1/4 " to 1 ", prevent contamination in construction equipment. Screw-type quick couplings are also available which... (read more)Browse Quick Couplers Datasheets for Kuriyama of America, Inc. -
AMETEK Spectro Scientific
Hydraulic fluid analysis wear, but also to determine how effective the filtration is. Tolerances in a hydraulic system are typically very tight. The clearances on servo valves are often on the order of 40-80 microns and the clearances on actuators can be as small as 10 microns, so particles larger than 4 microns can cause serious problems in hydraulic systems. There are several ISO codes, SAE guidelines and ASTM Methods devoted to measuring particles in hydraulic systems. Most of these code or methods bin particles... (read more)Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
HydraCheck Inc.
Efficiency Digital Testing of Hydraulic Pumps in a compact configuration. The DHM 4 Series Digital Hydraulic Multimeter is an all-in-one unit designed to test the performance of hydraulic pumps, motors, valves, and hydrostatic transmissions with the added benefit of Bluetooth functionality. Learn more. (read more)Browse Flow Meters Datasheets for HydraCheck Inc. -
Hangzhou Chinabase Machinery Co., Ltd.
Truck limiter hydraulic power unit Hydraulic power unit. Truck limiter hydraulic power unit. Specification. Motor: 380v,50hz,750w,1400r/min. Pump: BKP0.5B2-R-0.75-VQ1(0.75ml/r). Tank: 2L,Size: : 123 x160. Valves: a. safety pressure value YF08-00, default 180bar. b. hydraulic lock LDP-08-0.4\. Data. Applications: This truck limiter hydraulic power unit is widely used in truck restraint systems, loading dock equipment, logistics centers, warehouses, distribution facilities, and industrial plants. It provides stable hydraulic power... (read more)Browse Hydraulic Power Units Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Rotork plc
Compact and robust electro-hydraulic actuators Rotork introduces a compact and robust quarter-turn design to its Skilmatic SI range of self-contained electro-hydraulic actuators. The new actuator uses a rack and pinion drive for a torque output of up to 1,000 Nm (737 lbf.ft). The SI range of actuators combine the simplicity of electrical operation with the precision of hydraulic control and the reliability of mechanical spring-return fail-safe action. Typical applications for Skilmatic SI actuators include functional safety-related... (read more)Browse Electrohydraulic Valve Actuators and Hydraulic Valve Actuators Datasheets for Rotork plc
-
Journal of Aircraft > Transient flow analysis of an aircraft refueling system
These studies modeled complex aircraft hydraulic systems, consisting of reservoirs, pumps, lines, valves , etc., and ob- Presented as Paper 81-1641 at the AIAA Aircraft Systems and Technology Meeting, Dayton , Ohio, Aug. 11 …
-
International Air and Space Symposium (Evolution of Flight) > The International Integration of Engineering Networks
… fuel burn improvements, (Figure 1) • A revised engine fan and nose cowl assembly, • New engine mounted accessory installations, including electrical power generator and bleed air control valves , (Figure 2) • New … … Figure 3) • Revised hydraulic lines, bleed lines, and … … International Air and Space Symposium and Exposition: The Next 100 Y 14-17 July 2003, Dayton , Ohio .
-
New products
The DurcoMeter S/D pump features a built-in automatic reset hydraulic relief valve , drive parts immersed in an oil bath, totally enclosed working pump parts and heavy-duty gears. Contact: The Duriron Co. Inc., PPI Div., Box 1145, Dayton , OH 45401 (513-226-4000).
-
Handbook of Fluid Dynamics and Fluid Machinery Volume 3 Applications of Fluid Dynamics Complete Document
Morisette, E. L. and Goldberg, T. J., ''Turbulent Flow Separation Criteria for Overexpanded Nece, R. E. and Dubois, R. E., " Hydraulic Performance of Check and Control Valves ," rison Radiator, Division of General Motors Corporation, Dayton , OH, 1982a.
-
A Hybrid Approach to Hydraulic Vane Pump Condition Monitoring and Fault Detection
An electric motor (6K702, Dayton , St. Louis, Mo.) was used to drive the pump. Flow regulation was accomplished using a needle valve (NV101, Parker, Elyria, Ohio), and a pressure relief valve … A hydraulic fluid filter (926543 03C, Parker, Metamora, Ohio) was installed on the return line during the …
Indicates content that may require registration and/or purchase.