-
Supplier: Radwell International
Description: DISCONTINUED BY MNAUFACTURER, CIRCUIT BREAKER, F.L. AMPS 2.5, MAX V 65. HERTZ DC, DELAY 51, TRIP AMP 3.13. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: CICUIT BREAKER, MID TRIP, STUD TERMINAL, SINGLE POLE, DC LONG DELAY, 10 AMP. FREE 2 YEAR RADWELL WARRANTY
- Continuous Current Rating: 10 amps
-
Supplier: Radwell International
Description: DC-DC POWER BOARD KIT, FOR USE WITH FAN 9000XE SERIES, (FR/FI9-14), 2.15 IN X 8.9 IN X 3 IN. FREE 2 YEAR RADWELL WARRANTY
-
-
Supplier: Newport MKS
Description: The HXP200-MECA High Load 6-Axis Hexapod is a parallel kinematic motion device that provides six degrees of freedom: X, Y, Z, pitch, roll, and yaw. The HXP200 is an effective solution to complex motion applications that demand a high load capacity of up to 50 kg, centered and offset
- Load Capacity: 50.9750566893424 kg
- X-axis Travel: 59 mm
- Y-axis Travel: 54 mm
- Z-axis Travel: 25 mm
-
Supplier: Newport MKS
Description: The HXP200S-MECA High Load 6-Axis Hexapod is a parallel kinematic motion device that provides six degrees of freedom: X, Y, Z, pitch, roll, and yaw. The HXP200S is a wider and stiffer version of the HXP200, capable of handling 85 kg, centered and offset loads of at least 11 kg. The
- Load Capacity: 86.6575963718821 kg
- X-axis Travel: 40.00000000000001 mm
- Y-axis Travel: 45 mm
- Z-axis Travel: 27 mm
-
Supplier: ValueTronics International, Inc.
Description: Battery Pack Energy Storage System EV Charger Station The 63205A-1200-200 high power DC electronic loads are designed for testing a wide range of power conversion products including AC/DC and server power supplies, DC/DC converters, EV batteries, automotive
- Load Bank Type: DC, Programmable
-
Supplier: CE+T Power
Description: power up demanding AC loads at low OPEX from a combination of AC and DC sources present on site. It reveals its full worth in harsh electrical environments and for long autonomy requirements. It handles any type of AC load including laser printers, compressors and induction
- DC Input Voltage: 40 to 58 volts
- Input Frequency: 47 to 63 Hz
- AC Output Voltage: 120 to 240 volts
- AC Output Current: 50 to 100 amps
-
Supplier: Heat Exchange & Transfer, Inc.
Description: HEAT, Inc. electric process control centers are pre-engineered, pre-wired, control assemblies designed to operate as a temperature activated power controlling device for any type of resistive heating load. All control centers are built to the National Electric Code utilizing
- Number of Inputs: 3 inputs
- Number of Control Outputs: 3 outputs
- Control Signal: Analog Voltage
- Type: DC Voltage Input
-
Supplier: GIMATIC S.r.l.
Description: 3-jaw parallel self-centering electric gripper • Plug & play user friendly gripper. • No electricity consumption when gripper is engaged. • No programming required. • Gripper retention guaranteed in event of blackout. • Self Adapting jaws part. • Long life Brushless motor (Brushless DC). •
- Gripping Force: 57 to 220 N
- Stroke: 3 to 5 mm
- Operating Temperature: 41 to 140 F
- Number of Grips: 3
-
Supplier: GIMATIC S.r.l.
Description: 2-jaw parallel self-centering electric gripper • Plug & play user friendly gripper. • No electricity consumption when gripper is engaged. • No programming required. • Gripper retention guaranteed in event of blackout. • Self Adapting jaws part. • Long life Brushless motor (Brushless DC). •
- Gripping Force: 67 to 245 N
- Stroke: 3 to 5 mm
- Operating Temperature: 41 to 140 F
- Number of Grips: 2
-
Supplier: Triad Magnetics
Description: voltage will not vary much with load. Models are available with generous six foot cord lengths. Available in 50-60 Hz operating frequency. Level IV and V efficiency. Meets EIAS 2007 energy efficiency requirements for external power supplies less
- Maximum Primary Voltage Rating: 100 to 240 volts
- Maximum Secondary Voltage Rating: 9 volts
- Maximum Secondary Current Rating: 2.7 amps
- Operating Frequency Range: 50 to 60 Hz
-
Supplier: Triad Magnetics
Description: voltage will not vary much with load. Models are available with generous six foot cord lengths. Available in 50-60 Hz operating frequency. Level IV and V efficiency. Meets EIAS 2007 energy efficiency requirements for external power supplies less
- Maximum Primary Voltage Rating: 100 to 240 volts
- Maximum Secondary Voltage Rating: 18 volts
- Maximum Secondary Current Rating: 1.3 amps
- Operating Frequency Range: 50 to 60 Hz
-
Supplier: Triad Magnetics
Description: voltage will not vary much with load. Models are available with generous six foot cord lengths. Available in 50-60 Hz operating frequency. Level IV and V efficiency. Meets EIAS 2007 energy efficiency requirements for external power supplies less
- Maximum Primary Voltage Rating: 100 to 240 volts
- Maximum Secondary Voltage Rating: 36 volts
- Maximum Secondary Current Rating: 0.7 amps
- Operating Frequency Range: 50 to 60 Hz
-
Supplier: Triad Magnetics
Description: voltage will not vary much with load. Models are available with generous six foot cord lengths. Available in 50-60 Hz operating frequency. Level IV and V efficiency. Meets EIAS 2007 energy efficiency requirements for external power supplies less
- Maximum Primary Voltage Rating: 100 to 240 volts
- Maximum Secondary Voltage Rating: 24 volts
- Maximum Secondary Current Rating: 2.1 amps
- Operating Frequency Range: 50 to 60 Hz
-
Supplier: Newport MKS
Description: ASME B5.57 and ISO 230-2 standards. The typical performance values are two times better than the guaranteed specifications. IMS-V Load Diagram This loading diagram defines compliance in pitch, roll, and yaw. It can also be used to calculate off-center loads when the cantilever
- Stroke or X-Axis Travel: 11.81103 inch
- Rated Speed: 0.78740157480315 in/sec
- Axis Configuration: Z Axis Only
-
Supplier: GIMATIC S.r.l.
Description: DC). • Built-in motor driver. • 24 Vdc Low Voltage Power Supply. • M8x1, 3 poles standard connection. • Controllable by PLC as a pneumatic valve. • Exclusive self-centering system. • Fiber-carbon gear reduction. • 10 milion cycle maintenance-free. • T-slot style jaws for heavy loads. •
- Gripping Force: 68 to 215 N
- Stroke: 6 to 10 mm
- Operating Temperature: 41 to 140 F
- Number of Grips: 2
-
Supplier: GIMATIC S.r.l.
Description: DC). • Built-in motor driver. • 24 Vdc Low Voltage Power Supply. • M8x1, 3 poles standard connection. • Controllable by PLC as a pneumatic valve. • Exclusive self-centering system. • Fiber-carbon gear reduction. • 10 milion cycle maintenance-free. • T-slot style jaws for heavy loads. •
- Gripping Force: 63 to 210 N
- Stroke: 15 to 20 mm
- Operating Temperature: 41 to 140 F
- Number of Grips: 2
-
Supplier: Mile-X Equipment, Inc.
Description: equipiment rental industry, and many other service vehicle applications. The Goodall Power Center 1000 and 2000 Series is integrated with a DC Welder, AC Generator and Air Compressor. The Goodall Power Center 5000 adds a Jump Starter to round out your service truck needs.
-
Power Supplies - Power - DC-DC Converters - Integrated POL Voltage Regulators - TDA38806 -- TDA38806Supplier: Infineon Technologies AG
Description: TDA38806 is a 6 A fully integrated,highly efficient DC-DC buck regulator. It uses a fast constant on-time (COT) control scheme, which simplifies design and achieves fast transient response while maintaining excellent line and load regulation. Operating over a wide range of input
- DC Input Voltage: 2.7 to 16 volts
- DC Output Voltage: 0.6 to 7 volts
- DC Output Current: 6 amps
- Type: DC/DC Converter
-
Supplier: Chromalox
Description: 4X FG Wall Mount Enclosure High Resolution Color TFT Display LED Indication for Power, Load and Alarm per Circuit Front Panel Capacitive Touch Switches PID, On/Off or Manual Control Modes One or Two Sensor Inputs / Circuit – Min, Max & Averaging 2 Circuit Ambient Control from 1 RTD Sensor
-
Supplier: Chromalox
Description: Resolution Color TFT Display LED Indication for Power, Load and Alarm per Circuit Front Panel Capacitive Touch Switches PID, On/Off or Manual Control Modes One or Two Sensor Inputs / Circuit – Min, Max & Averaging 2 Circuit Ambient Control from 1 RTD Sensor Full Monitoring and Alarms High /
-
Supplier: Infineon Technologies AG
Description: Potential Applications Server and storage Artificial Intelligence (AI) Datacom Telecom High-end consumer Applications 48 V intermediate bus converter (IBC) Body electronics and power distribution Data center and AI data center solutions Edge computing Telecommunication infrastructure
- DC Input Voltage: 4.25 to 16 volts
- DC Output Current: 90 amps
- Type: DC/DC Converter
-
Power Supplies - Power - DC-DC Converters - Integrated POL Voltage Regulators - TDA38820 -- TDA38820Supplier: Infineon Technologies AG
Description: Server applications Storage applications Telecom and Datacom applications Distributed Point-of-Load power architectures Artificial intelligence Applications 48 V intermediate bus converter (IBC) Data center and AI data center solutions Edge computing Information & communications
- DC Input Voltage: 4.3 to 17 volts
- DC Output Voltage: 0.6 to 6 volts
- DC Output Current: 20 amps
- Type: DC/DC Converter
-
Supplier: Infineon Technologies AG
Description: intermediate bus converter (IBC) 48 V to 12 V DC-DC converter Data center and AI data center solutions Edge computing Telecommunication infrastructure
- Features: Other
-
Supplier: SemiProbe
Description: The LA-50 DC is an economical, small footprint 50 mm (2”) probe system for R&D centers and Universities with the stability and flexibility you need for your work. It is configured as a complete system and is installed by the customer and operational within an hour out of the crate.
- Maximum Wafer / Part Size: 50 mm
- Measurements: Electrical Test - Parametric / In-line
- Mounting / Loading: Manual Loading
- Technology: Optical / Imaging System
-
Supplier: Artesyn Embedded Power
Description: The DS460SDC-3 series is a compact 460 watt bulk front end power supply that offers a conversion efficiency of 90% at full load. It is ideal for systems that use distributed power architectures (DPA), especially in computing, storage, networking and datacom, and provides colocation
- DC Input Voltage: 40 to 72 volts
- DC Output Voltage: 12 to 12.3 volts
- DC Output Current: 1 to 36 amps
- DC Output Power: 459.99999999999983 watts
-
Supplier: ValueTronics International, Inc.
Description: The ADG-L-1000-12 is a 12 kW, 1 kV, 12 A dc power supply from Preen. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Output
- DC Output Power: 11,999.99999999997 watts
- Type: DC Power Supply
-
Supplier: Bando American, Inc.
Description: Duraflex ® VC and DC are the most precise V-belts available. Because of their superior dimensional stability, Duraflex ® VC and DC have half the center-to-center distance variation of conventional belts. This stability and exceptionally high coefficient of friction add up
- Belt Length: 8.1 to 21.3 inch
-
Supplier: Optimal Handling Solutions
Description: DC Powered Quick Lifts - Quiet, lightweight units transport and position loads quickly with just the push of a button! - Battery operated - High density polyethylene platform makes these lifts ideal for clean room operations. - 9" horizontal load center - Features low
-
Supplier: Allied Electronics, Inc.
Description: Amp continuous load (10 amp available). Operating Temperature: –45°C to +70°C. Mounting: Center hole mounting.
-
Supplier: Win Source Electronics
Description: Manufacturer: AMIS Category: Power Supplies - External/Internal (Off-Board)>AC DC Configurable Power Supplies (Factory Assembled) Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Frequency: 440MHz Center Frequency Stability: ±20ppm @ 25°C Frequency Tolerance: ±0.5%
- Features: Other
- Package Type: SOIC / SOP
-
Supplier: Silicon Labs
Description: MHz clock input range Spread percent from 0 to 5.0% Down or center spread options Spread modulation frequency from 16 to 128 kHz On-chip programmable crystal capacitive load (CL): 8 to 20 pF User-definable control pins: PD#, OE or SSON# Frequency select, spread select 7 drive strength
- Supply Voltage: 3.3 volts
- Output Frequency: 27 to 100 MHz
- Operating Temperature: -10 to 85 C
- Device Type: Clock Generator
Find Suppliers by Category Top
Featured Products Top
-
Solutions for AC and DC power architectures Benefits Improve data center uptime Increase power system reliability Optimize UPS and backup power performance Support energy storage integration Improve power management efficiency (read more)
Browse Electromechanical Relays Datasheets for Heilind Electronics, Inc. -
. As advancements in data center topology evolve, such as utilizing high-voltage DC to directly power the server racks, Knick’s measurement technology provides the future-proofing needed to integrate safely and effectively. The transducers are engineered for adaptability, ensuring today’s (read more)
Browse Data Acquisition Datasheets for Knick Interface LLC -
ratings from 1A up to 1200A, and rated 600V AC and 300V DC for current ratings from 1A up to 800A. Interrupt ratings are 200kA at 300V AC, 50kA at 160V DC, 200kA at 600V AC, and 50kA at 300V DC. Typical Applications Load centers Panel boards (read more)
Browse Fuses Datasheets for VICFUSE -
Control panels and load centers AC/DC drives and converters Lighting and heating systems (read more)
Browse Circuit Protection Components Datasheets for VICFUSE -
AC/DC power supplies, electronic loads, power subsystems, and compliance test solutions—sold under the Sorensen, Elgar, and California Instruments brands—and will also support the modular instrumentation and data acquisition systems offered through VTI Instruments (read more)
Browse Programmable Power Supplies Datasheets for AMETEK Programmable Power -
Vicfuse’s VJT series is a UL Listed (File No. E479968) time-delay, current-limiting Class J fuse designed to UL248-8 for industrial motor, feeder, branch-circuit and load-center protection. Rated 600VAC/500VDC, 1A-600A, VJT delivers up to 200kA AC / 100kA DC interrupting capacity, with (read more)
Browse Circuit Protection Components Datasheets for VICFUSE -
W. Ideal for compact PDU applications with an operating temperature up to 105 °C. The connector system is designed to enable a worldwide standardized approach to DC power distribution in data centers. (read more)
Browse DC Power Connectors Datasheets for SCHURTER Inc -
Applications DC/DC converters System voltage rails Point of load (POL) converters Power management in portable devices Battery-powered applications Motor drives LED lighting (read more)
Browse Power Supplies Datasheets for DigiKey -
. Small-part assembly- component placement, seating verification, connector assembly, and press fitting Compact robot grippers- overall contact, off-center loading, unexpected moments, and manipulation resistance Desktop and (read more)
Browse Six-axis Force and Torque Sensors Datasheets for Hypersen Technologies Co., Ltd. -
Typical Applications Load centers Panelboards Switchboards Feeder circuits (read more)
Browse Fuses Datasheets for VICFUSE
More Information Top
-
Photovoltaic Power Systems and the National Electrical Code: Suggested Practices
12-Volt DC Load Center .................................................................................
-
Photovoltaic power systems and the National Electrical Code: Suggested practices
Connectors, NEMA 125-voltlocking 61 Connectors, split-bolt 16 Crimped ring terminals 10 Crimped splicing connectors 16 Current-limitingfuses, 44 DC combiningbox 60 DC load center 60 DISCONNECT(S),C-2 Disconnect devices33,50,61 Disconnect switches 23,45,46,50,63 …
-
http://dspace.mit.edu/bitstream/handle/1721.1/33594/63789689-MIT.pdf?sequence=2
The entering assumptions for the development of this architecture include: " 4160 V, three-phase main bus * Hybrid Distribution System (Some loads powered from a 450 V bus and some loads fed from DC load centers connected to the 450 V bus …
-
Experimental optimization of the FireFly 600 photovoltaic off-grid system.
The dc load center , “DCSumming Enclosure”, is not dc rated.
-
System Protection for vessel DC Zonal Electrical System supplied by Medium Voltage DC
F3d Fault in the line between PCM-3 and DC load centre Over-current of Q3 .
-
Solar Energy: Technologies and Project Delivery for Buildings
DC load center with main breaker and breakers to each DC load .
-
Field verification program for small wind turbines, Block Island, Rhode Island. Quarterly report for the period October to December 1999
The deep storage batteries required to store the wind turbine energy and the DC Load Center have been delivered and installed.
-
http://www-pub.iaea.org/MTCD/publications/PDF/TE_1421_web.pdf
01 - switchgear 02 - motor control center 03 - load center 04 - DC load center 05 - inverter 06- lighting panel 07 - control panel 08 - relay cabinet 09 - termination cabinet 10 - other (specify) 11 …
-
Transmission of electric power at ultra-high voltages: Current status and future prospects
VA and Washington, DC load centers .
-
http://calhoun.nps.edu/public/bitstream/handle/10945/7893/analysisofcompon00arri.pdf?sequence=1
There is a reduced number of load centers for DC .
Indicates content that may require registration and/or purchase.