Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Constar Motion Co., Ltd
Description: wires length, Shaft length, Special coils, Gearheads, Encoder, Driver The brushless dc motor (BLDC) utilizes electronic commutation instead of mechanical commutation which overcomes the weaknesses of contact-type (brush) commutation, while providing excellent reliability
- Other DC Voltage: 36 VDC
- Other Output Power: 0.745162534005968 HP
- Continuous Current: 0.18 amps
- Continuous Torque: 0.101769911504425 In-lbs
-
Supplier: Newark, An Avnet Company
Description: DC Brush Motor 898309 3600RPM VDC=48 Dir.=2 Shaft=8 Filter=No Encoder=1000Ppr
-
Supplier: Newark, An Avnet Company
Description: DC Brush Motor 898309 3600RPM VDC=12 Dir.=2 Shaft=8 Filter=B Encoder=1000Ppr
-
-
Supplier: Newark, An Avnet Company
Description: DC Brush Motor 898109 4000RPM VDC=12 Dir.=2 Shaft=6 Filter=B Encoder=1000Ppr
-
Supplier: Newark, An Avnet Company
Description: DC Brush Motor 898009 4000RPM VDC=12 Dir.=2 Shaft=6 Filter=B Encoder=1000Ppr
-
Supplier: Constar Motion Co., Ltd
Description: 10mm Brushless DC Motor Diameter: 10mm Length: 20mm Voltage: 3.7v 7.4v Power: 11.5W Speed: 39300rpm Applications: Medical Equipment, Industrial Automation Options: Lead wires length, Shaft length, Special coils, Gearheads, Bearing type, Encoder, Driver The brushless
- Other DC Voltage: 7.4 VDC
- Other Output Power: 0.0154125344263824 HP
- Continuous Current: 0.32 amps
- Continuous Torque: 0.0230088495575221 In-lbs
-
Supplier: Win Source Electronics
Description: Manufacturer: Pololu Corporation Win Source Part Number: 1329350-4890 Category: Motors, Actuators, Solenoids and Drivers>Motors - AC, DC Type: DC Motor Termination Style: Cable with Connector Standard Package: 1 Voltage - Rated: 12VDC Function: Gearmotor
- Commutation: Brush
- Motor Type: DC Motor
- Features: Geared
-
Supplier: Groschopp, Inc.
Description: Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast
- Other DC Voltage: 180 VDC
- Other Output Power: 0.0523 HP
- Continuous Current: 0.47 amps
- Continuous Torque: 27.5 In-lbs
-
Supplier: GEEPLUS Inc.
Description: examples include hospital beds (less noise than a stepper motor), door release bars, centrifuge drives, linear and servo motors, actuators for industrial robots, feeder drives and a whole lot more. Our brushless motors are currently available in eight standard sizes, but other
- Shaft Size: 1.6535442 inch
- Features: Brushless, Torque Motor
- Motor Type: DC Motor, DC Servomotor
- Shaft Orientation: In-line, Single-ended
-
Supplier: Bodine Electric Company
Description: need for shaft couplings and extra mounting hardware Stainless Steel ¾-inch (0.75”), single- and double-shaft kits available. Face mounting is standard, both sides of gearhead. Encoder-compatible with new optional screw-in encoder shaft kit model 0964.
- Other DC Voltage: 180 VDC
- Other Output Power: 0.2 HP
- Continuous Current: 1.1 amps
- Continuous Torque: 173 In-lbs
-
Supplier: Constar Motion Co., Ltd
Description: Encoder Coreless windings are utilized in our precision DC coreless motors (Micromotors). Due to an integrated structure consisting of a symmetrical winding, commutator and motor shaft, these motors are very smooth and stable running and without vibration.
- Other DC Voltage: 24 VDC
- Other Output Power: 0.0302889806988037 HP
- Continuous Current: 25 amps
- Continuous Torque: 0.332743362831858 In-lbs
-
Supplier: Constar Motion Co., Ltd
Description: 500w Outer Rotor Brushless DC Motor Diameter: 48mm Lengh : 40mm Voltage: 18V, 24V, 36V Max. output power : 2367W Speed: 10500rpm Applications: UAV, aeromodelling, etc. Options: Lead wires length, Shaft length, Special coils, Gearheads, Encoder, Driver The brushless
- Other DC Voltage: 18 VDC
- Other Output Power: 3.17230165106497 HP
- Continuous Current: 1.6 amps
- Continuous Torque: 3.74336283185841 In-lbs
-
Supplier: ElectroCraft
Description: The series 121-1 (2.1inch diameter) permanent magnet DC motor is available to serve the industrial, instrumentation and automotive markets in either open-loop or close-loop applications. Rotor laminations are skewed to provide low cogging torque and no preferred rotor position.
- Other DC Voltage: 12 to 24 VDC
- Continuous Torque: 6.6875 to 31.25 In-lbs
- Shaft Size: 0.219 inch
- Shaft Speed: 6.9 to 170 rpm
-
Supplier: Transmotec
Description: Brush dc motors with robust design, metal gears and closed motor body. Motor shafts are supported by ball bearings. Configurations may include gearbox, encoder and brake depending on motor model. Please check the part description for proper selections
- Other DC Voltage: 12 to 24 VDC
- Other Output Power: 0.013804269964499 HP
- Continuous Current: 2.3 to 3 amps
- Gearbox Ratio: 55 : 1
-
Supplier: Dart Controls, Inc.
Description: The advantages of DC adjustable speed drives with PM motors for low horsepower applications are: higher starting torque, wider usable speed and torque range, simpler dynamic braking, lower system cost, faster response, smaller size, more efficient and reliable. Standard features
- Other DC Voltage: 90 VDC
- Other Output Power: 0.75 HP
- Shaft Size: 0.625 inch
- Shaft Speed: 1,750 rpm
-
Supplier: Pittman Motors
Description: PITTMAN® brush commutated DC servo motors are available in a variety of sizes and are highly customizable. A wide range of options includes different encoder resolutions, gears with reductions ranging from 4:1 to over 4000:1, and brakes. To optimize performance in unique
- Other DC Voltage: 9.55 to 48 VDC
- Torque Constant: 1.49 to 7.5 in-oz/amp
- Other Output Power: 0.0112578512331837 to 0.0119279614256351 HP
- Continuous Current: 0.37 to 1.87 amps
-
Supplier: TRM International Ltd.
Description: TRM has a standard servo motor offering and can offer a custom motor design service should you require a special motor for your application. The TRM servo motors are designed for optimum performance and durability in demanding variable-speed servo motor
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 55 MM FLANGE, 9MM SHAFT,ENCODER MULTITURN, BRUSHLESS . FREE 2 YEAR RADWELL WARRANTY
- Features: Brushless
- Motor Type: DC Servomotor
-
Supplier: Newport MKS
Description: Motor For less demanding applications, a stepper motor can be a more economical solution than a DC motor. A stepper motor operates using the basic principle of magnetic attraction and repulsion, converting digital pulses into mechanical shaft rotation. To
- Stroke or X-Axis Travel: 11.81103 inch
- Rated Speed: 3.93700787401575 in/sec
- Features: Electrical, Other
- Motor Features: Motor Encoder Feedback
-
Supplier: Newport MKS
Description: optimized ILS stages are also available which offer shorter travel ranges, lower load capacities, and smaller moving platforms. Economical Micro-stepping Stepper Motor For less demanding applications, a stepper motor can be a more economical solution than a DC motor. A
- Stroke or X-Axis Travel: 15.74804 inch
- Rated Speed: 3.93700787401575 in/sec
- Features: Electrical, Other
- Motor Features: Motor Encoder Feedback
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1080620-MSMD021G1T Category: Motors, Solenoids, Driver Boards/Modules>Motors - AC, DC Series: MINAS A5 Type: AC Motor Termination Style: Wire Leads Features: Brake, Key Package: Bulk Standard Package: 1 Voltage - Rated: 100VAC Function: Servomotor
- Operating Temperature: 0 to 40 C
-
Supplier: Newport MKS
Description: optimized ILS stages are also available which offer shorter travel ranges, lower load capacities, and smaller moving platforms. Economical Micro-stepping Stepper Motor For less demanding applications, a stepper motor can be a more economical solution than a DC motor. A
- Stroke or X-Axis Travel: 15.74804 inch
- Rated Speed: 3.93700787401575 in/sec
- Features: Electrical, Other
- Motor Features: Motor Encoder Feedback
-
Supplier: Kollmorgen Corporation
Description: integrated directly with the load where the same bearings which support the load also support the motor. This configuration eliminates shaft, bearings, endbells, and couplings offering reduced volume, weight, and complexity. As the saying goes, these motors are ‘oldies but
- Other Output Power: 0.0187630853886395 to 4.94541322029141 HP
- Continuous Current: 1.79 to 29.6 amps
- Continuous Torque: 0.0884955752212389 to 336.283185840708 In-lbs
- Rotor Inertia: 0.000016992 to 2.30808 oz-in-sec²
-
Supplier: Allen-Bradley / Rockwell Automation
Description: TL-Series Servo Motor, 230V AC, Frame Size 3 = 100 mm (3.94 in.), 4500 rpm, Absolute Encoder, Battery-Backed, Multi-Turn, IP65 housing/ Shaft key/No shaft seal, w/ 24V DC Brake, Standard (Metric)
- Continuous Torque: 31.946902654867255 In-lbs
- Shaft Speed: 4,500 rpm
- AC Voltage & Frequency: 208-230 / 240V 60 Hz
-
Supplier: Aerotech, Inc.
Description: materials used throughout, including stainless-steel shaft and double shielded ball bearings Excellent non-cumulative step accuracy of +/- 3%
- Other DC Voltage: 40 to 80 VDC
- Continuous Current: 0.8 to 8.6 amps
- Continuous Torque: 2.65486725663717 to 65.4867256637168 In-lbs
- Rotor Inertia: 0.0016992 to 0.113988 oz-in-sec²
-
Supplier: Koford Engineering, LLC
Description: High power density high efficiency slotless design is cog free, cost effective, quiet, and provides high efficiency and cool operation. ML insulation is used for the greatest possible durability. 200°C Neo magnets are used along with hard-ened and ground 440C stainless shaft, and high temp
- Other DC Voltage: 12 to 48 VDC
- Gearbox Efficiency: 93 %
- Shaft Size: 0.2496 inch
- Diameter / Width: 1.6 inch
-
Supplier: Electro-Sensors, Inc.
Description: closed-loop follower machine processes. The MS332 creates an intelligent follower control loop by receiving event-index and/or shaft encoder sensor signals from both the lead and follower machines and outputting an analog speed command to your follower machine variable speed
- Number of Axes / Motors: 1
- Supply Voltage (AC): 103.5 to 253 volts
- Operating Temperature: 0 to 50 C
- Resolution (if Applicable): 12 bits
-
Supplier: Kollmorgen Corporation
Description: Kollmorgen AKM™ servo motors give you unprecedented choice and flexibility, with more than 500,000 standard products and practically unlimited co-engineered modifications. Selecting the right-fit motor—optimized for your specific application requirements—has never been easier. Features
- Other Output Power: 0.107217630792226 to 26.134297505605 HP
- Continuous Current: 1.16 to 67 amps
- Continuous Torque: 1.62 to 1,593 In-lbs
- Rotor Inertia: 0.002407404 to 70.09794 oz-in-sec²
-
Supplier: Aerotech, Inc.
Description: Design Features Standard NEMA frame sizes Rare-earth magnets maximize performance Skewed stator design minimizes torque ripple and cogging for smooth velocity control over a wide speed range Optional IP65-level construction allows use in harsh environments Optional brake, front shaft seal,
- Other DC Voltage: 80 to 340 VDC
- Torque Constant: 0.45312 to 143.016 in-oz/amp
- Other Output Power: 0.067011019245141 to 9.09875619310525 HP
- Continuous Current: 4.9 to 31.1 amps
-
Supplier: maxon
Description: High precision encoders, DC tachometers and resolvers with a high signal resolution are mounted exclusively on motors with through shafts for resonance reasons. The assembly requires adjustment to the motors and may only be done in the delivery plant.
- Resolution (counts per revolution): 500 (counts/revolution)
- Maximum Mechanical Shaft Speed: 12,000 rpm
- Operating Temperature: -40 to 212 F
- Output Signal: Analog Current
-
Supplier: maxon
Description: High precision encoders, DC tachometers and resolvers with a high signal resolution are mounted exclusively on motors with through shafts for resonance reasons. The assembly requires adjustment to the motors and may only be done in the delivery plant.
- Resolution (counts per revolution): 100 (counts/revolution)
- Maximum Mechanical Shaft Speed: 12,000 rpm
- Operating Temperature: -4 to 185 F
- Output Signal: Analog Current
-
Supplier: maxon
Description: High precision encoders, DC tachometers and resolvers with a high signal resolution are mounted exclusively on motors with through shafts for resonance reasons. The assembly requires adjustment to the motors and may only be done in the delivery plant.
- Resolution (counts per revolution): 64 (counts/revolution)
- Maximum Mechanical Shaft Speed: 75,000 rpm
- Operating Temperature: -13 to 185 F
- Output Signal: Analog Current
Find Suppliers by Category Top
Featured Products Top
-
two types of output methods: incremental and absolute. C.I. TAKIRON encoders can be mounted on motors with outer diameters of 12, 16, and 22 mm. Action system ?magnetic encoder A permanent magnet is attached to the motor shaft, and a (read more)
Browse Rotary Encoders Datasheets for C.I. Takiron Corporation -
High-Precision Dual Shaft DC Motor for Multi-Purpose Applications The YHD-F34 DC Motor features a (read more)
Browse DC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
The YHD G4415 Single-Shaft DC Motor offers a reliable, high-speed direct drive solution that eliminates the need for gearboxes, enabling speeds up to 6000 RPM with (read more)
Browse DC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
As medical equipment, robotics, and industrial automation systems continue moving toward compact designs and higher performance requirements, motors must provide stable output, high efficiency, and flexible integration within limited installation space. The 25mm dual shaft DC motor combines (read more)
Browse DC Motors Datasheets for Constar Motion Co., Ltd -
Torrance, CA – Oriental Motor USA is pleased to announce the launch of αSTEP AZ Series DC Input Hollow Shaft Type motors, designed to simplify air suction and rotation mechanisms for electronic components and (read more)
Browse Stepper Motors (rotary) Datasheets for Oriental Motor USA -
Bodine Electric Company stocks a wide variety of motors and gearmotors with provisions for easy field installation of commonly available encoders and brakes. They include Brush DC models, Brushless DC models, and AC Inverter-Duty models. Some models have a high-speed motor shaft at the opposite (read more)
Browse Gearmotors Datasheets for Bodine Electric Company -
Parvalux has an extensive range of BLDC brushless motors to suit a number of our gearboxes to form the ideal geared motor solution. Trusted by a range of industries worldwide, including healthcare and leisure, our brushless DC electric motors are used in a multitude of demanding applications (read more)
Browse Brushless Motors Datasheets for parvalux by maxon -
This 25mm dual shaft DC motor is engineered for applications requiring compact size, high efficiency, and precise control. Its dual shaft configuration enables (read more)
Browse DC Motors Datasheets for Constar Motion Co., Ltd -
Bodine Electric's type 33A-25H and 33A-30H gearmotors combine a high performance 1/3 HP permanent magnet brush type DC motor with a high efficiency hypoid type right angle hollow shaft gearbox in one versatile product. (read more)
Browse Gearmotors Datasheets for Bodine Electric Company -
may suffer from poor efficiency, inconsistent performance, and a shortened lifespan, causing customer dissatisfaction and increased warranty claims. The YHD-1612 Ultrasonic DC Motor offers a (read more)
Browse DC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD.
Conduct Research Top
-
Eliminating Damage from Motor Shaft Currents Through Tachometers and Encoders
Since the introduction of variable speed electronic controls for DC and AC motors, users have noted a troubling problem; voltage potential is sometimes induced on the shaft of the motor.
-
Commutation of a BLDC Motor with Various Pole-Pairs Can Be Simplified By Using Absolute Encoder Feedback - White Paper (.pdf)
fashion. Commutation of a brushless DC motor is dependent on the position of the rotor. It is essential to have feedback devices attached to the motor shaft to indicate the current rotor position to the controller. With various forms of feedback devices available, magnetic hall sensors and optical
More Information Top
-
A compact tunable diode laser spectrometer for environmental monitoring
The motors used to make the auto-alignment adjustments are small DC motors with shaft encoders interfaced with a host computer via a servo amplifier and controller board.
-
http://calhoun.nps.edu/public/bitstream/handle/10945/8299/efficientmodelba00mors.pdf?sequence=1
Motor Control Two 35 watt DC motor with shaft encoders Dual Axis Controller .
-
http://calhoun.nps.edu/public/bitstream/handle/10945/8737/newmotionplannin00wahd.pdf?sequence=1
Two 35 watt DC motors with shaft encoders are used with 1/24 gear boxes.
-
http://calhoun.nps.edu/public/bitstream/handle/10945/35121/95Sep_Chuang.pdf?sequence=1
Two 35 watts DC motors with shaft encoders are used with 1/24 gear boxes.
-
A neural network controller based on autotuning the gain of the activation function
The servo motor used is an Yokogawa direct drive brushless DC motor with shaft encoder for position feedback.
-
Lightweight camera head for robotic-based binocular stereo vision: an integrated engineering approach
A spur gear train connection to a geared dc motor with optical shaft encoder provides adequate control because of the depth of field consideration.
-
Real-Time Digital Video Disk Recorder For Medical Imaging
Comprised of a DC brushless motor , shaft encoder , switching amplifier, and digital phaselocked loop, the subsystem uses phase error information between video sync index and pre- recorded servo disc index in order to pulse width regulate the average motor current.
-
Hardware and Software Co-design for Robot Arm Position Control Using VHDL and FPGA
When working with DC motors , a shaft encoder is the most common and accurate way of providing feed-back to the controller.
-
A binocular robotic head system with torsional eye movements
Gearboxes for the stepper motor design proved too expensive, and the stepper motors were replaced with DC motors with optical shaft en- coders .
-
New Intelligent Transmission Concept for Hybrid Mobile Robot Speed
Control
FLC makes decision based on the signals received from the potentiometers of the accelerator, brake pedals and the feedback signal from one of the DC motor shaft ’s optical encoder .
Indicates content that may require registration and/or purchase.