Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: APITech
Description: AC and DC single line power filters offer EMI filtering in a compact package with high-temperature construction and current ratings up to 10 amps. These filters are non-polar, surface mountable, and are available in Pi circuit configuration.
-
Supplier: Micross Components, Inc.
Description: Complementary to our hermetic hybrid DC-DC converters, Micross Hi-Rel Power Solutions' high-reliability and space EMI filters are designed for MIL-STD-461 compliance. Our EMI filters are manufactured on a fully qualified MIL-PRF-38534 line and
- Type: DC/DC Converter
-
Supplier: Utmel Electronic Limited
Description: Power Line Filter DC EMI 25A 36VDC Terminal Block Flange Mount
- Voltage Rating: 36 volts
- Current Rating: 25 amps
- Operating Temperature: -40 C
- Features: Other
-
-
Supplier: APITech
Description: Solder-in filters are ideal for use in critical areas where space does not allow the use of mounting tools or hardware. The solder-in feature also allows installation in unison with other board-mounted components. Primarily used in filtering signal/data lines and DC power
-
Supplier: VPT, Inc.
Description: The VXR Series of EMI filters is the most advanced offering in VPT’s extensive line of high reliability COTS products. Building on a proven design heritage, the VXRF5 features low resistance, high attenuation and a wide input voltage range. The VXR product family is optimized
- Rated Voltage: 60 volts
- Rated Current: 5 amps
- Minimum Insertion Loss: 55 to 65 dB
- Operating Temperature: -55 to 105 C
-
Supplier: RS Components, Ltd.
Description: Schaffner FN2070-3-06 EMI Filter
- Filter Type: DC, Single Phase
- Features: Other
- Standards and Certifications: RoHS Compliant
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power
- Filter Category: Active Filter
- Features: Other
- Standards and Certifications: RoHS Compliant
-
Supplier: DigiKey
Description: DC EMC/EMI Line Filter 50A AC Single Stage Terminal Block
- Rated Voltage: 1,200 volts
- Operating Temperature: -40 to 100 C
- Filter Type: DC
- Features: Other
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1379103-MBS4830 Category: Filters - Power Line Filter Modules Temperature Range - Operating: -25°C ~ 85°C Fake Threat In the Open Market: 60 pct. MSL Level: Not Applicable Mfr: TDK-Lambda Americas Inc Series: MBS48 Package: Bulk Product Status:
- Rated Voltage: 48 volts
- Rated Current: 30 amps
- Operating Temperature: -25 to 85 C
- Features: Other
-
Supplier: TDK-Lambda Americas Inc.
Description: Power Line EMC Filters, DC(48V), Rated Current:50A, Multipurpose, Stud type terminals
- Rated Voltage: 48 volts
- Rated Current: 50 amps
- Operating Temperature: -30 to 85 C
- Product Standards: CSA Mark (US, C and US, NRTL/C), UL Recognized Component Mark (US and Canada)
-
Supplier: EPCOS AG
Description: components are found in virtually every electrical and electronic device, where their job is to ensure flawless operation. They guarantee a reliable supply of power, process electrical signals, and protect electronic circuits against faults and failures. EPCOS EPCOS, a TDK Group Company,
- Rated Voltage: 250 to 1,500 volts
- Rated Current: 1 to 1,600 amps
- Operating Temperature: -25 to 100 C
- Package / Mounting: Bulkhead Mount, Module, Power Entry Module, Stand Alone
-
Supplier: Genisco Filter
Description: EMI/RFI Facility Power Line Filters are used to block unwanted signals and remove interference from entering or exiting through your power lines. Our High Performance Filters are specified to 100 dB from 14 kHz ~ 18 GHz. SPECIAL FEATURES
- Rated Voltage: 24 to 1,000 volts
- Rated Current: 30 to 800 amps
- Minimum Insertion Loss: 100 dB
- Filter Type: DC, Single Phase, Three Phase
-
Supplier: Win Source Electronics
Description: Alternative Parts (Cross-Reference): Cross Manufacturer: EPCOS - TDK Electronics Category: Filters Power Line Filter Modules Series: B84113H Package: Tray Product Status: Active Filter Type: Single Phase Configuration: Two Stage Voltage - Rated DC: 250V
- Rated Voltage: 250 volts
- Filter Type: Single Phase
-
Supplier: Newark, An Avnet Company
Description: COMMON MODE FILTER, POWER LINE, SMD; DC Current Rating:350mA; Inductance:-; Product Range:ACM Series; Impedance:200ohm; Product Length:2mm; Product Width:1.3mm; Product Height:1.2mm; Qualification:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: COMMON MODE FILTER, POWER LINE, SURFACE MOUNT-SMD; DC Current Rating:8A; Inductance:-; Product Range:ACM Series; Impedance:700ohm; Common Mode Filter Case:12mm x 11mm x 6mm; Product Length:12mm; Product Width:11mm; Product Height:6mmRoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: COMMON MODE FILTER, POWER LINE, SMD, FULL REEL; DC Current Rating:5A; Inductance:-; Product Range:ACM Series; Impedance:700ohm; Common Mode Filter Case:9mm x 7mm x 4.5mm; Product Length:9mm; Product Width:7mm; Product Height:4.5mm RoHS Compliant: Yes
-
Supplier: Radwell International
Description: POWER LINE FILTER, 3 PHASE, 15 AMP, 250 VAC/DC, 60 HZ, 1 MA, TERMINATION STYLE: SCREW, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Genisco Filter
Description: EMI/RFI Facility Power Line Filters are used to block unwanted signals and remove interference from entering or exiting through the power lines. Our High Performance Filters are specified to 100 dB from 14 kHz ~ 18GHz. The GF68215 Facility
- Rated Voltage: 24 to 1,000 volts
- Rated Current: 30 to 800 amps
- Minimum Insertion Loss: 100 dB
- Filter Type: DC, Single Phase
-
Supplier: Newark, An Avnet Company
Description: COMMON MODE FILTER, POWER LINE, SURFACE MOUNT-SMD, FULL REEL; DC Current Rating:370mA; Inductance:-; Product Range:ACM Series; Impedance:120ohm; Product Length:2mm; Product Width:1.3mm; Product Height:1.2mm; Qualification:- RoHS Compliant: Yes
-
Supplier: Knowles
Description: The SBSM range of surface mount EMI filters has been designed for use on pcbs, and is suitable for both signal and power lines. Capacitance values up to 470nF are available, with a 10A current rating for pi-section filters and 20A rating for ‘C’ types. The high
- Rated Voltage: 50 to 500 volts
- Rated Current: 20 amps
- Minimum Insertion Loss: 54 dB
- Operating Temperature: -55 to 125 C
-
Supplier: Knowles
Description: The SBSM range of surface mount EMI filters has been designed for use on pcbs, and is suitable for both signal and power lines. Capacitance values up to 470nF are available, with a 10A current rating for pi-section filters and 20A rating for ‘C’ types. The high
- Rated Voltage: 50 to 500 volts
- Rated Current: 10 amps
- Minimum Insertion Loss: 64 dB
- Operating Temperature: -55 to 125 C
-
Description: A basic understanding of the application, evaluation, and safety considerations of electromagnetic interference (EMI) power-line filters used in both AC and DC applications is provided. The construction of an EMI power-line filter and
-
Supplier: Win Source Electronics
Description: Manufacturer: Schaffner EMC Inc. Win Source Part Number: 919203-FN2030-10-06 Series: FN 2030 Operating Temperature Range: -25°C ~ 100°C Features: Single Phase EMC/EMI Line Filter 250VAC DC ~ 400Hz Single Stage Quick Connect Package: Tray Mounting: Chassis Mount Family
-
Supplier: Win Source Electronics
Description: Manufacturer: Schaffner EMC Inc. Win Source Part Number: 919204-FN2030-30-08 Series: FN 2030 Operating Temperature Range: -25°C ~ 100°C Features: Single Phase EMC/EMI Line Filter 250VAC DC ~ 400Hz Single Stage Threaded Post (M4) Package: Tray Mounting: Chassis Mount
-
Supplier: APITech
Description: PCB Power Filters are designed for 10 A DC power lines.
-
Supplier: Allied Electronics, Inc.
Description: DC rated filters with a standard DC power inlet. It was designed and first used for communication oriented customer premises equipment and central office equipment, but is not restricted to that. Any internal DC connection within larger multi-component systems, or
-
Supplier: Unipower, LLC
Description: Features and Options Up to 92% Efficiency 1U High: 1.57” 0°C to +50°C Operation Universal AC or HVDC Input or 48VDC Input >0.95 Power Factor (minimum) Output Voltages: 12 VDC & 5VSB Power Density to 17.5W/Cu. Inch Hot Swappable Integral Active Output ORing Circuit Class A EMI
- DC Output Power: 760 watts
- Output Frequency: 0.000047 to 0.000063 MHz
- AC Input Voltage: 115 to 230 volts
- Type: DC Power Supply
-
Supplier: ValueTronics International, Inc.
Description: racks CW lasers General industrial DC power Capacitor forming Focusing coils for accelerators Cryogenic magnet applications Electroplating Battery charging ARC lamp power supplies DC motor drive supplies The EMI TCR20S50-1 is a 1 kW, 20 V, 50 A, single-phase
- DC Output Power: 1,000.0000000000001 watts
- Type: DC Power Supply
-
Supplier: Ushio America, Inc.
Description: power and operation modes are selectable by DIL 16 step switch set-up Power factor corrected line input, built-in EMI-filter voltage range 90V AC to 264V AC. Meets CE and FCC Part “A” Newly designed anti-aging and arc control circuit for high optical reliability
- DC Output Voltage: 40 to 80 volts
- DC Output Current: 100 amps
- DC Output Power: 50 to 100 watts
- AC Input Voltage: 100 to 240 volts
-
Supplier: APITech
Description: The barrier strip filtered terminal block is designed to provide EMI/RFI filtering of AC and DC power lines and control lines. These filtered terminal blocks are available in various sizes with a terminal for soldering or spade lugs.
-
Supplier: Daburn Electronics & Cable
Description: line and neutral: T3.15A/250Vac OUTPUT Output power: 65 Watts Initial set voltage 230 Vac and full load: ±1% Line regulation Low line to high line at full load: ±0.2% Load regulation No load to full load, 5Vout: ±0.7% Output voltages: ±0.5% 10% load to 90% load,
- DC Output Voltage: 3.3 to 28 volts
- DC Output Current: 0.0016 to 0.01 amps
- DC Output Power: 65 watts
- AC Input Voltage: 85 to 264 volts
-
Supplier: TelephoneStuff.com
Description: series connected. Features: - Hold Up Time: 350mS Power Line Ride Through - 6 LPS outputs (24VDC @ 2A each) - Meets Canadian requirements classified Level 3 - Short circuit protection - LED operational indicator - EMI filtering - Auto recovery overload protection - Power
- Technology: Switching
-
Supplier: Americor Electronics, Ltd.
Description: Americor Electronics, Ltd. designs, manufactures and supplies various types of power supplies to original equipment manufacturers and distributors. Our domestic and international product line includes switching power supplies, EMI filters, AC/AC & AC/DC
- Type: AC/DC Adapter, DC Power Supply
- Technology: Switching
Find Suppliers by Category Top
Featured Products Top
-
coils ideal for noise suppression in DC power supply lines, video and sound signal lines, and balanced transmission interface cables They can be widely used as high-performance general-purpose EMI suppression filters. (read more)
Browse EMI Filters and RFI Filters Datasheets for Murata Electronics -
Features EMI filters are built into the connectors to provide additional space on the PCB Able to withstand lightning and AC transient environment conditions up to DO160 Level IV (transient options available) One-piece die-cast connector shells (read more)
Browse Filtration Equipment Datasheets for DigiKey -
Cornell Dubilier’s MXT Series box-style film capacitors deliver exceptional performance in demanding DC filtering and high-pulse applications. Constructed with metallized polypropylene film and housed in a low-profile, flame-retardant plastic case, the MXT Series provides high reliability (read more)
Browse Film Capacitors Datasheets for New Yorker Electronics Co., Inc. -
to 1 GHz, the filter helps systems comply with strict EMC standards while maintaining signal integrity. Its 2 A current rating and low DCR (≤ 0.05 Ω) make it suitable for both signal lines and low-voltage power rails in compact designs (read more)
Browse EMI Filters and RFI Filters Datasheets for Win Source Electronics -
ABSOPULSE designs and manufactures custom and semi-custom heavy-duty, industrial and railway quality DC to DC power conversion solutions. Our DC-DC power converters employ the latest switching (read more)
Browse DC-DC Converters Datasheets for ABSOPULSE Electronics Ltd. -
Need reliable EMI suppression in compact electronic designs? These SMD Y1 Safety Ceramic Capacitors are designed for AC line filtering, primary-to-secondary isolation, and noise suppression in power supplies and smart (read more)
Browse Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
FMAD CP is the latest 1-stage filter family for 3-phase systems, equipped with neutral line. The extremely compact and high-performance filters are ideally suited for use in tight spaces commonly found in today's machinery. The new EMC filter family is ideally suited for devices (read more)
Browse EMI Filters and RFI Filters Datasheets for SCHURTER Inc -
ABSOPULSE designs and manufactures custom and semi-custom rugged, high-performance AC-DC switching power supplies, rectifiers & battery chargers. Our AC-DC switching power supplies use high (read more)
Browse Power Supplies Datasheets for ABSOPULSE Electronics Ltd. -
The MXT Series Metallized Polypropylene Film Capacitor, designed to suppress conducted electromagnetic/radio frequency interference (EMI/RFI) at a circuit’s power input. These capacitors are perfect for use in harsh environments having met the demanding 85/85 THB (read more)
Browse Capacitors Datasheets for Cornell Dubilier -
Understanding the Differences & Benefits with Linear and Switching DC Power Supplies When it comes to choosing a (read more)
Browse Power Supplies Datasheets for Uni-Trend US
Conduct Research Top
-
Inrush Current in DC-DC Converters
Inrush current is the spike of current drawn by a power supply when it is turned on. A typical power system is shown in Figure 1. The input EMI filter will include some capacitance connected across the input line. The DC-DC converter will also include capacitance connected across its input
More Information Top
-
COTS
MIL/COTS DC EMI Power Line Filter .
-
Military
MIL/COTS DC EMI Power Line Filter .
-
EMI Filter
MIL/COTS DC EMI Power Line Filter .
-
Filter
MIL/COTS DC EMI Power Line Filter .
-
EMI
MIL/COTS DC EMI Power Line Filter .
-
Performance of CID camera x-ray imagers at NIF in a harsh neutron environment
The small circuit board attached to the feedthrough flange provides EMI filtering for the DC power lines , as well as differential line receivers for the CLOCK and TRIG signals (more about this under Electrical Design below).
-
Ferrite beads from Murata save space in EMI filtering applications
Designed for EMI filter applications in DC power lines , these components will help to reduce board space without compromising on performance.
-
Emi Noise Filter Exporters, Emi Noise Filter Selling Leads
[ Related Keywords : Terminal DC filters / EMI filter, power line filter, EMI filter, EMC filter ] .
-
New products
Spectrum’s new terminal block delivers the higher rating without incurring the expense of a true “higher current” block and provides high insertion loss for EMI /RFI filtering of AC and DC power lines and control lines.
-
Bifurcation and statistical analysis of DC-DC converters
This ex- pectation is the main motivation for operating dc– dc converters chaotically as it may reduce EMI power line filter and screening efforts.
Indicates content that may require registration and/or purchase.