-
Supplier: PREMIUM S.A.
Description: Premium PSU’s ACB-3000 is a power transfer switch converter with 2 sine voltage input lines able to switch between the lines and give a secure output in case of failure in one of the input lines. The device has been designed to give extra protection against failure in one of the input lines
- Number of Outputs: 1 #
-
Supplier: Transtector Systems, Inc.
Description: Transtector ACINV2-STS-2KVA AC Inverter Rack Mount PDU AC Indoor ACINV 62 Vdc Feeds 2x NEMA 5-15 FCC Class B Static Transfer Switch Indoor Rack Mount Inverter accepts a 48 service voltage, and converts the power into pure sine wave AC output of that feeds 2x NEMA 5-15 outlets and
- DC Input Voltage: 48 to 62 volts
- AC Output Voltage: 100 to 120 volts
- Type: DC/AC Inverter
- Form Factor: Rack Mount
-
Supplier: Transtector Systems, Inc.
Description: Transtector ACINV1-STS-1KVA AC Inverter Rack Mount PDU AC Indoor ACINV 62 Vdc Feeds 2x NEMA 5-15 FCC Class B Static Transfer Switch Indoor Rack Mount Inverter accepts a 48 service voltage, and converts the power into pure sine wave AC output of that feeds 2x NEMA 5-15 outlets and
- DC Input Voltage: 48 to 62 volts
- AC Output Voltage: 100 to 120 volts
- Type: DC/AC Inverter
- Form Factor: Rack Mount
-
-
Supplier: ValueTronics International, Inc.
Description: The NGM02 is a 150 W DC power supply from Rohde & Schwarz. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Two channels 15
- DC Output Power: 150 watts
- Type: DC Power Supply
-
Supplier: ValueTronics International, Inc.
Description: electronic loads are designed for a wide variety of dc power conversion products including; DC power sources, battery chargers, server power supplies, dc-dc converters, batteries and many others. The high power rating, parallel and synchronization capabilities, and the
- Load Bank Type: DC, Programmable
-
Supplier: LTI Power Systems, Inc.
Description: The LTI 120VDC ProUPS inverter line is designed for industrial applications as well as office use. The LTI inverter converts the DC input source into clean, reliable, uninterruptible AC power. The wide DC input acceptance range of 105vdc to 150vdc allows operation from different types
- Output Frequency: 0.00006 MHz
- DC Input Voltage: 110 volts
- DC Input Current: 91 to 549 amps
- AC Output Voltage: 120 to 480 volts
-
Supplier: CE+T Power
Description: BRAVO will be the most adequate response to mid to large output power needs. It includes: Wide AC input 150VAC-265VAC No need of external static Switch (all STS functions included in each module) 96% efficiency in EPC mode (AC to AC double conversion) No transfer time from AC to
- DC Input Voltage: 24 to 220 volts
- DC Input Current: 9.8 to 56 amps
- Input Frequency: 47 to 63 Hz
- AC Output Voltage: 230 volts
-
Supplier: CE+T Power
Description: Media will help you cope with mid-range output power needs, it includes : Wide AC input 150VAC-265VAC No need of external static Switch (all STS functions included in each module) 96% efficiency in EPC mode (AC to AC double conversion) No transfer time from AC to DC sources
- DC Input Voltage: 40 to 60 volts
- DC Input Current: 28 amps
- Input Frequency: 47 to 63 Hz
- AC Output Voltage: 230 volts
-
Supplier: CE+T Power
Description: density 93% effciency in EPC mode (AC to AC double conversion) No transfer time between AC and DC sources Unity Power Factor on AC input Typical application Low power ICT rack with limited space available and long power backup time required. Capacity : typically between 1 and 4,5kVA,
- DC Input Voltage: 40 to 60 volts
- DC Input Current: 12.5 amps
- Input Frequency: 47 to 63 Hz
- AC Output Voltage: 230 volts
-
Supplier: Eagle Eye Power Solutions, LLC
Description: 48V DC, 20KVA-75KVA Cabinet The MIP inverter system is a 20 kVA to 75 kVA unit that operates at 48 VDC, accepting input of 120/240/208 VAC. This AC to DC inverter is designed to meet the diverse and changing requirements of today’s mission-critical loads. The Modular Inverter Power
- DC Input Voltage: 40 to 60 volts
- DC Input Current: 1.68 amps
- Input Frequency: 50 to 60 Hz
- AC Output Voltage: 90 to 130 volts
-
Supplier: CE+T Power
Description: up to 96% efficiency and to have a seamless transfer between the primary and secondary sources. The TSI Bravo HC is able to provide 330% overload for a period of 900ms The Inverter has dual (AC & DC) inputs, and has a Static Transfer Switch Function built-in. Terminal
- DC Input Voltage: 40 to 60 volts
- DC Input Current: 56 to 84 amps
- Input Frequency: 50 to 60 Hz
- AC Output Voltage: 200 to 240 volts
-
Supplier: Unipower, LLC
Description: high frequency, pulse-width modulation technique which achieves up to 94% efficiency. A built-in Static Transfer Switch allows connection of a utility or other AC power source which can be switched to the load automatically in the event that the inverter switches off. In normal
- DC Input Voltage: 130 volts
- AC Output Voltage: 230 volts
- DC Output Power: 3,000 watts
- Type: DC/AC Inverter
-
Supplier: Unipower, LLC
Description: advanced high frequency, pulse-width modulation technique which achieves up to 92% efficiency. A built-in Static Transfer Switch allows connection of a utility or other AC power source which can be switched to the load automatically in the event that the inverter switches off.
- DC Input Voltage: 48 volts
- AC Output Voltage: 115 volts
- DC Output Power: 800 watts
- Type: DC/AC Inverter
-
Supplier: LTI Power Systems, Inc.
Description: power into a regulated and filtered direct current (DC). The DC then charges the batteries, and is reconstructed into a new isolated and clean alternating current (AC). This pure AC is continuously supplied to your critical load, extending its life by providing protection against
- Input Voltage Range: 208 to 480 volts
- Volt-Amp Rating: 10 to 300 kVA
- Operating Temperature: 32 to 104 F
- Voltage: 208, 480
-
Supplier: Unipower, LLC
Description: inverters can also be integrated with a matching Controller and Static Transfer Switch along with a Power Distribution & Maintenance By-Pass unit and multiple inverter shelves can be connected together in parallel to provide up to a maximum 18kVA output. When the controller is employed
- AC Output Voltage: 120 volts
- Output Frequency: 0.00005 to 0.00006 MHz
- DC Output Power: 800 watts
- Type: DC/AC Inverter
-
Supplier: Littelfuse, Inc.
Description: particularly suitable for high power converters such as medium voltage DC drives, medium voltage soft starts and utility applications such as HVDC, static VAr compensators, excitation and transfer switches. For additional technical details, please contact support .
- TJ: 125 C
- Features: Other, Silicon Controlled Rectifier (SCR), Triac
-
Supplier: Littelfuse, Inc.
Description: particularly suitable for high power converters such as medium voltage DC drives, medium voltage soft starts and utility applications such as HVDC, static VAr compensators, excitation and transfer switches. For additional technical details, please contact support .
- TJ: 125 C
- Features: Other, Silicon Controlled Rectifier (SCR), Triac
-
Supplier: Littelfuse, Inc.
Description: particularly suitable for high power converters such as medium voltage DC drives, medium voltage soft starts and utility applications such as HVDC, static VAr compensators, excitation and transfer switches. For additional technical details, please contact support .
- TJ: 125 C
- Features: Other, Silicon Controlled Rectifier (SCR), Triac
-
Supplier: Littelfuse, Inc.
Description: particularly suitable for high power converters such as medium voltage DC drives, medium voltage soft starts and utility applications such as HVDC, static VAr compensators, excitation and transfer switches. For additional technical details, please contact support .
- TJ: 125 C
- Features: Other, Silicon Controlled Rectifier (SCR), Triac
-
Supplier: Data Connect Enterprise, Inc.
Description: management – Private VLAN Edge (PVE / Protected port) Link Aggregation – IEEE 802.3ad LACP (Link Aggregation Control Protocol) – Cisco ether-channel (Static Trunk) Spanning Tree Protocol – STP, IEEE 802.1D (Class Spanning Tree Protocol) -MSTP, IEEE 802.1s (Multiple Spanning Tree Protocol,
- Features: IP Telephony / VoIP, VPN
- Area Network Type: Local Area Network (LAN)
- Network Equipment: Switch
-
Description: related to UPS switches that interact with UPS functional units to maintain continuity of load power. This document does not cover - conventional AC and DC distribution boards and their associated switches, - stand-alone static transfer systems covered by IEC
-
Supplier: SOCOMEC
Description: development without constraint. • Distributed or centralized bypass. • Twin-channel architecture with Static Transfer Systems.
- Volt-Amp Rating: 80 to 200 kVA
- Operating Temperature: 32 to 95 F
- Voltage: 380
- Features: Bypass Switch, LCD or LED Display, On-line (Double-Conversion), Other, Three Phase
-
Supplier: CSA Group
Description: UPS and are associated with its output. Included are interrupters, bypass switches, isolating switches, and tie switches. These switches interact with other functional units of the UPS to maintain continuity of load power. This standard does not cover: - conventional a.c.
-
Supplier: ACCES I/O Products, Inc.
Description: transfers through the CPU become difficult to handle in the short time available between conversions. Also, program transfers are subject to disruption by other interrupt processes in the computer. Use of real-time triggering of the A/D plus DMA assures synchronism in sampling that is
- Analog Input Channels: 16 #
- Digital I/O Channels: 8 #
- Resolution: 12 bits
- Operating Temperature: 32 to 122 F
-
Supplier: Data Connect Enterprise, Inc.
Description: management – Private VLAN Edge (PVE / Protected port) Link Aggregation – IEEE 802.3ad LACP (Link Aggregation Control Protocol) – Cisco ether-channel (Static Trunk) Spanning Tree Protocol – STP, IEEE 802.1D (Class Spanning Tree Protocol) -MSTP, IEEE 802.1s (Multiple Spanning Tree Protocol,
- Number of Ports: 24 #
- Features: IP Telephony / VoIP, VPN
- Area Network Type: Local Area Network (LAN)
- Network Equipment: Multiplexer
-
Supplier: Cessna Aircraft Company
Description: engine display with N1, N2, ITT Multifunction displays Installed in Glareshield: Flight guidance panel Thrust reverser indications and engine fire control switches Angle of attack indexer (pilot’s side) Installed on Left-Hand Tilt Panel: FADEC switches Electrical power control Avionics
-
Supplier: Microchip Technology, Inc.
Description: PIC24H 16-bit General Purpose Microcontroller with seamless migration options from/to PIC24F, dsPIC30F and dsPIC33F devices. Please consider this device PIC24HJ128GP306A Additional Features Operating Range: DC – 40 MIPS (40 MIPS @ 3.0-3.6V, -40°C to +85°C) Industrial temperature range (-40°C
- Clock Speed: 80 MHz
- Internal RAM Size: 16 KB
- Internal ROM Size: 128 KB
- Number of Timers: 9
-
Supplier: Microchip Technology, Inc.
Description: PIC24H 16-bit General Purpose Microcontroller with seamless migration options from/to PIC24F, dsPIC30F and dsPIC33F devices. Please consider this device PIC24HJ256GP210A Additional Features Operating Range: DC – 40 MIPS (40 MIPS @ 3.0-3.6V, -40°C to +85°C) Industrial temperature range (-40°C
- Clock Speed: 80 MHz
- Internal RAM Size: 16 KB
- Internal ROM Size: 256 KB
- Number of Timers: 9
-
Supplier: Microchip Technology, Inc.
Description: PIC24H 16-bit General Purpose Microcontroller with seamless migration options from/to PIC24F, dsPIC30F and dsPIC33F devices. Please consider this device PIC24HJ64GP206A Additional Features Operating Range: DC – 40 MIPS (40 MIPS @ 3.0-3.6V, -40°C to +85°C) Industrial temperature range (-40°C
- Clock Speed: 80 MHz
- Internal RAM Size: 8 KB
- Internal ROM Size: 64 KB
- Number of Timers: 9
-
Supplier: Microchip Technology, Inc.
Description: PIC24H 16-bit General Purpose Microcontroller with seamless migration options from/to PIC24F, dsPIC30F and dsPIC33F devices. Please consider this device PIC24HJ128GP506A Additional Features Operating Range: DC – 40 MIPS (40 MIPS @ 3.0-3.6V, -40°C to +85°C) Industrial temperature range (-40°C
- Clock Speed: 80 MHz
- Internal RAM Size: 8 KB
- Internal ROM Size: 128 KB
- Number of Timers: 9
-
Supplier: CSA Group
Description: h) revision and updating of requirements for automatic and static transfer switches i) incorporation of requirements for power conversion equipment for marine applications in line with those in CAN/CSA-C22.2 No. 107.2 j) removal of the section on uninterruptable ac power
Find Suppliers by Category Top
Featured Products Top
-
for repeated water-transfer tasks. Built-In Protection and Easy Operation An integrated ON/OFF switch allows users to manually start (read more)
Browse Water Pumps Datasheets for Suzhou Ele Mfg Co., Ltd. -
XCKMR54D1H29 Heavy-Duty Hoisting Limit Switch The Telemecanique Sensors XCKMR54D1H29 is an application-specific electromechanical limit switch designed for position detection and travel control in hoisting, crane, and material-handling equipment. It (read more)
Browse Electromechanical Relays Datasheets for ERSAELECTRONICS PTE. LTD. -
and solder terminals. The switch changes contact state when a moving cam, cover, linkage, or other mechanical component presses the end of the stainless-steel lever. The lever transfers the movement to the internal snap-action mechanism, producing a rapid (read more)
Browse Electromechanical Relays Datasheets for ERSAELECTRONICS PTE. LTD. -
: basket type (two-pack) and damper-switching type (three-pack). The basket type (two-zone) equipment is divided into a high-temperature zone and a low-temperature zone. The test product is placed in a basket (suspended basket). During the impact, the basket is driven by a motor to rapidly transfer the (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Guangdong Atmars Industry Co., Limited -
specializing in DC power and providing products and solutions that electrify the world. With a broad portfolio of contactors, connectors, switches, and safety components, Schaltbau helps partners and customers solve today’s challenges in the rail sector. With our new brand Eddicy we also create (read more)
Browse Electrical Contactors Datasheets for Schaltbau GmbH -
Flow Available in both 12V DC and 115V AC configurations, the pump delivers up to 3.3 GPM (12.5 LPM) at a maximum pressure of 50 PSI (3.4 bar). Its three (read more)
Browse Water Pumps Datasheets for Suzhou Ele Mfg Co., Ltd. -
transferred to the output of the circuit. This cycle is repeated as needed to maintain the output. This property makes power supply circuits useful for DC-to-DC or AC-to-DC power converters. How to Select a Custom Power Inductor When selecting a (read more)
Browse Inductors, Coils, and Chokes Datasheets for Triad Magnetics -
Inductive Proximity Sensors XS range and combines an M18 threaded cylindrical body, flush-mountable sensing face, nickel-plated brass enclosure, and protected three-wire DC output. The sensor offers a nominal sensing distance of 5 mm and a specified operating zone (read more)
Browse Automotive Electrical Connectors Datasheets for ERSAELECTRONICS PTE. LTD. -
) Rectifier and filament transformers Single-phase transformers Switch mode (laminated and ferrite) Toroids Wall plug-in AC or DC adapters (made in the USA) Triad’s Custom Power Transformer (read more)
Browse Power Transformers Datasheets for Triad Magnetics -
, and production sampling. We are here to help you move your concept through the idea phase to a fully realized product. We understand that every audio application has different current and signal transfer requirements, and that the performance of the transformer is dependent on the source (read more)
Browse Audio Transformers Datasheets for Triad Magnetics
More Information Top
-
Fault-tolerance: reliability's reality
A companion item, a two-input dc static transfer switch would complete the package.
-
Power electronics futures
The worldwide market for power electronics (including inverters, frequency converters, static transfer switches , dc -dc converters, ac-dc power supplies and integral HP motor drives) used in distributed and cogeneration (DCG) is estimated by Darnell Group to grow at a CAGR of…
-
Real-Time Digital Hardware Simulation of Power Electronics and Drives
[2] H. Le-Huy, G. Sybille, P. Giroux, J. Soumagne, and F. Guay, “Dig- ital real-time simulation of a four-quadrant dc drive for static transfer switch testing,” in Proc. IEEE Power Eng. Soc.
-
Hardware Emulation for Real-Time Power System Simulation
[5] H Le-Huy, G. Sybille, P. Giroux, J. C. Soumagne & F. Guay, "Digital Real-Time Simulation of a Four-Quadrant DC Drive for Static Transfer Switch Testing," in IEEE 1999 PES Winter Meeting Proceedings, pp. 761-765, 1999.
-
Design of a real-time digital Simulator for a D-STATCOM system
[4] H. Le-Huy, G. Sybille, P. Giroux, J. C. Soumagne, and F. Guay, “Dig- ital real-time simulation of a four-quadrant DC drive for static transfer switch testing,” in Proc. IEEE Power Engineering Soc.
-
Analysis and validation of a real-time AC drive simulator
[2] H. Le-Huy, G. Sybille, P. Giroux, J.-C. Soumagne, and F. Guay, “Dig- ital real-time simulation of a four-quadrant dc drive for static transfer switch testing,” in Proc. IEEE Power Eng. Soc.
-
Uninterruptible power supply
The system contains an ac/dc converter, a battery bank, a dc /ac converter, and static and transfer switches .
Indicates content that may require registration and/or purchase.