Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Lineage Power
Description: The Compact Power Line is a complete 1U high distributed power system of rectifier modules offer a power solution to meet all of your end-application needs. The CP Series utilizes the latest, cost optimized technology to provide a regulated single output voltages of -54Vdc.
- DC Input Voltage: -72 to 48 volts
- DC Input Current: 60 amps
- DC Output Voltage: 44 to 58 volts
- DC Output Current: 37 amps
-
Supplier: Richardson RFPD
Description: The ADP2384 is a synchronous, step-down dc-to-dc regulator with an integrated 44 mΩ, high-side power MOSFET and an 11.6 mΩ, synchronous rectifier MOSFET to provide a high efficiency solution in a compact 4 mm × 4 mm LFCSP package. This device uses a peak current
- Output Current (IOUT): 4 amps
- Features: Other
-
Supplier: RoMan Manufacturing, Inc.
Description: DC Power Supply/Rectifier water-cooled transformers are ideal for the corrosive plating environment. Available in various voltages and frequencies. The size and capability of our DC Power Supply/Rectifier can be designed to meet your application’s requirements. Our
- Maximum Primary Voltage Rating: 200 to 800 volts
- Maximum Secondary Voltage Rating: 0.5 to 200 volts
- Maximum Secondary Current Rating: 1,000,000 to 100,000,000 amps
- Power Rating (VA): 10 to 3,000 VA
-
-
Supplier: Win Source Electronics
Description: Manufacturer: Panjit Win Source Part Number: 732456-MBR20150DC Manufacturer Homepage: www.panjit.com.tw Reference case: TO-263 Reference Date Code: 13+Rohs Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Sufficient
-
Supplier: Deodhar Electro Design P. Ltd.
Description: These are essentially high performance Switch Mode Type Power Supplies and comes in 3U High, Standard 19" Plug-in Module. Each Module is capable of delivering 1000 Watts of Power. Compact size and higher power to volume ratio are the unique features of this product. These units are designed
- Type: DC Power Supply
- Features: Rectifier
-
Supplier: Accuris
Description: Uncontrolled Traction Power Rectifiers for Substation Applications Up to 1500 V DC Nominal Output
-
Supplier: Richardson RFPD
Description: RECTIFIER,AC/DC,5.5KW,480VAC,60VDC,LC,SPS6136-LF
- Output Voltage (Volt): 60 volts
- Output Power: 5,500 watts
-
Supplier: Neeltran, Inc.
Description: Neeltran dc rectifiers are custom designed to meet your hydrogen needs. Whether an indoor or outdoor solution, an oil or water cooled transformer, a compact or walk in rectifier (E-House) we have the ability to meet all of your specifications. Our team builds /
- DC Output Voltage: 0 to 1,500 volts
- DC Output Current: 0 to 130,000 amps
- AC Input Voltage: 0 to 69,000 volts
- Input Frequency: 50 to 60 Hz
-
Supplier: Win Source Electronics
Description: Manufacturer: Diodes Incorporated Win Source Part Number: 113393-S5DC-13-F Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200V Current - Average Rectified (Io): 5A Voltage - Forward (Vf) (Max) @ If: 1.15V @ 5A Current - Reverse Leakage @ Vr:
- VF: 1.15 volts
- VR: 200 volts
- IR: 0.01 mA
- Tj: -65 to 150 C
-
Supplier: Accuris
Description: Standard for Traction Power Rectifier Transformers for Substation Applications up to 1500 V DC Nominal Output IEEE
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Rectifier Diode, Schottky, 1 Phase, 2 Element, 10A, 150V V(RRM), Silicon, TO-263AB, ROHS COMPLIANT, PLASTIC, TO-263, D2PAK-3 Product overview: MBR20150DC from PANJIT is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge
- Tj: -55 C
- Features: Rectifier Diode, Schottky Barrier Diodes
- RoHS Compliant: RoHS Compliant
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Rectifier Diode, Schottky, 1 Phase, 2 Element, 10A, 200V V(RRM), Silicon, TO-263AB, ROHS COMPLIANT, PLASTIC, TO-263, D2PAK-3 Product overview: MBR10200DC from PANJIT is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge
- Tj: -65 C
- Features: Rectifier Diode, Schottky Barrier Diodes
- RoHS Compliant: RoHS Compliant
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Rectifier Diode, Schottky, 1 Phase, 2 Element, 16A, 60V V(RRM), Silicon, TO-263AB, ROHS COMPLIANT, PLASTIC, TO-263, D2PAK-3 Product overview: MBR1660DC from PANJIT is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression,
- Tj: -65 C
- Features: Rectifier Diode, Schottky Barrier Diodes
- RoHS Compliant: RoHS Compliant
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Rectifier Diode, Schottky, 1 Phase, 2 Element, 10A, 45V V(RRM), Silicon, TO-263AB, ROHS COMPLIANT, PLASTIC, TO-263, D2PAK-3 Product overview: MBR1045DC from PANJIT is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression,
- Tj: -65 C
- Features: Rectifier Diode, Schottky Barrier Diodes
- RoHS Compliant: RoHS Compliant
-
Supplier: Tamura Corporation of America
Description: smoothing capacitor externally enables the easy creation of power switching with high-efficiency , low standby power. Most Suitable for 4W or less applications Easy to design compact AC/DC due to small number of external components Potential design evaluation time savings ; EMC,
- DC Input Voltage: 110 to 450 volts
- DC Input Current: 0.7 to 0.15 amps
- DC Output Voltage: 3.3 to 24 volts
- DC Output Power: 4 watts
-
Supplier: Tamura Corporation of America
Description: smoothing capacitor externally enables the easy creation of power switching with high-efficiency , low standby power. Most Suitable for 40W or less applications Easy to design compact AC/DC due to small number of external components Potential design evaluation time savings ;
- DC Input Voltage: 110 to 450 volts
- DC Input Current: 1.7 to 9 amps
- DC Output Voltage: 3.3 to 24 volts
- DC Output Power: 40 watts
-
Supplier: Tamura Corporation of America
Description: smoothing capacitor externally enables the easy creation of power switching with high-efficiency , low standby power. Most Suitable for 15W or less applications Easy to design compact AC/DC due to small number of external components Potential design evaluation time savings ;
- DC Input Voltage: 110 to 450 volts
- DC Input Current: 0.05 to 1 amps
- DC Output Voltage: 3.3 to 24 volts
- DC Output Power: 15.000000000000002 watts
-
Supplier: Utmel Electronic Limited
Description: STPS1045B Series 10 A Forward 45 V DC Reverse Power Schottky Rectifier TO-252-3
- VF: 0.63 volts
- IF: 10,000 mA
- VR: 45 volts
- IR: 0.1 mA
-
Supplier: Utmel Electronic Limited
Description: Schottky Diodes, Rectifiers - Arrays SOT-23 (TO-236AB) 30V 200mA (DC) Surface Mount
- VF: 0.8 volts
- IF: 200 mA
- VR: 30 volts
- IR: 0.002 mA
-
Description: The design, manufacturing, and testing unique to the application of uncontrolled semiconductor power rectifiers for direct current (dc) supplied transportation substation applications up to 1500 V dc nominal output is covered in this standard. The standard is
-
Supplier: Total Power International, Inc.
Description: n ACCOMMODATE UNIVERSAL AC SOURCES IN THE WORLD. n DESKTOP ADAPTOR WITH IEC 320 INPUT RECEPTACLE. n INPUT & OUTPUT LAMPS INDICATION. n DESIGNED TO MEET UNIVERSAL SAFETY STANDARDS. n EMI MEET CISPR PUB.22 /FCC CLASS B. n CE MARKING COMPLIANCE.
- DC Output Voltage: -15 to 24 volts
- DC Output Current: 0.2 to 9 amps
- DC Output Power: 50 to 60.00000000000001 watts
- AC Input Voltage: 90 to 264 volts
-
Supplier: Total Power International, Inc.
Description: ACCOMMODATE UNIVERSAL AC INPUT DIVERSE WALL MOUNT AC PLUGS MEET UNIVERSAL SAFETY STANDARDS EMI MEET EN55022 /FCC CLASS B CE MARKING COMPLIANCE
- DC Output Voltage: 3.3 to 36 volts
- DC Output Current: 1 to 5 amps
- DC Output Power: 20 to 36 watts
- AC Input Voltage: 90 to 264 volts
-
Supplier: Total Power International, Inc.
Description: ACCOMMODATE UNIVERSAL AC INPUT DESKTOP IEC320-3P AC RECEPTACLE MEET UNIVERSAL SAFETY STANDARDS EMI MEET EN55022 / FCC CLASS B CE MARKING COMPLIANCE
- DC Output Voltage: 3.3 to 48 volts
- DC Output Current: 1.4 to 8 amps
- DC Output Power: 60.00000000000001 to 65 watts
- AC Input Voltage: 90 to 264 volts
-
Supplier: Total Power International, Inc.
Description: FEATURES UNIVERSAL AC INPUT DESKTOP IEC320 AC RECEPTACLE MEET UNIVERSAL SAFETY STANDARDS EMI MEET EN 55022 / FCC CLASS B CE MARKING COMPLIANCE
- DC Output Voltage: 3.3 to 24 volts
- DC Output Current: 1.5 to 4 amps
- DC Output Power: 25 to 36 watts
- AC Input Voltage: 90 to 264 volts
-
Supplier: Acme Chip Technology Co., Limited
Description: DIODE ARR SCHOTT 60V 10A TO263
- VF: 0.75 volts
- VR: 60 volts
- Features: Other, Rectifier Diode
-
Description: This standard covers design, manufacturing, and testing unique to the application of uncontrolled semiconductor power rectifiers for dc supplied transportation substation applications up to 1500 Volts dc nominal output. The standard is intended to address
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1076505-MBR20150DC_R2_00001 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Series: MBR2040DC Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 800 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC
- VF: 0.9 volts
- VR: 150 volts
- IR: 0.05 mA
- Tj: -50 to 150 C
-
Supplier: Allied Electronics, Inc.
Description: Silicon Controlled Rectifier (SCR), TO-48 Package Type, 30 mA DC Gate Trigger Current
-
Supplier: Allied Electronics, Inc.
Description: Silicon Controlled Rectifier (SCR), TO-48 Package Type, 30 mA DC Gate Trigger Current
-
Supplier: Siemens Energy Sector
Description: Direct-Current Electric Arc Furnace (DC EAF) Transformers are required for many different furnace processes and applications. They are built for steel furnaces with a thyristor rectifier. DC EAF Transformers operate under very severe conditions, like EAF transformers in general,
- Mounting: Pad-Mounted
- Features: Power / Power System / Distribution Transformer
- Transformer Type: Power Transformer
-
Description: requirements for traction power rectifier transformers for dc electrification systems. Covered in this standard are liquid-immersed and dry-type transformers, including those with cast coil and epoxy resin encapsulated windings.
-
Supplier: Accuris
Description: Draft Standard for Traction Power Rectifier Transformers for Substation Applications up to 1500 V DC Nominal Output
-
Supplier: PREMIUM S.A.
Description: designed according to rolling stock standards and is the perfect fit to start up the diesel engine in hybrid diesel-electric trains. It will allow train manoeuvre at low speed when catenary power is not available, supplying the rectifier to operate as an inverter when
- DC Input Voltage: 24 to 110 volts
- DC Output Voltage: 500 volts
- DC Output Current: 7 to 12 amps
- DC Output Power: 3,500.0000000000005 to 6,000 watts
-
Supplier: Unipower, LLC
Description: up to three rectifiers which can also be operated in a 2+1 redundant mode. The modules have automatic load sharing and output ORing diodes so they can be hot-swapped while the system is operating. Module output voltage can be controlled by a 0V to +5V analog input. Green LEDs
- DC Output Voltage: 48 volts
- DC Output Power: 800 watts
- Output Frequency: 0.000047 to 0.000063 MHz
- AC Input Voltage: 85 to 264 volts
-
Description: This standard covers design, manufacturing, and testing unique to the application of uncontrolled semiconductor power rectifiers for dc supplied transportation substation applications up to 1500 Volts dc nominal output. The standard is intended to address
Find Suppliers by Category Top
Featured Products Top
-
Acopian Power Supplies - DC-DC Converters; Narrow Profile; REGULATED;wide input ranges; single output; to 288 watts; Shipped Within 3 Days; Five Year Warranty (fans-1 year) These state-of-the-art DC-DC converters combine excellent (read more)
Browse DC-DC Converters Datasheets for Acopian Power Supplies -
DC to AC Inverters,Printed Sensors & More (read more)
Browse DC-AC Inverters Datasheets for Quantaflex Printed Electronics Inc. -
Micross Hi-Rel Power Solutions is a leader in power management solutions for high reliability and space applications. Located in San Jose, California, the facility is DLA certified Class K to design and manufacture ruggedized hermetic hybrid DC-DC converters. The group is supported by design (read more)
Browse DC-DC Converters Datasheets for Micross Components, Inc. -
Triad Magnetics' pioneering design process promotes innovation. There are thousands of Triad Magnetics designs providing application solutions throughout the world, from data processing to telecommunications to power conversion. Our engineers are experienced in all styles, Thru-hole, SMD, Leaded (read more)
Browse DC-DC Converters Datasheets for Triad Magnetics -
vertical panel, wall or on a DIN rail. DC-DC Converters (to 288 watts) Narrow Profile, REGULATED, wide input ranges, single output These state-of-the-art DC-DC converters combine excellent regulation and ripple specifications with broad input ranges, and they are available in a large (read more)
Browse DC-DC Converters Datasheets for Acopian Power Supplies -
Acopian Power Supplies manufactures custom DC-DC converters to match your specifications. We have millions of power supply models, but if you can't find what you need in our standard stand alone models, we can fill your needs with one of our Power Systems. We can also easily modify power supplies to meet customer requirements. (read more)
Browse DC-DC Converters Datasheets for Acopian Power Supplies -
ABSOPULSE designs and manufactures custom and semi-custom heavy-duty, industrial and railway quality DC to DC power conversion solutions. Our DC-DC power converters employ the latest switching (read more)
Browse DC-DC Converters Datasheets for ABSOPULSE Electronics Ltd. -
DC-DC Converters (3-Day Power Supply) Regulated Power Supplies Mini Encapsulated - PC Board Mounting single output & dual tracking outputs (5Vdc in to 48Vdc in) Shipped Within 3 Days One Year Warranty These versatile (read more)
Browse DC-DC Converters Datasheets for Acopian Power Supplies -
Acopian Power Supplies - DC inputs from 21.6 to 32.0 volts may be used for these versatile power supplies. Although their outputs are continuously adjustable from 0 to their maximum ratings, 20-turn controls permit precise setability. These supplies have been (read more)
Browse DC-DC Converters Datasheets for Acopian Power Supplies -
Custom Wall Plug-In Power Supplies Wall plug-in power supplies and transformers—also referred to as AC adapters, wall bumps, wall warts, and power cubes—are essential (read more)
Browse AC-DC Adapters Datasheets for Triad Magnetics
Conduct Research Top
-
Retrofitting DC Power Supplies and Rectifier Transformers
NEELTRAN can help you replace ailing rectifiers and rectifier duty transformers that are placing your production at increased risk, without the headache of working with an engineering company or construction company. Nearly all Electrical Maintenance supervisors clearly understand how your DC Power
-
AC-DC Conversion
In most power electronic applications, the power input is in the form of a 50 Hz or 60 Hz sine-wave AC voltage provided by the electric utility, which is then converted to a DC voltage. Increasingly, the trend is to convert the input AC into DC in an uncontrolled manner, using rectifiers and diodes
-
Supplying an AC/DC Power Supply
to work from 100VAC to 240VAC) or fixed input AC/DC supplies (designed to work at 115VAC or 230VAC) will probably work with a DC input and the only difference in operation would be that only two of the diodes forming the bridge rectifier would be utilised. A linear power supply that has a transformer
-
Combined DC Power Supply Testing
NEELTRAN's unique ability to perform Combined Testing on Rectifier Transformers and hi current DC Rectifier systems offers advantages including reduced risk, lower costs, and time savings to customers. NEELTRAN's ability to perform combined testing on its Industrial DC Power Supplies means
-
Custom DC Power Supplies for Aluminum Smelters
NEELTRAN makes a big difference by being one of the few transformer/rectifier manufacturers that can adopt a flexible design approach for every industrial power conversion project (designing reliable DC Power Supplies -- Rectifier Transformers and Rectifiers). NEELTRAN has earned a reputation
-
Regeneration vs. Dynamic Braking in DC Drives
are in a DC phase controlled drive. Regeneration in a phase controlled DC drive involves a second (antiparellel connected) rectifier bridge. During regeneration, mechanical energy from the rotating load and armature (now acting as a generator), is inverted from DC directly back onto the AC power line
-
Brushless DC Motor Control Using PIC18FXX31 MCUs
A PICDEM TM MC demo board was used to develop, test and debug the motor control code. The PICDEM MC has a single-phase diode bridge rectifier, converting AC input to DC and a power capacitor bank that keeps a stable DC bus. A 3-phase IGBT-based inverter bridge is used to control the output voltage
-
An Improved Active Front End Non- Regenerative Rectifier System Employing a Five-Limb Inductor
to be helpful in limiting non characteristic harmonics. Since the current injected into the split dc bus capacitor is a 360Hz ripple, it is proposed that the main dc bus capacitor be split into film capacitor for ripple current and optimally reduced electrolytic capacitor for the main energy storage
More Information Top
-
Electric Railways, 1880-1990
The sys- tems first proposed used were for the AC to DC rectifier locomotives.
-
Power Conversion of Renewable Energy Systems
Indeed in motoring mode the Gramme ring works like a DC to AC inverter and in the generating mode the Gramme ring works like an AC to DC rectifier .
-
A Three Phase Active Filter based on Three Level Diode Clamp Inverter
The variable speed current source fed ac motor drives and variable speed dc motor drives use fully controlled ac to dc rectifiers at the source side.
-
A new real time space vector PWM strategy for high performance converters
The application of the proposed modulator in (a) ac to dc rectifier and (b) dc to ac inverter systems is investigated.
-
Power Electronics and Renewable Energy Systems
(1996) A high performance single phase AC to DC rectifier with input power factor correction.
-
Cisco CRS Carrier Routing System
Multishelf System Description
In the fixed configuration power system, each shelf supports three AC to DC rectifiers that are field-replaceable.
-
Table of contents:
Passive rectifier topologies consist of 12 diodes making up the AC to DC rectifier .
-
The Use of Active Elements to Reduce the Size and Weight of Passive Components in
Adjustable Speed Drives
If AC to DC rectifier is based on diode bridge rectification, it consists of diodes and transformers (for medium and high power applications).
Indicates content that may require registration and/or purchase.