Products/Services for De Laval Nozzle

  • Nozzles-Image
    Nozzles - (664 companies)
    Nozzles alter and control the stream or spray pattern of a fluid in a spray coating or dispensing system. Nozzles alter and control the stream or spray pattern of fluid in a spraying, dispensing, misting, or atomizing system. They are used...
  • Fueling Nozzles and Receptacles-Image
    Fueling Nozzles and Receptacles - (64 companies)
    Fueling nozzles and receptacles are components that attach to either the fuel source or the receiving tank to permit the transfer of liquid or gaseous fuels. They are designed for use with fuel dispensing equipment. Fueling nozzles and receptacles...
  •  
    Spray Gun Washers - (18 companies)
    Nozzle cleaners and spray gun washer consists of specialized cleaning equipment to remove paint, coating, resins, and sealants from the internal bores and surfaces of spray guns, sprayer components and nozzles. Spray gun washers also known as spray...
  • Serdes-Image
    Serdes - (24 companies)
    Serializer/de-serializer (SERDES) macro-cell circuits receive fast serial signals (on the order of Mbits/s or higher) and de-serialize them into slower parallel signals. Some SERDES circuits can be programmed like any other PLD. SERDES macrocell...
  •  
    Cold Runner Systems - (9 companies)
    Cold runner systems are used in injection molding machines to convey material from the nozzles to the mold cavity. The material is cooled in the channel between the nozzle and the cavity (the runner) and ejected with the part. Cold runner systems...
  •  
    Hot Runner Systems - (32 companies)
    Hot runner systems are used in injection molding machines to convey molten plastic from the nozzle to the mold cavity. How to Select Hot Runner Systems. Hot runner systems are feed systems for injection molds which imbue molten plastic from...
  •  
    Sprue Bushings - (42 companies)
    Sprue bushings are hardened steel mold components that accept the extrusion nozzle and provide the opening used to transfer molten plastic to the mold cavity. How to Select Sprue Bushings. Image Credit: DME Company. Sprue bushings are hardened-steel...
  •  
    Hose and Tube Cleaning Equipment - (58 companies)
    Hose and tube cleaning equipment uses nozzles, projectile, specialized brushes, and other means to clean or prepare the inner diameter surfaces of tubing, pipe, and hose. Hose and tube cleaning equipment use nozzles, projectiles, specialized brushes...
  •  
    Ceiling Fans - (85 companies)
    Ceiling fans are suspended from the ceiling of a room to provide a cooling or de-stratification effect. To circulate the air, they employ hub-mounted, rotating paddles that are made of metal or plastic. Many ceiling fans are equipped so...
  •  
    Facility Management Services - (314 companies)
    Facility management services perform building operations and maintenance, project management, subcontractor management, energy management, budget planning, commissioning and de-commissioning services for buildings and facilities. Facility management...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire