-
Supplier: BI-TORQ® Valve Automation
Description: Features and Options Automatically returns manual valve to pre-designated open or closed position when operator releases the handle Up to 830 inch pounds of torque ISO mount versions available for direct mounting to true ISO mount ball and butterfly valves Weatherproof
- Actuator Torque: 97 to 830 In-lbs
- Features: Lever Actuator
- Actuation Method: Manual
- Operation: On / Off (isolating)
-
Supplier: Radwell International
Description: BALL VALVE, 1/2IPS, SS, DEADMAN BV, SPRING RETURN HANDLE. FREE 2 YEAR RADWELL WARRANTY
- Features: Ball Valves
-
Supplier: Georg Fischer Piping Systems Ltd
Description: With solvent cement sockets Pro PVC-U BS
- Valve Size: 1.968505 inch
- Pressure Rating: 232.06032 psi
- Features: Ball Valves, Other
- Actuation: Manual / Hand
-
-
Supplier: Georg Fischer Piping Systems Ltd
Description: Horizontal/L-port With solvent cement sockets JIS
- Valve Size: 2.2834658 inch
- Pressure Rating: 145.0377 psi
- Features: Ball Valves, Other
- Actuation: Manual / Hand
-
Supplier: Georg Fischer Piping Systems Ltd
Description: d110-160mm / SDR11 / Full bore
- Valve Size: 6.299216 inch
- Features: Ball Valves, Other
- Actuation: Manual / Hand
-
Supplier: Georg Fischer Piping Systems Ltd
Description: With solvent cement sockets metric
- Valve Size: 2.3228359 inch
- Pressure Rating: 232.06032 psi
- Features: Ball Valves, Other
- Actuation: Manual / Hand
-
Supplier: Asahi/America, Inc.
Description: Type-23 Multiport® plastic ball valves are three way ball valves with true union design. The use of a multiport ball valve simplifies piping and eliminates the need for an additional valve and tee fitting. A “L” ported ball valve permits
- Valve Size: 0.5 to 4 inch
- Features: Ball Valves, Other
- Actuation: Manual / Hand
- Material: PVC, PVDF, Polypropylene (PP)
-
Supplier: Plast-O-Matic Valves, Inc.
Description: Standard: Based on the Plast-O-Matic “Engineered” True Blue Ball Valve with dual floating seats and Trunnion design 15º, 30°, 45º, 60°, 90° V-Balls standard Sizes from 3/8" to 4" in PVC, CPVC, Natural Polypro and PVDF Manual or Actuated Electronic control via the New
- Valve Size: 0.375 to 4 inch
- Features: Ball Valves, Characterized, Control Valves
- Material: CPVC, PVC, PVDF, Polypropylene (PP)
- Actuation: Electric, Manual / Hand
-
Supplier: Festo Corporation
Description: Used as a shut-off function for pressurizing and exhausting compressed air systems, e.g. upstream of air preparation combination units, for air blow guns, and also for exhausting pneumatic cylinders Non-overlapping, so no pressure losses when switching Low installation costs
- Pressure Rating: -13.7785815 to 174.04524 psi
- Media Temperature: 176 to 14 F
- Features: Air, Ball Valves, Compressed Air, Gate / Knife Valves
- Material: Aluminum
-
Supplier: DynaQuip Controls
Description: V3S & V6S Series ball valves are designed for food and general chemical applications where maintenance is key. Valve features RTFE seats, blowout-proof stems and actuator mounting pad. ISO 5211 mounting pad makes automation easy! See our DynaMatic E3S and P3S series for actuator
- Valve Size: 0.25 to 4 inch
- Pressure Rating: 1,000 psi
- Number of Ports: 2
- Media Temperature: -20 to 450 F
-
Supplier: Asahi/America, Inc.
Description: 32mm (1'') Purad Type-21 Ball Valve
- Valve Size: 1 inch
- Pressure Rating: 230 psi
- Features: Ball Valves, Other
- Actuation: Manual / Hand
-
Supplier: Festo Corporation
Description: Stop valve, manually operated Connection: thread at both ends, push-in connector at both ends, thread/push-in connector Different mounting options
- Pressure Rating: -13.7785815 to 145.0377 psi
- Features: Air, Ball Valves, Compressed Air, Gate / Knife Valves
- Actuation: Manual / Hand
- Connection Description: Threaded
-
Supplier: Haskel International LLC
Description: Long-life, maintenance free valves meet performance, safety and reliability expectations in the deepest water and the harshest offshore environments.
- Features: Air, Ball Valves, Compressed Air, Gas
- Connection Description: Compression Fitting
- Actuation: Manual / Hand
-
Supplier: Plast-O-Matic Valves, Inc.
Description: Valve body, stem, ball, seat carrier, union nuts & connections are choice of PVC, CPVC, polypro, or PVDF. Seats are PTFE; o-rings are choice of EPDM or FKM. Handle is molded of ABS. Mounting threads (non-wetted) are brass and 304 stainless steel. Maximum test pressure under
- Valve Size: 0.5 to 4 inch
- Number of Ports: 2
- Number of Ports/Ways: 2
- Features: Ball Valves, Other
-
Supplier: DynaQuip Controls
Description: VYSG Series Three-way utility ball valve has a 90deg “L” port (diverter) design and features and investment cast body and endcaps, stainless steel trim, RTFE seats, blowout-proof stem, and NPT end connections. ISO 5211 mounting pad makes automation easy! See our DynaMatic EYSG and PYSG
- Valve Size: 0.5 to 2 inch
- Pressure Rating: 1,000 psi
- Number of Ports: 2
- Media Temperature: -20 to 450 F
-
Supplier: Asahi/America, Inc.
Description: The Asahi/America ball check valve employs a free moving ball, which unseats to permit flow in one direction, but seals against a seat to prevent backflow. It may be installed vertically or horizontally. Also available as foot valve for suction side of pump.
- Valve Size: 0.5 to 4 inch
- Features: Ball Valves, Check Valves, Other
- Actuation: Manual / Hand
- Material: PVC, PVDF, Polypropylene (PP)
-
Supplier: DynaQuip Controls
Description: VXE Series multi-port ball valves are diverter valves with 4-way Double L-Port (two-position) for controlling a hydraulic cylinder.. Self-lubricating Delrin® seats. Uses include hydraulic oils, water/oil emulsion, air, glycol and gasoline. Not rated for steam or vacuum
- Valve Size: 0.25 to 0.75 inch
- Pressure Rating: 7,250 psi
- Number of Ports: 4
- Media Temperature: -10 to 175 F
-
Supplier: Plast-O-Matic Valves, Inc.
Description: Valve body, stem, ball, seat carrier, union nuts and connections are choice of PVC, CPVC, beige polypro, or PVDF. Seats are PTFE; O-rings are choice of EPDM or FKM. Handle is molded of ABS. Maximum test pressure under laboratory conditions at 75°F is 235 PSI on 1/2" through 2"
- Valve Size: 0.5 to 4 inch
- Number of Ports: 2
- Number of Ports/Ways: 2
- Features: Ball Valves, Other
-
Supplier: ValvTechnologies, Inc.
Description: ValvTechnologies' investment cast version of the V1-1 severe service isolation valves pay off in low-pressure drain applications with the elimination the typical high-maintenance linear valves and allows the customer to take advantage of the benefits that come standard with the
- Agency: ANSI, ASME
- Features: Ball Valves, Gas, Metal Seated, Other, Sour Gas, Steam, Water
- Connection Description: Butt Weld, Socket Weld / Solder
- Material: Exotic Metal, Stainless Steel, Steel
-
Supplier: DynaQuip Controls
Description: self-lubricating seats with flexible-lip design THREAD - Female NPT taper ANSI B.1.20.1 QUALITY FEATURES Dual sealing system allows valve to be operated or installed in either direction making installation easier Handle clearly shows ball position Silicone-free lubricant on all
- Valve Size: 0.25 to 2 inch
- Pressure Rating: 600 psi
- Number of Ports: 2
- Media Temperature: -20 to 450 F
-
Supplier: Hi-Tech Controls, Inc.
Description: Electroless nickel-plated: this plating offers excellent corrosion resistance, and is an FDA-approved material, making the Camozzi ball valve suitable for food packaging, chemical processing, medical, dental, water treatment, adn printing markets, in addition to standard applicaiton.
- Valve Size: 2.5590565 inch
- Pressure Rating: 230 psi
- Number of Ports: 2
- Media Temperature: 5 to 300 F
-
Supplier: DK-LOK U.S.A.
Description: Up to 3000psig (206 bar) Up to 65℃ (150℉) SS316, Brass 2-way and 3-way actuation Sealing with out system pressure Analytical and Sampling application DK-LOK OD 1/16 - OD 3/4 inch Pipe thread 1/8 -1/2 inch
- Valve Size: 0.125 inch
- Pressure Rating: 1,000 psi
- Number of Ports/Ways: 2
- Media Temperature: 50 to 150 F
-
Supplier: Specialty Manufacturing Co. (The)
Description: The Specialty Mfg. Co. manufactures a diverse line of two-way plastic ball valves designed to promote multiple configurations, sizes and materials. Options & applications include, but are not limited to the following: Pipe Thread (NPT), Hose Barb, Push-To-Connect, JACO & Socket end
- Valve Size: 0.125 to 0.3125 inch
- Pressure Rating: 125 psi
- Number of Ports: 2
- Media Temperature: 180 F
-
Supplier: SSP Fittings Corp.
Description: Accepts media through bottom port and allows selection of flow port
- Valve Size: 0.375 inch
- Pressure Rating: 5,000 psi
- Number of Ports: 3
- Media Temperature: -40 to 350 F
-
Supplier: BI-TORQ® Valve Automation
Description: Manual 2-Piece Full Port Brass Ball Valve Features Full port brass ball valve 1/4" through 4" sizes 600WOG/100PSI steam rating Blow-out proof stem Adjustable stem packing ANSI B 1.20.1 threaded connections CSA, UL, NSF and FM approved 1/4" through 2" sizes
- Valve Size: 0.25 to 4 inch
- Pressure Rating: 100 to 600 psi
- Number of Ports: 2
- Media Temperature: 320 F
-
Supplier: Sharpe Valves
Description: Optional ball, stem, and seat material and purge port, floating ball design
- Valve Size: 4 inch
- Pressure Rating: 710 psi
- Number of Ports/Ways: 2
- Flow (Cv): 2,054
-
Supplier: Lumaco Sanitary Valves
Description: Suitable for aggressive chemical environments
- Valve Size: 1 inch
- Number of Ports: 2
- Number of Ports/Ways: 2
- Features: Ball Valves, Sanitary / Hygienic Valves
-
Supplier: Victaulic Co. of America
Description: Available with a lever handle or a square nut Sizes from 2 -- 6″ | 50 -- 150 mm Pressures up to 100 psi | 690 kPa | 7 bar
- Valve Size: 2 to 6 inch
- Pressure Rating: 100 psi
- Features: Ball Valves
- Actuation: Manual / Hand
-
Supplier: PT
Description: Polypropylene ball valve, glass filled poly, corrosion resistance
- Valve Size: 0.5 to 3 inch
- Pressure Rating: 125 psi
- Number of Ports: 2
- Number of Ports/Ways: 2
-
Supplier: Clark Solutions
Description: the valve body below the bonnet threads Bonnet lock pin to prevent accidental loosening Optional panel mount bonnet and panel nuts Electroless Nickel plated finish on carbon steel valves Electropolish finish on stainless steel valves Vinyl bonnet & stem dust cap Specifications:
- Valve Size: 0.438 inch
- Pressure Rating: 10,000 psi
- Media Temperature: 200 F
- Features: Air, Ball Valves, Compressed Air, Metal Seated, Other, Water
-
Supplier: Alfa Laval Inc.
Description: few moving parts enables easy access to all valve components, making maintenance quick and easy. Durable PTFE valve seats help prolong service intervals. No special tools required for maintenance. Sanitary ball valve range The Alfa Laval sanitary ball valve
- Valve Size: 0.9842525 to 4.00000216 inch
- Pressure Rating: 0 to 232 psi
- Media Temperature: 39 to 140 F
- Features: Ball Valves, Sanitary / Hygienic Valves
-
Supplier: Hayward Flow Control
Description: CV Series Profile2™ ball valves are available in PVC and Corzan CPVC.O-rings are either FPM or EPDM and the seats are PTFE. Up to 2 in. sizes are packed standard with socket & threaded end connections. The proportional control provides two linear flow curves, one for fast opening,and
- Valve Size: 1 to 6 inch
- Pressure Rating: 250 psi
- Number of Ports: 2
- Media Temperature: 70 F
-
Supplier: XOMOX (A Crane Co. Company)
Description: Xomox Lined Swing check, Ball check, piston check and Poppet check have PFA as standard lining and uses the cast dovetail recesses and machined grooves to lock the liner to the body casting. Xomox fully lined products are a reliable alternative to cost high alloy valves.
- Valve Size: 1 inch
- Pressure Rating: 275 psi
- Number of Ports: 2
- Media Temperature: -20 to 400 F
-
Supplier: Spirax-Sarco
Description: The M80i investment cast 316L stainless steel, three-piece body ball valve has ISO mounting as standard. It has been designed in accordance with ASME BPE for use as an isolating valve, not a control valve on clean steam and other high purity and aseptic processes where
- Valve Size: 0.5 to 4 inch
- Pressure Rating: 725.1885 psi
- Number of Ports: 2
- Media Temperature: -4 to 356 F
-
Supplier: Jaygo, Inc.
Description: The unique properties of the Ball Segment Valves are that it can handle both liquid and dry abrasive products from fine powder to course abrasives. It has an opening where materials cannot build up, accumulate, or be captured within the valve body. The Ball Segment
- Valve Size: 10 inch
- Number of Ports: 2
- Media Temperature: 400 F
- Number of Ports/Ways: 2
Find Suppliers by Category Top
Featured Products Top
-
“deadman” spring return handle assemblies. Bonomi’s Valbia-brand actuators are made at the company’s own manufacturing facilities in Italy. Bonomi is the world’s only manufacturer of ball valves, electric actuators and pneumatic actuators. Bonomi (read more)
Browse Ball Valves Datasheets for Bonomi North America, Inc. -
sizes 1/4-inch to 2 inches with FNTP end connections. Bonomi North America’s unique new low-torque three-way, four-seated brass ball valves with spring return handles provide “deadman” (read more)
Browse Ball Valves Datasheets for Bonomi North America, Inc. -
Product Features • Bi-directional flow (fully opened or fully closed) • Directional handle indicating on-off position • Allow for panel mounting • Single piece ball stem to eliminate backlash • One piece body to eliminate multiple (read more)
Browse Ball Valves Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Bonomi North America Introduces High-Pressure Ball Valves And Automated Valve Packages For Hydraulic Applications Bonomi North America is introducing a new line of high-pressure carbon steel ball valves for use in hydraulic applications. The new valves (read more)
Browse Ball Valves Datasheets for Bonomi North America, Inc. -
. Usage Background: These PTFE ball valve seats are ideal for chemical processing, fluid handling, and industrial systems where reliable sealing and chemical compatibility are critical. By (read more)
Browse Fabricated Plastic Parts and Semi-Finished Shapes Datasheets for Golden Collar Technology Co., Ltd . -
the most caustic liquids or gases Quite low coefficient of friction Applications Ball valves and check valves Chemical handling pumps Ball bearings for mild loads Volume displacement balls for chemical baths (read more)
Browse Balls and Sphere Shapes Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
Bonomi North America Introduces New Industrial Ball Valve/Limit Switch Packages New industrial ball valve and limit switch packages from Bonomi improve safety in industrial systems, allowing critical manual valve applications to be monitored remotely. The valve and switch components (read more)
Browse Ball Valves Datasheets for Bonomi North America, Inc. -
Product Features • Bi-directional flow (fully opened or fully closed) • Directional handle indicating on-off position • Allow for panel mounting • Single piece ball stem to eliminate backlash • One piece body to eliminate multiple (read more)
Browse Ball Valves Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Product Features • Bi-directional flow (fully opened or fully closed) • Directional handle indicating on-off position • Low operating torque • Encapsulated seat • Single piece ball stem to eliminate backlash • One piece body (read more)
Browse Ball Valves Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Bonomi ANSI Class 150 flanged stainless steel and carbon steel ball valves are now available in sizes 1” to 3” with spring return handles. They are certified to API 607, 6th Edition and API 6FA. Bonomi (read more)
Browse Ball Valves Datasheets for Bonomi North America, Inc.
More Information Top
-
States > Washington > State > Proposed Regulations > 2008 Documents > August 4, 2008 > [2008 WA Proposed wa-20080804-0025-0001928] WAC 296-155 - Proposed Rule ...
Safety devices, examples of safety devices are, but are not limited to, the following: Crane level indicator, horn, boom/jib or trolley stops, hydraulic holding device/check valve , rail clamps, rail stops, brakes, deadman control or forced neutral return control, emergency stop switch, guards … … load spinning and pendular motions or used to stabilize a bucket or magnet during material handling operations. … uppermost on the hoist line such as the load block, hook block, overhaul ball , or similar component …
-
States > Washington > State > Proposed Regulations > 2010 Documents > April 21‚ 2010 > [2010 WA Proposed wa-20100421-0029-0002816] WAC 296-155 - Crane Ce...
Safety devices, examples of safety devices are, but are not limited to, the following: Horn, boom/jib or trolley stops, crane level indicator, hydraulic holding device/check valve , rail clamps, rail stops, brakes, deadman control or forced neutral return control, emergency stop switch, guards … … load spinning and pendular motions or used to stabilize a bucket or magnet during material handling operations. … uppermost on the hoist line such as the load block, hook block, overhaul ball , or similar component …
-
A remote manipulator for forestry operation
… into the lower part of the hand controller interfaces the controller to the slave valves control system. When the operator eases the force on the handle , the link will spring back to the neutral … The flip is done by releasing a deadman switch, and rotating joint I past the maximum velocity position, thus overcoming the force exerted by a ball plunger inside the joint.
-
Shopping In Other - Big Bruin
Northern Tool 40167 - Abrasive Blasting Deadman Valve Kit No need for hose adapters Valve stops flow of abrasive when lever is released or handle is dropped. … 21 ASST ACCS Click-and-set on/off switch allows precise speed selectionCool-running ball bearing construction for …
-
Shopping In Other - Big Bruin
Northern Tool 40167 - Abrasive Blasting Deadman Valve Kit No need for hose adapters Valve stops flow of abrasive when lever is released or handle is dropped. … 21 ASST ACCS Click-and-set on/off switch allows precise speed selectionCool-running ball bearing construction for …
Indicates content that may require registration and/or purchase.