Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Ushio America, Inc.
Description: Short-arc mercury/xenon lamps characterized by unique spectral wavelength outputs particularly in the deep ultraviolet regions. These lamps may be used for special analytical and industrial applications.
- Lamp Power: 200 watts
- Rated Average Life: 600 hours
- Features: High Intensity Discharge Lamps
- High Intensity Discharge Lamps: Mercury Lamp, Xenon Lamp
-
Supplier: Master Bond, Inc.
Description: air. As mentioned earlier, UV15X-2GT can be cured in much greater thicknesses compared to the typical commercial UV curing polymer systems now on the market; exceeding 1/4" deep. Master Bond Polymer System UV15X-2GT can be cured in very short time periods depending upon type of
- Use Temperature: -80 to 250 F
- Thermal Conductivity: 0.029 W/m-K
- Coeff. of Thermal Expansion (CTE): 46.99999999999999 to 50 µin/in-F
- Tensile Strength (Break): 5,000 psi
-
Supplier: Xenon Corporation
Description: technology is more versatile, the RC-800 offers more choices than mercury UV systems. You can choose from a wide range of high intensity pulsed UV lamps, housings and other options that let you mix-and-match a curing system to perfectly fit your application. You can use RC-800
- Type: Chamber, Conveyor / Continuous
- Features: Computer Interface, Hour Meter / Timer, Pulsed
-
-
Supplier: Konica Minolta Sensing Americas, Inc.
Description: integrated into the housing. Another included feature of the LS 500 model is a cut-off filter that has a transmission range down to 22nm. It absorbs radiation below 220nm and keeps standard fibers from experiencing solarization (darkening) that often occurs with fibers of this type.
- Lamp Power: 20 to 30 watts
- Features: Halogen Lamps, Reflector
-
Supplier: Ushio America, Inc.
Description: USHIO Popstar™ lamps allow colors to be added to your design without the added expense of colored filters and gels. The highest quality dichroic coatings are applied to the front cover glass of these MR16 lamps to provide deep color saturation. Computer controlled alignment of
- Lamp Power: 50 watts
- Rated Average Life: 4,000 hours
- Maximum Overall Length: 1.78 inch
-
Supplier: DigiKey
Description: 2835 SMD PACKAGE, DEEP RED 660NM
-
Supplier: Hamamatsu Photonics Europe
Description: Hamamatsu provides a DUV-LED light source that emits deep UV light at a wavelength of 280 nm. This DUV-LED light source is capable of driving 4 heads independently, yet compactly designed to fit in the palm of your hand. Promising applications include sterilization by deep
- Features: LED Lamps
-
Supplier: Epoxies Etc...
Description: UV Cure 60-7170 is a one- component epoxy that cures with low intensity black light or high intensity UV lamps. UV 60-7170 is water clear and is designed to be used as an adhesive, coating, or encapsulant. This system is moisture and chemical resistant. UV Cure
- Viscosity: 4,500 cP
- Use Temperature: -58 to 392 F
- Tensile Strength (Break): 6,200 psi
- Dielectric Strength: 425.0000000000001 kV/in
-
Supplier: Shimadzu Scientific Instruments, Inc.
Description: Shimadzu's SolidSpec-3700 Series offers the ultimate in sensitivity. Two models are available: the 3700 for standard applications and the 3700DUV for deep UV measurement to 165 nm. Large sample compartments ensure easy measurement while maintaining sample integrity while a wide variety
- Wavelength Range: 175 to 3,300 nm
- Spectral Resolution: 0.1 nm
- Wavelength Accuracy: 0.2 nm
- Wavelength Reproducibility: 0.08 nm
-
Supplier: Insect-O-Cutor
Description: Guardian® Glueboard Wall Sconces lure flies and other pesky flying insects with UV black light lamps to sticky glueboards. Capture and containment is silent. These models are equipped with T8 diameter (energy efficient) lamps and 6 Ft. (1.83 meter) electric cord. Glueboards and
-
Supplier: Ushio America, Inc.
Description: Strong, deep ultraviolet irradiation neutralizes electric charge on EPROM and Flash memory. Neutralizes electric charge that can be problematic for plasma processing. FEATURES & BENEFITS UV Charge Erasure Intense deep ultraviolet irradiation neutralizes electric charge on
- Type: Factory / Free Standing
-
Supplier: Newport MKS
Description: radius. This light guide is robust and long-lived in normal use and has 11 mm ferrules on the ends so they fit in any of our Fiber Holders. Deep UV Light Guides Available Deep UV (DUV) liquid light guides capable of transmitting wavelengths down to 220 nm are available.
- Length: 2,000.0000000000002 mm
- Diameter: 5.1000000000000005 mm
- Wavelength Range: 220 nm
- Acceptance Angle: 50 degrees
-
Supplier: Newport MKS
Description: inch bend radius. This light guide is robust and long-lived in normal use and has 11 mm ferrules on the ends so they fit in any of our Fiber Holders. Deep UV Light Guides Available Deep UV (DUV) liquid light guides capable of transmitting wavelengths down to 220 nm are
- Length: 1,000.0000000000001 mm
- Diameter: 5.1000000000000005 mm
- Wavelength Range: 220 nm
- Acceptance Angle: 50 degrees
-
Supplier: Newport MKS
Description: radius. This light guide is robust and long-lived in normal use and has 11 mm ferrules on the ends so they fit in any of our Fiber Holders. Deep UV Light Guides Available Deep UV (DUV) liquid light guides capable of transmitting wavelengths down to 220 nm are available.
- Length: 2,000.0000000000002 mm
- Diameter: 3 mm
- Wavelength Range: 220 nm
- Acceptance Angle: 50 degrees
-
Supplier: Ushio America, Inc.
Description: This mask aligner uses light source and optical technologies developed by Ushio over many years. This exposure device supports not only ihg rays, but the deep UV range as well. Component Technology – Includes the world’s number one super high-pressure UV lamp – Our own
-
Supplier: Glas-Col, LLC
Description: flow, and the length of exposure, so experiments can be reproduced accurately and adjusted easily. UV lamps and an air incinerator for decontamination provide additional protection in the lab. The system is a whole-body exposure chamber for the quantitative experimental infection of
- Chamber Capacity: 5 cubic feet
- Configuration: Floor Mount
- Features: Other, Programmable, Shelves
-
Supplier: Edmund Optics Inc.
Description: Available in UV, VIS, and IR Center Wavelengths 10nm Bandwidths Available Hard and Soft Coating Options Available Bandpass Interference Filters are used extensively in a variety of biotech, biomedical, and quantitative chemical applications to selectively transmit a narrow range of
- Diameter, Square Side, or Rectangular Length: 12.5 mm
- Center Wavelength: 800 nm
- Filter Bandpass: 10 nm
- Surface Quality: 80-50 Scratch / Dig
-
Supplier: Edmund Optics Inc.
Description: Available in UV, VIS, and IR Center Wavelengths 10nm Bandwidths Available Hard and Soft Coating Options Available Bandpass Interference Filters are used extensively in a variety of biotech, biomedical, and quantitative chemical applications to selectively transmit a narrow range of
- Diameter, Square Side, or Rectangular Length: 50 mm
- Center Wavelength: 600 nm
- Filter Bandpass: 10 nm
- Surface Quality: 80-50 Scratch / Dig
-
Supplier: Edmund Optics Inc.
Description: Available in UV, VIS, and IR Center Wavelengths 10nm Bandwidths Available Hard and Soft Coating Options Available Bandpass Interference Filters are used extensively in a variety of biotech, biomedical, and quantitative chemical applications to selectively transmit a narrow range of
- Diameter, Square Side, or Rectangular Length: 12.5 mm
- Center Wavelength: 488 nm
- Filter Bandpass: 10 nm
- Surface Quality: 80-50 Scratch / Dig
-
Supplier: Edmund Optics Inc.
Description: Available in UV, VIS, and IR Center Wavelengths 10nm Bandwidths Available Hard and Soft Coating Options Available Bandpass Interference Filters are used extensively in a variety of biotech, biomedical, and quantitative chemical applications to selectively transmit a narrow range of
- Diameter, Square Side, or Rectangular Length: 12.5 mm
- Center Wavelength: 470 nm
- Filter Bandpass: 10 nm
- Surface Quality: 80-50 Scratch / Dig
-
Supplier: Shanghai Optics
Description: sand and grit that would ruin any other optic. This makes it ideal for optical windows on smart phone cameras, for gun sights, and for downhole and drilling vision systems. Sapphire transmits well in both UV and IR ranges. As with all optical materials, the thinner the window the deeper into
- Window Material: Sapphire
-
Supplier: Larson Electronics LLC
Description: back of unit secure plate to Golight. Voltage: 12 Volts DC appropriate for most consumer vehicles, off road vehicles and small boats (24 Volts DC available in the 24 Volt Golight Light Category) Lamp Wattage: 65 Watts Amp Draw: 5.5 amps on 12 Volts DC Cord: 1 foot pigtail with stripped and
-
Supplier: Larson Electronics LLC
Description: vehicle paint. - Wrap around base seal prevents dirt from entering the base of the light. Includes rubber cord grip. Voltage: 12 Volts DC appropriate for most consumer vehicles, off road vehicles and small boats (24 Volts DC available in the 24 Volt Golight Light Category) Lamp Wattage: 65
-
Supplier: Larson Electronics LLC
Description: secure plate to Golight. Voltage: 12 Volts DC appropriate for most consumer vehicles, off road vehicles and small boats (24 Volts DC available in the 24 Volt Golight Light Category) Lamp Wattage: 65 Watts Amp Draw: 5.5 amps on 12 Volts DC Cord: 1 foot pigtail with stripped and tinned leads.
-
Supplier: Larson Electronics LLC
Description: - Wrap around base seal prevents dirt from entering the base of the light. Includes rubber cord grip. Voltage: 12 Volts DC appropriate for most consumer vehicles, off road vehicles and small boats Lamp Wattage: 35 Watts HID Amp Draw: 7.2 cold start, 3 amps for continuous run off 12 Volts DC
Find Suppliers by Category Top
Featured Products Top
-
optical inspection RoHS2 compliant (Directive 2015/863/EU) Applications Ideal for chip-on-board, chip-on-flex, multi-chip modules, and wire-bond encapsulation. Compatible with Dymax UV/LED spot lamps, flood lamps, and conveyor systems that provide balanced UV and visible wavelengths for fast, deep cures. (read more)
Browse Encapsulants and Potting Compounds Datasheets for Dymax -
presents a distinct challenge in ambient monitoring. Because ozone cannot be stored and must be generated on demand, its concentration is inherently sensitive to environmental conditions and component aging. Even small variations in pressure, temperature, or lamp output can affect generated ozone unless (read more)
Browse Gas Generation Equipment Datasheets for Environics, Inc.
Conduct Research Top
-
How UV LED Curing Reduces Manufacturing Line Downtime
to existing medium pressure arc lamp UV curing processes. This deep dive will help you gain a better understanding of the downtime reduction improvements for your manufacturing process.
-
How UV LED Curing Reduces Manufacturing Line Downtime
to existing medium pressure arc lamp UV curing processes. This deep dive will help you gain a better understanding of the downtime reduction improvements for your manufacturing process.
More Information Top
-
New Deep Ultraviolet Source For Microlithography
Energizing a deep UV lamp by means of microwave energy has two basic advantages.
-
Deep Uv And Thermal Hardening Of Novolak Resists
The type of deep UV lamps used in the commercial systems also varies.
-
Fabrication of Nanometer Scale Patterns with Polymer Langmuir-Blodgett Films
Deep UV irradiation was carried out with a deep UV lamp (UXM-501MA, USHIO) through an IR-cut filter.
-
Microlithography Techniques Using A Microwave Powered Deep UV Source
Finally, extensions of microwave powered deep UV lamp technology to other areas of microlithography are discussed.
-
Laser-specific photochemistry and lithography of DNQ-4-sulfonic-acid-ester-based photoresists
The deep UV lamp or laser exposure using low intensity is most effective for acid generation, pH change and network formation (image reversal).
-
Studies on Micropatterning and Photoreaction of Copolymer LB Films Containing Nonionic Photoacid Generator
To evaluate the lithographic properties of the resists, the terpolymer w2 LB films with 40 layers deposited on the gold film(hydrophobic) which was sputtered on glass substrate, was directly exposed to the deep UV lamp ( =250nm) through a photomask in the…
-
Manufacturing Science and Materials Engineering
40 layer LB films of the terpolymer p(DDMA-DNMMA-AOPTs)s b deposited on silicon wafer were directly exposed to the deep UV lamp through a photomask at ambient for 40 min.
-
Novel piperidinium salts as latent initiators for cationic polymerization of epoxide and vinyl ether
The irradiation source was a 500W deep UV lamp (mercury/xenon, UI-502Q, USHIO, Japan), which gave a UV intensity of 10 mW/cm2 at 260 nm.
-
Preparation of Poly(acrylic acid) Nano‐films by In‐situ Polymerization of Acrylic Acid Macroclusters on Silicon Oxide Surfaces
The photopolymer- ization was carried out using a deep UV lamp with an intensity of 4 mw/cm2 for .
-
New Deep Uv Dyeable Negative Resist For CCD Micro Color Filter
Spectral curves are shown before and after exposure to a deep UV lamp .
Indicates content that may require registration and/or purchase.