-
Supplier: Chemical Strategies, Inc.
Description: Chemical Strategies offers over 3,000 products by Chempax. If you are unable to locate a chemical you need, our sales department can custom source any needed materials for you directly.
- Fluxes & Cleaners: Soldering Flux / Rosin
-
Supplier: Allied Electronics, Inc.
Description: +80 °C Boiling Point, Envi-Ro-Tech™ Light Duty Defluxer An alcohol-based general-duty defluxer for type R, RA, RMA and SA fluxes. Can be used as an all-purpose cleaner to remove light soils, silicones, waxes, greases and similar conta
-
Supplier: Ellsworth Adhesives
Description: MicroCare Axarel® 2200 is a benchtop defluxer, degreaser, and stencil cleaner designed for precision cold cleaning. Works well on lead-free fluxes and pastes with a low-surface tension for enhanced cleaning under tight chips. Ozone-safe, plastic-safe, residue-free, and Trigger Grip™
- Type: Defluxer / Flux Remover
-
-
Supplier: Ellsworth Adhesives
Description: Vantage AXAREL® 2200 Defluxer Clear is a high performance electronics cleaner designed for immersion and hand wipe applications. It quickly removes unreflowed solder pastes from misprinted assemblies and stencils as well as uncured surface mount device adhesives. 6 lb Can.
- Type: Defluxer / Flux Remover
-
Supplier: Ellsworth Adhesives
Description: MicroCare SuprClean™ Clear is a powerful, heavy-duty circuit cleaner and degreaser that can be used on a variety of materials such as PVC, nylon, epoxies, polypropylenes, and polethylenes. Low viscosity and low surface tension. Non-flammable, low odor, instantly dries, residue-free, and ozone-safe.
- Type: Defluxer / Flux Remover
-
Supplier: Ellsworth Adhesives
Description: MicroCare VeriClean™ Clear is a general purpose cleaner and fairly aggressive defluxer that can be used on oils, pastes, adhesives, fluxes, grease, and silicone-based conformal coatings. It has low odor, low VOC, and is fast drying. 10 oz Aerosol.
- Type: Defluxer / Flux Remover
-
Supplier: Techsil Limited
Description: MG Chemicals 8341 is a no clean flux paste designed for use with high temperature lead free and conventional Sn/Pb alloys. This unique mixture of high grade synthetic resin and thixotropic agents provides the fluxing activity levels that promote fast wetting action and maximum wetting speed. MG
- Type: Defluxer / Flux Remover
-
Supplier: R. S. Hughes Company, Inc.
Description: The Techspray Envi-Ro-Tech 1679 electronics cleaner is easy to use. This SKU is formulated to work in electronics applications. This electronics cleaner/defluxer is packaged 12 units per case.
- Type: Cleaner / Cleaning Agent, Degreaser
- Industry Applications: Electrical / Electronics
-
Supplier: Allied Electronics, Inc.
Description: The pen for precise removal of flux from printed circuit boards. Completely Removes Flux in Seconds Spot Cleans Tight Tolerance Areas on Circuit Boards Marker Dispenser Provides Controlled and Exact Applications Dries Fast
-
Supplier: Allied Electronics, Inc.
Description: Use when a general-purpose flux remover is required. Excellent for removing rosin, non-rosin, and no clean fluxes. Safe On Plastics Zero Residue
-
Supplier: Allied Electronics, Inc.
Description: Use when an aggressive flux remover is required. Penetrates to quickly remove all non-ionic and ionic soils found in post-solder applications. Variable valve allows user to control rate of flow. Fast Evaporation Aggressive Cleaner
-
Supplier: AGC Chemicals Americas, Inc.
Description: AsahiKlin AK-225 Precision Cleaning Solvents are environmentally sensible hydrochlorofluorocarbons designed to replace chlorofluorocarbons, perfluorocarbons and other HCFCs that have high ozone depletion potential. One-hundred percent free of VOCs (volatile organic compounds), the solvents have
- Type: Cleaner / Cleaning Agent, Defluxer / Flux Remover
- Industry Applications: Electrical / Electronics
-
Supplier: Henkel Corporation - Electronics
Description: (Known as Multicore SC01 ) LOCTITE MSC 01 is designed for the stencil cleaning and hand cleaning of process soldering residues. A highly effective cleaner that dries rapidly (fast evaporation).
- Type: Cleaner / Cleaning Agent, Defluxer / Flux Remover
- Industry Applications: Electrical / Electronics
-
Supplier: AGC Chemicals Americas, Inc.
Description: AMOLEA™ AS-300 and AS-300AT grades are the industry’s newest non-flammable fluorinated solvents with ideal cleaning properties. These next-generation fluor solvents are based on HCFO chemistry, so they have excellent cleaning solvency, can be used in a vapor degreaser, and are not regulated as HAP
- Type: Cleaner / Cleaning Agent, Defluxer / Flux Remover, Degreaser, Solvent / Solvent-based
- Industry Applications: Electrical / Electronics
-
Supplier: DME Company
Description: Will not harm rubber or paint, etc. Excellent contact cleaner and ?ux remover. Ideal for circuit boards, tape heads, motors and a variety of metal cleaning applications. Non-conductive and Non-?ammable. It has a very mild odor. Can be used safely on operating electrical equipment, leaving no
- Type: Aerosol / Contact Cleaner, Cleaner / Cleaning Agent, Defluxer / Flux Remover
- Industry Applications: Electrical / Electronics
- Features: Other
Find Suppliers by Category Top
More Information Top
-
Dispersants, Solvents and Solubilizers
Prelete Defluxer [Dow] (inhibited with alcohols) .
-
Solving Air Pollution by Reducing Emission Losses from Solvent Vapor Cleaning Systems
Belt Defluxers .
-
TECH SPRAY - CHEMICAL(7)
ENVI-RO-TECH DEFLUXER , 22OZ.
-
TechSpray - 1679-PT - Chemicals - Conformal Coating/Flux Removers - Allied Electronics
Defluxer ; Isopropanol, Denatured Alcohol, Methanol; 53 degC; 80 degC .
-
1664-8S - Techspray - Maintenance Cleaners | Galco Industrial Electronics
• Degreaser/ Defluxer .
Indicates content that may require registration and/or purchase.