Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Smith & Loveless, Inc.
Description: Smith & Loveless’s DI-SEP® Deionization Systems come in Separate-Bed and Mixed-Bed configurations. Applications include ultra-pure water, mining and boiler feed water, plus many more. It is a chemical/mechanical process utilized to remove dissolved constituents to enhance a
-
Supplier: Marmon Industrial Water LLC
Description: Graver’s ElectroFlex EDI systems are factory assembled skids that are pre-engineered and designed to meet the purified water demands of the power, microelectronics, and general industry markets. These systems also provide continuous quality as well as 40-50% lower operating
- Continuous Flow Rate: 15 to 440 GPM
- Removal Application: Demineralization, Purification, Ultra Pure Water
- Market: Industrial, Other
-
Supplier: Trebor International
Description: The Trebor® thin film on quartz electric resistive heating technology is ideal for ultra-high purity DI water heating applications when process control, cleanliness, and system uptime are of the utmost importance. This patent pending technology utilizes GE 214 semiconductor grade
- Maximum Operating (Sheath) Temperature: 203 F
- AC Voltage Required: 208 volts
- kWatts: 80 kW
- Maximum Operating Temperature: 203 F
-
-
Supplier: Trebor International
Description: The Trebor® thin film on quartz electric resistive heating technology is ideal for ultra-high purity DI water heating applications when process control, cleanliness, and system uptime are of the utmost importance. This patent pending technology utilizes GE 214 semiconductor grade
- Maximum Operating (Sheath) Temperature: 203 F
- AC Voltage Required: 480 volts
- kWatts: 36 kW
- Maximum Operating Temperature: 203 F
-
Supplier: Trebor International
Description: The Trebor® thin film on quartz electric resistive heating technology is ideal for ultra-high purity DI water heating applications when process control, cleanliness, and system uptime are of the utmost importance. This patent pending technology utilizes GE 214 semiconductor grade
- Maximum Operating (Sheath) Temperature: 203 F
- AC Voltage Required: 380 to 480 volts
- kWatts: 120 kW
- Maximum Operating Temperature: 203 F
-
Supplier: Trebor International
Description: The Trebor® thin film on quartz electric resistive heating technology is ideal for ultra-high purity DI water heating applications when process control, cleanliness, and system uptime are of the utmost importance. This patent pending technology utilizes GE 214 semiconductor grade
- Maximum Operating (Sheath) Temperature: 203 F
- AC Voltage Required: 208 volts
- kWatts: 100 kW
- Maximum Operating Temperature: 203 F
-
Supplier: Mar Cor Purification
Description: The RODI Reverse Osmosis/Electrodeionization systems are unique water purification systems that combine reverse osmosis and electro deionization in intergrated units. The RODI systems will produce high purity water low in TOC, microorganisms and particles with a
- Maximum Liquid Flow: 1.5 to 15 GPM
- Application / Industry: Biopharmaceutical, Medical, Power Generation
- Features: Other, Water
- Configuration: System
-
Supplier: Mar Cor Purification
Description: The 2200L is designed to produce up to 1.5 US gpm (5.71 lpm) at 77°F (25°C) of pure water to a storage and delivery system that can pump up to 10 US gpm (38 lpm) of high quality water to various point of use. The entire system is skid mounted on pigmented polypropylene
- Continuous Flow Rate: 0.4166666666666667 to 1.5277777777777783 GPM
- Market: Industrial
- Removal Application: Ultra Pure Water
-
Supplier: Smith & Loveless, Inc.
Description: system is often required for boiler feed water, municipal water supplies, cooling water treatment, chemical and petrochemical applications, food and beverage manufacturers, hospitals, hotels, car washes, as well as many other applications.
- Market: Food / Medical / Sanitary, Industrial
- Removal Application: Nitrate Removal, Water Softening
-
Supplier: Terra Universal, Inc.
Description: This water pretreatment system rapidly provides the pure water needed for steam sterilizers like the MC8 and MC10. Free Shipping!
- Continuous Flow Rate: 1.056 GPM
- Market: Industrial
- Removal Application: Purification
-
Description: Culligan® Pro Series deionizers are part of a multiple process treatment system that produces high quality water required for specialized applications. A flexible configuration of mixed-bed or strong acid-base resin tanks is simple to manage, and you have the option to automatically or
-
Supplier: Aqua Solutions, Inc.
Description: Model 2036AL Analytical Grade Type I DI System This system produces Ultrapure 18.2 Megohm-cm Reagent Grade DI Water at a flow rate of 8-12 LPM. For operation on water that has been pretreated via reverse osmosis, distillation or deionization by a central or point-of-use
- Maximum Liquid Flow: 2.112 to 3.168 GPM
- Maximum Pressure: 100 psi
- Filter Medium Material: Ion Exchange Resin
- Features: Other, Water
-
Supplier: Watts
Description: soap and detergents work better in soft water • Softer, brighter laundry • Refreshing shower water and no chlorine damage to hair • Smoother shave with softened water • Reduced energy costs by scale elimination
- Market: Residential
- Removal Application: Water Softening
-
Description: CEDI is an ideal process for polishing RO product water as part of the integrated Culligan Matrix Solutions. This process replaces traditional ion exchange systems using chemical regeneration. Instead of harsh chemicals, the CEDI system uses electrical power to produce multi
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: arium® basic Ultrapure Water System The arium® basic system supplies ASTM type 1 ultrapure water and is used for both critical applications and routine analyses. Streamlined to incorporate only the most important functions for the production of high-quality ultrapure
- Market: Food / Medical / Sanitary
- Removal Application: Ultra Pure Water
-
Description: depleted. Regeneration or exchange is provided by a Culligan dealer. This system reduces on-site labor and regenerant chemical handling. Consult a Culligan engineer to see which DI system best meets your needs.
-
Supplier: Scalewatcher North America, Inc.
Description: Main voltage:110-240 VAC, 50/60 Hz Energy consumption: 0.013 kWh Main cable: Three meter (10 ft) with molded mains plug Overload protection: Internal fuse Signal cable: One core and enough length to make the coil Controls: "Power On", "Cable connected" and Failure LEDs Electrical Standard:
- Removal Application: Ultra Pure Water, Water Softening
-
Supplier: Scalewatcher North America, Inc.
Description: Main voltage:110-240 VAC, 50/60 Hz Energy consumption: 0.01kWh Main cable: Three meter with molded mains plug Overload protection: Internal fuse Signal cable: One core, standard seven meter Controls: "Power On" and "Cable connected" LEDs Electrical Standard: Scalewatcher conforms to the low voltage
- Removal Application: Ultra Pure Water, Water Softening
-
Supplier: Mar Cor Purification
Description: The Biolab TAFS Series 1” Water Softening Systems are designed to remove calcium and magnesium ions from incoming water and replace them with soft sodium ions. Our complete system series features the Performa™ Softener Valve with standard controller for simple operation
- Continuous Flow Rate: 1 to 25 GPM
- Market: Food / Medical / Sanitary, Industrial
- Removal Application: Water Softening
-
Supplier: Terra Universal, Inc.
Description: The Barnstead LabTower TII Water Purification System from Thermo Scientific is capable of producing Type 2 purified water from tap water. The system includes an integrated 100 L tank that recirculates the purified reservoir water to preserve the quality of
- Continuous Flow Rate: 0.17611470133333332 GPM
- Market: Food / Medical / Sanitary, Industrial
- Removal Application: Purification
-
Supplier: Terra Universal, Inc.
Description: The Barnstead LabTower TII Water Purification System from Thermo Scientific is capable of producing Type 2 purified water from tap water. The system includes an integrated 100 L tank that recirculates the purified reservoir water to preserve the quality of
- Continuous Flow Rate: 0.08805735066666666 GPM
- Market: Food / Medical / Sanitary, Industrial
- Removal Application: Purification
-
Supplier: Watts
Description: Connection Size: 1" (25mm), Flow Rate: Up to 10 gpm (37.8 lpm) The Water Softening Process Hard water contains high levels of dissolved minerals, typically in the form of calcium and iron salts. Water softening reduces the hardness of water using an ion-exchange process.
- Continuous Flow Rate: 10 GPM
- Market: Residential
- Removal Application: Water Softening
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: The system attains the highest retention rates of ions along with optimal water yield, and reliably removes oxidants, heavy metal ions and particulates from feed water. The pure water produced is stored in arium® bagtank systems. If a Sartopore® 2 150 final filter
- Market: Food / Medical / Sanitary, Other
- Removal Application: Precious and Heavy Metals
-
Supplier: Terra Universal, Inc.
Description: The Barnstead LabTower TII Water Purification System from Thermo Scientific is capable of producing Type 2 purified water from tap water. The system includes an integrated 100 L tank that recirculates the purified reservoir water to preserve the quality of
- Continuous Flow Rate: 0.08805735066666666 GPM
- Market: Food / Medical / Sanitary, Industrial
- Removal Application: Purification
-
Description: IEC TR 63259:2022(E) provides guidelines for the application of water cooling systems for power electronics used in electrical transmission and distribution systems. This document describes a kind of water cooling system, in which de-ionized water or
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: arium® 613L Reverse Osmosis System arium® 613L reverse osmosis (RO) systems have been developed for applications requiring large volumes of RO water on a daily basis. Capable of delivering up to 300 L/h of purified water per hour, the arium® 613L is an efficient,
- Backwash Operation: Automatic
- Market: Food / Medical / Sanitary
- Removal Application: Purification
-
Supplier: Cleaver-Brooks
Description: Removing hardness also reduces the need for expensive chemical treatment to control scale. Cleaver-Brooks water softeners are available in package design for virtually any commercial or industrial application. A water softener is recommended whenever raw hardness exceeds 1 ppm.
- Continuous Flow Rate: 2 to 450 GPM
- Market: Industrial
- Removal Application: Water Softening
-
Supplier: Watts
Description: Watts CWS200 water softening systems are highly efficient cation exchange type water softeners. They are suitable for commercial applications ranging from 60,000 to 600,000 grains of hardness removal and flow rates up to 119 gallons per minute. Regeneration is meter demand
- Continuous Flow Rate: 119 GPM
- Market: Food / Medical / Sanitary
- Removal Application: Water Softening
-
Supplier: Watts
Description: Series SS-263AP Compact Stainless Steel Water Regulators are designed for use with deionized water, chemical solutions, and high purity water purification systems applications. They feature a rugged investment cast stainless steel body and cage, stainless steel
- Valve Size: 0.25 to 0.5 inch
- Port Size: 0.25 to 0.5 inch
- Features: Regulators
- Primary Material: Stainless Steel, Steel
-
Supplier: CSA Group
Description: ISO 15859-10:2004 specifies limits for the composition of water and establishes the sampling and test requirements applicable for the verification of the water composition. ISO 15859-10:2004 is applicable to only potable water and high-purity demineralized or deionized
-
Description: ISO 15859-10:2004 specifies limits for the composition of water and establishes the sampling and test requirements applicable for the verification of the water composition. ISO 15859-10:2004 is applicable to only potable water and high-purity demineralized or deionized
-
Description: Single Water Cooled High Current Feedthrough features a single hollow copper conductor intended for high amperage applications. These feedthroughs should be used in closed loop, grounded systems with deionized water.
- Mounting Diameter: 0.75 inch
- Vacuum Rating: 0.00000000009908234233080288 torr
- Temperature Range: -270 to 450 C
- Rated Voltage: 3,000 volts
-
Supplier: Mar Cor Purification
Description: The EDI Series Electrodeionization System is a revolution in chemical-free deionization that is cost-effective for all flow rates. No regeneration chemicals are needed. No hazardous waste stream is produced. Operation is simple, continuous, and facility requirements are reduced. The EDI
- Continuous Flow Rate: 2.5 to 60 GPM
- Market: Food / Medical / Sanitary, Industrial
- Removal Application: Purification, Ultra Pure Water
-
Supplier: Kontek Ecology Systems Inc.
Description: de-ionized water supply. The systems on board real time PLC controlled monitoring system ensures water quality and pH values remain constant for your process rinse water requirements. The system's PLC automatically manages both service and regeneration
-
Supplier: Armstrong International
Description: The Flo-Rite-Temp SS is a compact, steam to water, instantaneous water heater with all wetted metal parts of type 316 stainless steel. Because of its construction materials, this heater is well-suited for heating most corrosive liquids, such as demineralized, deionized or
- Maximum Operating (Sheath) Temperature: 180 F
- Flange or Thread Diameter: 1.25 to 3 inch
- Maximum Operating Temperature: 180 F
- Heater Type: Circulation Heater, Water Heater
Find Suppliers by Category Top
Featured Products Top
-
80 pipe for demanding applications including: • Municipal Water Treatment • Industrial process water • Chemical feed systems • Reverse osmosis (RO) systems • Deionized (DI) and ultrapure water systems • Wastewater treatment (read more)
Browse Plastic Tubing Datasheets for Pexco -
outdoor exposure. Red pigmented Kynar PVDF is not usually recommended for indoor use with high purity systems such as deionized water, as it can potentially leach impurities into the media. Summary: Designed for outdoor use Pressure/temperature and chemical ratings (read more)
Browse Industrial Valves Datasheets for Plast-O-Matic Valves, Inc. -
In both semiconductor manufacturing and the life science industry, purified water (PW), deionized water (DI) and ultrapurified water (UPW) play critical roles in final product quality. The specification of appropriate pipe materials and joining methods is an important consideration for MEP (read more)
Browse Piping Systems Datasheets for Asahi/America, Inc. -
-free operation with no gaskets Typical Applications: • Food and beverage processing (milk, juice, brewing) • Pharmaceutical and biotech industries • Deionized (DI) water systems • CO2 (R744) refrigeration systems • Marine and seawater applications (read more)
Browse Heat Exchangers Datasheets for Hexnovas Heat Exchanger Technology Co., Ltd -
magnetic coatings. 3. Ultrapure Water (UPW) and Deionized Water Systems High-Purity Water (read more)
Browse Filter Housings Datasheets for Harbory Filtration -
Wide rangeability, durability, and low pressure drop are achieved by utilizing the characteristics of ultrasonic waves. It operates for 10 years on a built-in battery, and its light weight and clear LCD display make it ideal for production volume control of deionized water production facilities (read more)
Browse Ultrasonic Flow Meters Datasheets for Aichi Tokei Denki Co., Ltd. -
pressures Applications Adhesives & Hot Glue Delivery Chemical Transfer Corrosives Cryogenics Deionized Water Transfer Food & Beverage Processing (read more)
Browse Plastic Tubing Datasheets for NewAge Performance Products | NAPP -
tubing May be overbraided with Kevlar® for higher pressures Applications Chemical Processing Corrosives Deionized Water Transfer Hot Glue Industrial Laboratory Uses Paint Spray Systems Pure Fluid Systems Solvent Transfer (read more)
Browse Plastic Tubing Datasheets for NewAge Performance Products | NAPP -
equipment, laboratory uses, hot fill systems, beverage and dairy service, appliances, deionized water transfer, thermal protection and electrically-associated equipment. Additional benefits of Silbrade Platinum hose include: Non-toxic ingredients manufactured from FDA compliant (read more)
Browse Industrial Hose Datasheets for NewAge Performance Products | NAPP -
ultra-high purity (UHP). Unlike bulk systems that simply transport fluids, a CDM is designed for high-accuracy blending and dilution. It takes concentrated chemicals and mixes them with deionized water to create exact “recipes” required for sensitive processes like etching and (read more)
Browse Gas Cabinets and Distribution Systems Datasheets for Shenzhen Jewellok Technology Co., Ltd.
Conduct Research Top
-
Deionized Water
Tap water meets the needs of most liquid-cooling applications. However, deionized water has chemical and electrical properties that make it the optimal choice for cooling when the liquid circuit contains micro-channels or when sensitive electronics are involved. As the name implies, DI water has
-
Deionized Water
This application bulletin explains the deionization process and how to use conductivity/resistivity and TDS readings and monitor/controllers throughout the process to ensure product quality.
-
Application Bulletin: IA-1 Deionized Water System
Pressure regulator provides constant feed pressure to booster pump.
-
IA-1 & IB-1 Deionized Water System Application Bulletin
Pressure regulator provides constant feed pressure to booster pump.
-
Iodide Analysis in Water
The following procedure is valid for iodide concentrations as low as 0.5 ppm. Check the deionized water used in reagent preparation. The specific conductivity should be no greater than 0.2 Scm-1. Sample solutions should be fresh and free of sulfide ions.
-
Bromide Analysis in Water
The following analysis is valid for bromide levels as low as 0.5 ppm. Check the deionized water used in reagent preparation. The specific conductivity should be no greater than 2.0 uSCM-1 (5 Mohms). Sample solutions should be free of iodide and sulfide ions. Equipment: Meter: pH/Millivolt meter
-
IA-4 Printed Circuit Board Fabrication Application Bulletin
Relief Valve provide synchronous recirculation in washing system with deionized water.
-
Application Bulletin: IA-4 Printed Circuit Board Fabrication
Relief Valve provide synchronous recirculation in washing system with deionized water.
More Information Top
-
Spent Nuclear Fuel (SNF) Project Final Safety Analysis Report (FSAR)
Functional tests and leak tests of the VPS, general-service helium system, deionized water system , and PWC system isolation valves have been performed on an appropriate schedule consistent with the respective manufacturer’s recommended schedule and practice.
-
SITE GAS/LIQUID SYSTEMS TECHNICAL REPORT
Due to the significant capacity of the deionized water system , a higher laboratory consumption of deionized water should not impact system design.
-
Morphology analysis of magnesium hydroxide prepared by magnesium oxide hydration within seawater
Most of the hydration products within seawater system display flower‐like morphology, but the agglomeration phenomenon is not obvious within deionized water system , especially for the supernatant layer products within deionized water system under gas‐liquid‐solid reaction condition.
-
Argonne's performance assessment of major facility systems to support semiconductor manufacturing by the National Security Agency/R Group, Ft. Meade, Maryland
Informal Review of the Proposed Enhancements to the Deionized Water System located in the NSA SPL Building, Ft.
-
Size, crystal structure and morphology changes of IATO nanoparticles effect on its optical property
These precursors present distinct stabilities with different solvents in hydrothermal process, Fig. 2a indi- cates cubic In(OH)3 nanoparticles in deionized water sys- tem without orthorhombic InOOH nanoparticles which shows that In(OH)3 nanoparticles are stable in the reaction system…
-
Advanced Research on Material Engineering, Chemistry, Bioinformatics II
The first was silane/ deionized water system , with sialne volume content as 5%, 10%, 20% and 30%, respectively.
-
Management Prestart Review Phase 1 for the NIF Optics Assembly Building (OAB)
Deionized water system .
-
Waste Encapsulation and Storage Facility (WESF) Basis for Interim Operation (BIO)
2.8.4.2.2 Deionized Water System .
Indicates content that may require registration and/or purchase.