Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Eco-Tec, Inc.
Description: Through advanced ion-exchange demineralization and softening technologies (Recoflo®) and innovative approaches to micro-media filtration (Spectrum™), Eco-Tec’s High-Purity Water-Purification Systems are helping processes around the world improve process efficiency. For more than 30
-
Supplier: Marmon Industrial Water LLC
Description: Graver’s ElectroFlex EDI systems are factory assembled skids that are pre-engineered and designed to meet the purified water demands of the power, microelectronics, and general industry markets. These systems also provide continuous quality as well as 40-50% lower operating
- Continuous Flow Rate: 15 to 440 GPM
- Removal Application: Demineralization, Purification, Ultra Pure Water
- Market: Industrial, Other
-
Description: ISO 15859-10:2004 specifies limits for the composition of water and establishes the sampling and test requirements applicable for the verification of the water composition. ISO 15859-10:2004 is applicable to only potable water and high-purity demineralized or deionized
-
-
Supplier: CSA Group
Description: ISO 15859-10:2004 specifies limits for the composition of water and establishes the sampling and test requirements applicable for the verification of the water composition. ISO 15859-10:2004 is applicable to only potable water and high-purity demineralized or deionized
-
Supplier: Siemens Energy Sector
Description: models Not prone to contamination by dirt, oil and humidity Simple, low maintenance, primary water system with demineralized/pH controlled cooling water to suppress copper corrosion Bracket bearings and shaft seals arranged to minimize H2 leakage Frame arranged for ease of
-
Supplier: Armstrong International
Description: The Flo-Rite-Temp SS is a compact, steam to water, instantaneous water heater with all wetted metal parts of type 316 stainless steel. Because of its construction materials, this heater is well-suited for heating most corrosive liquids, such as demineralized, deionized or reverse
- Maximum Operating (Sheath) Temperature: 180 F
- Flange or Thread Diameter: 1.25 to 3 inch
- Maximum Operating Temperature: 180 F
- Heater Type: Circulation Heater, Water Heater
-
Supplier: Xoxide
Description: One of the most critical parts of a water-cooling system is the water pump. Yes the water blocks, reservoirs, radiators, and tubing are all important, but these virtual capillaries, veins, lungs, and arteries are useless if their heart fails to beat. The Swiftech MCP655-B
-
Supplier: Xoxide
Description: spinning on a single extended longevity ceramic bearing that keeps the total noise of the Swiftech system at a mere 24dBA! Specifications: Small Footprint: 2.4" x 2.4" x 1.5" 50,000 hours MTBF (Mean Time Between Failure) equivalent to 5 years lifetime Superior 12 Volts DC convenience: plugs
-
Supplier: Xoxide
Description: minimal space through the use of a unique single moving part pump design. If you are running some serious hardware or a system with many and multiple waterblocks and watercooled components, this is the pump you have been waiting for! Features: Small footprint for easy system
-
Supplier: Smart Fog
Description: Smart Fog offers the patent-pending Fog Tunnel Treatment System. The Fog Tunnel is a stainless steel enclosure that may be retrofitted on any existing conveyor system or custom manufactured. The contained structure helps limit worker exposure. The FogTunnel contains the Smart Fog
- Primary Voltage: 120 volts
- Power Demand: 480.0000000000003 watts
- Control Tolerance: 1 +/- %
- Water: Deionized / Demineralized, Raw / Tap, Softened
-
Supplier: NuAire, Inc.
Description: demineralized water in the stainless steel pan that sits in the bottom of the chamber. Standard Features 16-Gauge Type 304 Polished Stainless Steel Growth Chamber 16-Gauge Type 304 Polished Stainless Steel Shelving (Qty 4) NuTouch Electronic Control System (ECS) Closed Loop HEPA
- Chamber Capacity: 5.6499999999999995 cubic feet
- Temperature Range: 5 to 55 C
- Temperature Control Accuracy: 0.1 (+/- C)
- Carbon Dioxide Range: 0.1 to 20 (%)
-
Supplier: Smart Fog
Description: Cooling and Cold Fog) Non-clogging mechanism Modular system fits to any application and size. Precise Relative Humidity Control (±1%) from 1% to 100% in any condition Conserve Energy and Water Safe! Low operating pressure Eliminate mold, bacteria, viruses and insects Complete dust
- Steam Pressure: 100 to 150 psi
- Control Tolerance: 1 +/- %
- Placement: Air Handling
- Water: Deionized / Demineralized
-
Supplier: Smart Fog
Description: Using our fully automated energy efficient ES100 System especially designed for simple installation & low maintenance you’ll be able to achieve the following without increasing utility bills or compromising safety: Non-Wetting precise humidity control Elimination of mold, bacteria & dust No
- Power Demand: 400 watts
- Steam Pressure: 90 psi
- Control Tolerance: 1 +/- %
- Placement: Air Handling, Wall Mount
-
Supplier: NIBCO INC.
Description: Natural Kynar® (PVDF) valves for use with ultra-pure water, deionized/distilled and demineralized water systems, clean chemical processes, pharmaceutical operations and food processing. Valve pressure rating 150 psi at 73°F water non-shock full-port, Maximum service
- Valve Size: 0.5 to 3 inch
- Pressure Rating: 150 psi
- Media Temperature: 180 F
- Number of Ports: 2
-
Supplier: Thermon, Inc
Description: demineralizers, recombiners, separators, pressure vessels and engineered systems. Our nuclear quality program complies with ASME NQA-1, 10 CFR 50 Appendix B, ANSI N45.2, 10 CFR Part 21 and CSA N285.0.
- Type: Cartridge
- Filtration Product: Chemicals, Water
- Features: Filter Element / Cartridge, Other
-
Supplier: DRI-STEEM Corporation
Description: The Area-type Steam Injection humidifier is designed for open spaces such as warehouses and manufacturing spaces that do not have duct systems. Steam from the humidifier is quietly dispersed by a fan without introducing water droplets into the air.
- Output Capacity: 6.5 to 17.8 Pounds / Hour
- Steam Pressure: 2 to 15 psi
- Water: Deionized / Demineralized
- Placement: Free Standing
-
Supplier: Smart Fog
Description: Rated Input: 5 cfm @ 100 psi Min: 100 psi (7 bar) Max: 130 psi (9 bar) Water Requirement: Min Water Pressure: 10 psi (1 bar) Max Water Pressure: 80 psi (6 bar) Control Tolerance: 1 +/- % Operating Parameters: Min Temp: 30 F / -1 C Max Temp: 210 F / 99 C General Technology:
- Primary Voltage: 120 volts
- Power Demand: 480.0000000000003 watts
- Output Capacity: 3 Pounds / Hour
- Control Tolerance: 1 +/- %
-
Supplier: Hach
Description: Are you looking for accurate, real-time monitoring of chlorine across a wide measurement range? The 9184 sc free chlorine sensor is ideal for drinking water distribution monitoring, chlorination applications, demineralizer systems, wastewater, or cooling water processes
- pH Range: 4 to 8 pH
- Process Media Temperature: 2 to 45 F
- Operating Temperature: 0 to 45 F
- Electrical Output: Analog Current Output, Switch / Alarm Relay Output
-
Description: rate. Additional options include access ports, Explosion Resistant, Quiet Mode, additional shelves, Battery Safety options, Dry Air Purge, Demineralizer Water Filter System and more.
- Chamber Capacity: 2.825172581585237 to 35.31465726981547 cubic feet
- Temperature Range: -80 to 200 C
- Temperature Control Accuracy: 0.1 to 0.5 ± °C
- Humidity Range: 10 to 98 % RH
-
Description: include access ports, Explosion Resistant, Quiet Mode, additional shelves, Battery Safety options, Dry Air Purge, Demineralizer Water Filter System and more.
- Chamber Capacity: 2.825172581585237 to 35.31465726981547 cubic feet
- Temperature Range: -80 to 200 C
- Temperature Control Accuracy: 0.1 to 0.5 ± °C
- Humidity Range: 10 to 98 % RH
-
Supplier: Hach
Description: limit of 0.01 ppb and a range of 0 to 10,000 ppb, the 9245/9240 Sodium Analyzer is ideally suited for monitoring sodium in demineralized water, boiler feed, condensate, and all parts of the steam/water cycle.
- ISE Range: 0.00001 to 10 ppm
- Features and Functionality: Built-in or Self-calibration
- User Controls: Digital Front Panel
- Form Factor: Panel
-
Supplier: Weiss Technik North America, Inc.
Description: 280) Water tank, 13 l (Pharma 280) or 19 l (Pharma 600, 1300, 2000) with automatic and manual water supply of demineralized humidification water Air-cooled refrigeration unit with low noise emission Patented vapor humidification system (Sterile Steam System)
- Temperature Control: Cooling
- Features: Shelves
-
Description: rate. Additional options include access ports, Explosion Resistant, Quiet Mode, additional shelves, Battery Safety options, Dry Air Purge, Demineralizer Water Filter System and more. This Chamber with Unique features the middle tranpartent door and operation hole achieve for
- Chamber Capacity: 2.825172581585237 to 35.31465726981547 cubic feet
- Temperature Range: -80 to 200 C
- Temperature Control Accuracy: 0.1 to 0.5 ± °C
- Humidity Range: 10 to 98 % RH
-
Supplier: Transcat, Inc.
Description: Product Highlights Pressure Range: 0 to 10,000 gauge/absolute Maximum working pressure: 1000 bar / 15000 psi hydraulic Pressure media: De-mineralized water or mineral oil (ISO viscosity grade < 22). 100cc internal reservoir Pressure connection: Quick-to-fit connection system with G1/8
- Environmental Properties: Pressure / Vacuum
-
Supplier: Transcat, Inc.
Description: Product Highlights Pressure Range: 0 to 3,000 gauge Maximum working pressure: 1000 bar / 15000 psi hydraulic Pressure media: De-mineralized water or mineral oil (ISO viscosity grade < 22). 100cc internal reservoir Pressure connection: Quick-to-fit connection system with G1/8 female and
- Environmental Properties: Pressure / Vacuum
-
Supplier: Transcat, Inc.
Description: Product Highlights Pressure Range: 0 to 15,000 gauge/absolute Maximum working pressure: 1000 bar / 15,000 psi hydraulic Pressure media: De-mineralized water or mineral oil (ISO viscosity grade < 22). 100cc internal reservoir Pressure connection: Quick-to-fit connection system with G1/8
- Environmental Properties: Pressure / Vacuum
-
Supplier: Transcat, Inc.
Description: Product Highlights Pressure Range: 0 to 5,000 gauge/absolute Maximum working pressure: 1000 bar / 15000 psi hydraulic Pressure media: De-mineralized water or mineral oil (ISO viscosity grade < 22). 100cc internal reservoir Pressure connection: Quick-to-fit connection system with G1/8
- Environmental Properties: Pressure / Vacuum
-
Description: application Drilling rigs As a one-coat maintenance coating or as a permanent primer for severe corrosive environments (pH range 5-9) Ideal for application at low temperatures or service at high temperatures and/or humidity conditions Fresh and demineralized water immersion service
- Wet / Applied Thickness: 0.0027 to 0.0055 inch
- Cure / Dry Temperature: 40 to 100 F
- Operating / Use Temperature: 20 to 130 F
- Dispensing Method: Brush / Roll-on, Sprayable
-
Description: Refineries Shop or field application Drilling rigs As a one-coat maintenance coating or as a permanent primer for severe corrosive environments (pH range 5-9) Ideal for application at low temperatures or service at high temperatures and/or humidity conditions Fresh and demineralized water
- Wet / Applied Thickness: 0.003 to 0.006 inch
- Cure / Dry Temperature: 40 to 100 F
- Operating / Use Temperature: 20 to 750 F
- Features: Coating, Heat Resistant / High Temperature, Other, Protective
-
Supplier: Containment Solutions, Inc. (CSI)
Description: Recommended Practice for storing Urea DEF. Understanding Urea DEF Urea DEF (Diesel Exhaust Fluid) is used to control diesel engine discharges in order to meet EPA emission standards. Most new diesel vehicles use SCR (Selective Catalytic Reduction) systems to inject Urea DEF directly into the
- Volume Capacity: 8,000 to 40,000 gallons
- Diameter / Width: 96 to 144 inch
- Type: Chemical Tank
- Material: Composite/Fiberglass
-
Supplier: ASTM International
Description: manually removing solution from the reaction cell and replacing it with fresh solution. 1.4 Tests may be conducted with demineralized water, chemical solutions (such as pH buffer solutions, simulated groundwater solutions, and brines), or actual groundwater. 1.5 Tests may be conducted with
-
Supplier: ASTM International
Description: dissolution rate. 1.3 This test method excludes static test methods in which flow is simulated by manually removing solution from the reaction cell and replacing it with fresh solution. 1.4 Tests may be conducted with demineralized water, chemical solutions (such as pH buffer solutions,
Find Suppliers by Category Top
Featured Products Top
-
Processing, Compressed Air Services, Condensate Removal, Coolants, Effluent Lines, Degreasing, Pickling, Plating, Washdown, Demineralizers, Dewatering and Sludge Movement, Filtration Systems, Hydraulic/Pneumatic Systems and Lifts, Ink Spraying and Cleaning, Line Purge, Machine Cooling, Mixing, Filling, Material Flow, Municipal Service, Natural Gas and Oil Production, Solid and Liquid Waste Control, Steel Mills, General Chemical Application. (read more)
Browse Pneumatic Valve Actuators Datasheets for DynaQuip Controls -
. This model includes the most requested features including: EZT-430i Touch Screen Controller RS-232 & Ehternet Computer Interface 3" Access Port Demineralizer filter purifies water and electronic humidity sensor provides accuracy and reliability with (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Cincinnati Sub-Zero Products -
ultra-pure liquids such as sulphuric acid, hydrochloric acid, chlorine, caustics, and demineralized water Follow us on: YouTube (read more)
Browse Sight Flow Indicators Datasheets for Plast-O-Matic Valves, Inc. -
, waxes as well as mildly corrosive liquids and low flow gas heating. Steel flanges can also be found in immersion heaters for water tanks. These flanged heaters are used to process soap and detergent solutions as well as demineralized or (read more)
Browse Immersion Heaters Datasheets for WATTCO -
ultra-pure liquids such as sulphuric acid, hydrochloric acid, chlorine, caustics, and demineralized water Follow us on: YouTube (read more)
Browse Sight Flow Indicators Datasheets for Plast-O-Matic Valves, Inc.
Conduct Research Top
-
What Type of Water Should be Used for Humidity Testing?
AES Humidity Chambers are designed for demineralized water consumption. It is highly recommended that demineralized water be used for humidity testing. Demineralizer cartridges reduce the ion concentration of water to a level obtainable by single distillation. The cartridge removes essentially all
-
Electronic cooling CERN
316L stainless steel QRCs double shut-off for demineralized water
-
Power Plant using Immersion Heaters for Tank Heating
A power plant located in North Dakota uses large holding tanks that contain demineralized water that is used in the process of their turbines. The challenge was to keep this water at an acceptable temperature during the cold winter climate of the Midwest.
- Filter Dramatically Improves Reactor Water Cleanup Systems, Deep Bed Condensate Demineralizer
More Information Top
-
IGCC repowering project clean coal II project public design report. Annual report, October 1992--September 1993
Continuous makeup to 1he condenser hotwell is supplied by 1he demineralizer water system at the normal system flow rate.
-
DESIGN CRITERIA FOR A FAST FLUX LIQUID METAL LOOP IN THE ADVANCED TEST REACTOR
High-Pressure Demineralizer Water System .
-
INEEL Cultural Resource Management Program Annual Report - 2004
Brine Pit for Demineralizer Water System (TSF) .
-
Shippingport operations with the Light Water Breeder Reactor core. (LWBR Development Program)
On March 4, 1983, the canal water system demineralizers were recharged with boron-form chelating resin.
-
Electrochemical Water Processing
Figure 1.1 Water demineralizer system components.
-
The Engineers Guide to Specifying a Chamber (.pdf)
…LN2 Cooling Capability CO2 Cooling Capability (300 or 1000 psig - please specify) Internal Light with External Switch Extended Temperature Range to -20°C Self Contained Recirculating Humidity System Water Recycling System (Storage Tank & Demineralizer System) Water Demineralizer System Noise Reduction Package Dry…
-
Plant Utilities Costs
Industrial Water Demineralizer Systems .
-
Utilities Costs
Industrial Water Demineralizer Systems ..........
-
Hanford Atomic Products Operation monthly report, June 1953
Additional _rk required on the Purex Prototype Facility includes the structural, mechanical and electrical design necessary for the installation of a water demineralizer system .
-
IDAHO DIVISION SUMMARY REPORT, JULY, AUGUST, SEPTEMBER 1960
In addition, several items such as air compressors, reactor water demineralizer system , makeup water demineralizer system and storage tank, feedwater storage tank, and sump pump, from the existing BORAX plant are being reused.
Indicates content that may require registration and/or purchase.