Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Eaton
Description: Eaton offers a selection of metal particle and water-in-oil monitoring sensors. The MPS series, designed as inexpensive in-line monitoring solutions for stationary and permanent operations, detects metal particles using an inductive measuring technique. The WSPS
-
Supplier: Hach
Description: The FP360 sc digital UV fluorescence probe is designed for the reagent-free determination of mineral oil impurities directly in the medium or in the bypass. The low maintenance, easy-to-clean sensor is long-term stable and reliable, and detects even the smallest traces of
- Concentration: 0.1 to 150 ppm
- Features: Oil in Water, Other
-
Supplier: Turner Designs Hydrocarbon Instruments
Description: monitor is skid or wall mounted and constructed of 316 stainless steel. It also includes an external keypad for operation in corrosive environments. The TD-4100 XD detects and measures crude oil, refined fuels, fuel oils, lubricating or hydraulic fluids and aromatic solvents
- Number of Control Relays: 2
- Operating Temperature: 0 to 120 F
- Concentration: 0.001 to 1,000 ppm
- Process Media Temperature: 205 F
-
-
Supplier: TOC Systems, Inc.
Description: chlorotrifluoroethylene (S-316) to extract oil and grease in water with subsequent NDIR detection has been added to approved methods. By offering multiple analytical methods, Star is able to recommend the best technique for the application in question, without bias. For
- Features and Functionality: Built-in or Self-calibration
- User Controls: Computer Interface
- Features: Oil in Water, Panel, Temperature Measurement, pH
- Display Type: Video Display
-
Supplier: Vaisala
Description: lubrication oil applications where detecting water ingress and preventing free water formation is crucial. The measurement is independent of oil type and age. In addition to water activity, MMP8 can output ppm, the average mass concentration of
-
Supplier: jbj Techniques Limited
Description: » Safety cooler gives protection against cross flow contamination. » Sealed double tube technology. » Protects against over pressure. » 100% electronic monitoring. » Leak detector available on request certfied to IECEx. » Monitors thermal changes in sealing liquid volume. » Variety of
- Application / Industry: Oil Heating / Cooling
-
Supplier: ASTM International
Description: 1.1 This test method describes the laboratory determination of water and sediment in crude oils by means of the centrifuge procedure. This centrifuge method for determining water and sediment in crude oils is not entirely satisfactory. The amount of
-
Supplier: ASTM International
Description: Ambient temperatures are typically similar. Recirculating turbine oil temperatures are commonly >40?°C. However, generally speaking, all systems in which accumulations of free water can develop, share properties that are considered in this guide. 1.2.1 Steam turbines, and
-
Supplier: Eaton
Description: Eaton offers a selection of metal particle and water-in-oil monitoring sensors. The MPS series, designed as inexpensive in-line monitoring solutions for stationary and permanent operations, detects metal particles using an inductive measuring technique. The WSPS
-
Supplier: ASTM International
Description: 1.1 These test methods cover the quantitative determination of dissolved or occluded water present in any proportion in liquid pine chemicals, such as turpentine, pinene, dipentene, pine oil, tall oil, and tall oil fatty acids. Three methods of moisture
-
Supplier: ASTM International
Description: 1.1 These test methods cover the quantitative determination of dissolved or occluded water present in any proportion in liquid naval stores, such as turpentine, pinene, dipentene, pine oil, tall oil, and tall oil fatty acids. Three methods of moisture
-
Description: up to -40 degrees Celsius, the dust, water vapor, oil pollution in the environment is not sensitive, Stable work can be achieved in harsh environment. The temperature extended-type inductive sensor has strong enclosure, strong anti-interference, long detection distance
- Operating Distance: 0.393701 to 0.5905515 inch
- Body Shape: Cylindrical, Threaded Barrel
- Power Requirements: DC Powered
- Sensor Technology: Inductive Proximity Sensor
-
Supplier: Xylem Applied Water Systems
Description: Jabsco Flat Tank Economy Oil Changer – 24V The Flat Tank Economy Engine Oil Changer will extract up to 50 weight of oil at a temperature of 70°F (21°C) through the engine’s dip stick tube, usually in less than 5 minutes. For International & US Markets. Applications:
- Media Temperature: 70 F
- Power Source: DC Powered
- Pump Type: Diaphragm Pumps
- Pump Housing Material: Plastic
-
Supplier: Johnson Pump, An SPX Brand
Description: wide x 64 mm long x 5 mm thick (1.04 x 2.5 x 0.2 in) which makes it very easy to mount. Detector cells are totally sealed, are never in contact with the water, will not corrode and are not affected by oil or foreign debris. Features No moving parts Totally sealed solid
- Sound Level: 100 dB
- Visual Indicators: Audio / Visual Alarm Combination
- Features: Continuous, Other, Speakers, Submersible
- Flash Type: Continuous Indication
-
Supplier: Cole-Parmer
Description: shuts off rotary evaporator if abnormalities are detected. |Bath is available for either water or oil use. Water bath operates to 100
C; oil bath operates to 180 C. Each bath is made of stainless steel insert, which is easily removed for cleanup. Heat resistant - Configuration: Bath Only
-
Supplier: OFIL Systems
Description: differences between the oil and water and can therefore detect very thin layers of spill. ORSOLAR can detect sheens as thin as 0.1µm and show clearly their boundaries with water. ORSOLAR records and saves the inspection process for follow up and reporting. ORSOLAR is offered
- Imaging Technology: Digital, UV
- Physical: Dome, Outdoor Rated
- Performance: High Definition
- Application / Industry: Industrial
-
Supplier: Oil-Rite Corp.
Description: Oil-Rite manufactures Lubrication Systems specifically to customer requirements. All systems are engineered, designed, manufactured and fully tested at Oil-Rite. This is an example of a custom built Circulating Oil System. This Circulating Oil System is a dual,
- Features: Adjustable Volume
- Feed Type: Circulating Oil
-
Supplier: Cole-Parmer
Description: shuts off rotary evaporator if abnormalities are detected. |Bath is available for either water or oil use. Water bath operates to 100
C; oil bath operates to 180 C. Each bath is made of stainless steel insert, which is easily removed for cleanup. Heat resistant - Feed Tank Capacity: 1.056688 gallons
- Power Source: Electric
- Type: Rotary
-
Supplier: Cole-Parmer
Description: shuts off rotary evaporator if abnormalities are detected. |Bath is available for either water or oil use. Water bath operates to 100
C; oil bath operates to 180 C. Each bath is made of stainless steel insert, which is easily removed for cleanup. Heat resistant - Feed Tank Capacity: 1.056688 gallons
- Power Source: Electric
- Type: Rotary
-
Supplier: Cole-Parmer
Description: shuts off rotary evaporator if abnormalities are detected. |Bath is available for either water or oil use. Water bath operates to 100
C; oil bath operates to 180 C. Each bath is made of stainless steel insert, which is easily removed for cleanup. Heat resistant - Feed Tank Capacity: 1.056688 gallons
- Power Source: Electric
- Type: Rotary
-
Supplier: Instrumentation Northwest, Inc.
Description: H.OIL Oil/Water Interface Meter Accurately determine presence and thickness of product in your wells. Measures thickness of floating product as thin as 1/200 foot (1 mm) Detects both floating (LNAPL) and sinking (DNAPL) layers Easy-to-read yellow tape with clear Kynar®
-
Supplier: Sartomer USA, LLC
Description: SAR-GEL® water indicating paste provides a fast, reliable way to detect water bottoms in tanks containing gasoline, E10 and E15 gasoline/alcohol blends, diesel, jet fuel, fuel oil, solvents & other materials. No need to purchase different types of water indicating
- Features: Artificial / Synthetic, Other
- Applications: Fuel / Gasoline
- Form & Features: Organic Chemical / Polymer
- Function: Reference / Chemical Standard
-
Supplier: Badger Meter
Description: the responsible and careful use of available resources. Compact and cost-effective meter. Designed for flow measurement of low viscosity and non-aggressive liquids alike, including demineralized water, alkaline solutions, oils, salad oil, fuel/fuel consumption, beverages,
- Pipe Diameter: 0.25 to 0.375 inch
- Liquid Volumetric Flow Rate: 0.026 to 9.2 GPM
- Operating Pressure: 0 psi
- Mass Flow Rate: 0.00005733 to 0.020286 lbs/min
-
Supplier: Hamamatsu Photonics Europe
Description: For flame eye/using photo IC diode (RoHS compliance) instead of CdS cell The S10108 is designed specifically for flame detection (flame eye) in oil-fired hot water boilers and heaters. This sensor is assembled in an easy-to-install package along with the cable. Features -
- Device Classification: Sensor
- Sensor Technology: UV Detector Only
-
Supplier: Sitron
Description: The SC850 was designed to detect and control the level of all types of oils (1x SPDT relay) and also provide a separate alarm relay to detect the presence of water. Each relay has its own LED indication including a second LED for alarm status. This unique probe can be widely applied
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 725.1885 psi
- Material Temperature Range: 14 to 176 F
- Output Options: Alarm / Visual Indicator
-
Supplier: Comus International
Description: Detection range up to 500mm Small size in popular R-Shape Versions with synchronization input Measurement independent of material, surface, colour and size of target Works under dust, dirt, fog, light Detect transparent and bright objects Water tight, IP 67, ATEX 22, oil
- Media Type: Liquid
- Device Classification: Sensor-Only
- Meter Technology Type: Ultrasonic / Sonic
-
Supplier: Micro Sensor Co., Ltd.
Description: measurement. This level sensor with digital output is ideal to detect level and temperature in various liquids, such as water in water tanks, fuel, oil, etc. · Extremely low power consumption and auto sleep · Level and temperature measurement combination · Digital
- Media Type: Liquid
- Device Classification: Transmitter
-
Supplier: BARTEC
Description: The PSO+ point sensor and the PSO point sensor are used to detect electrically non-conductive liquids such as oil. The location of the leak can be detected quickly. Thanks to the special optics, the PSO+/PSO can operate reliably also when facing metallic surfaces (e.g. oil catch pan
-
Supplier: Oil-Rite Corp.
Description: plate heat exchanger maintains a constant oil supply temperature. The heat exchanger used with this Circulating Oil System removes approximately 55,000 BTU/HR, and requires 15 GPM of cooling water at a 104° F maximum. A temperature actuated modulating water control valve
- Features: Adjustable Volume
- Feed Type: Circulating Oil
-
Supplier: ABB Measurement & Analytics
Description: including SmartSensor Technology and built-in Verification. It is easy to understand & simple to operate. Overview ProcessMaster Water FEP620 – Ideally suited for standard applications in chemical, power, oil & gas, pulp & paper and metals & mining industries. A robust
- Pipe Diameter: 24 inch
- Media Temperature Range: 266 F
- Liquid Volumetric Flow Rate: 1.056 to 84,535.0567488 GPM
- Operating Temperature: 140 F
-
Supplier: Eaton
Description: determining the saturation level of water in oil. The sensor detects the presence of free or emulsified water in hydraulic or lubrication systems, thereby enabling the user to prevent accelerated oil aging, increased wear, malfunctions, and failure of
-
Supplier: SAE International
Description: use of this technique is appropriate for the evaluation of used driveline fluids. First we illustrate how analytical ferrography can be used to detect the past presence of water in oil that is currently dry. Next we show how the technique can help identify contaminant particles
-
Supplier: AMETEK Spectro Scientific
Description: Highlights The LaserNet 200 Series allows reliability professionals to quickly and easily assess machinery health on site in just minutes. With a simple push of a button, a comprehensive picture of machine wear is generated with only a few parameters: Particle cleanliness codes, such as ISO
-
Supplier: Clark Solutions
Description: Model DOZ01 flow sensors are used wherever the flow of liquids having different viscosities must be reliably and economically measured, such as in the following cases: Central lubrication systems Transformer oils Aggressive/caustic liquids in the chemical industry The model
- Pipe Diameter: 0.25 inch
- Media Temperature Range: 32 to 176 F
- Liquid Volumetric Flow Rate: 0.0333333333333333 to 0.35 GPM
- Operating Pressure: 145.0377 to 290.0754 psi
Find Suppliers by Category Top
Featured Products Top
-
emulsified free oils in clean water. The 4420-OCM continuously monitors a clean water sample for oil leaks. The display, signal output, and alarm can be configured within the 0-250 ppm range. On-line alarm for oil presence in filtered effluent and cooling water. The HydroSense 4420-OCM uses a (read more)
Browse Oil in Water Monitors Datasheets for Arjay Engineering -
Guard Against Spills: 2852-HCF Alarm Detects Oil Separation on Water. Protect your environment with the 2852-HCF Floating Oil Spill Alarm. This advanced sensor reliably monitors sumps and (read more)
Browse Oil in Water Monitors Datasheets for Arjay Engineering -
oil in sumps. These alarms help industries quickly spot and address potential problems, ensuring cleaner water. Precision and Reliability: How Oil Sump Alarms Operate Wastewater Oil Sump Alarms work by consistently monitoring oil levels and detecting any irregularities (read more)
Browse Oil in Water Monitors Datasheets for Arjay Engineering -
does the 2852-HCF Floating Oil Spill Alarm detect oil? The 2852-HCF monitors the surface dielectric and capacitance of the water. An increase in oil on the surface alters the capacitance field, activating the alarm. What environments is the (read more)
Browse Oil in Water Monitors Datasheets for Arjay Engineering -
water safety. They detect small amounts of oil in water quickly, allowing cities to act fast when there’s contamination. Using these monitors, cities can provide cleaner water more efficiently. Revolutionizing Water Safety: The Role of Oil-in-Water Monitors (read more)
Browse Oil in Water Monitors Datasheets for Arjay Engineering -
Guard Against Spills: 2852-HCF Alarm Detects Oil Separation on Water. Protect your environment (read more)
Browse Pump Controllers Datasheets for Arjay Engineering -
Oil in Water Monitors HydroSense Series Measure PPM Concentrations of Hydrocarbons in Water With Arjay's HydroSense, experience industry-leading continuous, on-line monitoring of ppm (read more)
Browse Oil in Water Monitors Datasheets for Arjay Engineering -
Routinely monitoring water concentration in oil is an important part of any oil condition monitoring program. Water can enter the oil as a result of environmental conditions, condensation from cooler areas of the equipment, and/or compromised seal integrity. AMETEK Spectro Scientific (read more)
Browse Oil in Water Monitors Datasheets for AMETEK Spectro Scientific -
Brochure HydroSense 4410-LMP Continuous Non-Contacting for Hazardous Locations The HydroSense 4410-LMP Oil in Water Analyser offers continuous on-line monitoring for ppm concentrations of petroleum oils (read more)
Browse Water Quality Photometers and Colorimeters Datasheets for Arjay Engineering -
Engineering Engineering and manufacturing process and environmental controls since 1984. Our products are used across all industries for oil in water monitoring, level control, gas detection, and more. They are uniquely designed with advanced technology to help industries work better in environmentally sensitive areas. (read more)
Browse Level Sensors Datasheets for Arjay Engineering
Conduct Research Top
-
Low-field NMR Applied to the Measurement of Oil and Moisture Content in Coffee Beans
Coffee beans refer to the fruit of plants used to make coffee. The oil content and water content of coffee beans determine the taste of coffee. Different roasted coffee beans will result in different tastes of coffee. How to tell if coffee beans are roasted properly? It is very important to detect
-
Applying the Final Touches
leachables, are generated under extreme temperature and time conditions in the presence of an appropriate solvent (e.g., polar and non-polar organic solvents, purified water). Leachables are often a subset of extractables; however, they can also be derived by chemical modification (e.g. degradation
-
Capacitives with Perspective
Unlike inductive proximity switches, which respond exclusively to metals, capacitive sensors react to a wide spectrum of other materials, such as for example: paper, glass, plastics, oil, water, as well as all metals. The sensor output switches when the object to be detected is within a certain
-
The Effect of Fractures on the Recovery of Low-Permeability Rock-Studied by Low Field NMR
Hydraulic fracturing technology can improve crude oil production in tight formations, and the impact of fractures on rock pore recovery is the focus of research. Rock pore structure changes during fracturing, especially lab-made fractures, affecting the mass transfer between matrix pores
More Information Top
-
E-maintenance
Four types of lube sensors are focused in the lubrica- tion system: fibre optic laser absorption and scatter sensors for solid contaminants, optical particle detectors for wear particles, water sensors for water detection in oil and oxidation sensors for oil degradation detection.
-
Progress and trend of sensor technology for on-line oil monitoring
Another promising sensor, EIS aforementioned to detect water in oil , by varying its frequencies, performs well in detecting different contributors and their impact on overall degradation.
-
Acoustics in underwater environmental monitoring
- Mapping of seaweed (kelp) - Planktodalgae and fish measurements - Suspended Particulate Matter (Sewage) - Oil detection in water oil layer thickness - Sea floor mapping & detection of wrecks and debris oil and tar deposits .
-
Advances in Computer Science, Environment, Ecoinformatics, and Education
This article applies the improved Mallat algorithm into the optoacoustic signal processing of detecting water in oil by the optoacoustic optical spectrum.
-
Influence of motor-oil water content on service properties
Hence, it is a very rare occurrence to detect water in oil samples by the present means of examination.
-
The design of circuit in on-line monitoring system for traction transformer insulation
Seven paths (in0 to in6) are used to detecting the concentration of dissolve fault gases, and the remainder (in7) is used to detecting water in oil .
-
Evaluation of Sensors for On-Board Diesel Oil Condition Monitoring of U.S. Army Ground Equipment
The change in dielectric constant clearly indicates that this sensor is capable of detecting water in oil .
-
http://www-pub.iaea.org/MTCD/publications/PDF/te_1551_web.pdf
Oil analysis can detect water in oil .
-
Table of Contents - Volume 3
Study on the Instrument Detecting Water in Oil Based on the Optoacoustic Spectroscopy Technique .............................................................................................................................................436 .
-
A microwave instrument for the continuous monitoring of the water content of crude oil
use inthe specific application of detecting water in oil and has assumed constanttemperature.However,it .
Indicates content that may require registration and/or purchase.