-
Supplier: InspectorTools
Description: (DAR) AC/DC Voltage measurement from 0 to 600V with Max/Min, Peak and Relative functions 1 to 15 minute timer function for IR measurements Resistance measurement Indication of output voltage and discharge voltage Auto-discharge function and voltage output warning function
-
Supplier: ValueTronics International, Inc.
Description: The 5 kV (220005) is a dielectric tester set from Megger. Additional Features: Continuously variable test voltage Rugged field construction Compact and portable Air insulated, uses no oil ±2% accuracy Leakage current measurement as low as 0.1 mA Fast charging of high-capacitance
-
Supplier: Tradeport Electronics Group
Description: hard-to-reach testing is easy with the remote test probe Live circuit detection prevents insulation test if voltage > 30 V is detected for added user protection Auto-discharge of capacitive voltage for added user protection AC/DC voltage: 0.1 V to 600 V 200 mA Continuity
-
-
Supplier: Kikusui America, Inc.
Description: specifications. The TOS9200 Series consists of four products the testers TOS9200 and TOS9201, and the high-voltage scanners TOS9221 and TOS9220.
- AC Voltage: 50 to 5,000 volts
- AC Current: 0 to 0.11 amps
- DC Voltage: 50 to 6,000 volts
- DC Current: 0 to 0.011 amps
-
Supplier: Ikonix USA
Description: The 7705 is a 10 KV AC Hipot tester that is designed to provide high AC output voltage for cable, wire, harness and electrical component testing. This easy-to-use bench top tester offers numerous features for safe and efficient testing, including our patented SmartGFI® safety
- DC Voltage: 0 to 12,000 volts
- DC Current: 0 to 0.005 amps
- Testing Method: Automatic
- Features: Built-in Calibration, Memory / Storage, Multiple Test Setup, Other, PLC Interface, Remote Control, Selectable Output Frequency, Warning Indicator Light
-
Supplier: InspectorTools
Description: Tests insulation of wires, cables, transformers and electrical motors Comes as a complete kit including test leads and PC software Selectable test voltages 250V, 500V and 1000V Programmable timer to perform the Dielectric Absorption Ratio Test Sensitive Ohmmeter for checking resistance
-
Supplier: Ikonix USA
Description: The 7705 is a 10 KV AC Hipot tester that is designed to provide high AC output voltage for cable, wire, harness and electrical component testing. This easy-to-use bench top tester offers numerous features for safe and efficient testing, including our patented SmartGFI® safety
- AC Voltage: 0 to 10,000 volts
- AC Current: 0 to 0.02 amps
- Types of Measurements: AC Dielectric Strength, AC Hipot
- Testing Method: Automatic
-
Supplier: Ikonix USA
Description: The 7715 is a 20 KV AC Hipot tester that is designed to provide high AC output voltage for cable, wire, harness and electrical component testing. This easy-to-use bench top tester offers numerous features for safe and efficient testing, including our patented SmartGFI® safety
- AC Voltage: 0 to 20,000 volts
- AC Current: 0 to 0.01 amps
- Types of Measurements: AC Dielectric Strength, AC Hipot
- Testing Method: Automatic
-
Supplier: Ikonix USA
Description: The 7720 is a 20 KV DC Hipot tester that is designed to provide high DC output voltage for cable, wire, harness and electrical component testing. This easy-to-use bench top tester offers numerous features for safe and efficient testing. These features include our patented
- DC Voltage: 0 to 20,000 volts
- DC Current: 0 to 0.005 amps
- Testing Method: Automatic
- Features: Built-in Calibration, Memory / Storage, Multiple Test Setup, Other, PLC Interface, Remote Control, Selectable Output Frequency, Warning Indicator Light
-
Supplier: Transcat, Inc.
Description: Product Highlights The FLIR IM75 is both an advanced multifunction digital multimeter and premier handheld insulation tester for installation, troubleshooting and maintenance professionals. The IM75 includes several specialty insulation modes including: Polarization Index, Dielectric
-
Supplier: Transcat, Inc.
Description: Product Highlights Tests insulation of wires, cables, transformers and electrical motors Selectable test voltages 250V, 500V and 1000V Programmable timer to perform the dielectric absorption ratio test Sensitive ohmmeter for checking resistance of motor windings
-
Supplier: ValueTronics International, Inc.
Description: down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers
- Features: Current Leakage Tester, Ground Bond Testers
-
Supplier: Tradeport Electronics Group
Description: measurement. For quick and accurate calibration of Hipot testers (dielectric strength testers) and other high voltage sources, the 4600A Series can’t be beat. Whether you are making direct or alternating high voltage measurements, the 4600A Series is uniquely
-
Supplier: Seaward Group USA
Description: The SEN60204 is designed to test in accordance with EN60204.1 (electrical equipment of machines) and EN60439-1 (low voltage switchgear and control assemblies). The tester provides solutions for the European Machinery Directive and The Provision of Work Equipment Regulations. The
- AC Voltage: 6 to 2,500 volts
- AC Current: 0.02 amps
- DC Voltage: 500 to 1,000 volts
- DC Current: 0.5 amps
-
Supplier: Seaward Group USA
Description: The A203H/TL hipot/flash/dielectric withstand tester is a cost effective simple to use, rugged test system suited to manufacturing or laboratory environments. It can deliver a test voltage of 0 to 10 kV a.c. from an internal 250VA transformer source, and has displays that show
- AC Voltage: 0 to 10,000 volts
- AC Current: 0.005 amps
- Types of Measurements: AC Dielectric Strength
- Display: Analog Meter
-
Supplier: Marposs Corp
Description: DESCRIPTION E.D.C. is the first European Company to study (since 1998) and propose new tests that allow identification of insulation problems between windings to stack and between turns of the same winding that the standard High Voltage and SURGE tests cannot identify. These problems produce
- AC Voltage Range: 3,000 volts
- Measurement Type: AC
-
Supplier: Marposs Corp
Description: protocols are implemented TECH SPECS Insulation test resistance voltage: 1000 VDC Insulation resistance limit at 1000 V: >200 MΩ Dielectric strength test voltage: 2150 VDC Dielectric strength limit at 2150 V: <1.0 mA Cycle time: approx. 80 s
- Products Tested: Fuel Cells
- Test / Technique: Performance / Functional Test
- Form: Test Station / System
-
Supplier: TelephoneStuff.com
Description: 1000V and 100V increments between 1000V and 5000V - Measures 0 to 1 Tera-Ohm - Warning voltage function alerts the user that line voltage is present and gives the voltage reading up to 600 V AC or DC - Guard system eliminates the effect of surface leakage current on
-
Supplier: SAE International
Description: voltage tester (hipot). This test is intended to aid in finding a breach in the wire insulation, and not for the identification of the resistance of the insulation. The test method defined herein is limited to equipment which ia able to control and limit the DC output to 1500 VDC
-
Supplier: ASTM International
Description: see 44.4, 51.1, 58.1, and 65.1. Note 2-This standard resembles IEC 60394-2 in title only. The content is significantly different. ^REFERENCE: ASTM Standards: D92 Test Method for Flash and Fire Points by Cleveland Open Cup Tester D149 Test Method for Dielectric Breakdown Voltage
-
Supplier: ValueTronics International, Inc.
Description: Voltage: 600 V AC Currrent: 1000 A Optional CT’s: 1000 A, 3000 A Harmonics: THD, DC to 49th Power: W, VAR, VA Energy: Wh, WARh, VAh Voltage anomalies: Sag/surge Power factor: 0.00 +/- 1.00 Frequency: 50 / 60 Hz Phase sequence: 1-2-3 Insulation tester: 50 V, 100 V, 250 V, 500 V,
- Phase: Three-Phase
-
Supplier: ValueTronics International, Inc.
Description: the vehicle) and charging of the traction battery Insulation and dielectric strength (insulation resistance between all electric components of the high voltage system and the vehicle frame) Insulation of the battery (insulation resistance between the high voltage battery poles
Find Suppliers by Category Top
More Information Top
-
Electro-forensic engineering: an emerging profession
Typicalof someof the equipment used by the authors include: 35 mm cameras with color film 8 mm video camera Ammeter, voltmeter, and ohmmeter Non-destructive high voltage dielectric tester Tape measure and micrometer Ground detecting analyzer Magnifying glass and flashlight Mechanical…
-
Dielectric Breakdown Test
MG-II - Transformer Oil Dielectric Breakdown Voltage Tester .
-
Test Instruments - Grainger Industrial Supply
• Dielectric Tester , Voltage Output 0 to 7.5kVDC, 0 to 5kVDC, 5/50/500/5000uA, Accuracy +/-2 Percent of Meter Scale, Includes 10 ft. 3-wire Input Line Cable, 15ft.
-
Coil & Transformer Automatic Test Equipment (ATE) System
Since the noise-generating periods are known when the dielectric withstand voltage tester operates under program control, it is possible to eliminate the noise by programming.
Indicates content that may require registration and/or purchase.