-
Supplier: Robin Subaru
Description: Subaru offers six centrifugal pumps for applications that require clear water removal. Each delivers liquid at a uniform pressure without shocks or pulsations. These compact, lightweight pumps are designed for simplicity. They’re easy to carry and, thanks to just one
- Discharge Size: 1 inch
- Horsepower: 1.1 HP
- Maximum Discharge Flow: 28 GPM
- Maximum Discharge Pressure: 50 psi
-
Supplier: Johnson Pump, An SPX Brand
Description: Self-priming centrifugal pump
- Maximum Discharge Flow: 1,541.0033333333333 GPM
- Maximum Discharge Pressure: 130.53393 psi
- Media Temperature: 203 F
- Features: Brass / Bronze, Cast Iron, Centrifugal Pumps, Self-Priming Pump, Stainless Steel
-
Supplier: Cole-Parmer
Description: • Compatible with three distinct fuel classifications • Models for the following fluid groups:
- Gasoline, kerosene, avgas, and jet fuel
- Biodiesel, fuel oil, and diesel
- Ethanol and E85 blend • Available in both self-priming and standard end suction configurations • Custom- Horsepower: 3 HP
- Maximum Discharge Flow: 80 GPM
- Maximum Discharge Pressure: 150 psi
- Power Source: AC Powered
-
-
Supplier: Cole-Parmer
Description: • Compatible with three distinct fuel classifications • Models for the following fluid groups:
- Gasoline, kerosene, avgas, and jet fuel
- Biodiesel, fuel oil, and diesel
- Ethanol and E85 blend • Available in both self-priming and standard end suction configurations • Custom- Horsepower: 2 HP
- Maximum Discharge Flow: 65 GPM
- Maximum Discharge Pressure: 150 psi
- Power Source: AC Powered
-
Supplier: MP Pumps, Inc.
Description: diesel-engine drive, and hydraulic drive. Pump rotation in 90° increments.
- Discharge Size: 1.5 to 3 inch
- Horsepower: 15 HP
- Maximum Discharge Flow: 320 GPM
- Features: Centrifugal Pumps, Self-Priming Pump
-
Supplier: MP Pumps, Inc.
Description: Petroleum 40 self-priming centrifugal pumps are capable of creating vacuum sufficient to lift liquids from heights up to 25 feet above the source. To handle many different fuels, the Petroleum 40 is available in three distinct models: PO, PG and PE 40. A Petroleum 40 PumPAK® is a fully
- Discharge Size: 4 inch
- Horsepower: 50 HP
- Maximum Discharge Flow: 750 GPM
- Features: Centrifugal Pumps, Self-Priming Pump
-
Supplier: Cole-Parmer
Description: • Compatible with three distinct fuel classifications • Models for the following fluid groups:
- Gasoline, kerosene, avgas, and jet fuel
- Biodiesel, fuel oil, and diesel
- Ethanol and E85 blend • Available in both self-priming and standard end suction configurations • Custom- Horsepower: 2 HP
- Maximum Discharge Flow: 150 GPM
- Maximum Discharge Pressure: 150 psi
- Power Source: AC Powered
-
Supplier: Cole-Parmer
Description: • Compatible with three distinct fuel classifications • Models for the following fluid groups:
- Gasoline, kerosene, avgas, and jet fuel
- Biodiesel, fuel oil, and diesel
- Ethanol and E85 blend • Available in both self-priming and standard end suction configurations • Custom- Horsepower: 3 HP
- Maximum Discharge Flow: 150 GPM
- Maximum Discharge Pressure: 150 psi
- Power Source: AC Powered
-
Supplier: MP Pumps, Inc.
Description: HHL-Flomax (High Head Low Flow) "HR" high pressure self-priming centrifugal pumps meet USCG specifications for auxiliary fire control. The high suction centerline and impeller design eliminates premature priming loss while ensuring consistent priming capability. The HHLF pump is
- Discharge Size: 1.5 inch
- Maximum Discharge Flow: 108 to 180 GPM
- Features: Brass / Bronze, Cast Iron, Centrifugal Pumps
- Pump Type: Fire Service Pumps
-
Supplier: Accuris
Description: PUMP UNIT, CENTRIFUGAL, SALT WATER, DIESEL-ENGINE-DRIVEN
-
Supplier: Gorman-Rupp Pumps
Description: 62 1/2D1-GX690 S/G Standard Centrifugal Pump
- Discharge Size: 2.5 inch
- Maximum Discharge Flow: 250 GPM
- Maximum Discharge Pressure: 156 psi
- Features: Aluminum, Centrifugal Pumps
-
Supplier: Gorman-Rupp Pumps
Description: 62 1/2A1-GX390 S/G Standard Centrifugal Pump
- Discharge Size: 2.5 inch
- Maximum Discharge Flow: 250 GPM
- Maximum Discharge Pressure: 156 psi
- Features: Aluminum, Centrifugal Pumps
-
Supplier: UL Standards & Engagement
Description: 1.1 These requirements cover battery contactors for use in the starting systems of diesel engines driving centrifugal fire pumps, in accordance with the Standard for the Installation of Stationary Pumps for Fire Protection, NFPA 20. 1.2 These requirements cover battery
-
Supplier: Godiva, Ltd.
Description: Portable, diesel engine powered fire pump for Naval applications. Rated performance of 500l/min at 3 bar. Single stage centrifugal pump with all-bronze pump-end. Wrap-around stainless steel frame protects the assembly. Exhaust gas priming and full pump
- Pump Type: Fire Service Pumps
-
Supplier: Accuris
Description: UL Standard for Safety Battery Contactors for Use in Diesel Engines Driving Centrifugal Fire Pumps
-
Supplier: Accuris
Description: Guide for the Investigation of Diesel Engines for Driving Centrifugal Fire Pumps
-
Supplier: Gusher Pumps
Description: The 8000 Series are horizontal pumps designed for a wide range of uses from agricultural to industrial. FEATURES Heads up to 130 feet @ 1750 RPM Capacities to 1200 GPM 1 _” to 6” Discharge Temperature up to 600ƒF Clean Out Ports Standard for Fast Removal of Foreign Objects Heavy Duty
- Features: Centrifugal Pumps
-
Supplier: Accuris
Description: PUMP, CENTRIFUGAL: DIESEL-ENGINE-DRIVEN, PORTABLE, FIRE-FIGHTING SERVICE
-
Supplier: Gator Pump, Inc.
Description: steel tubing. Cases and impellers are made of 3/8″ steel plate. GATOR Trailer Centrifugal Pumps supply large volumes of water using tractor, diesel, or electric power. Trailer pumps are available with either 540 or 1000 RPM PTO drive. Operation includes backing the
- Discharge Size: 12 inch
- Power Source: AC Powered, Gasoline / Diesel Engine, None, Pump Only
- Features: Centrifugal Pumps
- Pump Type: Dewatering Pumps, Submersible Pumps, Wastewater, Water Pumps
-
Supplier: Gator Pump, Inc.
Description: steel tubing. Cases and impellers are made of 3/8″ steel plate. GATOR Trailer Centrifugal Pumps supply large volumes of water using tractor, diesel, or electric power. Trailer pumps are available with either 540 or 1000 RPM PTO drive. Operation includes backing the
- Discharge Size: 24 inch
- Power Source: AC Powered, Gasoline / Diesel Engine, None, Pump Only
- Features: Centrifugal Pumps
- Pump Type: Dewatering Pumps, Submersible Pumps, Wastewater, Water Pumps
-
Supplier: Sykes
Description: pump end, impeller and wear plates. Contractor Pumps are a true self-priming pump so does not require manual priming of the suction line or filling of a priming tank in order to begin its normal operation. In addition the pump can run dry for extended periods due to the
- Features: Centrifugal Pumps, Self-Priming Pump
- Pump Type: Wastewater Treatment Pumps, Water Pumps
-
Supplier: Sykes
Description: Sykes Xtra High Pump range caters to the demands of the global mining industry with three models which have the ability to operate unattended at high discharge heads. All Xtra pumps have shaft stiffness ratios better than any competitor's pump. Sykes engineers have ensured that
- Features: Centrifugal Pumps, Self-Priming Pump
- Pump Type: Water Pumps
-
Supplier: Pentair Engineered Solutions
Description: Key Features UL Listed/FM Approved/NFPA-20 Design For Commercial, Industrial and Marine Use Diesel and Electric Driven Available Lower Initial Cost Quicker Delivery with Red Hot Quick Ship Program Ease of Maintenance
- Maximum Discharge Flow: 250 to 5,000 GPM
- Maximum Discharge Pressure: 40 to 490 psi
- Features: Brass / Bronze, Centrifugal Pumps, Radial Flow Pumps, Turbine Pumps
- Pump Type: Fire Service Pumps, Split Case Pumps
-
Supplier: Xylem Applied Water Systems
Description: Centrifugal submersible and inline pump; Model No.: iL280P Suitable for diesel, fresh and salt water Quick diesel transfer with no spillage Water transfer, deck shower, or deck wash Water Systems to 80 ºC Continuous rating but should not be run dry for long periods
- Maximum Discharge Flow: 4.666666666666667 GPM
- Maximum Discharge Pressure: 14 psi
- Media Temperature: 176 F
- Features: Centrifugal Pumps, Plastic
-
Supplier: BakerCorp
Description: Ideal Usage Construction site dewatering, product transfer, emergency standby, sewage transfer, irrigation and farm use. Benefit Light and portable. Easy access to pump. Economical, maintenancefree, self-lube mechanical seal. PERFORMANCE Suction Size: 2" – 3", NPT Discharge Size: 2" – 3", NPT
- Discharge Size: 2 to 3 inch
- Maximum Discharge Flow: 225 to 425 GPM
- Media Temperature: 150 F
- Features: Aluminum, Centrifugal Pumps, Utility Pumps
-
Supplier: Goulds Water Technology, a xylem brand
Description: Goulds Water Technology Pumps Ag-Flo Series builds on over 150 years of hydraulic and manufacturing expertise to produce the finest pump in the industry. Our line of cast iron close coupled and SAE drive centrifugal pumps are offered with a variety of options to make them
- Features: Centrifugal Pumps
- Pump Type: Water Pumps
-
Supplier: BakerCorp
Description: Ideal Usage Industrial water blasting, pipeline pigging, irrigation, standby fire protection, environmental cleanups. Benefit Produces enough pressure to eliminate multiple pumps. Operates in flooded conditions. Unattended operation. PERFORMANCE Suction Size: 4" – 10" Discharge Size: 3" – 8"
- Discharge Size: 4 inch
- Horsepower: 103 HP
- Maximum Discharge Flow: 280 to 1,400 GPM
- Maximum Discharge Pressure: 274 psi
-
Supplier: Griffin Pump & Equipment, Inc.
Description: Griffin’s Vacuum-Assisted Wellpoint Pumps are available in 4”, 6”, 8” and 10” models. These pumps are designed for handling high volumes of water and air. The pump automatically primes and reprimes at suction lifts of 25 ft. or greater. These pumps are capable of handling
- Discharge Size: 4 inch
- Horsepower: 20 to 26 HP
- Maximum Discharge Flow: 500 GPM
- Features: Cast Iron, Centrifugal Pumps, Self-Priming Pump
-
Supplier: Vaughan Company
Description: nearby communities. That’s why Vaughan Company has developed the Vaughan Chopper Storm™, a fully enclosed stand-alone emergency backup pump solution. For municipal facilities investing in flood resilience, this is the backup pump solution for you. Pump systems are only as strong
- Power Source: AC Powered, Gasoline / Diesel Engine
- Features: Centrifugal Pumps, Stainless Steel
- Pump Type: Dewatering Pumps
-
Supplier: Griffin Pump & Equipment, Inc.
Description: Griffin’s Vacuum-Assisted Wellpoint Pumps are available in 4”, 6”, 8” and 10” models. These pumps are designed for handling high volumes of water and air. The pump automatically primes and reprimes at suction lifts of 25 ft. or greater. These pumps are capable of handling
- Discharge Size: 6 inch
- Horsepower: 72 HP
- Maximum Discharge Flow: 1,500 GPM
- Features: Cast Iron, Centrifugal Pumps, Self-Priming Pump
-
Supplier: BakerCorp
Description: Ideal Usage Industrial water blasting, pipeline pigging, irrigation, standby fire protection, environmental cleanups. Benefit Produces enough pressure to eliminate multiple pumps. Operates in flooded conditions. Unattended operation. PERFORMANCE Suction Size: 4" – 10" Discharge Size: 3" – 8"
- Discharge Size: 6 inch
- Horsepower: 225 HP
- Maximum Discharge Flow: 850 to 4,300 GPM
- Maximum Discharge Pressure: 230 psi
-
Supplier: Griffin Pump & Equipment, Inc.
Description: Griffin’s Vacuum-Assisted Wellpoint Pumps are available in 4”, 6”, 8” and 10” models. These pumps are designed for handling high volumes of water and air. The pump automatically primes and reprimes at suction lifts of 25 ft. or greater. These pumps are capable of handling
- Discharge Size: 8 inch
- Horsepower: 72 to 80 HP
- Maximum Discharge Flow: 2,000 GPM
- Features: Cast Iron, Centrifugal Pumps, Self-Priming Pump
-
Supplier: Gorman-Rupp Pumps
Description: HSP-GX390 Accessories Pump
- Discharge Size: 0 inch
- Features: Centrifugal Pumps, Hydraulic Pumps, Trash Pumps, Water Treatment Pumps
- Pump Type: Dewatering Pumps, Wastewater, Water Pumps
- Power Source: Gasoline / Diesel Engine
-
Supplier: Griffin Pump & Equipment, Inc.
Description: Griffin’s High Pressure Jet Pumps are available in 4” and 6” models. These pumps are self-contained and portable. These pumps are capable of delivering flow up to 1350 gpm and head conditions up to 300 ft. and higher. These pumps come equipped with hand-operated diaphragm
- Discharge Size: 6 inch
- Maximum Discharge Flow: 1,300 GPM
- Maximum Discharge Pressure: 370 psi
- Features: Centrifugal Pumps, Jet Pumps, Self-Priming Pump, Water Jetting Pumps
-
Supplier: Godwin, a xylem brand
Description: The Godwin Dri-Prime® NC Series pumps are an extremely powerful, yet compact pump with flow capabilities to 6,530 US GPM (1,781 m³/hr). It also features Flygt N-technology with its innovative self-cleaning impeller. NC Series pumps are engineered to deliver sustained high
- Discharge Size: 3 to 10 inch
- Maximum Discharge Flow: 520 to 6,530 GPM
- Features: Cast Iron, Centrifugal Pumps, Self-Priming Pump
- Power Source: DC Powered, Gasoline / Diesel Engine
Find Suppliers by Category Top
Featured Products Top
-
The Vaughan Company offers a series of portable bypass pump package options that can be used for tough solids reduction applications or low shear solids handling in temporary or permanent situations. We supply our pumps on a trailer or skid mounted platform (read more)
Browse Centrifugal Pumps Datasheets for Vaughan Company
More Information Top
-
Optimization models for operative planning in drinking water networks
Common pump types include electric centrifugal pumps and Diesel centrifugal pumps .
-
Up‐flow Clarifier for emergency water treatment
This doser con- sists of a small-diameter pipe tapping onto the suction line of a pump, a surface-mounted petrol or diesel centrifugal pump .
-
Self Priming Centrifugal Pump - Self Priming Centrifugal Pump Manufacturers, Suppliers
CYZ Series Self-priming Centrifugal Diesel Pump .
-
Bookshelf and Unified Agenda > Department of Defense > Department of the Air Force > Directives > 10 - Operations > [FDBKF2005051016575667140] Afpam10-219v5 - ...
125 gpm Centrifugal Diesel Pump .
-
http://curis.ku.dk/ws/files/20710671/tn4ny.pdf
In Honduras, for example, a sprinkler irrigation system operating at a pressure of 50 p.s.i. (3.5 kg/cm2 ) and powered by a 7 horse power centrifugal diesel pump has .
-
Computation of groundwater resources and recharge in Chithar River Basin, South India
… groundwater is ap- plied for 25 % of paddy crop and 90 % of non-paddy crop through dug wells and bore wells fitted with 3- to 5-hp (horse power) electric driven centrifugal pumps and 5 hp diesel driven centrifugal pumps .
-
Mirage Field Multi-Column Deep Draft Floating Platform: Graving Dock Construction and Hull Fabrication
A total of fourteen diesel driven centrifugal pumps were used to flood the dock.
-
ASTM MNL34 - Oil Spill Response Performance Review of Skimmers
A deck across the top of the pontoons holds a diesel driven centrifugal pump that operates the water jets and the skimmer opera tor .
-
Underwater Maintenance In The Viking Field
Each monitor is supplied by its own 1200 h.p. diesel driven centrifugal pump and is positioned by means of a portable joystick console.
-
Chapter 14-Weir Skimmers
A deck across the top of the pontoons holds a diesel driven centrifu- gal pump that operates the water jets and the skimmer oper- ator.
Indicates content that may require registration and/or purchase.