-
Supplier: Griffin Pump & Equipment, Inc.
Description: Griffin’s Hydraulic Power Units are available in five standard sizes; 250 Series, 400 Series, 600 Series, 800 Series and 825 Series. These units are self contained, portable, diesel-driven or electric-driven hydraulic power units. These
- Operating Pressure: 3,000 psi
- Flow: 28 GPM
- Total Power: 72 to 80 HP
- Unit Weight: 3,080 lbs
-
Supplier: Griffin Pump & Equipment, Inc.
Description: Griffin’s Hydraulic Power Units are available in five standard sizes; 250 Series, 400 Series, 600 Series, 800 Series and 825 Series. These units are self contained, portable, diesel-driven or electric-driven hydraulic power units. These
- Operating Pressure: 3,000 psi
- Flow: 38 GPM
- Total Power: 113 to 125 HP
- Unit Weight: 3,900 lbs
-
Supplier: Griffin Pump & Equipment, Inc.
Description: Griffin’s Hydraulic Power Units are available in five standard sizes; 250 Series, 400 Series, 600 Series, 800 Series and 825 Series. These units are self contained, portable, diesel-driven or electric-driven hydraulic power units. These
- Operating Pressure: 3,000 psi
- Flow: 7 GPM
- Total Power: 20.5 to 26 HP
- Unit Weight: 1,840 lbs
-
-
Supplier: Griffin Pump & Equipment, Inc.
Description: Griffin’s Hydraulic Power Units are available in five standard sizes; 250 Series, 400 Series, 600 Series, 800 Series and 825 Series. These units are self contained, portable, diesel-driven or electric-driven hydraulic power units. These
- Operating Pressure: 3,000 psi
- Flow: 50 GPM
- Total Power: 113 to 125 HP
- Unit Weight: 3,900 lbs
-
Supplier: DeZURIK, Inc.
Description: DeZURIK’s Hydraulic Power Unit (HPU) is designed and manufactured to meet custom field application requirements. The HPU skid design includes all necessary components and a control panel to drive single or multiple hydraulic cylinder valve actuators. Custom HPU skids are
-
Supplier: Eckel Manufacturing Company, Inc.
Description: Eckel's cold weather service hydraulic power units provide trouble free operation even when the temperature drops below -40°F (-40°C). With the unit enclosed by insulated panels, you are insured that all components will be protected from the extreme cold. Operational
-
Supplier: BakerCorp
Description: Flow Range: Up to 1,750 gpm Suction Lift: N/A Max: Shut Off Head Range: 65' – 130' Max Solids Size: Up to 4" Max Operating Temp: 150º F – 190º F Fuel No: 2 Diesel (for the hydraulic power unit) Run Time per Full Tank: 24 hours Fuel Capacity: 50 gallons – 112 gallons
- Discharge Size: 6 inch
- Maximum Discharge Flow: 100 to 1,750 GPM
- Maximum Discharge Pressure: 280 psi
- Media Temperature: 190 F
-
Supplier: BakerCorp
Description: Flow Range: Up to 1,750 gpm Suction Lift: N/A Max: Shut Off Head Range: 65' – 130' Max Solids Size: Up to 4" Max Operating Temp: 150º F – 190º F Fuel No: 2 Diesel (for the hydraulic power unit) Run Time per Full Tank: 24 hours Fuel Capacity: 50 gallons – 112 gallons
- Discharge Size: 4 inch
- Maximum Discharge Flow: 150 to 1,000 GPM
- Maximum Discharge Pressure: 280 psi
- Media Temperature: 190 F
-
Supplier: Milwaukee Cylinder
Description: Milwaukee Cylinder Power Units are powerful performers for your general hydraulic power unit needs. Available in either Gear Pump (3000 psi) or Vane Pump (2000 psi) designs, these units really deliver with standard features and options needed to do the job
- Flow: 0.545 to 11.84 GPM
- Total Power: 0.5 to 125 HP
- Reservoir Capacity: 10 to 125 gallons
- Power Source: Diesel Engine, Electric Motor, Gasoline Engine
-
Supplier: Milwaukee Cylinder
Description: Milwaukee Cylinder Power Units are powerful performers for your general hydraulic power unit needs. Available in either Gear Pump (3000 psi) or Vane Pump (2000 psi) designs, these units really deliver with standard features and options needed to do the job
- Flow: 0.545 to 11.84 GPM
- Total Power: 0.5 to 125 HP
- Reservoir Capacity: 10 to 125 gallons
- Power Source: Diesel Engine, Electric Motor, Gasoline Engine
-
Supplier: Milwaukee Cylinder
Description: Milwaukee Cylinder Power Units are powerful performers for your general hydraulic power unit needs. Available in either Gear Pump (3000 psi) or Vane Pump (2000 psi) designs, these units really deliver with standard features and options needed to do the job
- Flow: 0.545 to 11.84 GPM
- Total Power: 0.5 to 125 HP
- Reservoir Capacity: 10 to 125 gallons
- Power Source: Diesel Engine, Electric Motor, Gasoline Engine
-
Supplier: Milwaukee Cylinder
Description: A Vertical Vane Pump Power Unit from Milwaukee Cylinder provides a flexible solution for your hydraulic power unit needs. When the system is at pressure and the volume requirement falls to zero, the pump automatically adjusts the output volume.
- Operating Pressure: 2,000 psi
- Flow: 4 to 8 GPM
- Total Power: 0.5 to 125 HP
- Reservoir Capacity: 20 gallons
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: Kit The kit consists of two additional batteries, heavy-duty harness, large capacity starting motor, and the ether starting aid. With this kit, the 385C L has the capability to start at -32 degree C (-25.6 degree F). Hydraulics Cat hydraulics deliver power and precise control to
- Operating Weight: 187,360 lbs
- Travel Speed: 2.8000000000000003 miles/hr
- Features: Other
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: responsiveness, self-diagnostics, controlling emissions, and fuel economy. Fuel System The C15 uses a mechanically actuated electrically controlled unit injection (MEUI) system. The MEUI system combines high- pressure injection and electronic control in a single compact unit. The
- Operating Weight: 145,430 lbs
- Travel Speed: 2.6 miles/hr
- Features: Other
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: 365C has the capability to start at -32 degree C (-25.6 degree F). Hydraulics Cat hydraulics deliver power and precise control to keep material moving. PPPC Hydraulics Load sensing, Proportional Priority Pressure Compensation (PPPC) system, with Caterpillar-developed
- Operating Weight: 145,430 lbs
- Travel Speed: 2.6 miles/hr
- Features: Other
-
Supplier: Scherzinger Pump Technology Inc.
Description: The Pumps can be used: - for low to medium-viscous, particle-free liquids - for lubricating fluids - for light fuel oils - for variable rotation applications via reversing feature option - for speeds of 0 - 5,000 RPM Frequently Handled Fluids: - Lube Oils - Hydraulic Oils - Emulsions - Liquid
- Pump Type: Booster Pumps, Dosing Pumps, Gear Pumps, Injection Pumps, Metering Pumps, Positive Displacement Pumps, Self-Priming Pump
- Power Source: DC Powered
-
Supplier: Scherzinger Pump Technology Inc.
Description: The Pumps can be used: - for low to medium-viscous, particle-free liquids - for lubricating fluids - for light fuel oils - for variable rotation applications via reversing feature option - for speeds of 0 - 5,000 RPM Frequently Handled Fluids: - Lube Oils - Hydraulic Oils - Emulsions - Liquid
- Pump Type: Booster Pumps, Dosing Pumps, Gear Pumps, Injection Pumps, Metering Pumps, Positive Displacement Pumps, Self-Priming Pump
- Power Source: DC Powered
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: motor, and the ether starting aid. With this kit, the 385C L has the capability to start at -32 degree C (-25.6 degree F). Hydraulics Cat hydraulics deliver power and precise control to keep material moving. PPPC Hydraulics Load sensing, Proportional Priority Pressure
- Operating Weight: 187,360 lbs
- Travel Speed: 2.8000000000000003 miles/hr
- Features: Other
-
Supplier: Force Control Industries, Inc.
Description: option providing a drive system for up to 4 hydraulic pumps. The clutch is engaged by compressing a multiple disc friction stack using either air or hydraulic pressure. The pressure determines the torque transmitted through the clutch. Transmission fluid circulating through the
- Diameter: 19.1 inch
- Length: 33.25 inch
- Shaft: In-line
- Application: Industrial / General Purpose, Motor
-
Supplier: Westerbeke Corporation
Description: and individually removable top and side panels of the optional sound enclosure allow easy installation and maintenance. Full Torque, Power Take-Off Interface A customer sourced, electric clutch and hydraulic pump can be mounted to the full torque, power take-off interface for
- Wattage: 7,600 watts
- Fuel Type: Diesel
- Applications: Industrial
-
Supplier: Westerbeke Corporation
Description: and individually removable top and side panels of the optional sound enclosure allow easy installation and maintenance. Full Torque, Power Take-Off Interface A customer sourced, electric clutch and hydraulic pump can be mounted to the full torque, power take-off interface for
- Wattage: 5,700 watts
- Fuel Type: Diesel
- Applications: Industrial
-
Supplier: Universal Air & Gas Products Corp.
Description: modified to your department's need and specifications. In most cases, a standard 1/2 ton pickup truck is capable of pulling the MAT800. UAPC's MAT 800 unit offers a unique approach to on site high pressure breathing air. All units are designed by UAPC's in house engineering staff.
- Discharge / Operating Pressure: 3,000 to 6,000 psi
- Power Source: Diesel, Gasoline, Hydraulic
- Features: Explosion Proof, Integral Cooler, Integral Dryer
- Mounting: Portable, Trailer / Truck
-
Supplier: Froude, Inc.
Description: Here at Go Power, we know small engine dynos. That’s how we started! Our first dynamometers were developed in the late 1950s in Palo Alto, California when we were building systems to test basic go-kart engines. Today we bring you the Go Power D100 small engine dyno (dynamometer). The
- Maximum Power Absorption: 100.516528867712 HP
- Torque Capacity: 796.46017699115 In-lbs
- Maximum Rotary Speed: 14,000 rpm
- Application: Automotive, Gas / Diesel Engines, Industrial
-
Supplier: The Kahn Companies
Description: Inherent low inertia and quick transient response make the Kahn Series 102 dynamometers ideal for load testing of medium speed turboshaft engines, light turboprop engines, auxiliary power units (APUs), engine power takeoffs (PTOs), aircraft accessory gearboxes and helicopter
- Maximum Power Absorption: 3,000 HP
- Torque Capacity: 36,000 In-lbs
- Maximum Rotary Speed: 6,000 rpm
- Application: Aircraft / Aerospace, Gas / Diesel Engines, Transmissions, Turbines
-
Supplier: KTR Corporation
Description: Mobile machines mainly use I.C.-engines as a drive. On hydrostatic drives hydraulic pumps are directly connected, while the compressor unit is driven directly with mobile compressors. Both units are connected via a flange coupling. That is why it has to meet a large number of
- Bore Diameter: 0.787402 to 1.8897648 inch
- Coupling Diameter: 3.93701 to 8.0708705 inch
- Coupling Length: 1.2992133 to 2.1653555 inch
- Angular Misalignment: 1 degrees
-
Supplier: ASTM International
Description: 1.1 This practice covers the requirements for the effective monitoring of mineral oil and phosphate ester fluid lubricating oils in service auxiliary (non-turbine) equipment used for power generation. Auxiliary equipment covered includes gears, hydraulic systems, diesel engines,
-
Supplier: Caterpillar Oil & Gas
Description: When the job takes you into a hazardous location, Cat® HazPak engines are ready. Our complete range of services and engine packages cover both industry standards and your operation with maximum safety. Cat 3406C HazPaks are hazardous location power units that are the ideal solution for
- Horse Power: 490 HP
- Displacement: 14.63363641869691 liters
- Fuel Type: Diesel
- Application: Industrial
-
Supplier: Universal Air & Gas Products Corp.
Description: gases, fuel gases and many process gases. Both ambient intake and booster compressors are available in both lubricated and non-lubricated, rotary and reciprocating designs. Electric, diesel, gas and hydraulic drives are applied as required with simple or comprehensive control features.
- Discharge / Operating Pressure: 35,000 psi
- Flow Capacity: 5 to 2,600 SCFM
- Horse Power: 1 to 500 HP
- Power Source: AC Single Phase, AC Three Phase, Diesel, Gasoline, Hydraulic
-
Supplier: Caterpillar Oil & Gas
Description: ideal engine for applications that require Tier 4 Interim or EU Stage IIIB emissions certifications in well service applications such as pump skids, nitrogen units, acidizing units, cementing units, blenders, and hydraulic power units. Cat engines are backed
- Horse Power: 600 to 755 HP
- RPM: 1,900 rpm
- Displacement: 18.0994976757567 liters
- Length: 60.2 inch
-
Supplier: Caterpillar Oil & Gas
Description: that require Tier 4 Interim or EU Stage IIIB emissions certifications. Equipment powered by C9.3 ACERT engines includes workover rigs, pump skids, acidizing units, cementing units, coil tubing units, and hydraulic power units. Cat engines are backed by the
- Horse Power: 300 to 350 HP
- RPM: 2,200 rpm
- Displacement: 9.299651363505594 liters
- Length: 45.3 inch
-
Supplier: Caterpillar Oil & Gas
Description: ideal engine for applications that require Tier 4 Interim or EU Stage IIIB emissions certifications in well service applications such as workover rigs, pump skids, nitrogen units, acidizing units, cementing units, blenders, and hydraulic power units. Cat
- Horse Power: 475 to 580 HP
- Displacement: 15.207183198825009 liters
- Length: 60.2 inch
- Width: 37.8 inch
-
Supplier: Daniel Measurement and Control Inc.
Description: on-off control. Model 710 closes upon loss of electrical power while Model 711 opens upon loss of electrical power. Model 720 / 721 remote on - off valves These control valves are designed for remote on-off control of product flow. Valves may be supplied for either normally open (Model
- Valve Size: 2 to 16 inch
- Pressure Rating: 15 to 1,480 psi
- Number of Ports/Ways: 2
- Media Temperature: -20 to 400 F
-
Supplier: SAE International
Description: the common rail. Those are applied as external loads to the timing drive model and the power unit structure. The paper focuses on the modeling technique and presents the obtained results and a basic comparison with measurements.
-
Supplier: Alfa Laval Inc.
Description: Defender 500 offers high efficiency cleaning of ventilated crankcase gases in diesel and gas engines. The unit reduces engine emissions and ensures maximum protection for the turbocharger and intercooler for closed crankcase systems. A complete crankcase ventilation system The Alfa
- Features: All Centrifugal Separators
- Application / Industry: Oil / Fuel
-
Supplier: Power Test, Inc.
Description: Test Stand Caterpillar C7 225HP Diesel Power Unit Climate-Controlled, Acoustically Insulated Control Booth Hydrostatic Reservoir and Cooling System
Find Suppliers by Category Top
Featured Products Top
-
Hydraulic power unit Truck limiter hydraulic (read more)
Browse Hydraulic Power Units Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Power your machine’s hydraulic functions with the new EP2800Q Series 2 HPU. This HPU (Hydraulic Power Unit) is compatible with McElroy Acrobat™ 355/400, 450/500, and 560/630 fusion machines that utilize the QuikFit™ carriage. (read more)
Browse Pipe Fusion Machines Datasheets for McElroy Manufacturing, Inc. -
load valve and an analog pressure gauge in one compact unit is perfect for testing hydraulic pumps without removing them from service. The unit is self-contained and requires no electrical power. The dials are clear and easy to read. Installation is extremely simple, and the test kit can be (read more)
Browse Liquid Flow Meters Datasheets for HydraCheck Inc. -
IIB T4(X) Our hydraulic hoists can be deployed as an alternative to air driven units in all places where hydraulic lines, central hydraulic systems or hydraulic aggregates are existent. Features: (read more)
Browse Datasheets for J.D. Neuhaus -
• 200 foot per minute down speeds (when the customer observed it, he asked us to slow it down) • Multi-lift synchronization on a single power unit • “Intrinsically Safe” wiring as a low cost alternative to some explosion proof applications • Customer (read more)
Browse Dock Equipment Datasheets for Advance Lifts, Inc. -
» Control functions and integration requirements. jbj Techniques supplies AC and DC hydraulic power units, including modular systems and custom arrangements. (read more)
Browse Hydraulic Pumps Datasheets for jbj Techniques Limited -
matched gear set to rotate. One of the gears is connected to the motor output shaft so producing the rotary mechanical power. Hydraulic gear motors can be supplied in single or bi-rotational formats and units are available (read more)
Browse Hydraulic Motors Datasheets for jbj Techniques Limited -
Digital Hydraulic Multimeter is a versatile unit that can accurately measure hydraulic flow, pressure, peak pressure, temperature, power, and volumetric efficiency (read more)
Browse Datasheets for HydraCheck Inc. -
, safe, and accurate. The DHM 4 Series Bi-Directional Digital Hydraulic Multimeter is perfect for the task. The unit offers precise flow, pressure, temperature, power, and volumetric efficiency readings in a compact configuration. The DHM 4 Series Digital Hydraulic Multimeter is an (read more)
Browse Flow Meters Datasheets for HydraCheck Inc. -
Max Solids: 5" Diameter Solids Max Flow: 2,640 GPM Input Flow: 30 GPM Hydraulic Power Pack Compatibility For use with Gorman-Rupp's current Final Tier IV hydraulic power units Provides superior flow capabilities at the same input (read more)
Browse Hydraulic Pumps Datasheets for Gorman-Rupp Pumps
More Information Top
-
http://actamont.tuke.sk/pdf/1996/n4/3pinka.pdf
The air cooled diesel hydraulic power unit is available with one or two diesel engines/pump assemblies.
-
Insitu SkyHook®
Integrator/RQ-21A SkyHook confriguration The Integrator/RQ-21A SkyHook configuration provides fully autonomous AV approach and capture capabilities; incorporates a diesel hydraulic power unit with which to raise and lower the capture mast; can be set-up and stowed in 'less than' 30 …
-
Small Propped Fracture to Remove Near Wellbore Formation Damage; An Example from the Veslefrikk Field in the North Sea
Diesel Hydraulic Power Unit .
-
Taking Coiled-Tubing Heave Compensation to the Next Level
Power for the system is provided by a stand-alone Class 1 Division 2 diesel hydraulic power unit and accumulator skid that provides all the logic control for the compensation system (Fig. 9).
-
An Alternative Method of Installing ESP's
• Diesel hydraulic power unit .
-
Management of dry flue gas desulfurization by-products in underground mines. Quarterly report, August 1--October 31, 1997
As using compressed air powered hydraulics is more economical than a diesel powered hydraulic unit when an air compressor is being utilized to supply the air for conveying, modifications to the design of the screws is required.
-
Development of a hydraulic borehole seismic source
Figure 31 shows the tractor, trailer, uphole power supply, storagereel with the 20,000’ fiber optic sourcewireline, the diesel hydraulic power unit for the winch, and the traction winch.
-
Microtunneling and Horizontal Drilling: Recommendations
The operation of machines requires the installation of a hydraulic diesel power unit or a connection on a backhoe.
-
The state of the art in positively guided rail transport systems for underground mining / Stand der Technik bei zwangsgeführten Transportbahnen für den untertä...
An essential feature of all Becker rail transport systems is the use of universal diesel - hydraulic power units for both OHMRs and OFRs (Fig. 8).
-
Light Assault Bridge (LAB)
The LAB uses its own diesel / hydraulic power unit to raise and lower the bridge.
Indicates content that may require registration and/or purchase.