-
Supplier: Godwin, a xylem brand
Description: the pumps are dry running capable making them ideal for rugged dewatering/solids handling. It's a hydraulic submersible pump that's ready to go anywhere. Godwin Heidras come equipped with a diesel engine Power Packs for stand-alone operation, these pumps will work
- Discharge Size: 4 to 12 inch
- Maximum Discharge Flow: 996 to 5,622 GPM
- Maximum Discharge Pressure: 316.0122419 to 378.2920268 psi
- Pump Housing Material: Cast Iron
-
Supplier: BakerCorp
Description: rpm (engine speed) GENERAL INFORMATION Weight: 135 lbs – 420 lbs (pump head) Standard Mount: HPU’s are trailer mounted Prime Mover: Diesel engine/Hydraulic fluid Casing Material: Cast iron or carbon steel Seal Type: Tungsten/tungsten or carbon/ Ni-hard steel Safety Features:
- Discharge Size: 6 inch
- Maximum Discharge Flow: 100 to 1,750 GPM
- Maximum Discharge Pressure: 280 psi
- Media Temperature: 190 F
-
Supplier: BakerCorp
Description: rpm (engine speed) GENERAL INFORMATION Weight: 135 lbs – 420 lbs (pump head) Standard Mount: HPU’s are trailer mounted Prime Mover: Diesel engine/Hydraulic fluid Casing Material: Cast iron or carbon steel Seal Type: Tungsten/tungsten or carbon/ Ni-hard steel Safety Features:
- Discharge Size: 4 inch
- Maximum Discharge Flow: 150 to 1,000 GPM
- Maximum Discharge Pressure: 280 psi
- Media Temperature: 190 F
-
-
Supplier: Jet Edge
Description: iP60-80DS is powered by a reliable four-cylinder Cummins turbocharged diesel engine and is designed for portability and ease of maintenance. Intensifier components can be accessed without having to get into the hydraulic center section and hydraulic rod seal. No special
- Blast / Jet Pressure: 55,000 psi
- Water Flow: 81 GPH
- Power: 80 HP
- Operation: Cleaning / Surface Preparation, Cutting / Sectioning
-
Supplier: Milwaukee Cylinder
Description: A Vertical Vane Pump Power Unit from Milwaukee Cylinder provides a flexible solution for your hydraulic power unit needs. When the system is at pressure and the volume requirement falls to zero, the pump automatically adjusts the output volume.
- Operating Pressure: 2,000 psi
- Flow: 4 to 8 GPM
- Total Power: 0.5 to 125 HP
- Reservoir Capacity: 20 gallons
-
Supplier: Vaughan Company
Description: The Vaughan Company offers a series of portable bypass pump package options that can be used for tough solids reduction applications or low shear solids handling in temporary or permanent situations. We have partnered with Premier Pump and Power to supply our pumps on a trailer
- Maximum Discharge Flow: 50 to 10,000 GPM
- Discharge Size: 3 to 16 inch
- Horsepower: 25 to 225 HP
- Power Source: AC Powered, Gasoline / Diesel Engine, Hydraulic
-
Supplier: Griffin Pump & Equipment, Inc.
Description: Griffin’s Hydraulic Power Units are available in five standard sizes; 250 Series, 400 Series, 600 Series, 800 Series and 825 Series. These units are self contained, portable, diesel-driven or electric-driven hydraulic power units. These units are capable of powering
- Operating Pressure: 3,000 psi
- Flow: 28 GPM
- Total Power: 72 to 80 HP
- Unit Weight: 3,080 lbs
-
Supplier: Griffin Pump & Equipment, Inc.
Description: Griffin’s Hydraulic Power Units are available in five standard sizes; 250 Series, 400 Series, 600 Series, 800 Series and 825 Series. These units are self contained, portable, diesel-driven or electric-driven hydraulic power units. These units are capable of powering
- Operating Pressure: 3,000 psi
- Flow: 38 GPM
- Total Power: 113 to 125 HP
- Unit Weight: 3,900 lbs
-
Supplier: Griffin Pump & Equipment, Inc.
Description: Griffin’s Hydraulic Power Units are available in five standard sizes; 250 Series, 400 Series, 600 Series, 800 Series and 825 Series. These units are self contained, portable, diesel-driven or electric-driven hydraulic power units. These units are capable of powering
- Operating Pressure: 3,000 psi
- Flow: 7 GPM
- Total Power: 20.5 to 26 HP
- Unit Weight: 1,840 lbs
-
Supplier: Griffin Pump & Equipment, Inc.
Description: Griffin’s Hydraulic Power Units are available in five standard sizes; 250 Series, 400 Series, 600 Series, 800 Series and 825 Series. These units are self contained, portable, diesel-driven or electric-driven hydraulic power units. These units are capable of powering
- Operating Pressure: 3,000 psi
- Flow: 60 GPM
- Total Power: 140 to 155 HP
- Unit Weight: 3,900 lbs
-
Supplier: Milwaukee Cylinder
Description: A Vertical Gear Pump Power Unit from Milwaukee Cylinder provides an effective solution for your production requirements. With a pressure range up to 3000 psi, these units serve as powerful partners for our H Series tie rod cylinders. Available flow ranges are .5 gpm, 1 gpm, 2 gpm, 5 gpm and
- Operating Pressure: 3,000 psi
- Flow: 0.545 to 10 GPM
- Total Power: 0.5 to 125 HP
- Reservoir Capacity: 10 to 30 gallons
-
Supplier: UL Standards & Engagement
Description: Code, ANSI/NFPA 70. 1.5 These requirements do not cover: a) Oil burner pumps, which are evaluated under the Standard for Pumps for Oil-Burning Appliances, UL 343. b) Pumps for engine-powered automotive equipment. c) Pumps for marine use which are evaluated under
-
Supplier: Milwaukee Cylinder
Description: A Vertical Vane Pump Power Unit from Milwaukee Cylinder provides a flexible solution for your hydraulic power unit needs. When the system is at pressure and the volume requirement falls to zero, the pump automatically adjusts the output volume.
- Operating Pressure: 2,000 psi
- Flow: 4 to 8 GPM
- Total Power: 0.5 to 125 HP
- Reservoir Capacity: 20 gallons
-
Supplier: Milwaukee Cylinder
Description: A Vertical Vane Pump Power Unit from Milwaukee Cylinder provides a flexible solution for your hydraulic power unit needs. When the system is at pressure and the volume requirement falls to zero, the pump automatically adjusts the output volume.
- Operating Pressure: 2,000 psi
- Flow: 4 to 8 GPM
- Total Power: 0.5 to 125 HP
- Reservoir Capacity: 20 gallons
-
Supplier: UL Standards & Engagement
Description: Code, ANSI/NFPA 70. 1.5 These requirements do not cover: a) Oil burner pumps, which are evaluated under the Standard for Pumps for Oil-Burning Appliances, UL 343. b) Pumps for engine-powered automotive equipment. c) Pumps for marine use which are evaluated under
-
Supplier: MP Pumps, Inc.
Description: diesel-engine drive, and hydraulic drive. Pump rotation in 90° increments.
- Discharge Size: 1.5 to 3 inch
- Horsepower: 15 HP
- Maximum Discharge Flow: 320 GPM
- Pump Type: Centrifugal Pumps, Self-Priming Pump
-
Supplier: MP Pumps, Inc.
Description: tested pump end that can be easily coupled to a number of drivers such as hydraulic motors, 56C and 145TC frame motors and gas engines. A bearing pedestal is also available for T-frame motor or belt drive. Standard features include SS drive sleeve, SS fasteners, renewable wear plate,
- Discharge Size: 2 inch
- Horsepower: 3 HP
- Maximum Discharge Flow: 150 GPM
- Pump Type: Centrifugal Pumps, Self-Priming Pump
-
Supplier: Scherzinger Pump Technology Inc.
Description: The Pumps can be used: - for low to medium-viscous, particle-free liquids - for lubricating fluids - for light fuel oils - for variable rotation applications via reversing feature option - for speeds of 0 - 5,000 RPM Frequently Handled Fluids: - Lube Oils - Hydraulic Oils - Emulsions -
- Pump Type: Booster Pumps, Dosing Pumps, Gear Pumps, Injection Pumps, Metering Pumps, Positive Displacement Pumps, Self-Priming Pump
- Power Source: DC Powered
-
Supplier: Scherzinger Pump Technology Inc.
Description: The Pumps can be used: - for low to medium-viscous, particle-free liquids - for lubricating fluids - for light fuel oils - for variable rotation applications via reversing feature option - for speeds of 0 - 5,000 RPM Frequently Handled Fluids: - Lube Oils - Hydraulic Oils - Emulsions -
- Pump Type: Booster Pumps, Dosing Pumps, Gear Pumps, Injection Pumps, Metering Pumps, Positive Displacement Pumps, Self-Priming Pump
- Power Source: DC Powered
-
Supplier: FLUX-GERÄTE GMBH
Description: Features and benefits: for transferring petroleum products like Diesel oil, fuel oil and hydraulic oil with mechanical seal optimum barrel emptying due to ideal impellor design to be stripped for cleaning with a minimum of effort Pump Type: F 430 AL-41/38 in Aluminium alloy
- Pump Type: Drum Pumps
-
Description: inventory expenditures. • HFC capability up to 210 bar – suitable for usage in hydraulic systems where fire-resistant fluids are required. Applications: • Presses / Material Forming Machinery • Scrap Shears • Continuous Rolling Mills • Marine Lifts & Hoists • Marine Winches & Cranes • Marine
- Maximum Discharge Flow: 166 GPM
- Maximum Discharge Pressure: 6,000 psi
- Media Temperature: -40 to 239 F
- Pump Housing Material: Cast Iron
-
Supplier: Scherzinger Pump Technology Inc.
Description: The Pumps can be used: - for low to medium-viscous, particle-free liquids - for lubricating fluids - for light fuel oils - for variable rotation applications via reversing feature option - for speeds of 0 - 5,000 RPM Frequently Handled Fluids: - Lube Oils - Hydraulic Oils - Emulsions -
- Pump Type: Booster Pumps, Dosing Pumps, Gear Pumps, Injection Pumps, Metering Pumps, Positive Displacement Pumps, Self-Priming Pump
- Power Source: DC Powered
-
Supplier: Scherzinger Pump Technology Inc.
Description: The Pumps can be used: - for low to medium-viscous, particle-free liquids - for lubricating fluids - for light fuel oils - for variable rotation applications via reversing feature option - for speeds of 0 - 5,000 RPM Frequently Handled Fluids: - Lube Oils - Hydraulic Oils - Emulsions -
- Pump Type: Booster Pumps, Dosing Pumps, Gear Pumps, Injection Pumps, Metering Pumps, Positive Displacement Pumps, Self-Priming Pump
- Power Source: DC Powered
-
Supplier: Wanner Engineering, Inc.
Description: Versatile, Reliable Pumps for a Wide Range of Applications Hydra-Cell positive displacement diaphragm pumps feature a seal-less pumping chamber so there are no seals, packing or cups to leak or replace. The seal-less design and check valves enable Hydra-Cell to handle abrasives and
- Maximum Discharge Flow: 45 GPM
- Maximum Discharge Pressure: 500 to 3,000 psi
- Discharge Size: 1.5 inch
- Power Source: AC Powered, Gasoline / Diesel Engine, Natural Gas, None, Pump Only
-
Supplier: Petersen Products Co.
Description: Comment 1 12' Output/10' Intake Hoses Country of Origin USA Description Briggs & Stratton Engine Diaphragm Style: 9.5 gpm/550 psi (37.94 bar), 12' Output/10' Intake Hoses Engine or Motor Briggs & Stratton For Use With Water Horsepower 5.5 HP Max Flow Rate 9.5 gpm @550 psi (37.94 bar) Mobility
- Maximum Discharge Flow: 9.5 GPM
- Maximum Discharge Pressure: 550 psi
- Horsepower: 5.5 HP
- Features: Diaphragm Pumps, Hydraulic Pumps
-
Supplier: Petersen Products Co.
Description: Comment 1 12' Output/10' Intake Hoses Country of Origin USA Description Honda Engine Diaphragm Style: 9.5 gpm/550 psi (37.94 bar), Honda Engine, 12' Output/10' Intake Hoses Engine or Motor Honda For Use With Water Horsepower 5.5 HP Max Flow Rate 9.5 gpm @ 550 psi (37.94 bar) Mobility Portable
- Maximum Discharge Flow: 9.5 GPM
- Maximum Discharge Pressure: 550 psi
- Horsepower: 5.5 HP
- Features: Diaphragm Pumps, Hydraulic Pumps
-
Standards and Technical Documents - Power-Operated Pumps for Petroleum Dispensing Products -- ULC 79Supplier: UL Standards & Engagement
Description: a) Oil burner pumps, which are evaluated under the Standard for Pumps for Oil-Burning Appliances, UL 343. b) Pumps for engine-powered automotive equipment. c) Pumps for marine use which are evaluated under the Standard for Mechanically and Electrically Operated
-
Supplier: UL Standards & Engagement
Description: a) Oil burner pumps, which are evaluated under the Standard for Pumps for Oil-Burning Appliances, UL 343. b) Pumps for engine-powered automotive equipment. c) Pumps for marine use which are evaluated under the Standard for Mechanically and Electrically Operated
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: operations. Hydraulic Cross Sensing System The hydraulic cross sensing system utilizes each of two hydraulic pumps to 100 percent of engine power, under all operating conditions. This improves productivity with faster implement speeds and quicker, stronger pivot turns.
- Operating Weight: 47,400 lbs
- Travel Speed: 3.5 miles/hr
- Features: Other
-
Supplier: Jet Edge
Description: Ideal for use in remote and/or mobile locations where electricity is scarce, the iP55-280DS mobile waterjet intensifier pump is powered by a reliable 280hp Cummins turbo diesel engine that meets domestic and international Tier 3 emissions standards. The ip55-280DS water jet
- Blast / Jet Pressure: 55,000 psi
- Power: 280 HP
- Operation: Cleaning / Surface Preparation, Cutting / Sectioning
- Mounting: Portable Machine
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: motor, and the ether starting aid. With this kit, the 385C L has the capability to start at -32 degree C (-25.6 degree F). Hydraulics Cat hydraulics deliver power and precise control to keep material moving. PPPC Hydraulics Load sensing, Proportional Priority Pressure
- Operating Weight: 187,360 lbs
- Travel Speed: 2.8000000000000003 miles/hr
- Features: Other
-
Supplier: Xylem Applied Water Systems
Description: drum, or can be wall mounted Kit includes pump, suction hose, discharge hose, strainer, trigger nozzle, battery leads & clips, and carrying frame For rapid, efficient diesel fuel transfer Safe and tidy storage when not in use Applications: Designed for refueling large diesel
- Maximum Discharge Flow: 9.3 GPM
- Power Source: DC Powered
- Features: Other
- Pump Type: Refueling Pumps, Self-Priming Pump
-
Supplier: Xylem Applied Water Systems
Description: drum, or can be wall mounted Kit includes pump, suction hose, discharge hose, strainer, trigger nozzle, battery leads & clips, and carrying frame For rapid, efficient diesel fuel transfer Safe and tidy storage when not in use Applications: Designed for refueling large diesel
- Maximum Discharge Flow: 9.3 GPM
- Power Source: DC Powered
- Features: Other
- Pump Type: Refueling Pumps, Self-Priming Pump
-
Supplier: Force Control Industries, Inc.
Description: option providing a drive system for up to 4 hydraulic pumps. The clutch is engaged by compressing a multiple disc friction stack using either air or hydraulic pressure. The pressure determines the torque transmitted through the clutch. Transmission fluid circulating through the
- Diameter: 19.1 inch
- Length: 33.25 inch
- Shaft: In-line
- Application: Industrial / General Purpose, Motor
-
Supplier: ASTM International
Description: 1.1 This practice covers the requirements for the effective monitoring of mineral oil and phosphate ester fluid lubricating oils in service auxiliary (non turbine) equipment used for power generation. Auxiliary equipment covered includes gears, hydraulic systems, diesel engines,
Find Suppliers by Category Top
Featured Products Top
-
The PowerLift Series of industrial vacuums includes an electric model, a propane or diesel model, and a silica variation for complete OSHA compliance. Featuring an astonishingly small footprint, each portable OSHA-compliant vacuum system is designed for powerful suction and easy material (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Durovac Industrial Vacuums -
a 250 kW electric motor to an existing SAE clutch arrangement while preserving the option of returning to diesel power. An (read more)
Browse Bellhousings (pump to motor) Datasheets for jbj Techniques Limited -
Allow close coupling of hydraulic pumps directly to the flywheel or flywheel housing of diesel engines, electric and hydraulic motors. Designed to allow the close coupling of hydraulic (read more)
Browse Hydraulic Pumps Datasheets for jbj Techniques Limited -
powered by either diesel, hydraulic or electric drive motors. Contact Vaughan to get moving today. FEATURES (read more)
Browse Centrifugal Pumps Datasheets for Vaughan Company -
pump to operate under flooded conditions without leaking. This 6" x 6" pump model is powered by a 74 HP Tier IV John Deere diesel air colled engine. Constructed of ductile iron, this pump features a two-vane impeller capable of passing a 3" diameter solid. This model can handle flows up to 2100 (read more)
Browse Water Pumps Datasheets for Gorman-Rupp Pumps -
Hydraulic power unit Truck limiter hydraulic (read more)
Browse Hydraulic Power Units Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
The volumetric efficiency (internal leakage) of hydraulic pumps will increase with age. Consequently, to prevent unnecessary downtime it is vital to check the efficiency of hydraulic pumps on a routine schedule. The test kit needed to perform the test must be relatively easy to install (read more)
Browse Flow Meters Datasheets for HydraCheck Inc. -
The InfraCal 2 Biodiesel Blend Analyzer for measuring percent biodiesel in diesel is the ideal solution where a quick, accurate, on-site measurement is required and a single, repetitive biodiesel blend analysis is (read more)
Browse Fuel Testers Datasheets for AMETEK Spectro Scientific -
load valve and an analog pressure gauge in one compact unit is perfect for testing hydraulic pumps without removing them from service. The unit is self-contained and requires no electrical power. The dials are clear and easy to read. Installation is extremely simple, and the test kit can be (read more)
Browse Liquid Flow Meters Datasheets for HydraCheck Inc. -
a variety of industrial process, heavy plant, agricultural and commercial equipment. These hydraulic gear pumps and motors can work under heavy duty operating conditions and transmit high hydraulic power, feature good (read more)
Browse Gear Pumps Datasheets for jbj Techniques Limited
More Information Top
-
Total mercury loadings in sediment from gold mining and conservation areas in Guyana
The sediment close to the sluice box had the lowest average mercury loadings of these three categories and the sediment close to the diesel powered hydraulic pumps had the highest average loadings.
-
Environmental History of the Rhine–Meuse Delta
Replaced by diesel - powered hydraulic pumps that could evacuate water much faster, they were perceived as useless and too expensive to be maintained.
-
Thistle "A" Platform Pipeline Connections
and mounting a diesel - powered hydraulic pumping and control .
-
Construction equipment
A more common type of secondary power, however, is the hydraulic motor which, activated by a gasoline or diesel - powered hydraulic pump , is being used to provide direct power for virtually every movement, including travel, of construction machines.
-
FETC/EPRI BIOMASS COFIRING COOPERATIVE AGREEMENT
The wood fuel conveyor and the metering feeder hoppers were operated by hydraulic motors driven by a diesel engine powered hydraulic pump .
-
Cotton Quality as Affected by Changes in Spindle Speed
A 37-kW (50-hp) diesel - powered hydraulic pump unit (on platform to the right of driver) was added to power the hydraulic motor.
-
CR4 - Thread: Air Cars and Wind Power
The Amish community uses Diesel Power to run hydraulic pumps and air compressors to power everything that needs electric to run it to keep from using the Power Companies electricity.
-
Cost-Effective Remediation of Depleted Uranium (DU) at Environmental Restoration Sites
The entire plant is self-contained with a built-in diesel engine powering a hydraulic pump and electric generator.
-
Removing Floating Debris from the World's Waterways
Using a diesel engine to power hydraulic pumps , all functions are hydraulically driven and remotely controlled by one operator.
-
Management of dry flue gas desulfurization by-products in underground mines. Topical report, April 1, 1996--April 30, 1997
Further modifications included replacing the air powered hydraulic pumps with a diesel powered package.
Indicates content that may require registration and/or purchase.