-
Supplier: PCE Instruments / PCE Americas Inc.
Description: PCE-910 is a portable handheld digital differential pressure manometer used to measure differential pressure in pneumatic, compressor and pump installations, valves, tanks and heating, ventilation and air conditioning (HVAC) systems. The PCE-910 features a
- Working Pressure Range: -29 to 29 psi
- Accuracy: 2 ±% FS
- Pressure Measurement: Differential
- Display Type: Digital
-
Supplier: InspectorTools
Description: Measures Gauge/Differential Pressure from 0 to 138.5 inH2O (inches of water) 11 selectable units with Max/Min recording and Relative time stamp Compensated temperature range 32 to 122°F (0-50°C) Large LCD display with backlighting Zero function for offset correction or measurement
- Pressure Measurement: Absolute
- Device Category: Instrument
-
Supplier: Transcat, Inc.
Description: Product Highlights Low range (0 to 5psi), High Resolution (0.001psi) Gauge/Differential Pressure meter ±5psi range, 11 Selectable units of measure Max/Min/Avg recording and Relative time stamp Data Hold, Auto power off and Zero function Large LCD display with backlighting Heavy duty,
- Type: Gauge
-
-
Supplier: InspectorTools
Description: Wide range dual input with multiple units and RS-232 interface Dual differential inputs with internal sensors Wide (±802 inches of water) measurement range with high resolution to 0.5 inch Displays 8 types of pressure units Zero function for offset measurements Data Hold, Auto power
- Pressure Measurement: Absolute
- Device Category: Instrument
-
Supplier: InspectorTools
Description: Low range (0 to 2psi), High Resolution (0.001psi) Gauge/Differential Pressure meter Features: ±2psi range, 11 Selectable units of measure Max/Min/Avg recording and Relative time stamp Data Hold, Auto power off and Zero function Large LCD display with backlighting Heavy duty,
- Pressure Measurement: Absolute
- Device Category: Instrument
-
Supplier: InspectorTools
Description: Low range (0 to 5psi), High Resolution (0.001psi) Gauge/Differential Pressure meter Features: ±5psi range, 11 Selectable units of measure Max/Min/Avg recording and Relative time stamp Data Hold, Auto power off and Zero function Large LCD display with backlighting Heavy duty,
- Pressure Measurement: Absolute
- Device Category: Instrument
-
Supplier: Transcat, Inc.
Description: Product Highlights 10 selectable units of measure Stores 99 readings manually Datalogger date/time stamps and stores readings on an SD card in Excel format for easy transfer to a PC Record/Recall Max/Min readings Data Hold and Auto power off with disable Large LCD display with backlighting Zero
- Data Acquisition: Datalogger / Recorder
-
Supplier: Transcat, Inc.
Description: Product Highlights 10 selectable units of measure Stores 99 readings manually Datalogger date/time stamps and stores readings on an SD card in Excel format for easy transfer to a PC Record/Recall Max/Min readings Data Hold and Auto power off with disable Large LCD display with backlighting Zero
- Data Acquisition: Datalogger / Recorder
-
Supplier: Transcat, Inc.
Description: Product Highlights 10 selectable units of measure Stores 99 readings manually Datalogger date/time stamps and stores readings on an SD card in Excel format for easy transfer to a PC Record/Recall Max/Min readings Data Hold and Auto power off with disable Large LCD display with backlighting Zero
- Data Acquisition: Datalogger / Recorder
-
Supplier: Cole-Parmer
Description: • Low range and high resolution in gauge or differential pressure measurement • Measure from 0 to 55.4'' WC • Very large LCD with backlight Designed for use in cleanrooms, mold remediation, animal physiology, and general HVAC applications, this durable, easy-to-use manometer
- Features: Other
-
Supplier: Cole-Parmer
Description: • Low range and high resolution in gauge or differential pressure measurement • Measure from 0 to 55.4'' WC • Very large LCD with backlight Designed for use in cleanrooms, mold remediation, animal physiology, and general HVAC applications, this durable, easy-to-use manometer
- Features: Other
-
Supplier: Cole-Parmer
Description: • Low range and high resolution in gauge or differential pressure measurement • Measure from 0 to 55.4'' WC • Very large LCD with backlight Designed for use in cleanrooms, mold remediation, animal physiology, and general HVAC applications, this durable, easy-to-use manometer
- Features: Other
-
Supplier: Newark, An Avnet Company
Description: DIFFERENTIAL PRESSURE MANOMETER, 2PSI WITH CERTIFICATE OF TRACEABILITY TO N.I.S.T.
-
Supplier: KANOMAX USA, INC.
Description: Combined manometer/calibrator, large clear back lit display
- Working Pressure Range: 0 to 0.145036839357197 psi
- Accuracy: 0.5 ±% FS
- Operating Temperature: 32 to 140 F
- Signal Output: Analog Current
-
Supplier: Newark, An Avnet Company
Description: DIFFERENTIAL PRESSURE MANOMETER,5PS1 WITH CERTIFICATE OF TRACEABILITY TO N.I.S.T.
-
Supplier: Accuris
Description: MANOMETER, PRESSURE, DIFFERENTIAL AND ABSOLUTE, TYPE E-1
-
Supplier: OMEGA Engineering, Inc.
Description: • Dual Display and Dual Pressure Inputs • Displays Input 1, Input 2 or Differential Pressure • User Selectable Units, psi, mbar, inH2O and mmH2O • Protective Rubber Boot Included • Wireless or USB Communications with Data Logging Software Optional
- Working Pressure Range: -2 to 2 psi
- Operating Temperature: 32 to 122 F
- Accuracy: 1.5 ±% FS
- Pressure Connection Size: 0.125 inch
-
Supplier: RS Components, Ltd.
Description: Differential Pressure Manometer
- Accuracy: 0.3 ±% FS
- Pressure Measurement: Differential
- Device Category: Instrument
- Features: Other
-
Supplier: OMEGA Engineering, Inc.
Description: • Eight User-Selectable Units: psi, mbar, kg/cm2, mmHg, inHg, mH2O, inH2O, atm • Measures Up to ±2000 mbar (±29 psi) • Overpressure Protected to 2000 mbar (29 psi) • Auto Shut-Off Function Prolongs Battery Life • Built-In Tilt Stand • Reading Hold • Stores Minimum and Maximum Readings with
- Working Pressure Range: -29 to 29 psi
- Operating Temperature: 32 to 122 F
- Accuracy: 2 ±% FS
- Pressure Connection Size: 0.1181103 to 0.1574804 inch
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: PCE-917 is a portable handheld digital differential pressure gauge, meter or manometer used to measure differential pressure in pneumatic, compressor and pump installations, valves, tanks and heating, ventilation and air conditioning (HVAC) systems. The PCE-917
- Working Pressure Range: -101.5 to 101.5 psi
- Accuracy: 2 ±% FS
- Pressure Measurement: Differential
- Features: Digital, Other
-
Supplier: Clark Solutions
Description: (vacuum) or differential. The design resists shock, vibration and over-pressures. No manometer fluid to evaporate, freeze or cause toxic or leveling problems. It's inexpensive, too. Widely used to measure fan and blower pressures, filter resistance, air velocity, furnace
- Working Pressure Range: 0 to 5.41905 psi
- Dial Diameter: 4 inch
- Pressure Connection Size: 0.5 inch
- Accuracy: 2 ±% FS
-
Supplier: REED-Direct
Description: Data hold Max/Min Record Display backlight Auto power off Low battery indicator Simple fittings for hose connection Optional RS-232 interface Includes hard carrying case, 9V battery, connection hose and manual SPECIFICATIONS: Pressure Ranges: 0 to 100 psi Maximum Pressure: 150 psi
- Working Pressure Range: 100 psi
- Accuracy: 0.3 ±% FS
- Pressure Measurement: Differential, Gauge
- Display Type: Digital
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: PCE-PDA 1L Manometer for relative and differential pressure / Pitot tube adaptable to pressure gauge / MAX MIN function / Data logger The differential pressure gauges of the PCE-PDA series are reliable differential pressure gauges for
- Working Pressure Range: 0.290073678714394 psi
- Accuracy: 0.5 ±% FS
- Operating Temperature: 32 to 122 F
- Pressure Measurement: Differential, Gauge
-
Supplier: TSI Incorporated
Description: Hydronic Manometer Model HM675 is used to balance hydronic heating and cooling systems, check pump performance and set balancing valves. It can measure and display differential, high side, and low side pressures simultaneously, without the need to change hose connections or
- Measurement Type: Differential
- Device Category: Sensor
-
Supplier: TSI Incorporated
Description: Hydronic Manometer HM685 is used to balance hydronic heating and cooling systems, check pump performance and set balancing valves. It can measure and display differential, high side and low side pressures simultaneously, without the need to change hose connections or instrument
- Type: Differential
-
Supplier: WohlerUSA, Inc.
Description: Wohler DM 2000 Digital ManometerThe easiest way of pressure measurementThe Wohler DM 2000 Digital Manometer is a highly precise measuring instrument for differential pressure and temperature. High accuracy and reliability are guaranteed e.g. for gas burner tuning.
- Measurement Type: Absolute
- Device Category: Sensor
-
Supplier: Cole-Parmer
Description: Slack Tube Manometer and set up to read static pressure, vacuum, or differential pressure. Magnetic clips hold it firmly to any steel surface or hang it on a nail. Turn connectors one revolution to open. When the pressure is imposed, add the number of inches one
- Features: Other
-
Supplier: OMEGA Engineering, Inc.
Description: • Versatile, Easy-to-Use • High Accuracy ±0.2% FS • Multiple Pressure Scales, (See Ordering Table for range and Resolution) • Wet/Wet Models Available • Reading Hold Function • IP67 Sealed (Dust Tight and water protected to 1 meter)
- Accuracy: 0.2 ±% FS
- Operating Temperature: 32 to 122 F
- Pressure Connection Size: 0.125 inch
- Pressure Measurement: Differential, Gauge, Negative Pressure Output, Vacuum
-
Supplier: OMEGA Engineering, Inc.
Description: • Gage, Absolute or Differential Ranges Available • User Selectable Engineering Units • High Accuracy, ±0.05% FS Standard with ±0.025% Optional • MIN/MAX Hold and Leak Test Functions • Programmable Damping Rates, and Auto Shutoff
- Working Pressure Range: 0 to 300 psi
- Operating Temperature: -40 to 140 F
- Accuracy: 0.25 ±% FS
- Pressure Connection Size: 0.125 inch
-
Supplier: Traceable® Products
Description: Manometer displays gauge and differential pressure/vacuum in eleven different units. Response time is 0.5 second. Simple hose fittings on the unit permit using hose/tubing with inside diameters from 1/16 to 3/16 inches. Large 5/8-inch-high digits are visible from six feet. At
- Vacuum Range: 501.4254600000001 to 1,018.5745399999998 torr
- Accuracy: 0.3 ±% FS
- Display Type: Digital
- Material: Gas
-
Supplier: Terra Universal, Inc.
Description: Manometer-type gauge measures pressure differentials across a cleanroom’s air filter to ensure correct filter operation Incorporates a curved, inclined-vertical tube for wide pressure range and more increments at low readings Provides measurements above and below
- Air Pressure Range: 0 to 0.108381 psi
- Accuracy: 3 ±% Full Scale
- Measurement Type: Air Pressure Differential
- Technology Type: Differential Pressure
-
Supplier: TSI Incorporated
Description: pressure, velocity and flow to help you meet industry standards Auto-zeroing pressure sensor reduces user-steps and saves time Automatic density correction increases reading accuracy Intuitive menu structure allows for ease of use and setup Integrated Log-Tchebycheff duct traverse
- Measurement Type: Differential
- Device Category: Sensor
-
Supplier: King Engineering Corporation
Description: display in new or retrofit applications. Pneumatic input models include an integrated differential pressure (D/P) element. This allows LevelBAR to be used with bubblers or other air operated systems as a direct replacement for mercury tank gauges or other fluid-filled
- Device Classification: Level Gauge
- Media Type: Liquid
-
Supplier: Deca Vibrator
Description: control, provides a more cost effective alternative to flame proof solenoids when sited in hazardous areas. • Pressure differential Manometer, to provide instant viewing of element condition. • Delta ' P ' control, provides more efficient filtration by only cleaning down when
Find Suppliers by Category Top
Featured Products Top
-
The differential pressure gauges of the PCE-PDA series are reliable differential pressure gauges for pressure measurement of gases in the range of ± 200 Pa, ± 2kPa and 20 kPa depending on the model. The differential pressure gauge has many different (read more)
Browse Pressure Gauges Datasheets for PCE Instruments / PCE Americas Inc.