-
Supplier: Vaisala
Description: 500 ... 1100 hPa with analog output • Electronics housing IP65 protected against sprayed water • Accurate and stable measurement • NIST traceable (certificate included) Key Benefits • For Harsh Environments • The Vaisala BAROCAP® Digital Barometer PTB210 is ideal for outdoor
- Working Pressure Range: 0.725184196785985 to 15.9540523292917 psi
- Accuracy: 0.05 ±% FS
- Operating Temperature: 24.8 to 140 F
- Pressure Measurement: Absolute
-
Supplier: KANOMAX USA, INC.
Description: No Description Provided
- Operating Temperature: 32 to 104 F
- Output Options: Analog Voltage
- Features: Battery Powered, Integral Datalogger / Memory, Programmable
- Instrument User Interface Options: Computer Controllable, Digital Front Panel
-
Supplier: Traceable® Products
Description: Barometer, altimeter, thermometer, stopwatch, and time of day clock-all in the palm of your hand! Handheld Digital Barometer measures altitude, temperature, and barometric pressure. Also has a stopwatch/time of day clock and graphically displays the barometric pressure trend.
- Height: 4 inch
- Weight: 0.2291875 lbs
- Operating Temperature: -40 to 158 F
- Features: Battery Powered, Integral Datalogger / Memory
-
-
Supplier: Cole-Parmer
Description: • Monitor barometric pressure with these wall-mount barometers Oakton
Barometer with Digital Thermometer measures atmospheric pressure and temperature. Barometer is encased in corrosion-resistant ABS plastic housing. Includes wall mounting ring and instructions. - Local Interface: Digital Front Panel
-
Supplier: Newark, An Avnet Company
Description: PRESS SENSOR, SPI DIGITAL BAROMETER, LGA-8; Pressure Type:Absolute; Sensitivity, V/P:-; Operating Pressure Min:50kPa; Operating Pressure Max:115kPa; Supply Voltage Min:2.375V; Supply Voltage Max:5.5V; Sensor Case Style:LGA RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: PRESS SENSOR, I2C DIGITAL BAROMETER, LGA-8; Pressure Type:Absolute; Sensitivity, V/P:-; Operating Pressure Min:50kPa; Operating Pressure Max:115kPa; Supply Voltage Min:2.375V; Supply Voltage Max:5.5V; Sensor Case Style:LGA RoHS Compliant: Yes
-
Supplier: Transcat, Inc.
Description: Product Highlights Desk Top Monitoring of Barometric Pressure Changes Production and Test Environments Pressure Test Benches RS-232 communication Monochrome LCD display Display of max. and min. readings Null capability Unique and simple user interface CE compliant Compact size
- Type: Gauge
-
Supplier: Newark, An Avnet Company
Description: BAROMETER MODULE, DIGITAL, 1.1BAR, 3.6V; OPERATING PRESSURE MAX:1.1BAR; SENSOR OUTPUT:DIGITAL; PRESSURE MEASUREMENT TYPE:ABSOLUTE; VOLTAGE RATING:3.6V; PORT STYLE:-; SUPPLY CURRENT:4µA; PRODUCT RANGE:MS5541C SERIES; SVHC:NO SVHC ROHS COMPLIANT: YES
-
Supplier: Maximum Weather Instruments
Description: Digitally displays both barometeric pressure and temperature readings in four different modes: Present, High, Low, and Rate of Change for barometric pressure, which shows the amount of change in inches per hour. When connected to Merlin, the Wind Chill setting will show the effect of wind speed on
-
Supplier: Maximum Weather Instruments
Description: Digitally displays both barometric pressure and temperature readings in four different modes: Present, High, Low, and Rate of Change for barometric pressure, which shows the amount of change in inches per hour. When connected to Merlin, the Wind Chill setting will show the effect of wind speed on
-
Supplier: Maximum Weather Instruments
Description: Digitally displays both barometric pressure and temperature readings in four different modes: Present, High, Low, and Rate of Change for barometric pressure, which shows the amount of change in inches per hour. When connected to Merlin, the Wind Chill setting will show the effect of wind speed on
-
Supplier: Maximum Weather Instruments
Description: Digitally displays both barometric pressure and temperature readings in four different modes: Present, High, Low, and Rate of Change for barometric pressure, which shows the amount of change in inches per hour. When connected to Merlin, the Wind Chill setting will show the effect of wind speed on
-
Description: KITRONIK DIGITAL BAROMETER BREAK
- Category: Development Board
-
Supplier: Taylor Precision Products LP
Description: and humidity in 1% increments. Barometer indicates rising or falling barometric pressue. Comfort level indicators rate temperature and humidity conditions. Moon phase icons based on current calendar. Weather forecast icons indicate possible conditions for the next 12 hours: sunny, becoming
-
Supplier: Cole-Parmer
Description: • Features Vaisala BAROCAP
sensor • Accuracy ±0.3 hPa at +68 F (20 C) • Long-term stability • Current consumption less than 4 mA This digital barometer is ideal for demanding weather measurement applications. Uses the Vaisala|BAROCAP® Sensor, which is a silicon - Display Type: Digital
-
Supplier: Angst+Pfister Sensors and Power
Description: New generation of high resolution digital barometer with 24bits sigma-delta ADC, OTP memory for calibration data, and serial interface circuits. Other pressure ranges on request. Up to 15bar! Example c-code on request!
- Working Pressure Range: 4.351131 to 217.55655 psi
- Operating Temperature: -40 to 185 F
- Measurement Type: Absolute
- Features: Other, Temperature Compensation
-
Supplier: Vaisala
Description: Portable, battery operated transfer standard with data capability Barometric Pressure Transfer Standard PTB330TS combines a PTB330 digital barometer with a hand-held MI70 indicator within a portable unit functioning as a transfer standard. The optional HMP155 probe is available for
- Height: 6.4960665 inch
- Weight: 13.0095 lbs
- Operating Temperature: 14 to 104 F
- Features: Battery Powered, Integral Datalogger / Memory
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: Multifunction PCE-THB 38 air humidity meter. (thermometer, humidity meter and barometer all in one device) The PCE-THB 38 air humidity meter is ideal for detecting and digitally displaying humidity, temperature and barrometric pressure. Temperature is measured by an RTD sensor and air
- Relative Humidity Range: 10 to 95 %
- Relative Humidity Accuracy: 3 %
- Dew Point Range: -13 to 120.2 F
- Operating Temperature: 32 to 122 F
-
Supplier: Metrohm USA, Inc.
Description: 1,100 mbar DO barometer resolution - 1 mbar DO barometer accuracy - ±3 mbar DO selectable measuring units - % air sat; mg/L; ppm; µmol/L; mbar; torr; dphi DO salinity compensation - manual DO salinity compensation range - 0.0 - 70.0 PSU DO response time - T99: <20 S DO temperature
- pH Range: -13 to 20 ph
- pH Accuracy: 0.003 (+/- % FS)
- Response Time: 20 seconds
-
Supplier: Metrohm USA, Inc.
Description: 1,100 mbar DO barometer resolution - 1 mbar DO barometer accuracy - ±3 mbar DO selectable measuring units - % air sat; mg/L; ppm; µmol/L; mbar; torr; dphi DO salinity compensation - manual DO salinity compensation range - 0.0 - 70.0 PSU DO response time - T99: <20 S DO temperature
- pH Range: -13 to 20 ph
- pH Accuracy: 0.003 (+/- % FS)
- Response Time: 20 seconds
-
Supplier: Metrohm USA, Inc.
Description: 1,100 mbar DO barometer resolution - 1 mbar DO barometer accuracy - ±3 mbar DO selectable measuring units - % air sat; mg/L; ppm; µmol/L; mbar; torr; dphi DO salinity compensation - manual DO salinity compensation range - 0.0 - 70.0 PSU DO response time - T99: <20 s DO temperature
- pH Range: -13 to 20 ph
- pH Accuracy: 0.003 (+/- % FS)
- Response Time: 20 seconds
-
Supplier: Metrohm USA, Inc.
Description: 0.00–50.00 DO measuring resolution mg/L - 0.01 DO measuring accuracy mg/L - 0.00–8.00 mg/L: ±0.1 mg/L 8.00–20.00 mg/L: ±0.15 mg/L 20.00–50.00 mg/L: ±10% DO barometer range - 300 - 1100 mbar DO barometer resolution - 1 mbar DO barometer accuracy - ±3 mbar DO selectable measuring
- pH Range: -13 to 20 ph
- pH Accuracy: 0.003 (+/- % FS)
- Response Time: 20 seconds
-
Supplier: RS Components, Ltd.
Description: The Castle GA690 is a digital barometer designed for measuring atmospheric pressure with a high degree of accuracy and repeatability. It is an instrument of choice for applications that require precision monitoring of the environmental barometric pressure. Results are given in mb
- Features: Battery Powered
- Weather Component Sensed: Measures Barometric Pressure
-
Supplier: Richardson RFPD
Description: such as fitness trackers, drones andwearables, providing a robust sensor package to withstand theharsh environments often encountered in these applications. Expanding on TE Connectivity's (TE) MS5837 series of ultracompact,digital altimeters, our 2 bar models offers options forshielding and
- Measurement Type: Absolute
- Device Category: Sensor
-
Supplier: RainWise, Inc.
Description: real-time data, the Weather Oracle records minimum and maximum values, with time of occurrence, for wind speed, temperature, relative humidity, dew point, and barometer. Two independent counters record rainfall. Each rainfall counter shows the time and date of the last counter reset. Product
- Display Type: Character
-
Supplier: RainWise, Inc.
Description: display may be turned off selectively if desired. The simple setup mode allows English or Metric units to be selected for each parameter. The barometric pressure may be adjusted for the station elevation with a digital offset. A digital temperature trim is also available. A diagnostic
- Height: 0.3048 to 0.3302 m
- Width: 0.14605 to 0.17399 m
- Display Type: Character
Find Suppliers by Category Top
More Information Top
-
Bookshelf and Unified Agenda > Department of Defense > Department of the Air Force > Directives > 15 - Weather > [FDBKF2005051016530980312] Afman15-111 - Surfa...
A barometer tasked for use as the primary pressure instrument or as the primary alternate for a Digital Barometer and Altimeter Setting Indicator (DBASI) at a perma- nent-type site and not intended for deployment.
-
Bookshelf and Unified Agenda > Department of Defense > Department of the Air Force > Directives > 11 - Flying Operations > [FDBKF2005051016555546046] Afh11-203...
Digital Barometer Altimeter Setting Indicator (DBASI .
-
Cole Parmer Digital Barometer 794 to 1050 mbar Standard Model from Cole-Parmer
Cole Parmer Digital Barometer 794 to 1050 mbar Standard Model (Representative photo only .
-
Page 6. Semiconductor parts with 115 in root number
Miniature SPI Digital Barometer .
-
Vaisala PTB330 Digital Barometer with display from Cole-Parmer
Digital barometer with display .
-
Air density correction in ionization dosimetry
Absolute barometric pressure was measured over a relatively long period at two different times of a year (November–December and May–June) using a calibrated digital barometer (Druck DPI 705) and analog precision barometer (Lufft 95843).
-
Health insurance marketing in Online-Communities
Digital barometer , base: Onliner 14-49 (n = 968); multiple designations possibly.
-
An automatic meteorological data collection system that is installed at Global Positioning System monitoring stations
In them a microcontroller provides two-way data communication with a digital barometer and with a digital temperaturehumidity sensor.
-
Pharmaceutical marketing
Once annually, that investigates Across Health in the study of " Digital barometers " that the online-activities of the Life-Science-Industrie.13 ask About obstacles the generel- .
-
Location Based Services and TeleCartography
Vaisala (2005) PTB220 Digital Barometer , User’s guide, Vaisala, Finland, http://www.vaisala.com/businessareas/instruments/servicesupport/userguides/ barometricpressure/PTB220%20User%20Guide%20in%20English.pdf, Last date accessed: 07.2005.
Indicates content that may require registration and/or purchase.