-
Supplier: First Sensor AG
Description: The HCA-BARO pressure sensors perform precision digital signal conditioning and provide analogue and digital output at the same time. The sensors are calibrated, temperature compensated and linearized and are intended to be used for barometric air
- Working Pressure Range: 8.702262 to 15.954147 psi
- Accuracy: 1 ±% FS
- Operating Temperature: -13 to 185 F
- Measurement Type: Absolute
-
Supplier: Infineon Technologies AG
Description: XENSIV™ - KP254 digital barometric pressure sensor, ISO 26262 ready The Infineon KP254 is a miniaturized digital barometric air pressure sensor, based on a capacitive principle. The XENSIVTM pressure sensor converts a
- Measurement Type: Gauge
- Device Category: Sensor
-
Supplier: Infineon Technologies AG
Description: The KP465 is a high-precision miniaturized digital absolute pressure sensor using a capacitive sensing principle. It converts pressure into a 10-, 12- or 14-bit digital value transmitted via SPI interface and integrates an on-chip temperature sensor. It also
- Measurement Type: Gauge
- Device Category: Sensor
-
-
Supplier: Infineon Technologies AG
Description: Applications Automotive high-voltage battery management system (BMS) Seat control module XENSIV™ - KP466 highly sensitive barometric air pressure sensor IC with SPI interface tailored for seat somfort applications The Infineon XENSIV KP466 is a miniaturized barometric air
- Measurement Type: Gauge
- Device Category: Sensor
-
Supplier: Infineon Technologies AG
Description: XENSIV™ - KP256 digital barometric pressure sensor with self diagnosis features, ISO 26262 ready The KP256 is a miniaturized Digital Barometric Air Pressure Sensor IC based on a capacitive principle. It is surface micromachined with a
- Measurement Type: Gauge
- Device Category: Sensor
-
Supplier: Newark, An Avnet Company
Description: BAROMETRIC PRESSURE SENSOR, 1.2BAR, 3V; Operating Pressure Max:1.2bar; Sensor Output:I2C Digital, SPI; Pressure Measurement Type:Barometric; Voltage Rating:3V; Port Style:-; Supply Current:12.5µA; Product Range:- RoHS Compliant: No
-
Supplier: E+E Elektronik
Description: A Single Module - 3 Measurands The EE895 module measures not only the CO2 concentration up to 10,000 ppm (1% CO2) but also the temperature (T) and ambient pressure (p). The pressure and temperature compensation with on-board sensors minimizes the impact of the environment onto
- Sensed Temperature Range: -40 to 140 F
- Display: None - No Display
- Mounting Options: Other
- Input Options: Permanent Sensor or Probe
-
Supplier: Newark, An Avnet Company
Description: DIGITAL PRESSURE SENSOR, 1200HPA, VLGA-8; Pressure Type:Barometric; Sensitivity, V/P:-; Operating Pressure Min:4.351psi; Operating Pressure Max:17.404psi; Supply Voltage Min:1.7V; Supply Voltage Max:3.6V; Sensor Case Style:VLGA RoHS Compliant:
-
Supplier: Vaisala
Description: Portable, battery operated transfer standard with data capability Barometric Pressure Transfer Standard PTB330TS combines a PTB330 digital barometer with a hand-held MI70 indicator within a portable unit functioning as a transfer standard. The optional HMP155 probe is available
- Height: 6.4960665 inch
- Weight: 13.0095 lbs
- Operating Temperature: 14 to 104 F
- Features: Battery Powered, Integral Datalogger / Memory
-
Supplier: First Sensor AG
Description: The HCA-BARO pressure sensors perform precision digital signal conditioning and provide analog and digital output at the same time. The sensors are calibrated, temperature compensated and linearized and are intended to be used for barometric air
- Working Pressure Range: 8.702262 to 15.954147 psi
- Accuracy: 1 ±% FS
- Operating Temperature: -13 to 185 F
- Measurement Type: Absolute
-
Supplier: Viatran
Description: Viatran's 346 pressure sensor is an electronic pressure transmitter designed to accurately measure barometric pressure to within 0.01 inHgA. The 346 measures pressures over standard ranges of 25 inHgA to 32 inHgA. The 346 pressure transducer meets the
- Working Pressure Range: 12.28 to 15.7184 psi
- Operating Temperature: -40 to 185 F
- Measurement Type: Absolute, Differential, Gauge
- Signal Output: Analog Current
-
Supplier: ODG (Origin Data Global)
Description: DIGITAL BAROMETRIC PRESSURE SNSR
-
Supplier: Richardson RFPD
Description: Barometric Pressure Sensor, with stainless steel cap The MS5607-02BA is a new generation of high resolution altimeter sensors from MEAS Switzerland with SPI and I2C bus interface. This barometric pressure sensor is optimized for altimeters and
- Measurement Type: Absolute
- Device Category: Sensor
-
Supplier: Cole-Parmer
Description: pressure sensor developed by Vaisala for barometric pressure measurement applications. It also has low power consumption for applications in remote areas. Transmitter output: 0 to 5 VDC
- Display Type: Digital
-
Supplier: Transcat, Inc.
Description: field calibration of pressure and differential pressure transmitters. Built in functionality to display min/max peak pressure and rate per second per hour and per three hour plus a null function give the CPG2300 Portable Pressure Calibrator additional functionality for
- Working Pressure Range: 500 psi
- Type: Gauge
-
Supplier: Transcat, Inc.
Description: field calibration of pressure and differential pressure transmitters. Built in functionality to display min/max peak pressure and rate per second per hour and per three hour plus a null function give the CPG2300 Portable Pressure Calibrator additional functionality for
- Working Pressure Range: 1 psi
- Type: Gauge
-
Supplier: Transcat, Inc.
Description: field calibration of pressure and differential pressure transmitters. Built in functionality to display min/max peak pressure and rate per second per hour and per three hour plus a null function give the CPG2300 Portable Pressure Calibrator additional functionality for
- Working Pressure Range: 300 psi
- Type: Gauge
-
Supplier: Transcat, Inc.
Description: field calibration of pressure and differential pressure transmitters. Built in functionality to display min/max peak pressure and rate per second per hour and per three hour plus a null function give the CPG2300 Portable Pressure Calibrator additional functionality for
- Working Pressure Range: 3,000 psi
- Type: Gauge
-
Supplier: Setra Systems
Description: RS-232 Digital Communications I/O Port Engineering Unit Conversion for Pressure and Altitude Digital Altimeter Setting Indicator (DASI) and Corrected Altimeter Mode Programmable Non-Linear Functions Meets Conformance Standards
- Height: 4.1 inch
- Weight: 2.4 lbs
- Operating Temperature: 32 to 110 F
- Mounting Type: Base Mounted
-
Supplier: Traceable® Products
Description: Barometer, altimeter, thermometer, stopwatch, and time of day clock-all in the palm of your hand! Handheld Digital Barometer measures altitude, temperature, and barometric pressure. Also has a stopwatch/time of day clock and graphically displays the barometric
- Height: 4 inch
- Weight: 0.2291875 lbs
- Operating Temperature: -40 to 158 F
- Features: Battery Powered, Integral Datalogger / Memory
-
Supplier: Vaisala
Description: For Professional Meteorology, Aviation, and Industrial Users This PTB330 barometer - designed for a wide range of high-end atmospheric pressure measurement - is based on the Vaisala BAROCAP® Sensor. It is a Vaisala in-house, silicon capacitive, absolute pressure sensor
- Weight: 2.205 to 3.3075 lbs
- Operating Temperature: -40 to 140 F
- Output Options: Analog Current, Analog Voltage
- Weather Component Sensed: Measures Barometric Pressure
-
Supplier: Ultra Energy
Description: Digital air flow calibrators are accurate devices designed for the calibration of all types of air samplers and continuous air monitors. Features: Differential pressure flow sensor Display of flow in CFM, LPM or M3/min. by operator selection Standard accuracy: ±2.0% Full Scale
- Operating Temperature: -4 to 122 F
- Calibrator Style: Battery Powered, Portable
- User Interface: Digital Front Panel
- Display: Digital Readouts
-
Supplier: LufftUSA
Description: protection for measuring: Air temperature, relative humidity, air pressure and radiation. One external temperature or rain sensor is connectable. Parameters measured: Temperature, relative humidity, air pressure, radiation Measurement technology: NTC/T, Capacitive/RH, MEMS
- Height: 13.0708732 inch
- Weight: 3.3075 lbs
- Operating Temperature: -58 to 140 F
- Weather Component Sensed: Measures Barometric Pressure, Measures Relative Humidity, Measures Solar Radiation, Measures Temperature
-
Supplier: Clark Solutions
Description: tested and matched at the factory to ensure the highest accuracy. A barometric pressure may be programmed into Almemo devices to further improve accuracy. When used in conjunction with barometric pressure sensor #FDA612-MA, Almemo devices may be programmed to
- Relative Humidity Range: 10 to 100 %
- Relative Humidity Accuracy: 1 %
- RH/aw Range: 10 to 100 %
- RH/aw Accuracy: 1 %
-
Supplier: KANOMAX USA, INC.
Description: No Description Provided
- Operating Temperature: 32 to 104 F
- Output Options: Analog Voltage
- Features: Battery Powered, Integral Datalogger / Memory, Programmable
- Instrument User Interface Options: Computer Controllable, Digital Front Panel
-
Supplier: Advanced Test Concepts, Inc. (ATC, Inc.)
Description: High Flow measurements 25 to 10,000 LPM. Precision Transfer Standard to calibrate other flow meters. Constriction/Blockage testing. Measurement of gas mixtures, hydrogen and natural gas options. Pressure range from barometric to 100 psig.
- Operating Temperature: 50 to 113 F
- Display Type: Digital Readouts
- Leak Test Method: Mass Extraction
- Computer Interface Options: Serial Interface
-
Supplier: Edgetech Instruments Inc.
Description: continuously measure up to 4 measurement parameters using a single intelligent sensor tip including RH%, calculated Dew Point, Temperature and either Absolute Pressure or Barometric Pressure! The Smart Sensor Tip carries all configuration information and
- Relative Humidity Range: 0 to 99.9 %
- Relative Humidity Accuracy: 1.8 %
- Operating Temperature: -40 to 257 F
- RH/aw Range: 0 to 99.9 %
-
Supplier: Advanced Test Concepts, Inc. (ATC, Inc.)
Description: High Flow measurements 25 to 10,000 LPM. Precision Transfer Standard to calibrate other flow meters. Constriction/Blockage testing. Measurement of gas mixtures, hydrogen and natural gas options. Pressure range from barometric to 100 psig.
- Gas Volumetric Flow Rate: 0.882768361581921 to 353.1073446327684 SCFM
- Operating Temperature: 50 to 113 F
- Operating Pressure: 100 psi
- Electrical Output: Analog Voltage
-
Supplier: LufftUSA
Description: Supplementary description: Extremely precise and maintenancefree measurement of wind speed, wind direction and air pressure as well as calculation of acoustic virtual temperature. The ultrasonic wind sensor is designed without mechanical parts as known with traditional "cups and vane".
- Height: 6.692917 inch
- Weight: 3.57142857142857 lbs
- Operating Temperature: -40 to 140 F
- Output Options: Analog Current, Analog Voltage
-
Supplier: LufftUSA
Description: Description: From the WS product family of professional intelligent measurement transducers with digital interface for environmental applications. Supplementary description: WS300-UMB Smart Weather Sensor for measuring of air temperature, relative humidity and air pressure.
- Height: 8.7795323 inch
- Weight: 2.20458553791887 lbs
- Operating Temperature: -58 to 140 F
- Output Options: Analog Voltage
Find Suppliers by Category Top
Featured Products Top
-
systems, fuel management, and other processes. Types Used: Barometric pressure sensors, differential pressure sensors, and absolute pressure sensors are all common types used in aerospace and aviation settings for their reliability and capabilities (read more)
Browse Pressure Sensors Datasheets for ASAP Semiconductor LLC -
The 8MPP2 low-pressure sensor utilizes Sensata’s field-proven automotive Micro-Electro-Mechanical-Systems (MEMS) technology that outputs fully conditioned pressure values via the digital I²C bus. The 8MPP2 features best-in-class performance including high accuracy, low power (read more)
Browse Pressure Sensors Datasheets for Sensata Technologies -
Pressure sensors are used in a variety of industrial applications where they play a critical role in ensuring system pressures are within acceptable ranges to help ensure reliable equipment operation. There are different advantages to using analog and digital pressure sensors, depending on the (read more)
Browse Pressure Sensors Datasheets for Sensata Technologies -
The PHPSU-3500 is an OEM pressure sensor. Each individual sensor is calibrated, temperature-compensated and amplified using the programmable ASIC. The (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
HYT 939 and HYT 939p- the specialist for compressed air Characteristic Features Measuring range 0 .. 100% rH, -40 ... 125°C Resistant to pressure up to 16 bar (upon request - HYT 939p) I2C protocol for humidity and (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for Innovative Sensor Technology IST USA Division -
The AL4 pressure sensor is a digital output low pressure sensor. It is composed of a silicon piezoresistive pressure sensing chip and a signal conditioning integrated circuit (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
on the reliable ABB sensing technologies and deliver a differential pressure (DP) measure through a digital approach to its calculation. DDS is indeed a system, designed as the combination of two direct mount gauge sensors connected with a nonproprietary electrical (read more)
Browse Pressure Transmitters Datasheets for ABB Measurement & Analytics -
Reliable Pressure Measurement These pressure sensors and transmitters feature durable stainless steel nozzles and housings, offering strong corrosion resistance and long (read more)
Browse Pressure Sensors Datasheets for XJCSENSOR Technology Co., Ltd. -
The AP4/AG4 gauge pressure sensor series is composed of a silicon piezeoresistive pressure sensing chip and a signal conditioning integrated circuit. The low-level signal from the sensing chip is amplified, temperature-compensated, calibrated and finally converted to digital data proportional (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
PTE7300 Series Hermetic Digital Pressure & Temperature Sensor PRESSURE SENSORS & SWITCHES The PTE7300 pressure & temperature sensor is the ideal solution for customers with challenging measuring requirements for general industrial applications in (read more)
Browse Pressure Sensors Datasheets for Sensata Technologies
More Information Top
-
A standard low-noise sensor interface for 0.66nJ/step-energy-efficient, mobile barometric-pressure-based altitude sensing
[11] EPCOS AG (www.epcos.com), Digital barometric pressure sensor , T5400 (C953H), Ver.1.3, Sept. 12, 2012.
-
An integrated platform for inertial navigation systems
In this purpose we used a digital barometric pressure sensor , BMP 180 (fig. 3.a) because of its high performances comparing to similar sensors, and a digital temperature sensor MCP 808 as show in figure 3.b.
-
Measurement Specialties Unveils New Digital Output Pressure Sensor
• Measurement Specialties Releases Compact, Low-Power Digital Barometric Pressure Sensor Module .
-
BeagleBone Home Automation Blueprints
Pressure sensors where the EPCOS T5403 digital barometric pressure sensor driver entry should be selected as module too.
-
Intel Galileo Essentials
One device that can provide this information is the SainSmart BMP085 Module, Digital Barometric Pressure Sensor , available at many online retailers, including www.amazon.com.
-
Arduino Robotic Projects
One device that can provide this information is the SainSmart BMP085 Module Digital Barometric Pressure Sensor , available at many online retailers.
-
Advanced Microsystems for Automotive Applications 2013
Fig. 9 LPS331AP, the digital barometric pressure sensor .
-
Wireless Sensor Networks and Applications
All the sensing elements, namely, the photoresistive light sen- sor, the digital temperature sensor, the capacitive humidity sensor, the digital barometric pressure sensor , and the infrared detector, were integrated into a single sensor board.
-
DORI: Distributed Outdoor Robotic Instruments
[5] BMP085 Digital barometric pressure sensor .
-
Electronic Measuring Instruments Manufacturers, Electronic Measuring Instruments Product Catalogs Directory
Digital Barometric Pressure Sensor Differential Pressure Sensor .
Indicates content that may require registration and/or purchase.