-
Supplier: Radwell International
Description: CAMERA, DIGITAL COLOR, 1/3 IN CCD CAPTURE ELEMENT. FREE 2 YEAR RADWELL WARRANTY
- Features: CCD, Digital
- Camera Function: Video
-
Supplier: Sentech America
Description: The STC-CLC83A is a full featured, cost effective, XGA, progressive scan, digital Camera Link ® cube camera with a 1/3" color CCD. It features full frame, 30fps, XGA output, partial scanning, triggering, and reset capabilities. Scanning System Progressive Scanning
- Maximum Frame Rate: 30 fps
- Width / Diameter: 1.1023628 inch
- Height: 1.1023628 inch
- Length: 1.574804 inch
-
Supplier: Titan Tool Supply, Inc.
Description: 1/2” Color CCD Camera & 19” LCD Monitor 1/2" Color CCD Camera Specifications: Active Pixels: 768H X 494V (380,000 pixels) Image Sensor Area: 6.55H MM X 4.87V MM Resolution: 480 Horizontal TV Lines Min. Illumination: 1.8 Lux Signal Format: NTSC 2:1 Interlace
- Diagonal Screen Size: 19 inch
- Screen Width: 16.81 inch
- Voltage Rating: 100 to 240 volts
- Color: Color
-
-
Supplier: Fiber Instrument Sales, Inc./FIS
Description: 1/3" format, available in standard or high resolution
- Sensitivity: 0.003 Lux
- Features: CCD, Digital
- Monochrome / Color: Color, Monochrome
- Specialty Camera Type: Low Light
-
Supplier: Fiberscope.net by MEDIT
Description: What is the Ex-View HAD Sony CCD Sensor that we use in our professional cameras? EXview HAD CCD is a trademark of Sony Corporation. EXview HAD CCD is a CCD Camera sensor which drastically improves the light efficiency by including near infrared light region
- Horizontal Resolution: 795 to 811 lines
- Sensitivity: 0.4 Lux
- Operating Temperature: -4 to 122 F
- Vertical Resolution: 508 to 596 lines
-
Supplier: JENOPTIK Optical Systems, Inc.
Description: shot to deliverthis high resolution with superior image quality, including ofobjects in motion.ProgRes® CCD Routine cameras produce excellent digital imagesof finest color gradings for sophisticated applications.Each camera model can work in all contrast methodsin
- Horizontal Resolution: 3,072 lines
- Maximum Frame Rate: 18 fps
- Shutter Speed: 0.000169999999999932 to 4.999999999999998 seconds
- Width / Diameter: 3.3070884 inch
-
Supplier: Sentech America
Description: The STC-POCLC202A is a full featured, cost effective, UXGA, progressive scan, digital Power Over Camera Link ® cube camera with a 1/1.8" color CCD with RGB Primary Color Filter. This camera features a full frame, 15fps, UXGA output, partial scanning,
- Maximum Frame Rate: 16 fps
- Width / Diameter: 1.1023628 inch
- Height: 1.1023628 inch
- Length: 1.574804 inch
-
Supplier: IC Realtime, LLC
Description: The EL700 is a 540TVL day/night CCD box camera. It has a 3 layer IR filter resulting in true color reproduction and improved picture quality overall. The EL700 incorporates an easy to use OSD menu (on screen display) to adjust advanced camera settings to different
- Horizontal Resolution: 540 lines
- Width / Diameter: 2.44 inch
- Height: 2.0472452 inch
- Length: 5.0000027 inch
-
Supplier: JENOPTIK Optical Systems, Inc.
Description: of up to12.5 mega pixels. The ProgRes® C14plus offers genuine color reproduction in proper detail with up to 12.5 mega pixels. Its patented Color-Co-Site-Sampling records the color information exactly in three color channels for an absolutely real colorimage. Benefits
- Horizontal Resolution: 782 lines
- Maximum Frame Rate: 50 fps
- Shutter Speed: 0.00004999999999998 to 270 seconds
- Width / Diameter: 3.3070884 inch
-
Supplier: Toshiba Imaging Systems Division
Description: The IK-HD1 is perfect for Scientific imaging /diagnostics, Specialty broadcast, Homeland security and Industrial video / inspection applications. 1080i output 1920 x 1080 output pixels 3CCD (1/3") interlace C-mount Digital HD-SDI (SMPTE 292M); Analog RGB or Y/Pb/Pr RS 232C serial
- Lens Mount: C-Mount
- Features: CCD, Digital
- Monochrome / Color: Color
- Shutter Control: Electronic Shutter, External Trigger Input
-
Supplier: PixeLINK
Description: excellent image quality. Careful attention to the color balancing ensures accurate and vivid color reproduction. This camera incorporates the Sony ICX204 progressive scan CCD sensor, which has a 1/3" optical format and a 4.65 um pixel pitch. The ILT CCD features
- Horizontal Resolution: 1,024 lines
- Maximum Frame Rate: 20 fps
- Width / Diameter: 4.675199375 inch
- Height: 1.968505 inch
-
Supplier: Sentech America
Description: The STC-SC500POE is part of Sentech's Brand New Power over Ethernet GigE Vision camera series. It features a 2/3" color QSXGA sensor, 15fps and communication over a 6 pin Hirose or Ethernet connector. The STC-SC500POE boasts a compact 35(w) x 35(H) x 55.9 (D) mm size, a
- Maximum Frame Rate: 15 fps
- Width / Diameter: 1.3779535 inch
- Height: 1.3779535 inch
- Length: 2.20078859 inch
-
Supplier: Radwell International
Description: SONY EVI-D70, 1/4INCH CCD, COLOR PAN/TILT/ZOOM, COMMUNICATION CAMERA. FREE 2 YEAR RADWELL WARRANTY
- Features: CCD, Digital
- Camera Function: Video
-
Supplier: IC Realtime, LLC
Description: Color reproduction is enhanced through the cameras DSP chips. The 3DNR feature produces un-blurred recorded videos of moving objects. XL8 camera has dual stage Wide Dynamic Range (WDR) cameras with full OSD, RS485, True Day/Night function. The cameras are
- Horizontal Resolution: 650 to 700 lines
- Width / Diameter: 2.44 inch
- Height: 2.2834658 inch
- Length: 5.511814 inch
-
Supplier: PixeLINK
Description: excellent image quality. Careful attention to the color balancing ensures accurate and vivid color reproduction. This camera incorporates the Sony ICX204 progressive scan CCD sensor, which has a 1/3" optical format and a 4.65 um pixel pitch. The ILT CCD features
- Horizontal Resolution: 1,024 lines
- Maximum Frame Rate: 20 fps
- Width / Diameter: 4.330711 inch
- Height: 1.968505 inch
-
Supplier: Security Camera Warehouse
Description: Standards 4:3 / 16:9 Ratio Scaled Video Output CRT / LCD Selectable Video Output Optimization 10 - bit ITU DSP 4 Metering Zones for WDR Optimization Pixim Powered WDR Color CCD C-Mount Camera w/550TVL Vitek VTC-C750/WDR Additional Information Color
- Camera Function: Video
-
Supplier: IC Realtime, LLC
Description: This realistic smoke detector camera is for viewing images in a home or office without allowing anyone to know they are being monitored. The ICR Smoke is easy to install and integrate into an ICR DVR system. It comes with a pinhole 3.6mm lens and a 1/4" SONY color CCD sensor.
- Horizontal Resolution: 420 lines
- Operating Temperature: 14 to 122 F
- Features: CCD, Digital
- Monochrome / Color: Color
-
Supplier: IC Realtime, LLC
Description: NEW PRODUCT! Fire Sprinkler Camera with 3.7mm Pinhole lens. 500 TVL High Resolution. 1/3" SONY CCD 500 TV Lines Resolution 0.1 Lux Realistic Fire Sprinkler Look
- Horizontal Resolution: 420 lines
- Operating Temperature: 14 to 122 F
- Features: CCD, Digital
- Monochrome / Color: Color
-
Supplier: SFCable.com
Description: 420TVL Color Camera. 1/3" Super HAD CCD. 420 TV Lines. 0.2 Lux @ F1.2. Lead (Pb) Free RoHS Compliance. Long life and high reliability are achieved by the use of CCD imaging device. This makes the camera 100% solid state. Dual Power 12V DC / 24V AC. 1 year warranty.
- Horizontal Resolution: 420 lines
- Features: CCD, Digital
- Monochrome / Color: Color
- Physical: Outdoor Rated
-
Supplier: SFCable.com
Description: 420TVL Smoke Detector Covert Color Camera. 1/3" Super HAD CCD. 540 TV Lines, HQ-1 DSPSHS-7540DN. 420 TV LinesSSS-7420. 3.6mm Standard Lens. 0.5 Lux @ F2.0 SHS-7540DN. 0.3 Lux @ F2.0SSS-7420. 12V DC.
- Horizontal Resolution: 420 lines
- Features: CCD, Digital
- Monochrome / Color: Color
- Physical: Outdoor Rated
-
Supplier: SFCable.com
Description: 1/3" Super HAD CCD. 420 TV Lines. 3.7mm Cone Lens. 0.4 Lux @ F2.0. For Indoor Only. 12V DC, 117mA.
- Horizontal Resolution: 420 lines
- Features: CCD, Digital
- Monochrome / Color: Color
- Physical: Outdoor Rated
-
Supplier: SFCable.com
Description: 28 IR Day & Night Weatherproof Color Camera. EIR28-F4240. 1/3" CCD. 420 TV Lines. 28 IR LED. 4.0mm Lens. IR Distance up to 65ft / 20m. Double glass designed to prevent IR light refraction & diffusion. IP66 Rating. 400mA max @ IR "on" / 135mA @ IR "off". 12V DC.
- Horizontal Resolution: 420 lines
- Features: CCD, Digital, Other
- Monochrome / Color: Color
- Physical: Outdoor Rated
-
Supplier: Fiberscope.net by MEDIT
Description: to set up, the camera is ready to use right out of the box. Connecting to the eyepiece is easy using a universal C-Mount coupler, for a microscope there are also appropriate adapters. With the 1/3" 16:9 CCD image sensor, and true HD resolution of 1280 x 720 pixels this camera
- Horizontal Resolution: 1,296 lines
- Maximum Frame Rate: 60 fps
- Sensitivity: 5 Lux
- Width / Diameter: 1.574804 inch
-
Description: anti-blooming performance inherent to all CIDs, and true color imaging with USB2.0 Digital Output. Standard “C” mount lens adapter provides back-focus adjustments. CID-based cameras allow at least an order of magnitude improvement in operation when compared to CCD- and
- Horizontal Resolution: 730 lines
- Maximum Frame Rate: 30 fps
- Sensitivity: 20 Lux
- Operating Temperature: 32 to 122 F
-
Supplier: Unitron Ltd.
Description: No Description Provided
- Horizontal Resolution: 1,024 lines
- Maximum Frame Rate: 10 fps
- Width / Diameter: 4 inch
- Height: 1.3 inch
-
Supplier: Advance Security Products
Description: IP PTZ Camera 10x Optical 10x Digital View and Control You Camera From Anywhere Else In The World Enjoy the benefits of a PTZ camera without having to use a DVR or joystick controller. Our IP PTZ camera only needs internet access (via CAT5) and power to work. Once
- Camera Function: Video
-
Supplier: Panavision, Inc.
Description: mount system is compatible with the standard Universal Panavision Camera Mount (PCMU) when using the 19mm Arri & Panavision Top Bridge plate (BP8P), which uses 19mm rods for lens support. Panavision added a power distribution box to the side of the camera to power additional
- Application / Industry: Broadcast
- Monochrome / Color: Color
- Imaging Technology: Digital
- Physical: Pan / Tilt
-
Supplier: Santa Barbara Instrument Group
Description: The All Sky 340C camera system includes the following: I incorporates the Smart Guider Camera inside an aluminum enclosure with an acrylic dome The fisheye lens is Fujinon's new FE185C046HA-1, with a 1.4 mm focal length, F/1.4. image quality is excellent wide open, all the way to the
- Features: CCD, Digital
- Monochrome / Color: Color
- Camera Function: Video
-
Supplier: Fiberscope.net by MEDIT
Description: Medit Inc.'s high resolution, 1/4" Color CCD video borescope camera for all kinds of endoscopes, borescopes, fiberscopes. Optical focusing coupler included. Key features: 1/4" Color CCD Video camera chip Stainless Steel outer body housing for
- Operating Temperature: 14 to 113 F
- Features: CCD, Digital
- Monochrome / Color: Color
- Application / Industry: Industrial
-
Supplier: Santa Barbara Instrument Group
Description: The new Model STF-8300 is SBIG's second-generation camera using the popular KAF-8300 CCD. The STF-8300 has new, faster, electronics with 10-megapixel/second digitization rate and a full frame image buffer. The high resolution image downloads in less than one second. The camera
- Features: CCD, Digital
- Monochrome / Color: Color
- Camera Function: Video
-
Supplier: KEYENCE
Description: Intuitive interface allows users of all levels to easily set up a robust inspection Auto-Teach Inspection Intuitive Programming Interface Point and Click Geometric Measurement Auto-Generate Manual Full vision toolset (including 1D/2D/OCR)
- Horizontal Resolution: 1,600 lines
- Maximum Frame Rate: 30.6 fps
- Shutter Speed: 9 to 0.00004999999999999998 seconds
- Width / Diameter: 1.18 inch
-
Supplier: Image Labs International
Description: For our component customers, we offer a wide selection of products including cameras, lenses, frame grabbers, lighting solutions and software packages. We also provide an in-house engineering staff that are available to assist you in getting your solutions designed, configured and operating
- Horizontal Resolution: 768 lines
- Vertical Resolution: 494 lines
- Lens Mount: C-Mount
- Features: CCD, Digital
-
Supplier: Smartmore Corporation Limited
Description: This series of camera parameter archives are saved in the form of files, which is convenient for mass production and release, easy to develop, and compatible across platforms; it supports simultaneous operation of multiple cameras, and the work is stable and reliable; it supports 8bit,
- Horizontal Resolution: 1,280 lines
- Maximum Frame Rate: 43 fps
- Width / Diameter: 1.1417329 inch
- Height: 1.1417329 inch
Find Suppliers by Category Top
Featured Products Top
-
• Compared with other similar products ? The product uses 1080P HD CCD movement, intelligent image processing, to maximize the video image clarity, color accuracy and color temperature conditions, to achieve 60-100 times the image magnification. ? A variety of (read more)
Browse Contract Manufacturing Services Datasheets for RPWORLD -
Transmission: Maintaining clean composite video or SDI signals for pan-tilt-zoom camera slip ring applications in security and broadcasting. Digital (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd.
More Information Top
-
Novel Anticancer Drug Protocols
Images are captured with an Optronics DEI-750 3 CCD digital color video camera (Optronics Engineering, Galeta, CA); the microscope is operated in a darkened room, protected from outside light sources.
-
PLOS Computational Biology: A Continuum Model for Metabolic Gas Exchange in Pear Fruit
An intact pear was put on a rotation table with a computer controlled stepper motor (Apollo, C-630.32, Physik Instrumentc GmbH, German) and pictures were taken with a CCD color digital video camera (DFW-VL500, Sony, Japan) along the fruit equator.
-
JAMA Network | JAMA Facial Plastic Surgery | Effects of Corticosteroids on Functional Recovery and Neuron Survival After Facial Nerve Injury in Mice
The study used a Nikon Eclipse 80i microscope (Nikon Corporation, Tokyo, Japan), linked to a Sony 3 CCD Color Digital Video Camera (SONY Corporation, Tokyo, Japan), which operated an Advanced Scientific Instrumentation MS-2000 motorized Stage input into a Dell Precision 650 …
-
Neuroprotective Effects of IGF-I Following Kainic Acid-Induced Hippocampal Degeneration in the Rat
For cresyl violet staining and immunohistochemistry, high- resolution microscopic images were digitally captured using a digital CCD color video camera (TK-C1381, JVC, Yokohama, Japan) on an optical microscope (Eclipse E400, Nikon, Tokyo, Japan) connected to a PC via ‘‘Image Pro Plus’’ …
-
Stress from air emersion fails to alter chloride cell numbers in the gills of rainbow trout
Ten digital pictures were taken (JVC TK 1381 1/2 CCD digital video colour camera , 470 lines resolution PCI Image Capture card; Viglen P460 PC) per fish from randomly selected sections.
-
The serine acetyltransferase gene family in Arabidopsis thaliana and the regulation of its expression by cadmium
Tissue sections were observed on an Olympus BX50 microscope attached to a JVC TKC-1381 digital CCD colour video camera for image capture.
-
DC normal glow discharges in atmospheric pressure atomic and molecular gases
For visualizing the discharge a 640 × 480 resolution DIGITAL color CCD video camera was mounted on a microscopefocusedonthedischarge.
-
Spectroscopic studies and rotational and vibrational temperature measurements of atmospheric pressure normal glow plasma discharges in air
For visualizing the discharge, a 640 × 480 resolution DIGITAL colour CCD video camera was mounted on a microscopefocusedonthedischarge.
-
Current Status for High Titre Poxvirus Stock Preparation in CEF Under Serum-Free Medium Conditions: Implication for Vaccine Development
Digital images were captured by a Sony 3 CCD Colour Digital Video Camera (Sony, CA, USA).
-
On-line sizing and velocity measurement of particles in pneumatic pipelines through digital imaging
Fundamental Principle The basis of the developed technique is in the use of high-power light emitting diode (LED) sources of multiple wavelengths, these are utilised with a colour CCD digital video camera equipped with a Beyer mosaic colour filter.
Indicates content that may require registration and/or purchase.