Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: ACCES I/O Products, Inc.
Description: square waves, pulse width outputs, pulse width measurements etc. Software drivers are provided on CD. Features 48 Parallel Bits of Digital I/O Type 82C55 PPI mode 0 Compatible with Opto-22 type Solid State Module Racks Two 24 bit groups (two 8 bit ports, two 4 bit ports
- Digital I/O Channels: 24 #
- Operating Temperature: 32 to 158 F
- User Interface: Computer Programmable
- Data Acquisition: Data Acquisition Computer Board, I/O Module
-
Supplier: Sealevel Systems, Inc.
Description: Control and monitor up to 32 channels of buffered drive digital I/O via any 10/100BaseT Ethernet connection with the eI/O-160E-OEM digital I/O module. The module addresses the 32 channels of I/O as four eight-bit ports, each programmable
- Operating Temperature: 32 to 158 F
- Outputs: Current Output
- Network Options: Ethernet
- Data Acquisition: I/O Module
-
Supplier: ACCES I/O Products, Inc.
Description: Features Intelligent Distributed Digital I/O Opto-Isolated RS-485 Serial Interface to Host Computer 24-Bits of Bit, Byte, and 24-bit Word Programmable I/O Open Collector Digital Outputs for Sinking Up To 350mA 50 Volt DC Compatible Digital Inputs and
- Digital I/O Channels: 24 #
- Operating Temperature: 32 to 149 F
- User Interface: Computer Programmable
- Data Acquisition: Data Acquisition Computer Board, I/O Module
-
-
Supplier: Sealevel Systems, Inc.
Description: THIS PRODUCT IS OBSOLETE DUE TO LACK OF COMPONENT AVAILABILITY. PLEASE CONTACT YOUR SALES REPRESENTATIVE FOR FURTHER INFORMATION AND NEW PRODUCT ALTERNATIVES. Sealevel will support legacy products through technical and warranty support, software drivers and product manuals. Please
- Resolution: 12 bits
- Operating Temperature: 32 to 158 F
- Data Acquisition: I/O Module
- Features: Other
-
Supplier: ACCES I/O Products, Inc.
Description: Features Remote Intelligent Digital I/O Opto-Isolated RS-485 Serial Interface to Host Computer 24-Bit Digital I/O Programmable Bit-by-Bit, in 8-Bit Bytes, or in 24-Bit Words Digital Input and Output Voltages up to 50VDC Open Collector Digital
- Digital I/O Channels: 24 #
- Operating Temperature: 32 to 149 F
- User Interface: Computer Programmable
- Data Acquisition: Data Acquisition Computer Board, I/O Module
-
Supplier: ACCES I/O Products, Inc.
Description: designed for use in a variety of digital I/O applications. It uses the high speed PCI Express bus to transfer digital data to and from the card. The digital I/O is compatible with 8255 PPI (mode 0), making it easy to program. This also allows
- Digital I/O Channels: 48 #
- Operating Temperature: 32 to 158 F
- Features: Application Software Included, Other
- User Interface: Computer Programmable
-
Supplier: Sealevel Systems, Inc.
Description: Control and monitor up to 32 channels of buffered drive digital I/O via any 10/100BaseT Ethernet connection with the eI/O-160PoE-OEM digital I/O module. The module addresses the 32 channels of I/O as four eight-bit ports, each
- Operating Temperature: 32 to 158 F
- Outputs: Current Output
- Network Options: Ethernet
- Data Acquisition: I/O Module
-
Supplier: Sealevel Systems, Inc.
Description: Multi-Standard PC/104+ Board for Avionics Interfaces Including MIL-STD-1553, H009, WB-194, ARINC 429, Digital and Avionics Discrete I/Os, and RS-485 Applications The PC/104+ multi-standard board contains two dual-redundant channels of MIL-STD-1553 communication. The board
- Operating Temperature: -40 to 185 F
- Data Acquisition: I/O Module
- Features: Other
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, PC BOARD, I/O BOARD, PCB - 5 VDC DRIVER DIGITAL I/O, AB 8200, CNC. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Accuris
Description: MICROCIRCUIT, DIGITAL, BIPOLAR, ADVANCED SCHOTTKY TTL, 9 BIT PARITY GENERATORS/CHECKER WITH BUS DRIVER PARITY I/O PORT, MONOLITHIC SILICON
-
Supplier: Aitech Defense Systems, Inc.
Description: (32) 14-Bit D/A Channels 48 Opto-Isolated Digital I/O Cells - Each Digital I/O Cell can be Factory Configured as Input or Output - Output Drive up to 1A - Factory Configurable Input Threshold Levels 16 Opto-Isolated Digital Input Channels Designed for
- Features: Bus Interfaces / Adapters
-
Supplier: Aitech Defense Systems, Inc.
Description: Provides multiple I/O including ARINC-429, analog to digital, digital to analog, and discretes, as well as an MP3 player with stereo audio output, on a single slot rugged/mil VME board. Rugged/Mil 6U VME Single Slot Board VME Slave Interface Four (4) Opto-isolated
- Features: Bus Interfaces / Adapters
-
Supplier: Microchip Technology, Inc.
Description: The SCH5636 is a 3.3V PC 2001 compliant Super I/O controller with an LPC interface. All legacy drivers used for Super I/O components are supported, making this interface transparent to the supporting software. The LPC bus also supports power management, such
- Operating Temperature: 32 to 158 F
- Features: Other
-
Supplier: Aitech Defense Systems, Inc.
Description: Output Two Opto-Isolated Discrete Output Drivers Triple-Voted Buffered Memory for Serial Interface 33 MHz, 32-bit PCI 2.1 compliant CompactPCI Interface Nominal power consumption is less than 14 Watts Level-2 Components per NASA GSFC 311-INST-001A specification are available
-
Supplier: Allied Electronics, Inc.
Description: Features: Provide Dual Watch Dog Timers to Detect the Module Failure and the Network Failure Easy-to-Set-Up and Easy-to-Configure, Comes with an Easy Configuration Utility Tool Comes with Labview, Dasylab, OPC, Dll, OCX, Active X, Linux and DDE Drivers Auto Tuning, a Patented Technology, in
-
Supplier: Littelfuse, Inc.
Description: Our Optically Isolated I2C Bus Repeater is the industry's first integrated optical solution for I2C bus design that: Minimizes PC board space usage Reduces parts count for this function Unlike magnetically isolated digital isolator ICs, this optical solution: Needs no internal
- Supply Voltage: 2.7 V
- Technology: I2C
- Device Type: Line / Bus Driver
- Features: Other
-
Supplier: Littelfuse, Inc.
Description: Our Optically Isolated I2C Bus Repeater is the industry's first integrated optical solution for I2C bus design that: Minimizes PC board space usage Reduces parts count for this function Unlike magnetically isolated digital isolator ICs, this optical solution: Needs no internal
- Supply Voltage: 2.7 V
- Technology: I2C
- Device Type: Line / Bus Driver
- Features: Other
-
Supplier: Aitech Defense Systems, Inc.
Description: Four (4) General Purpose, TTL I/O Four (4) Low-side Solenoid Drivers Two (2) High-side Drivers PCI 2.1 Interface Compliant, 32 bit @ 33 MHz PCI Bus Interface Air-Cooled Version Compliant with IEEE 1386-2001 Specification Conduction-Cooled Version Compliant with
-
Supplier: Lansdale Semiconductor, Inc.
Description: The 5400/7400 series of transistor-transistor logic consists of medium speed TTL integrated circuits. This high noise immunity family was designed for general digital logic applications requiring clock frequencies to 30MHz and switching speeds in the 12-15 ns range under moderate capacitive
- Propagation Delay: 6 ns
- Operating Temperature: -55 to 125 C
- Pin Count: 14
- Gate Type: Buffer / Driver
-
Supplier: Lansdale Semiconductor, Inc.
Description: The 5400/7400 series of transistor-transistor logic is a medium-speed, high-noise-immunity family of saturating integrated logic circuits designed for general digital logic applications requiring clock frequencies to 30MHz and switching speeds in the 12-15 ns range under moderate
- Operating Temperature: -55 to 125 C
- Pin Count: 14
- Gate Type: Buffer / Driver
- IC Package Type: DIP, Other
-
Supplier: VAST STOCK CO., LIMITED
Description: Digital Isolators Isolated 8Ch Digital Input Power Driver
- Pd: 800 milliwatts
- TJ: -40 to 125 C
- Features: Other, RoHS Compliant
-
Supplier: Lansdale Semiconductor, Inc.
Description: The 5400/7400 series of transistor-transistor logic is a medium-speed, high-noise-immunity family of saturating integrated logic circuits designed for general digital logic applications requiring clock frequencies to 30MHz and switching speeds in the 12-15 ns range under moderate
- Operating Temperature: -55 to 125 C
- Pin Count: 14
- Gate Type: Buffer / Driver, Inverter
- IC Package Type: DIP, Other
-
Supplier: Accuris
Description: MICROCIRCUIT, DIGITAL, ADVANCED BIPOLAR CMOS, OCTAL TRANSCEIVER/LINE DRIVER WITH 25 O SERIES RESISTOR AND THREESTATE OUTPUTS, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
-
Supplier: Qorvo
Description: Drivers™ to form the most compact microcontroller-based power and general purpose application systems. The product's microcontroller features up to 128 kB of embedded FLASH and 32 kB of SRAM memory, a high-speed 12-bit 2.5 MSPS analog-to-digital converter (ADC) with dual auto-sampling
- Supply Voltage (DC): 5.2 to 72 volts
- Motor / System: DC Brushless Motor
- Features: Other
-
Supplier: Brainboxes Limited
Description: Ethernet to DIO device: 8 non-isolated digital input channels and 8 digital output channels. Powerful ARM 80 MHz, 32 Bit CPU. Offers robust and intelligent 'control side' devices that provide the interface to systems on the 24V factory floor environment, commonly referred to as
- Analog Input Channels: 0 #
- Operating Temperature: -40 to 176 F
- Features: DC Voltage Input
- Form Factor: DIN Rail
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: DIGITAL ISO 1CH GATE DVR DSO8-59 Product overview: 1EDI30I12MHXUMA1 from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and
- Supply Voltage: 3.1 to 17 volts
- Rise Time: 10 ns
- Fall Time: 9 ns
- Operating Temperature: -40 to 150 C
-
Supplier: Beckhoff Automation LLC
Description: polarity. The signal status is indicated by LED. The signals are connected via M8 screw type connectors. The sum current of all outputs is limited to 4 A. The connected sensors are supplied via an internal, short-circuit-proof driver module with a total of 0.5 A for all sensors.
- Data Acquisition: I/O Module
-
Supplier: Beckhoff Automation LLC
Description: polarity. The signal status is indicated by LEDs. The signals are connected via M8 screw type connectors. The supply of the connected sensors is carried out via an internal, short-circuit-proof driver module with a total of 0.5 A for all sensors. The outputs are supplied via UP.
- Data Acquisition: I/O Module
-
Supplier: Beckhoff Automation LLC
Description: polarity. The signal status is indicated by LEDs. The signals are connected via screw type M12 connectors. The supply of the connected sensors is carried out via an internal, short-circuit-proof driver module with a total of 0.5 A for all sensors. The outputs are supplied via
- Data Acquisition: I/O Module
-
Supplier: Beckhoff Automation LLC
Description: The EPP2318-0001 EtherCAT P Box combines four digital inputs (four M8 sockets at the top) and four digital outputs (four M8 sockets at the bottom) on one device. The inputs have a 10 µs filter. The outputs handle load currents of up to 0.5 A, are short-circuit proof and protected
- Data Acquisition: I/O Module
-
Supplier: Lansdale Semiconductor, Inc.
Description: The 5400/7400 series of transistor-transistor logic consists of medium speed TTL integrated circuits. This high noise immunity family was designed for general digital logic applications requiring clock frequencies to 30MHz and switching speeds in the 12-15 ns range under moderate capacitive
- Pin Count: 16
- Propagation Delay: 80 ns
- Operating Ambient Temperature: -55 to 125 C
- Input Lines: BCD
-
Supplier: Measurement Computing
Description: Standard Opto-22 rack driver board with 48 high-drive digital I/O lines. KEY HIGHLIGHTS ISA data acquisition (DAQ) boards are available in a variety of configurations to meet the needs of most applications. Features include analog I/O, digital
- Digital I/O Channels: 48 #
- Operating Temperature: 32 to 158 F
- User Interface: Computer Programmable
- Outputs: Current Output, Voltage Output
-
Supplier: Newark, An Avnet Company
Description: LED DRIVER, 1 O/P, 31W, 31V, 1A; Product Range:RCD-24 Series; Output Power Max:31W; Output Voltage Max:31V; Output Current:1A; Dimming Control Type:Analogue, Digital, PWM; DC / DC Converter Mounting:Panel; Input Voltage Min:6V RoHS Compliant: Yes
-
Supplier: ams
Description: The TMD2671 family of devices provides a complete proximity detection system and digital interface logic in a single 8-pin package. The proximity detector includes a digital proximity sensor with integrated LED driver, and IR LED. The proximity function is calibrated to
- Input (Supply) Voltage: 2.6 to 3.6 volts
- Operating Temperature: -40 to 85 C
- Sensor Type: Proximity Sensor
-
Supplier: Visual Sound, Inc.
Description: 10-bit and 8-bit digital video and 24-bit 48kHz digital audio in standard definition (SMPTE 259M), single-link and dual-link high definition (SMPTE 292M, 372M), D-Cinema, and full frame 2K via HSDL.
Find Suppliers by Category Top
Featured Products Top
-
72V BLDC Controller & Driver with Integrated Multimode Power Manager and Configurable AFE with Vds Sensing - Extended I/O Qorvo's PAC55712 expands Qorvo's broad portfolio of full-featured Power Application Controller® (PAC) products - highly optimized System On (read more)
Browse Motor Controllers Datasheets for Qorvo -
72 V BLDC Controller and Driver with Integrated Multimode Power Manager and Configurable AFE - extended I/O Qorvo's PAC55724 expands Qorvo's broad portfolio of full-featured Power Application Controller® (PAC) products - highly optimized System On Chip (SOC (read more)
Browse Motor Controllers Datasheets for Qorvo -
End™, and Application Specific Power Drivers™ to form the most compact microcontroller-based power and general purpose application systems. The product's microcontroller features up to 32kB of embedded FLASH and 8kB of SRAM memory, a high-speed 10-bit, 1 MSPS analog-to-digital (read more)
Browse Motor Controllers Datasheets for Qorvo -
microcontroller-based power and general purpose application systems. The product's microcontroller features up to 128 kB of embedded FLASH and 32 kB of SRAM memory, a high-speed 12-bit 2.5 MSPS analog-to-digital converter (ADC) with dual auto-sampling sequencers, 3.3 V I/Os, flexible clock sources, timers, a versatile 15-channel PWM engine, and several serial interfaces. (read more)
Browse Motor Controllers Datasheets for Qorvo -
. • Digimatic Input Module: Connects to any Mitutoyo gauge • Digital Input/Output Module: An eight-pin module that acts as an I/O interface to a PLC. Network up to 150 Channels You then connect the (read more)
Browse Dimensional Gages and Instruments Datasheets for Ametek Solartron Metrology -
. The product's microcontroller features up to 32kB of embedded FLASH and 8kB of SRAM memory, a high-speed 10-bit, 1 MSPS analog-to-digital converter (ADC) with dual auto-sampling sequencers, 5V/3.3V I/Os, flexible clock sources, timers, a versatile 12-channel PWM engine, and several serial interfaces. (read more)
Browse Motor Controllers Datasheets for Qorvo -
SCMD & Accessories (e.g. SCMD-PBx) Isolated Digital I/O Modules SCMVAS/SCMHVAS & Accessories (e.g. SCMVASx) Voltage Attenuator System for Analog Signal (read more)
Browse Data Acquisition Datasheets for Dataforth Corporation -
domains include: Industrial Automation Supporting a full spectrum of field devices including sensor networks (temperature, humidity, pressure, and flow), actuators, flowmeters, pressure transmitters, small motors, and both low- and medium-power remote I/O modules. Building Automation (read more)
Browse Network Switches Datasheets for Volktek Corporation -
Fiber Optic Bit-Driver® Asynchronous Time Division Multiplexer S.I Tech Model 2016 Bit-Driver multiplexer is ideal for in-house data transmission where you have clustered terminal situations. It delivers 16 full duplex ports (read more)
Browse Time Division Multiplexers (TDM) Datasheets for S.I. Tech, Inc. -
End™, and Application Specific Power Drivers™ to form the most compact microcontroller-based power and general purpose application systems. The product's microcontroller features up to 32 kB of embedded FLASH and 8 kB of SRAM memory, a high-speed 10-bit 1µs analog-to-digital converter (read more)
Browse Motor Controllers Datasheets for Qorvo
Conduct Research Top
-
Migrating a DOS-Based Application to Linux: A Digital I/O Example
This article guides the reader through the process of migrating a DOS-based application to Linux. A simple example program is provided which demonstrates key concepts for direct I/O port access in both DOS and Linux environments. The article concludes with the development of a Linux device driver
-
Four-Channel Digital Voltmeter with Display and Keyboard
The PIC16C71 is a member of the mid-range family of 8-bit, high-speed microcontrollers, namely, the PIC16CXXX. The PIC16C71 device's I/O ports have an improved sink/source specification. Each I/O pin can sink up to 25 mA and source 20 mA. In addition, total PORTB source current is 100 mA and sink
-
Application Note: The S2Cwire Serial Digital Interface in Real-Time Systems
, or controlling the ON/OFF state of load switches in a multi-output load switch IC. A single micro-controller I/O port typically serves as the S2Cwire interface driver, as shown in the following application circuit (Figure 1). When applied to real-time or human interface systems, the S2Cwire interface timing
-
New Concept of Industrial Network Communications and Introduction of FLEX Products
In order to meet various requirements, Programmable Logic Controllers (PLCs) and motors/drivers in equipment have been connected in numerous ways, such as pulse train, digital I/O, and fieldbus networks. We have developed products that can be connected to multiple industrial networks. They can
More Information Top
-
2006 Index
Macromodeling of nonlinear digital I/O drivers ; T-ADP Feb 06 102-113 Myeong-Hyun Kim, see Sung Hwan Hwang, T-ADP Aug 06 457-462 Myung Hee Seo, see Kwang Hydn Ryu, T-ADP Nov 06 701-706 Myung Hoon Lee, see …
-
Models for model's sake
In the bottom row I/O drivers can be seen (in this case four digital I/O drivers that control the left/right brake and indicator lamps.
-
Whisker: A client—server high-performance multimedia research control system
UPDD driver Digital I/O driver 1 Digital I/O driver 2 Digital I/O driver 3 .
-
DEVELOPMENT OF A SMALL DATA ACQUISITION AND CONTROL COMPUTER SYSTEM.
For the digital I/O driver , a complete bit pat tern representation of each binary function is main tained in the I/O processor.
-
A mixed-domain behavioral model's extraction for digital I/O buffers
[4] B. Mutnury, M. Swaminathan, and J. P. Libous, “Macromodeling of Nonlinear Digital I/O Drivers ,” IEEE Trans. advanced packaging, vol.
-
Transient Behavioral Modeling of Nonlinear I/O Drivers Combining Neural Networks and Equivalent Circuits
[2] B. Mutnury, M. Swaminathan, and J. P. Libous, “Macromodeling of nonlinear digital I/O drivers ,” IEEE Trans.
-
Fast IO buffer modeling using neural network methods
B. Mutnury, M. Swaminathan, and J. P. Libous, “Macromodeling of non-linear digital I/O drivers ,” IEEE Trans.
-
A New Training Approach for Robust Recurrent Neural-Network Modeling of Nonlinear Circuits
[11] B. Mutnury, M. Swaminathan, and J. P. Libous, “Macromodeling of non-linear digital I/O drivers ,” IEEE Trans.
-
Computer Science and its Applications
In the case of FreeOSEK[10] and Arctic Core[11], the input/output API are defined to the place called Dio( Digital I/O Driver ).
-
Algorithm & SoC Design for Automotive Vision Systems
The I/O drivers include Pulse Width Modulation (PWM), Analog-Digital converter (ADC) and digital I/O driver .
Indicates content that may require registration and/or purchase.